Motion Detection Lighting Fixtures

29 Results
Socket Light Enclosure Light, Motion Sensor -- SL 025
from STEGO

The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light can be fitted with an... [See More]

  • Application: Industrial; Residential
  • Voltage: 120 to 230
  • Fixture Type: Enclosure Lights; Fluorescent Lights; Wall Fixture
  • Wattage: 11
Occupancy Sensor/Switch -- GT500
from RAB Lighting

WALL SWITCH TYPE. 4 INCH W X 8 INCH D X 2-1/4 INCH H SIZE. BLACK FINISH. UL APPROVAL. OUTDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. SURFACE MOUNTING. 500 W AT 120 V (INCANDESCENT), 250 W (FLUORESCENT) LOAD RATING. 110 DEGREE FIELD OF VIEW. NO WALL PLATE TYPE. INCANDESCENT/FLUORESCENT LOAD... [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 4 Inch W x 8 Inch D x 2-1/4 Inch H
  • Wattage: 250 to 500
  • Lamp Type: Fluorescent; Incandescent
Outdoor Motion Sensor Lampholder Assembly -- M2LH
from Hubbell Lighting, Inc.

UL (CANADA AND US), CUL APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. PAR LAMP TYPE. 150 W LAMP WATTAGE. 2 HEAD(S). 20 FT X 130 DEGREE SENSOR RANGE. FINISH BRONZE. INCLUDES TWIN LAMP HOLDERS, COVER PLATE. M MODEL [See More]

  • Wattage: 150
  • Features: Motion Detection
Occupancy Sensor/Switch -- GT500W
from RAB Lighting

WALL SWITCH TYPE. 4 INCH W X 8 INCH D X 2-1/4 INCH H SIZE. WHITE FINISH. UL APPROVAL. OUTDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. SURFACE MOUNTING. 500 W AT 120 V (INCANDESCENT), 250 W (FLUORESCENT) LOAD RATING. 110 DEGREE FIELD OF VIEW. NO WALL PLATE TYPE. INCANDESCENT/FLUORESCENT LOAD... [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 4 Inch W x 8 Inch D x 2-1/4 Inch H
  • Wattage: 250 to 500
  • Lamp Type: Fluorescent; Incandescent
Outdoor Motion Sensor Lampholder Assembly -- R2LHQ
from Hubbell Lighting, Inc.

UL (CANADA AND US) APPROVAL. YES LAMP INCLUDED. QUARTZ HALOGEN LAMP TYPE. 75 W LAMP WATTAGE. 2 HEAD(S). 130 DEGREE SENSOR RANGE. MATERIAL DIE-CAST ALUMINUM. FINISH BRONZE. NUMBER OF LAMPS 2 [See More]

  • Wattage: 75
  • Features: Motion Detection
  • Lamp Type: Halogen
Occupancy Sensor/Switch -- LOS1000I/120
from RAB Lighting

1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE. IVORY FINISH. UL (CANADA AND US) APPROVAL. COMMERCIAL, INDOOR, WET LOCATION APPLICATION. 120 V VOLTAGE RATING. WALL MOUNTING. 1000 W, 1/6 HP, 8 AMPERE AT 120 V LOAD RATING. 180 DEGREE FIELD OF VIEW. DECORATOR (INCLUDED) WALL PLATE TYPE. PASSIVE INFRARED... [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 1-5/16 Inch W x 2-1/4 Inch D x 4 Inch H
  • Wattage: 1000
  • Lamp Type: Fluorescent; Incandescent
Outdoor Motion Sensor Lampholder Assembly -- R2LHQW
from Hubbell Lighting, Inc.

UL (CANADA AND US) APPROVAL. YES LAMP INCLUDED. QUARTZ HALOGEN LAMP TYPE. 75 W LAMP WATTAGE. 2 HEAD(S). 130 DEGREE SENSOR RANGE. MATERIAL DIE-CAST ALUMINUM. FINISH WHITE. NUMBER OF LAMPS 2 [See More]

  • Wattage: 75
  • Features: Motion Detection
  • Lamp Type: Halogen
Occupancy Sensor/Switch -- LOS2500/120
from RAB Lighting

SENSOR WITH RELAY TYPE. 4-5/8 INCH DIA X 2-1/4 INCH H SIZE. WHITE FINISH. UL (CANADA AND US) APPROVAL. COMMERCIAL, INDOOR APPLICATION. 120 V VOLTAGE RATING. CEILING MOUNTING. 2000 W, 3.35 HP, 16 AMPERE AT 120 V LOAD RATING. 360 DEGREE FIELD OF VIEW. 2152 SQ FT AT 9 FT MOUNTING HEIGHT AREA COVERAGE. [See More]

  • Fixture Type: Ceiling Fixtures
  • Wattage: 2000
  • Voltage: 120
  • Lighting Fixture Dimensions: 4-5/8 Inch Dia x 2-1/4 Inch H
Outdoor Motion Sensor Lampholder Assembly -- S2LH
from Hubbell Lighting, Inc.

UL (CANADA AND US) APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. INCANDESCENT LAMP TYPE. 150 W LAMP WATTAGE. 2 HEAD(S). 20 TO 25 FT X 270 DEGREE SENSOR RANGE. S MODEL [See More]

  • Wattage: 150
  • Features: Motion Detection
  • Lamp Type: Incandescent
Occupancy Sensor/Switch -- LOSBAY800
from RAB Lighting

COMMERCIAL APPLICATION. 120 TO 347 VAC AT 50/60 HZ VOLTAGE RATING. 785 W AT 120 V, 1175 W AT 277 V LOAD RATING. FLUORESCENT LOAD TYPE. 30 SEC TO 30 MIN TIME DELAY. OPERATING TEMPERATURE 14 TO 160 DEG F. MOUNTING HEIGHT UPTO 40 FT [See More]

  • Voltage: 120 to 347
  • Lamp Type: Fluorescent
  • Wattage: 785 to 1175
  • Features: Motion Detection
Occupancy Sensor/Switch -- LS300
from RAB Lighting

3 INCH W SIZE. BRONZE FINISH. UL APPROVAL. OUTDOOR, WET LOCATION APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 300 W, 2.5 AMPERE AT 120 V LOAD RATING. 110 DEGREE FIELD OF VIEW. INCANDESCENT LOAD TYPE. 8 SEC TO 10 MIN TIME DELAY. LUMINATOR[R] BRAND. HOUSING MATERIAL CORROSION RESISTANT POLYCARBONATE [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 3 Inch W
  • Wattage: 300
  • Lamp Type: Incandescent
Occupancy Sensor/Switch -- LS300W
from RAB Lighting

3 INCH WIDTH SIZE. WHITE FINISH. UL (CANADA AND US) APPROVAL. WET LOCATION APPLICATION. 120 VOLT AC AT 60 HERTZ VOLTAGE RATING. WALL MOUNTING. 300 WATT (INCANDESCENT) LOAD RATING. 110 DEGREE FIELD OF VIEW. INCANDESCENT LOAD TYPE. 8 SECOND TO 10 MINUTE (ADJUSTABLE) TIME DELAY. LUMINATOR[R] BRAND. [See More]

  • Application: Wet Location
  • Wattage: 300
  • Voltage: 120
  • Lighting Fixture Dimensions: 3 Inch Width
Occupancy Sensor/Switch -- SB500W
from RAB Lighting

SENSOR WITH RELAY TYPE. 3-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 5-3/8 INCH HEIGHT SIZE. WHITE FINISH. UL (CANADA AND US) APPROVAL. WET LOCATION APPLICATION. 120 VOLT AC AT 60 HERTZ VOLTAGE RATING. WALL MOUNTING. 500 WATT (INCANDESCENT), 250 WATT (FLUORESCENT) LOAD RATING. 180 DEGREE FIELD OF VIEW. [See More]

  • Application: Wet Location
  • Wattage: 250 to 500
  • Voltage: 120
  • Lighting Fixture Dimensions: 3-1/2 Inch Width x 1-5/16 Inch Depth x 5-3/8 Inch Height
Occupancy Sensor/Switch -- SMS500
from RAB Lighting

SENSOR WITH RELAY TYPE. 4 INCH D X 1-5/8 INCH H SIZE. BRONZE FINISH. UL APPROVAL. OUTDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. SURFACE MOUNTING. 500 W AT 120 V (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING. 180 DEGREE FIELD OF VIEW. NO WALL PLATE TYPE. INCANDESCENT/FLUORESCENT... [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 4 Inch D x 1-5/8 Inch H
  • Wattage: 250 to 500
  • Lamp Type: Fluorescent; Incandescent
Occupancy Sensor/Switch -- SMS500W
from RAB Lighting

SENSOR WITH RELAY TYPE. 4 INCH D X 1-5/8 INCH H SIZE. WHITE FINISH. UL (CANADA AND US) APPROVAL. OUTDOOR, WET LOCATION APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. WALL/CEILING MOUNTING. 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING. 180 DEGREE FIELD OF VIEW. [See More]

  • Fixture Type: Ceiling Fixtures
  • Wattage: 250 to 500
  • Voltage: 120
  • Lighting Fixture Dimensions: 4 Inch D x 1-5/8 Inch H
Occupancy Sensor/Switch -- STASK12W
from RAB Lighting

12 INCH L X 5 INCH W X 1 INCH D SIZE. BRIGHT WHITE EPOXY POWDER COATED FINISH. UL (CANADA AND US) APPROVAL. INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. WALL MOUNTING. 250 W LOAD RATING. 180 DEG FIELD OF VIEW. 30 FT AREA COVERAGE. FLUORESCENT LOAD TYPE. 5 SEC TO 15 MIN TIME DELAY. SMART... [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 12 INCH L X 5 INCH W X 1 INCH D
  • Wattage: 250
  • Lamp Type: Fluorescent
Occupancy Sensor/Switch -- STASK21W
from RAB Lighting

21 INCH L X 5 INCH W X 1 INCH D SIZE. WHITE FINISH. UL (CANADA AND US) APPROVAL. INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. WALL MOUNTING. 250 W AT 120 V LOAD RATING. 180 DEGREE FIELD OF VIEW. 30 FT AREA COVERAGE. FLUORESCENT LOAD TYPE. 5 SEC TO 15 MIN TIME DELAY. LAMP TYPE T5 13 W. LAMP... [See More]

  • Application: Indoor
  • Wattage: 250
  • Voltage: 120
  • Lighting Fixture Dimensions: 21 Inch L x 5 Inch W x 1 Inch D
Occupancy Sensor/Switch -- STASK500W
from RAB Lighting

1-1/2 INCH W X 1-7/8 INCH D X 2 INCH H SIZE. WHITE FINISH. UL (CANADA AND US) APPROVAL. INDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 3-WIRE TERMINAL TYPE. 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING. 180 DEGREE FIELD OF VIEW. 30 FT AREA COVERAGE. INCANDESCENT/FLUORESCENT... [See More]

  • Application: Indoor
  • Wattage: 250 to 500
  • Voltage: 120
  • Lighting Fixture Dimensions: 1-1/2 Inch W x 1-7/8 Inch D x 2 Inch H
Occupancy Sensor/Switch -- STL110
from RAB Lighting

WALL SWITCH TYPE. 5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE. BRONZE FINISH. UL APPROVAL. OUTDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. SURFACE MOUNTING. 1000 W AT 120 V LOAD RATING. 110 DEGREE FIELD OF VIEW. NO WALL PLATE TYPE. INCANDESCENT LOAD TYPE. 5 SEC TO 12 MIN TIME DELAY. POWER RATING 1... [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 5 Inch W x 5 Inch D x 3-1/2 Inch H
  • Wattage: 1000
  • Lamp Type: Incandescent
Occupancy Sensor/Switch -- STL110W
from RAB Lighting

WALL SWITCH TYPE. 5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE. WHITE FINISH. UL APPROVAL. OUTDOOR APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. SURFACE MOUNTING. 1000 W AT 120 V LOAD RATING. 110 DEGREE FIELD OF VIEW. NO WALL PLATE TYPE. INCANDESCENT LOAD TYPE. 5 SEC TO 12 MIN TIME DELAY. POWER RATING 1... [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 5 Inch W x 5 Inch D x 3-1/2 Inch H
  • Wattage: 1000
  • Lamp Type: Incandescent
Occupancy Sensor/Switch -- STL200
from RAB Lighting

5 INCH LENGTH X 5 INCH WIDTH X 3-1/2 INCH HEIGHT SIZE. BRONZE FINISH. UL APPROVAL. OUTDOOR APPLICATION. 120 VOLT AC AT 60 HERTZ VOLTAGE RATING. BOX, COVER MOUNTING. 1000 WATT AT 120 VOLT, 8 AMP LOAD RATING. 200 DEGREE FIELD OF VIEW. INCANDESCENT LOAD TYPE. 5 SECOND TO 12 MINUTE TIME DELAY. [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 5 Inch Length x 5 Inch Width x 3-1/2 Inch Height
  • Wattage: 1000
  • Lamp Type: Incandescent
Occupancy Sensor/Switch -- STL200W
from RAB Lighting

5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE. WHITE FINISH. UL (CANADA AND US) APPROVAL. OUTDOOR, WET LOCATION APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. 1000 W, 8 AMPERE AT 120 V LOAD RATING. 200 DEGREE, WIDE ANGLE FIELD OF VIEW. INCANDESCENT LOAD TYPE. 5 SEC TO 12 MIN TIME DELAY. STEALTH[R] BRAND. [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 5 Inch W x 5 Inch D x 3-1/2 Inch H
  • Wattage: 1000
  • Lamp Type: Incandescent
Occupancy Sensor/Switch -- STL360
from RAB Lighting

3 INCH W X 4-3/4 INCH D X 4-3/8 INCH H SIZE. BRONZE FINISH. UL (CANADA AND US) APPROVAL. OUTDOOR, WET LOCATION APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. WALL MOUNTING. 1000 W, 8 AMPERE AT 120 V LOAD RATING. 360 DEGREE FIELD OF VIEW. INCANDESCENT LOAD TYPE. 5 SEC TO 12 MIN TIME DELAY. STEALTH[R]... [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 3 Inch W x 4-3/4 Inch D x 4-3/8 Inch H
  • Wattage: 1000
  • Lamp Type: Incandescent
Occupancy Sensor/Switch -- STL360W
from RAB Lighting

MOTION DETECTOR TYPE. 3 INCH WIDTH X 4-3/4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE. WHITE FINISH. UL (CANADA AND US) APPROVAL. WET LOCATION APPLICATION. 120 VOLT AC AT 60 HERTZ VOLTAGE RATING. WALL MOUNTING. 1000 WATT (INCANDESCENT ) LOAD RATING. 180 DEGREE (OUT), 360 DEGREE (DOWN) FIELD OF VIEW. [See More]

  • Application: Wet Location
  • Wattage: 1000
  • Voltage: 120
  • Lighting Fixture Dimensions: 3 Inch Width x 4-3/4 Inch Depth x 4-3/8 Inch Height
Occupancy Sensor/Switch -- STUFF500
from RAB Lighting

SENSOR WITH RELAY TYPE. 4-3/16 INCH W X 4-3/4 INCH H SIZE. BRONZE FINISH. UL (CANADA AND US) APPROVAL. OUTDOOR, WET LOCATION APPLICATION. 120 VAC AT 60 HZ VOLTAGE RATING. WALL MOUNTING. 500 W (INCANDESCENT), 250 W AT 120 V (FLUORESCENT) LOAD RATING. 180 DEGREE FIELD OF VIEW. INCANDESCENT/FLUORESCENT... [See More]

  • Voltage: 120
  • Lighting Fixture Dimensions: 4-3/16 Inch W x 4-3/4 Inch H
  • Wattage: 250 to 500
  • Lamp Type: Fluorescent; Incandescent
Outdoor Motion Sensor Lampholder Assembly -- FFLED18MS
from RAB Lighting

UL APPROVAL. 120 VAC AT 60 HZ VOLTAGE RATING. ARM, O-RING, STAINLESS STEEL SCREW MOUNTING. LED LAMP TYPE. 18 W LAMP WATTAGE. LED DETECTION METHOD. 1 HEAD(S). 180 DEGREE SENSOR RANGE. LFLOOD[R] BRAND. APPLICATION WET LOCATION. INITIAL INTENSITY 1681 LUMEN. COLOR RENDERING INDEX 69. COLOR TEMPERATURE... [See More]

  • Voltage: 120
  • Lamp Type: LED
  • Wattage: 18
  • Features: Motion Detection
Outdoor Motion Sensor Lampholder Assembly -- GT500R
from RAB Lighting

UL APPROVAL. 120 TO 277 VAC AT 60 HZ VOLTAGE RATING. WALL MOUNTING. NO LAMP INCLUDED. PAR38 MEDIUM BASE LAMP TYPE. 150 W LAMP WATTAGE. LED DETECTION METHOD. 2 HEAD(S). 110 DEGREE SENSOR RANGE. COLOR BLACK. MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR). SENSOR TIME ADJUSTMENT 10 SEC TO 5 MIN. SURGE... [See More]

  • Wattage: 150
  • Features: Motion Detection
Outdoor Motion Sensor Lampholder Assembly -- GT500RW
from RAB Lighting

UL APPROVAL. 120 TO 277 VAC AT 60 HZ VOLTAGE RATING. WALL MOUNTING. NO LAMP INCLUDED. PAR38 MEDIUM BASE LAMP TYPE. 150 W LAMP WATTAGE. LED DETECTION METHOD. 2 HEAD(S). 110 DEGREE SENSOR RANGE. COLOR WHITE. MATERIAL POLYCARBONATE (FLOODLIGHT/SENSOR). SENSOR TIME ADJUSTMENT 10 SEC TO 5 MIN. SURGE... [See More]

  • Wattage: 150
  • Features: Motion Detection
Outdoor Motion Sensor Lampholder Assembly -- LU300
from RAB Lighting

UL APPROVAL. 120 VOLT AC AT 60 HERTZ VOLTAGE RATING. NO LAMP INCLUDED. PAR38 MEDIUM BASE LAMP TYPE. 300 WATT LAMP WATTAGE. 2 HEAD(S). LUMINATOR[R] BRAND. COLOR BRONZE [See More]

  • Voltage: 120
  • Features: Motion Detection
  • Wattage: 300