Type 4 Lighting Fixtures

15 Results
Bulkhead Lights -- 1883517
from RS Components, Ltd.

RS PRO E9700 Bulkhead Light [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Lamp Type: LED
Bulkhead Lights -- 1883518
from RS Components, Ltd.

RS PRO E9701 Bulkhead Light [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Lamp Type: LED
Cabinet Lighting -- 2102257 [0043235 from OSRAM SYLVANIA, Inc.]
from RS Components, Ltd.

Sylvania 0043235 Cabinet Light [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Lamp Type: LED
  • Lighting Fixture Dimensions: 400 mm(L)
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
Cabinet Lighting -- 7868991 [SW1 from Sunpower, Inc.]
from RS Components, Ltd.

PowerLED SW1 Cabinet Light [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Lamp Type: LED
  • Lighting Fixture Dimensions: 49mm(L)
  • Ingress Protection(IP) Rating Against Foreign Objects: 4
Emergency Lighting -- 2869545
from RS Components, Ltd.

Ansell Lighting AGELED5/M3 [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
  • Lighting Fixture Dimensions: 1.5m(L)
Bulkhead Light Fitting -- 6388
from R. STAHL, Inc.

Suitable for incandescent lamps up to 100 W and halogen lamps up to 150 W. Through-wiring possible. The innovative layout of lamp-holder and terminals enables Series 6388 light fittings to be mounted without heat-resistant cables and without additional junction box. [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Fixture Type: Other; Bulkhead Fitting
  • Application: Outdoor
  • Voltage: 24 to 230
Landscape Architecture Lighting -- LS112A BORONIA
from Lumascape USA, Inc.

Suitable for wet locations, Copper and brassPowdercoated aluminum, Spike mount, Internal glare control louver [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Wattage: 35
  • Fixture Type: Landscape Lighting
  • Lamp Type: 35W max MR16 IRC (GU5.3)
Surface mount machine light LED2WORK 110814-12 - LEANLED 13W [110814-12 from LED2WORK GmbH]
from Automation24, Inc.

The surface mount light LEANLED - 110814-12 from LED2WORK offers a perfect illumination through its milky cover without casting shadows. The plastic cover protects the LED strip against dust and splashing water up to a protection class of IP54. With its compact design and a length of 520 mm, the... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Wattage: 13
  • Application: Industrial
  • Lighting Fixture Dimensions: 520mm
Compact Emergency Light Fittings -- C-LUX 6108 / 6508
from R. STAHL, Inc.

Operating modes. non-maintained operation. non-maintained operation with switchable emergency light blocking. With continous operating test. For fluorescent lamps 8 W, 16 mm, for two-pin holder G5. Suitable for wall and ceiling mounting. Can be fitted to order with emergency exit signs. Central... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 6
  • Fixture Type: Other; Emergency Lights
  • Application: Outdoor
  • Voltage: 110 to 254
Landscape Architecture Lighting -- LS192-1A GREVILLEA
from Lumascape USA, Inc.

Suitable for wet locations, Copper Powder coated aluminum, Spike mount, Internal glare control louver [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Wattage: 35
  • Fixture Type: Landscape Lighting
  • Lamp Type: 35W max MR16 IRC (GU5.3)
Emergency Light Fitting for Fluorescent Lamps -- ECOLUX 6608 Economy
from R. STAHL, Inc.

For fluorescent lamps 2 x 18 W and 2 x 36 W. Electronic ballast with integrated emergency light electronics. Battery is integrated in the lamp enclosure. For emergency light mode 1.5 h. Intelligent charging technology. Enclosures in glass fibre reinforced polyester resin, lamp cover in... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 6
  • Fixture Type: Other; Emergency Lights
  • Application: Outdoor
  • Wattage: 18 to 36
Landscape Architecture Lighting -- LS201A-3 HAKEA
from Lumascape USA, Inc.

Suitable for wet locations, Copper Powder coated aluminum, Surface mount, Internal glare control louver [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Wattage: 20
  • Fixture Type: Landscape Lighting
  • Lamp Type: 20W max MR16 IRC (GU5.3)
Emergency Light Fitting for Fluorescent Lamps -- EXLUX 6008 / 6408
from R. STAHL, Inc.

As pendant light fitting or side entry lamp. Version with 2 lamps: 18 W and 36 W. Central locking. Weekly functional test. Light duration test of the emergency lighting once a year. The lights of the Series EXLUX 6008 and EXLUX 6408 can be used as emergency lighting. *) only ATEX [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 5
  • Fixture Type: Other; Emergency Lights
  • Application: Outdoor
  • Voltage: 110 to 254
Landscape Architecture Lighting -- LS294 Firefly
from Lumascape USA, Inc.

Suitable for wet locations, Copper, Suspension [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Wattage: 20 to 21
  • Fixture Type: Landscape Lighting
  • Lamp Type: 20W max MR11 (SBC)21W max INC T / CON (SBC)
Emergency Luminaire For Fluorescent Lamps For Central Battery Units -- EXLUX 6006
from R. STAHL, Inc.

As wall, ceiling and pendant light fitting or pole mounted light fitting. Version with 2 lamps: 36 W and 58 W. Central locking. All-pole disconnection by means of an N/C switch when the lamp is opened. with address module for luminaire control and monitoring. The luminaires Series EXLUX 6006 are... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Fixture Type: Other; Emergency Lights
  • Application: Outdoor
  • Wattage: 36 to 58