Solar Powered Lighting Fixtures

25 Results
Battery-at-the-foot Solar Light (S-SL15H)
from Greenshine New Energy Co., Ltd.

"Battery-at-the-foot solar light (S-SL15H), with two lamps and two solar panels, is ideal for larger area illumination, such as street lighting, roadway lighting, jogging and bike path lighting, farm & ranch lighting, park lighting, parking lot lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Battery-at-the-foot Solar Light (S-SL20)
from Greenshine New Energy Co., Ltd.

Battery-at-the-foot solar light (S-SL20) is designed with battery near the ground for easy maintenance. It is also ideal for locations with large rainfall where underground battery storage may become flooded. [See More]

  • Application: Commercial; Outdoor
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Battery-on-the-top Solar Light (S-GL44J)
from Greenshine New Energy Co., Ltd.

"With battery on the top of the pole, battery-on-the-top solar light (S-GL44J) specially features corrosion proof, tamper proof as well as theft prevention. It is ideal for street lighting, private road lighting, jogging and bike path lighting, park lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Battery-on-the-top Solar Light (S-SL11)
from Greenshine New Energy Co., Ltd.

"Battery-on-the-top solar light (S-SL11) , with battery on the top of the pole, specially features corrosion proof, tamper proof as well as theft prevention. It is ideal for street lighting, private road lighting, jogging and bike path lighting, park lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Battery-on-the-top Solar Light (S-SL43)
from Greenshine New Energy Co., Ltd.

"Battery-on-the-top solar light (S-SL43), with panels and batteries on the top, is designed to support a stronger light power. But the pole can not be too high considering the bearing capacity." [See More]

  • Application: Commercial; Outdoor
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Brighta30
from Greenshine New Energy Co., Ltd.

"Brighta30 has various options on light power and pole height. Therefore, it is available for a wide variety of applications, such as narrow pathways, wide vehicle lanes, and so on." [See More]

  • Application: Commercial; Outdoor; pathways, Roadway
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Dual60
from Greenshine New Energy Co., Ltd.

"Dual60 features two light fixtures mounted on one pole. It can illuminate a wide area and is perfect for roadways with a median, large parking lots, and streets with wide sidewalks. Three wattages are available to meet different brightness requirements." [See More]

  • Application: Commercial; Outdoor
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Lita15
from Greenshine New Energy Co., Ltd.

"Lita15 has a light adjustable panel bracket which can be fixed at various positions. Its bugle light fixture can light up a large round area. So it is ideal for entrances, wide paths, parking lots, parks, pedestrian streets, bikeways, etc" [See More]

  • Application: Commercial; Outdoor; Entrance, Pathways, Parking Lots
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Signa
from Greenshine New Energy Co., Ltd.

"Signa is small but available for various applications. Its flood light fixture can cover a large area with even light. It is ideal for sign lighting, billboard lighting, security lighting, fence lighting, etc.." [See More]

  • Application: Commercial; Outdoor; Flood Light
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Garden Light (S-GL29)
from Greenshine New Energy Co., Ltd.

"Solar Garden Light (S-GL29), with a classical design, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting, yard lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Pathway, Sidewalk
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Garden Light (S-GL30Y)
from Greenshine New Energy Co., Ltd.

"Solar Garden Light (S-GL30Y), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting, yard lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Pathway, Sidewalk
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Garden Light (S-GL31)
from Greenshine New Energy Co., Ltd.

"Solar Garden Light (S-GL31), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting, yard lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Pathway, Sidewalk
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Garden Light (S-GL32Y)
from Greenshine New Energy Co., Ltd.

"Solar Garden Light (S-GL32Y), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting, yard lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Pathway, Sidewalk
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Garden Light (S-GL33K)
from Greenshine New Energy Co., Ltd.

"Solar Garden Light (S-GL33K), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting, yard lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Pathway, Sidewalk
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Garden Light (S-GL34)
from Greenshine New Energy Co., Ltd.

"Solar Garden Light (S-GL34), with single solar panel, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting, yard lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Pathway, Sidewalk
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Lawn Light (S-LL40)
from Greenshine New Energy Co., Ltd.

"Solar Lawn Light (S-LL40) is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting, yard lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Pathway, Sidewalk
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Parking Lot Light (S-SL25)
from Greenshine New Energy Co., Ltd.

Solar parking lot light (S-SL25), with two solar panels and stronger light power, is a good solution for illumination of large areas. Thus it is ideal for parking lot lighting, roadway lighting, street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, campus... [See More]

  • Application: Commercial; Outdoor; Parking Lot Elumination
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Parking Lot Light (S-SL26)
from Greenshine New Energy Co., Ltd.

"Solar Parking Lot Light (S-SL26), with a dual pole, is ideal for parking lot lighting, roadway lighting, street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, campus lighting, military base lighting..." [See More]

  • Application: Commercial; Outdoor; Parking Lot Elumination
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Parking Lot Light (S-SL27)
from Greenshine New Energy Co., Ltd.

Solar Parking Lot Light (S-SL27), with three solar panels and stronger light power, is a good solution for illumination of large areas. Thus it is ideal for parking lot lighting, roadway lighting, street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, campus... [See More]

  • Application: Commercial; Outdoor; Parking Lot Elumination
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Parking Lot Light (S-SL28K)
from Greenshine New Energy Co., Ltd.

"Solar Parking Lot Light (S-SL28K), with two panels, will support a stronger light power to illuminate larger areas. Thus it is ideal for street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Parking Lot Elumination
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Parking Lot Light (S-SL48Z)
from Greenshine New Energy Co., Ltd.

"Solar Parking Lot Light (S-SL48Z), with two panels, will support a stronger light power to illuminate larger areas. Thus it is ideal for street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Parking Lot Elumination
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Parking Lot Light (S-SL50)
from Greenshine New Energy Co., Ltd.

"Solar Parking Lot Light (S-SL50), with two panels, will support a stronger light power to illuminate larger areas. Thus it is ideal for street lighting, sidewalk lighting, jogging and bike path lighting, farm & ranch lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Parking Lot Elumination
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Pathway Light (S-SL21J)
from Greenshine New Energy Co., Ltd.

"Solar Pathway Light (S-SL21J), with a simple look, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting, yard lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Pathway Elumination
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Pathway Light (S-SL23K)
from Greenshine New Energy Co., Ltd.

"Solar Pathway Light (S-SL23K), with a simple look, is ideal for pathway lighting, sidewalk lighting, private road lighting, jogging and bike path lighting, perimeter security lighting, farm & ranch lighting, park lighting, gate lighting, yard lighting, campus lighting..." [See More]

  • Application: Commercial; Outdoor; Pathway Elumination
  • Features: Solar Powered
  • Fixture Type: Flood Lights
Solar Pathway Light (S-SL51)
from Greenshine New Energy Co., Ltd.

"Solar Pathway Lights (S-SL51), with one solar panel, is ideal for small areas like streets, private roads, jogging and bike paths, parks, campuses..." [See More]

  • Application: Commercial; Outdoor; Pathway Elumination
  • Features: Solar Powered
  • Fixture Type: Flood Lights