Explosion-proof Lighting Fixtures

61 Results
Explosionproof Hood Mount Incandescent Fixture -- EP12
from RAB Lighting

1/2 INCH HUB SIZE. 1 HUB(S). UL APPROVAL. PENDANT MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. PS25 LAMP TYPE. 300 W LAMP WATTAGE. CAST ALUMINUM HOUSING MATERIAL. SILVER GRAY EPOXY POWDER COATED HOUSING FINISH. .5 HUB SIZE IN INCH. 1/2 HUB SIZE -... [See More]

  • Application: Industrial
  • Lamp Type: Incandescent
  • Wattage: 300
  • Features: Explosion-proof
1000W Halogen Searchlight -- TEF 2620/2630
from R. STAHL, Inc.

Bridge (2630)- and Direct (2620) Operated. Features. Applicable to sub-zero temperatures of -50 °C (-58 °F). OPTIONS. Spread filter. Pedestal. Canvas cover. Anti-condensation heater in drum. Remote controlled narrow or wide beam. Control panel: See TEF 2610Applications. Halogen searchlight... [See More]

  • Application: Outdoor
  • Wattage: 1000
  • Fixture Type: Other; Search Light
  • Lamp Type: Halogen
Explosionproof Fluorescent Fixture -- EBF131
from Hubbell Electrical Products

UL 844, UL 1570, CSA C22.2 APPROVAL. NPF BALLAST TYPE. NEMA 3/4/4X/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE. 1 LAMP(S). COMPACT FLUORESCENT LAMP TYPE. 13 W LAMP WATTAGE. DIE CAST COPPER FREE... [See More]

  • Voltage: 120
  • Lamp Type: Fluorescent
  • Wattage: 13
  • Features: Ballast Included; Explosion-proof
Explosionproof Industrial Lighting Fixture -- LEC Series
from RAWELT S.A. de C.V.

Class I Div. 1/Groups C,D Class II Div. 1 Groups E,F,G. Class I Zone 1 & 2/Groups II B, Class II Groups E, F, G. Series LE, Lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use... [See More]

  • Application: Industrial
  • Features: Bulb Included; Explosion-proof
  • Fixture Type: Ceiling Fixtures
Explosionproof Incandescent Fixture -- EB12
from RAB Lighting

1/2 INCH HUB SIZE. 4 HUB(S). UL APPROVAL. BRACKET MOUNTING. CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE. PS25 LAMP TYPE. 300 W LAMP WATTAGE. CAST ALUMINUM HOUSING MATERIAL. SILVER GRAY EPOXY POWDER COATED HOUSING FINISH. .5 HUB SIZE IN INCH. 1/2 HUB SIZE - FRACTIONAL. WHITE ACRYLIC FINISHED ALUMINUM... [See More]

  • Application: Industrial
  • Lamp Type: Incandescent
  • Wattage: 300
  • Features: Explosion-proof
2000W Halogen Searchlight -- TEF 2620 / 2630
from R. STAHL, Inc.

Bridge (2630) -and Direct (2620) Operated. Features. Applicable to sub-zero temperatures of -50 °C (-58 °F). Options. Spread filter. Pedestal. Canvas cover. Anti-condensation heater in drum. Remote controlled narrow or wide beam. Control panel: See TEF 2610Applications. Halogen searchlight... [See More]

  • Application: Outdoor
  • Wattage: 2000
  • Fixture Type: Other; Search Light
  • Lamp Type: Halogen
Explosionproof Fluorescent Fixture -- EBF261X2G
from Hubbell Electrical Products

7-7/16 INCH. 14-5/16 INCH. UL 1598/844, CSA C22.2 APPROVAL. 3/4 INCH CEILING MOUNTING. CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE. COMPACT FLUORESCENT LAMP TYPE. (2) 13 W LAMP WATTAGE. DIE-CAST COPPER FREE ALUMINUM... [See More]

  • Fixture Type: Ceiling Fixtures
  • Lamp Type: Fluorescent
  • Voltage: 120
  • Features: Explosion-proof
Hazardous Locations Industrial LED Lighting Fixture -- LHC Series
from RAWELT S.A. de C.V.

APPLICATIONS: Series LH-LED, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous locations by the presence of flamable vapors, gases or... [See More]

  • Application: Industrial
  • Lamp Type: LED
  • Fixture Type: Ceiling Fixtures
  • Features: Bulb Included; Explosion-proof
Explosionproof Incandescent Fixture -- EB124
from RAB Lighting

1/2 INCH HUB SIZE. 4 HUB(S). UL APPROVAL. WALL MOUNTING. PS25 LAMP TYPE. 300 W LAMP WATTAGE. CAST ALUMINUM HOUSING MATERIAL. SILVER GRAY EPOXY POWDER COATED HOUSING FINISH. WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE. HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL. CLEAR GLOBE COLOR. SIZE... [See More]

  • Application: Industrial
  • Lamp Type: Incandescent
  • Wattage: 300
  • Features: Explosion-proof
500W Halogen Floodlight -- TEF 2500
from R. STAHL, Inc.

Halogen Floodlight, maximum 500W. Features. Easy to install and maintain. UV-resistant polycarbonate terminal box. Mounted on an adjustable bracket. Instant light. Made of stainless steelApplications. All type of vessels. Decklight. Lifeboat station. For use in safe areas. Work light. Gangway light. [See More]

  • Application: Outdoor
  • Voltage: 230
  • Fixture Type: Flood Lights
  • Wattage: 500
Explosionproof Fluorescent Fixture -- EQF3230B2G
from Hubbell Electrical Products

14-1/2 INCH. 18-5/16 INCH. UL 1598/844, CSA C22.2 APPROVAL. 3/4 INCH WALL WITH BRACKET MOUNTING. CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE. COMPACT FLUORESCENT LAMP TYPE. 32 W LAMP WATTAGE. DIE-CAST COPPER FREE... [See More]

  • Fixture Type: Wall Fixture
  • Wattage: 32
  • Voltage: 120 to 277
  • Lamp Type: Fluorescent
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations -- HPSC Series
from RAWELT S.A. de C.V.

FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal. 6 Mounting types: Pendant, stanchion 25 ° and straight 90 °, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C). Power rating: High pressure... [See More]

  • Application: Industrial
  • Lamp Type: HID
  • Fixture Type: Ceiling Fixtures
  • Features: Bulb Included; Explosion-proof
Explosionproof Incandescent Fixture -- EP124-3/4
from RAB Lighting

3/4 INCH HUB SIZE. 1 HUB(S). UL APPROVAL. PENDANT MOUNTING. PS25 LAMP TYPE. 300 W LAMP WATTAGE. CAST ALUMINUM HOUSING MATERIAL. SILVER GRAY EPOXY POWDER COATED HOUSING FINISH. WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE. HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL. CLEAR GLOBE COLOR. [See More]

  • Application: Industrial
  • Lamp Type: Incandescent
  • Wattage: 300
  • Features: Explosion-proof
Bulkhead Light Fitting -- 6388
from R. STAHL, Inc.

Suitable for incandescent lamps up to 100 W and halogen lamps up to 150 W. Through-wiring possible. The innovative layout of lamp-holder and terminals enables Series 6388 light fittings to be mounted without heat-resistant cables and without additional junction box. [See More]

  • Application: Outdoor
  • Voltage: 24 to 230
  • Fixture Type: Other; Bulkhead Fitting
  • Wattage: 150
Explosionproof Fluorescent Fixture -- EQF3230X2G
from Hubbell Electrical Products

7-7/16 INCH. 16-13/16 INCH. UL 1598/844, CSA C22.2 APPROVAL. 3/4 INCH CEILING MOUNTING. CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE. COMPACT FLUORESCENT LAMP TYPE. 32 W LAMP WATTAGE. DIE-CAST COPPER FREE ALUMINUM... [See More]

  • Fixture Type: Ceiling Fixtures
  • Wattage: 32
  • Voltage: 120 to 277
  • Lamp Type: Fluorescent
LED Explosionproof Industrial Lighting Fixture -- LEC-LED Series
from RAWELT S.A. de C.V.

Series LE-LED, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous location by the presence of flammable vapors, gases or combustible dust as... [See More]

  • Application: Industrial
  • Lamp Type: LED
  • Fixture Type: Ceiling Fixtures
  • Features: Bulb Included; Explosion-proof
Explosionproof Incandescent Fixture -- EX12
from RAB Lighting

1/2 INCH HUB SIZE. 4 HUB(S). UL APPROVAL. CEILING MOUNTING. PS25 LAMP TYPE. 300 W LAMP WATTAGE. CAST ALUMINUM HOUSING MATERIAL. SILVER GRAY EPOXY POWDER COATED HOUSING FINISH. WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE. HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL. CLEAR GLOBE COLOR. [See More]

  • Application: Industrial
  • Wattage: 300
  • Fixture Type: Ceiling Fixtures
  • Lamp Type: Incandescent
Bus Operated Halogen Searchlight - 500/1000W -- TEF 2650
from R. STAHL, Inc.

Remote Control. Features. Applicable to sub-zero temperatures of -50 °C (-58 °F). Heating in motorhouse. Options. Anti-condensation heater in drum. Remote controlled narrow or wide beam. Spread filter. Pedestal. Slave panel. Canvas coverApplications. Halogen searchlight can with advantage be... [See More]

  • Application: Outdoor
  • Wattage: 500 to 1000
  • Fixture Type: Other; Search Light
  • Lamp Type: Halogen
Explosionproof Fluorescent Fixture -- HFX-265-302
from Hubbell Electrical Products

52-13/16 INCH. 11 INCH. 9-3/32 INCH. 0 DEG F MIN. STARTING TEMPERATURE. 3/4 INCH HUB SIZE. UL, CSA APPROVAL. ELECTRONIC BALLAST TYPE. CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUPS IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 NEMA 3/4X/7CD/9EFG ENCLOSURE. 2 LAMP(S). [See More]

  • Voltage: 120 to 277
  • Lamp Type: Fluorescent
  • Wattage: 32
  • Features: Ballast Included; Explosion-proof
Explosionproof Incandescent Fixture -- EX124
from RAB Lighting

1/2 INCH HUB SIZE. 4 HUB(S). UL APPROVAL. CEILING MOUNTING. PS25 LAMP TYPE. 300 W LAMP WATTAGE. CAST ALUMINUM HOUSING MATERIAL. SILVER GRAY EPOXY POWDER COATED HOUSING FINISH. WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE. HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL. CLEAR GLOBE COLOR. [See More]

  • Application: Industrial
  • Wattage: 300
  • Fixture Type: Ceiling Fixtures
  • Lamp Type: Incandescent
Bus Operated Halogen Searchlight 2000W -- TEF 2650
from R. STAHL, Inc.

Remote control. Features. Applicable to sub-zero temperatures of -50 °C (-58 °F). Heating in motorhouse. Options. Anti-condensation heater in drum. Remote controlled narrow or wide beam. Spread filter. Pedestal. Slave panel. Canvas coverApplications. Halogen searchlight can with advantage be... [See More]

  • Application: Outdoor
  • Wattage: 2000
  • Fixture Type: Other; Search Light
  • Lamp Type: Halogen
Explosionproof Fluorescent Fixture -- LZ2N44230
from Hubbell Electrical Products

4 FT. -20 DEG F MIN. STARTING TEMPERATURE. 3/4 INCH NPT HUB SIZE. 2 HUB(S). CSA, ABS, NSF APPROVAL. RECESSED MOUNT MOUNTING. ELECTRONIC BALLAST TYPE. CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS L ZONE 2 AEX NAII EX NAII, CLASS II DIV 1 AND 2 GROUP F G, NEMA 4X, IP66... [See More]

  • Fixture Type: Recessed
  • Wattage: 44
  • Voltage: 120 to 277
  • Lamp Type: Fluorescent
Explosionproof Incandescent Fixture -- EX12T
from RAB Lighting

1/2 INCH HUB SIZE. 8 HUB(S). UL APPROVAL. CEILING MOUNTING. CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE. PS25 LAMP TYPE. 300 W LAMP WATTAGE. CAST ALUMINUM HOUSING MATERIAL. SILVER GRAY EPOXY POWDER COATED HOUSING FINISH. .5 HUB SIZE IN INCH. 1/2 HUB SIZE - FRACTIONAL. WHITE ACRYLIC FINISHED ALUMINUM... [See More]

  • Application: Industrial
  • Wattage: 300
  • Fixture Type: Ceiling Fixtures
  • Lamp Type: Incandescent
Bus operated HRI SearchLight - 1000W -- TEF 2650
from R. STAHL, Inc.

Remote control. Features. Applicable to sub-zero temperatures of -50 °C (-58 °F). Anti-condensation heater in drum. The HRI searchlight can through a unique colur distribution. rapidly detect ice and illuminate surface objects, equivalent to Xenon searchlight. Remote controlled narrow or... [See More]

  • Application: Outdoor
  • Wattage: 1000
  • Fixture Type: Other; Search Light
  • Lamp Type: HRI
Explosionproof Fluorescent Fixture -- LZ2NE1-54230
from Hubbell Electrical Products

53.23 INCH. -20 DEG F MIN. STARTING TEMPERATURE. 3/4 INCH NPT HUB SIZE. 2 HUB(S). CSA, ABS, NSF APPROVAL. ELECTRONIC BALLAST TYPE. CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE. 2 LAMP(S). T5... [See More]

  • Voltage: 120 to 277
  • Lamp Type: Fluorescent
  • Wattage: 2 to 54
  • Features: Ballast Included; Explosion-proof
Lighting Fixture -- HAZBLED42C-DG
from RAB Lighting

14-1/2 INCH D X 10 INCH H SIZE. GRAY POLYESTER POWDER COATED FINISH. UL 1958/8750/844 APPROVAL. ANSI C78.377-2015 APPLICABLE STANDARD. WALL MOUNTING. IP66 ENCLOSURE. HAZARDOUS LOCATION LIGHT FIXTURE. LED LAMP TYPE. 42 W LAMP WATTAGE. 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE. DIE-CAST ALUMINUM... [See More]

  • Fixture Type: Other; Lighting Fixture
  • Wattage: 42
  • Voltage: 120 to 277
  • Lighting Fixture Dimensions: 14-1/2 Inch D x 10 Inch H
Bus Operated Xenon Searchlight 1000/1600/2000W -- TEF 2650
from R. STAHL, Inc.

Remote control. Features. Applicable to sub-zero temperatures of -50 °C (-58 °F). Anti-condensation heater in drum. Xenon "Ice Searchlight" can through a unique color distribution rapidly detect ice and illuminate surface objects. Its unique long beam range, make it in many area of... [See More]

  • Application: Outdoor
  • Wattage: 1000 to 2000
  • Fixture Type: Other; Search Light
  • Lamp Type: Xenon
Explosionproof Fluorescent Fixture -- LZ2S32230
from Hubbell Electrical Products

53.51 INCH. 0 DEG F MIN. STARTING TEMPERATURE. 3/4 INCH NPT HUB SIZE. 2 HUB(S). CSA, ABS APPROVAL. ELECTRONIC BALLAST TYPE. CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE. 2 LAMP(S). T8 FLUORESCENT LAMP... [See More]

  • Voltage: 120 to 277
  • Lamp Type: Fluorescent
  • Wattage: 2 to 32
  • Features: Ballast Included; Explosion-proof
Lighting Fixture -- HAZPLED42C-DG
from RAB Lighting

10 INCH DIA X 8-1/4 INCH H SIZE. GRAY POLYESTER POWDER COATED FINISH. UL 1958/8750/844 APPROVAL. ANSI C78.377-2015 APPLICABLE STANDARD. PENDANT, 3/4 INCH HUB MOUNTING. IP66 ENCLOSURE. HAZARDOUS LOCATION LIGHT FIXTURE. LED LAMP TYPE. 42 W LAMP WATTAGE. 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE. [See More]

  • Fixture Type: Other; Lighting Fixture
  • Wattage: 42
  • Voltage: 120 to 277
  • Lighting Fixture Dimensions: 10 Inch Dia x 8-1/4 Inch H
CFL Red Obstruction Light -- TEF 2440 Obstruction Light
from R. STAHL, Inc.

10 cd Red Obstruction Light. Low Intensity, Type A. Features. Low maintenance. Rugged construction. Complies with: ICAO Annex 14 Vol.1 Ch.6, Low intensity typeA Civil Aviation Authority, Norway, BSL E 2-2. Simple to install and maintain. Proven ingress protection. Long lamp life using compact... [See More]

  • Application: Outdoor
  • Voltage: 110 to 240
  • Fixture Type: Other; Obstruction Light
  • Wattage: 18
Explosionproof Fluorescent Fixture -- NWPFE131330A
from Hubbell Electrical Products

0 DEG C MIN. STARTING TEMPERATURE. 3/4 INCH NPT HUB SIZE. 2 HUB(S). CSA APPROVAL. WALL, CEILING MOUNTING. ENERGY SAVING BALLAST TYPE. CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, CLASS III, NEMA 3/4/4X, IP66 ENCLOSURE. FLUORESCENT LAMP TYPE. 1... [See More]

  • Fixture Type: Ceiling Fixtures; Wall Fixture
  • Wattage: 1 to 13
  • Voltage: 120 to 277
  • Lamp Type: Fluorescent
Lighting Fixture -- HAZXLED42C
from RAB Lighting

10 INCH DIA X 7-3/8 INCH H SIZE. GRAY POLYESTER POWDER COATED FINISH. UL 1958/8750/844 APPROVAL. ANSI C78.377-2015 APPLICABLE STANDARD. CEILING WITH (2) STEEL LUG MOUNTING. IP66 ENCLOSURE. HAZARDOUS LOCATION LIGHT FIXTURE. LED LAMP TYPE. 42 W LAMP WATTAGE. 120/208/240/277 V AT 50/60 HZ INPUT... [See More]

  • Fixture Type: Ceiling Fixtures; Other; Lighting Fixture
  • Wattage: 42
  • Voltage: 120 to 277
  • Lighting Fixture Dimensions: 10 Inch Dia x 7-3/8 Inch H
Compact Emergency Light Fittings -- C-LUX 6108 / 6508
from R. STAHL, Inc.

Operating modes. non-maintained operation. non-maintained operation with switchable emergency light blocking. With continous operating test. For fluorescent lamps 8 W, 16 mm, for two-pin holder G5. Suitable for wall and ceiling mounting. Can be fitted to order with emergency exit signs. Central... [See More]

  • Application: Outdoor
  • Voltage: 110 to 254
  • Fixture Type: Other; Emergency Lights
  • Wattage: 8
Explosionproof HID Fixture Ballast Body -- EMH050
from Hubbell Electrical Products

UL 844, UL 1572, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9E/9F/9G ENCLOSURE. MEDIUM BASE METAL HALIDE LAMP TYPE. 50 W LAMP WATTAGE. DIE CAST COPPER FREE ALUMINUM HOUSING... [See More]

  • Voltage: 120 to 277
  • Lamp Type: Metal Halide
  • Wattage: 50
  • Features: Explosion-proof
Compact Sheet-steel Emergency Light Fitting -- 6118
from R. STAHL, Inc.

Electronic ballast with integrated emergency light unit for continuous operation. Tests. With weekly functional test. With automatic emergency light duration test. With discharge protection and charging voltage limitation. For fluorescent lamps 8 W. Central locking. Enclosure in powder-coated sheet... [See More]

  • Application: Outdoor
  • Voltage: 198 to 254
  • Fixture Type: Other; Emergency Lights
  • Wattage: 8
Explosionproof HID Fixture Ballast Body -- EZH070
from Hubbell Electrical Products

UL 844, UL 1572, CSA C22.2 APPROVAL. HOOD, PENDANT, CEILING, WALL BRACKET, STANCHION MOUNTING. HX-HPF BALLAST TYPE. NEMA 3/4/4X/7C/7D/9E/9F/9G, CLASS I DIV 1 DIV 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 DIV 2 GROUP E F G, CLASS III DIV 1 DIV 2 ENCLOSURE. MOGUL BASE METAL... [See More]

  • Fixture Type: Ceiling Fixtures; Pendants; Wall Fixture
  • Wattage: 70
  • Voltage: 120 to 277
  • Lamp Type: Metal Halide
Emergency Light Fitting for Fluorescent Lamps -- 6009
from R. STAHL, Inc.

As wall, ceiling and pendant light fitting or pole mounted light fitting. Version with 2 lamps: 18 W and 36 W. Central locking. All-pole disconnection via N/C switch when opening light fitting or battery enclosure. Weekly functional test. Light duration test of the emergency lighting once a year. [See More]

  • Application: Outdoor
  • Wattage: 18 to 36
  • Fixture Type: Other; Emergency Lights
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Explosionproof HID Fixture with Internal Ballast -- EZH100B2G
from Hubbell Electrical Products

3/4 INCH HUB SIZE. UL, CSA APPROVAL. WALL MOUNT MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE. MOGUL BASE METAL HALIDE LAMP TYPE. 100 W LAMP WATTAGE. DIE-CAST COPPER FREE... [See More]

  • Fixture Type: Wall Fixture
  • Wattage: 100
  • Voltage: 120 to 277
  • Lamp Type: Metal Halide
Emergency Light Fitting for Fluorescent Lamps -- ECOLUX 6608 Economy
from R. STAHL, Inc.

For fluorescent lamps 2 x 18 W and 2 x 36 W. Electronic ballast with integrated emergency light electronics. Battery is integrated in the lamp enclosure. For emergency light mode 1.5 h. Intelligent charging technology. Enclosures in glass fibre reinforced polyester resin, lamp cover in... [See More]

  • Application: Outdoor
  • Wattage: 18 to 36
  • Fixture Type: Other; Emergency Lights
  • Lamp Type: Fluorescent
Explosionproof HID Fixture with Internal Ballast -- EZP170D4G
from Hubbell Electrical Products

1-1/4 INCH HUB SIZE. UL, CSA APPROVAL. STANCHION MOUNT MOUNTING. PULSE START BALLAST TYPE. CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE. MOGUL BASE METAL HALIDE LAMP TYPE. 175 W LAMP... [See More]

  • Voltage: 120 to 277
  • Lamp Type: Metal Halide
  • Wattage: 175
  • Features: Ballast Included; Explosion-proof
Emergency Light Fitting for Fluorescent Lamps -- EXLUX 6008 / 6408
from R. STAHL, Inc.

As pendant light fitting or side entry lamp. Version with 2 lamps: 18 W and 36 W. Central locking. Weekly functional test. Light duration test of the emergency lighting once a year. The lights of the Series EXLUX 6008 and EXLUX 6408 can be used as emergency lighting. *) only ATEX [See More]

  • Application: Outdoor
  • Voltage: 110 to 254
  • Fixture Type: Other; Emergency Lights
  • Wattage: 18 to 36
Explosionproof HID Fixture with Internal Ballast -- EZP175A2G
from Hubbell Electrical Products

3/4 INCH HUB SIZE. UL, CSA APPROVAL. PENDANT MOUNT MOUNTING. PULSE START BALLAST TYPE. CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE. MOGUL BASE METAL HALIDE LAMP TYPE. 175 W LAMP... [See More]

  • Fixture Type: Pendants
  • Wattage: 175
  • Voltage: 480
  • Lamp Type: Metal Halide
Emergency Light Fittings for Fluorescent Lamp -- ECOLUX 6608
from R. STAHL, Inc.

For fluorescent lamps 2 x 18 W and 2 x 36 W. For emergency light operation periods of 1.5 or 3 hrs. During emergency time: If emergency lamp broken changing to the other lamp. Battery case which can be opened separately for easy change of batteries by means of plug-type contacts. Enclosure closed by... [See More]

  • Application: Outdoor
  • Wattage: 18 to 36
  • Fixture Type: Other; Emergency Lights
  • Lamp Type: Fluorescent
Explosionproof HID Fixture with Internal Ballast -- EZP175B2G
from Hubbell Electrical Products

3/4 INCH HUB SIZE. UL, CSA APPROVAL. WALL MOUNT MOUNTING. PULSE START BALLAST TYPE. CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE. MOGUL BASE METAL HALIDE LAMP TYPE. 175 W LAMP WATTAGE. [See More]

  • Fixture Type: Wall Fixture
  • Wattage: 175
  • Voltage: 480
  • Lamp Type: Metal Halide
Emergency Luminaire For Fluorescent Lamps For Central Battery Units -- EXLUX 6006
from R. STAHL, Inc.

As wall, ceiling and pendant light fitting or pole mounted light fitting. Version with 2 lamps: 36 W and 58 W. Central locking. All-pole disconnection by means of an N/C switch when the lamp is opened. with address module for luminaire control and monitoring. The luminaires Series EXLUX 6006 are... [See More]

  • Application: Outdoor
  • Wattage: 36 to 58
  • Fixture Type: Other; Emergency Lights
  • Lamp Type: Fluorescent
Explosionproof HID Fixture with Internal Ballast -- EZS150A2G
from Hubbell Electrical Products

3/4 INCH HUB SIZE. UL, CSA APPROVAL. PENDANT MOUNT MOUNTING. CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE. MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE. 150 W LAMP WATTAGE. DIE-CAST COPPER... [See More]

  • Fixture Type: Pendants
  • Wattage: 150
  • Voltage: 120 to 277
  • Lamp Type: Metal Halide
Flashing Beacon Xenon -- TEF 2430X IECEx
from R. STAHL, Inc.

Xenon Flashlight. Features. Rugged and low profile. Easy to install and maintain. Proven ingress protection. Long lamp life using compact fluorescent tube. Wide range of coloured globes available. Resistant to vibrationsApplications. Flash light. Signal light. Obstacle marking. Zone 1, Zone 2 and... [See More]

  • Application: Outdoor
  • Voltage: 110 to 230
  • Fixture Type: Other; Beacon
  • Lamp Type: Xenon
Explosionproof Incandescent Fixture -- DVA-220
from Hubbell Electrical Products

3/4 INCH HUB SIZE. UL, CSA APPROVAL. PENDENT MOUNTING. CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE. PS25 LAMP TYPE. 200 W LAMP WATTAGE. ALUMINUM ALLOY HOUSING MATERIAL. ELECTROSTATICALLY APPLIED EPOXY/POLYESTER HOUSING FINISH. GLASS GLOBE MATERIAL. OVERALL DIMENSION 5-3/8 INCH W X 10-3/8... [See More]

  • Fixture Type: Pendants
  • Lamp Type: Incandescent
  • Wattage: 200
  • Features: Explosion-proof
Floodlight -- 6121
from R. STAHL, Inc.

Lamp options. halogen lamps (QT) up to 1000 W. halogen metal halide lamps (HIT) up to 400 W. sodium vapour high pressure lamps (HST) up to 600 W. Material. Housing in cast aluminium. Mounting components in hot galvanized steel. The floodlight can be adjusted in 15 ° or 30 ° increments. [See More]

  • Application: Outdoor
  • Wattage: 70 to 600
  • Fixture Type: Flood Lights
  • Lamp Type: Halogen
Explosionproof Incandescent Fixture -- DVX-120
from Hubbell Electrical Products

1/2 INCH HUB SIZE. UL, CSA APPROVAL. CEILING MOUNT MOUNTING. CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. PS25 LAMP TYPE. 150 W LAMP WATTAGE. ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL. EPOXY/POLYESTER HOUSING FINISH. OVERALL DIMENSION 5-3/8 INCH DIA X 9-3/4 INCH H. [See More]

  • Fixture Type: Ceiling Fixtures
  • Lamp Type: Incandescent
  • Wattage: 150
  • Features: Explosion-proof
Floodlight -- 6521/4
from R. STAHL, Inc.

The enclosure made of stainless steel V4A, V2A or powder coated sheet steel is available. Broad or narrow beam reflectors and/or asymmetrical lamp fitting. Series 6521/4 explosion protected floodlight as spotlight with asymmetrical flat optics reflector. It can be selected in 3 sizes that match its... [See More]

  • Application: Outdoor
  • Wattage: 70 to 500
  • Fixture Type: Flood Lights
  • Lamp Type: Halogen; Metal Halide; Sodium
Explosionproof Incandescent Fixture -- EBG-2-200
from Hubbell Electrical Products

3/4 INCH HUB SIZE. CEILING MOUNT MOUNTING. CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE. PS30 MEDIUM BASE LAMP TYPE. 200 W LAMP WATTAGE. ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL. EPOXY/POLYESTER HOUSING FINISH. [See More]

  • Fixture Type: Ceiling Fixtures
  • Lamp Type: Incandescent
  • Wattage: 200
  • Features: Explosion-proof
Floodlight Zone 1/ Zone 2 -- XF-Range
from R. STAHL, Inc.

DTS Floodlight. Features. Compact, lightweight and robust. EExe integral junction box: easy connection. Exellent photometric properties, wide or narrow beam. Internationally recognised. Made of aluminiumApplications. Petromechanical plants. Marine. Drilling rigs. Lighting of roadways. Lighting of... [See More]

  • Application: Outdoor
  • Wattage: 250 to 1000
  • Fixture Type: Flood Lights
  • Lamp Type: Iodine
Explosionproof Incandescent Fixture -- EMI20B2G
from Hubbell Electrical Products

3/4 INCH HUB SIZE. UL, CSA APPROVAL. 3/4 INCH BRACKET MOUNTING. NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE. PS25 LAMP TYPE. 300 W LAMP WATTAGE. COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL. [See More]

  • Wattage: 300
  • Features: Explosion-proof
  • Lamp Type: Incandescent
Halogen Floodlight -- TEF 2500 020
from R. STAHL, Inc.

Halogen Floodlight, maximum 200W. Features. Easy to install and maintain. Equipped with 0,8m cable. Mounted on an adjustable bracket. Instant light. Made of stainless steelApplications. All type of vessels. Decklight. Lifeboat station. For use in safe areas. Work light. Gangway light. Offshore and... [See More]

  • Application: Outdoor
  • Voltage: 230
  • Fixture Type: Flood Lights
  • Wattage: 200
Explosionproof Incandescent Fixture -- EMI20X2G
from Hubbell Electrical Products

3/4 INCH HUB SIZE. UL, CSA APPROVAL. 3/4 INCH CEILING MOUNTING. NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE. PS25 LAMP TYPE. 300 W LAMP WATTAGE. COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL. [See More]

  • Fixture Type: Ceiling Fixtures
  • Lamp Type: Incandescent
  • Wattage: 300
  • Features: Explosion-proof
Halogen Floodlight -- TEF 2502 1000W
from R. STAHL, Inc.

Halogen Floodlight,1000W. Features. Easy to install and maintain. UV-resistant polycarbonate terminal box. Mounted on an adjustable bracket. Instant light. Made of stainless steelApplications. All type of vessels. Decklight. Lifeboat station. For use in safe areas. Work light. Gangway light. [See More]

  • Application: Outdoor
  • Voltage: 230
  • Fixture Type: Flood Lights
  • Wattage: 1000
Explosionproof Incandescent Fixture -- EXG-2-200
from Hubbell Electrical Products

3/4 INCH HUB SIZE. CEILING MOUNT MOUNTING. CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE. PS30 MEDIUM BASE LAMP TYPE. 200 W LAMP WATTAGE. ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL. EPOXY/POLYESTER HOUSING FINISH. [See More]

  • Fixture Type: Ceiling Fixtures
  • Lamp Type: Incandescent
  • Wattage: 200
  • Features: Explosion-proof
Halogen Searchlight -- TEF 2620/2630- Halogen 500W
from R. STAHL, Inc.

Bridge (2630)- and Direct (2620) Operated. Features. Applicable to sub-zero temperatures of-50 °C (-58 °F). Top mirrored E40 halogen lamp. OPTIONS. Pedestal. Canvas cover. Anti-condensation heater in drum. Remote controlled narrow or wide beam. Control panel: See TEF 2610Applications. [See More]

  • Application: Outdoor
  • Wattage: 500
  • Fixture Type: Other; Searchlight
  • Lamp Type: Halogen
Hand Lamp -- 6148
from R. STAHL, Inc.

For incandescent lamps up to 60 W. Can be supplied with or without fitted connection lead. Hand grip of soft rubber vulcanized around an aluminium reinforcementGlass cover resistant to temperature changes. Series 6147 hand lamp can be used for local working illumination in locations with explosive... [See More]

  • Application: Outdoor
  • Voltage: 24 to 230
  • Fixture Type: Other; Hand Lamp
  • Wattage: 60
HPS Floodlight -- TEF 2500
from R. STAHL, Inc.

HPS, 250W/400W/ 600W. HPI 400W. Features. Easy to install and maintain. UV-resistant polycarbonate terminal box. Mounted on an adjustable bracket. Instant light. Made of stainless steel. Option: Lamp: Aura Sodinette Long Life HPS 400W. Lifetime: 48.000h @ 10% failure rate and 12h switching cycle. [See More]

  • Application: Outdoor
  • Voltage: 220 to 240
  • Fixture Type: Flood Lights
  • Wattage: 250 to 600