Battery Powered Lighting Fixtures
from Ecopower Inc.
Firefly LED Exit Signs are High Quality Exit Signs and perfect as Exit Lights for Emergency Exits. Backed with a 7 - 10 Year Warranty, these high quality LED Exit signs are assured to give you a trouble free LED Exit Sign for many Years to come. The Green LED Exit Sign only uses 1 Watt and the Red... [See More]
- Application: Commercial; Industrial
- Voltage: 120 to 277
- Fixture Type: Wall Fixture; Other; Exit Sign
- Wattage: 2.2 to 3.3
from R. STAHL, Inc.
As wall, ceiling and pendant light fitting or pole mounted light fitting. Version with 2 lamps: 18 W and 36 W. Central locking. All-pole disconnection via N/C switch when opening light fitting or battery enclosure. Weekly functional test. Light duration test of the emergency lighting once a year. [See More]
- Application: Outdoor
- Wattage: 18 to 36
- Fixture Type: Other; Emergency Lights
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Ushio America, Inc.
The Aladdin A-LITE is a high-end variable bi-color on-board LED light with an integrated battery. The light quality of the Aladdin A-LITE is outstanding with CRI and TLCI ratings of over 95 for both tungsten and daylight. The integrated lithium-ion battery has a runtime of 1hour and 20 minutes at... [See More]
- Application: Theatrical / Photographic
- Voltage: 3.7
- Fixture Type: Other
- Wattage: 8
from Pathway Lighting Products, Inc.
Series CP is a thermoplastic emergency lighting unit that comes with dual voltage input 120/277. The unit comes with a sealed lead acid battery and solid state 2 rate charger that recharges the battery within 24 hours. Temperature compensation, red LED power on and push to test switch are standard. [See More]
- Application: Commercial
- Features: Battery Powered
from R. STAHL, Inc.
For fluorescent lamps 2 x 18 W and 2 x 36 W. Electronic ballast with integrated emergency light electronics. Battery is integrated in the lamp enclosure. For emergency light mode 1.5 h. Intelligent charging technology. Enclosures in glass fibre reinforced polyester resin, lamp cover in... [See More]
- Application: Outdoor
- Wattage: 18 to 36
- Fixture Type: Other; Emergency Lights
- Lamp Type: Fluorescent
from Pathway Lighting Products, Inc.
Series AZ-2-DL is a self contained emergency lighting unit with two fixed lens lighting fixtures and a maintenance free rechargeable battery. ETL Listed for damp location. Dimensions: 5.1875 Ã ¢ â ‚ ¬ H x 11.8750 Ã ¢ â ‚ ¬ L x 2.75 Ã... [See More]
- Application: Commercial
- Features: Battery Powered