Type 0 Lighting Fixtures
from RS Components, Ltd.
RS PRO T8BLED15 Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 1.53 m(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 4
from RS Components, Ltd.
Knightsbridge SUR5SLG Bulkhead Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 1500mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Knightsbridge SUR5LEDBK Bulkhead Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 1500mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Knightsbridge SUR5LEDG Bulkhead Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 1500mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Knightsbridge SUR5LEDI Bulkhead Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 1500mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Knightsbridge SUR5LEDIG Bulkhead Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 1500mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Knightsbridge SUR5SL Bulkhead Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 1500mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Knightsbridge SUR5SLBK Bulkhead Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 1500mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
RS PRO 32600 Led Panel Lamp [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 314mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
RS PRO 32601 Led Panel Lamp [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 314mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
RS PRO 32602 Led Panel Lamp [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 314mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
RS PRO 32603 Led Panel Lamp [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 314mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500100 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 262 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500104 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 262 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500110 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 337 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500114 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 337 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500200 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 437 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500210 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 437 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500211 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 437 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500220 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 437 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500300 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 437 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500311 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 437 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500312 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 437 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
Rittal 2500320 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 437 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from RS Components, Ltd.
RS PRO T3071 Cabinet Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Lamp Type: LED
- Lighting Fixture Dimensions: 313 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 2
from Automation24, Inc.
Red LED element 3SU14011BB201AA0 from Siemens is operated with a rated operating voltage of 24 V AC/DC. The element allows front fixing and the connection is made via screw terminals. Red LED module 3SU14011BB201AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from Ecopower Inc.
Features: STEIN Linear light fixtures are manufactured for reliability and robustness in a retrofit application. Applications include office lighting, industrial wall lighting, signage and much more. One LED Linear has the equivalent light output of two standard 32W fluorescent tubes while using... [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Fixture Type: Ceiling Fixtures; Fluorescent Lights (optional feature); Wall Fixture (optional feature)
- Application: Industrial
- Voltage: 110 to 277
from Automation24, Inc.
Yellow LED element 3SU14011BB301AA0 from Siemens is operated with a rated operating voltage of 24 V AC/DC. The element allows front fixing and the connection is made via screw terminals. Yellow LED module 3SU14011BB301AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
Green LED element 3SU14011BB401AA0 from Siemens is operated with a rated operating voltage of 24 AC/DCV DC. The element allows front fixing and the connection is made via screw terminals. Green LED module 3SU14011BB401AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
Blue LED element 3SU14011BB501AA0 from Siemens is operated with a rated operating voltage of 24 V AC/DC. The element allows front fixing and the connection is made via screw terminals. Blue LED module 3SU14011BB501AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
White LED element 3SU14011BB301AA0 from Siemens is operated with a rated operating voltage of 24 V AC/DC. The element allows front fixing and the connection is made via screw terminals. White LED module 3SU14011BB301AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
Red LED element 3SU14011BC201AA0 from Siemens is operated with a rated operating voltage of 110 V AC. The element allows front fixing and the connection is made via screw terminals. Red LED module 3SU14011BC201AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 110
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
Yellow LED element 3SU14011BC301AA0 from Siemens is operated with a rated operating voltage of 110 V AC. The element allows front fixing and the connection is made via screw terminals. Yellow LED module 3SU14011BC301AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 110
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
Green LED element 3SU14011BC401AA0 from Siemens is operated with a rated operating voltage of 110 V AC. The element allows front fixing and the connection is made via screw terminals. Green LED module 3SU14011BC401AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 110
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
Blue LED element 3SU14011BC501AA0 from Siemens is operated with a rated operating voltage of 110 V AC. The element allows front fixing and the connection is made via screw terminals. Blue LED module 3SU14011BC501AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 110
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
Blue LED element 3SU14011BH503AA0 from Siemens is operated with a rated operating voltage of 24 - 240 V AC/DC. The element allows front fixing and the connection is made via spring terminals. Blue LED module 3SU14011BH503AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 24 to 240
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
White LED element 3SU14011BH601AA0 from Siemens is operated with a rated operating voltage of 24 - 240 V AC/DC. The element allows front fixing and the connection is made via screw terminals. White LED module 3SU14011BH601AA0 can be used perfectly in a variety of enclosures and control panels. [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Voltage: 24 to 240
- Application: Industrial
- Lamp Type: LED
from Automation24, Inc.
The system light UNILED SL 15 W - 110914-11 from LED2WORK, at 15 watts and a length of 280 mm, can be used up to an ambient temperature of 40 degrees thanks to its robust aluminum housing. Whether in lathes, punching presses, or all other machines that have limited space, with its low-shadow and... [See More]
- Ingress Protection(IP) Rating Against Moisture: 0
- Wattage: 15
- Application: Industrial
- Lighting Fixture Dimensions: 280mm