Type 5 Lighting Fixtures
from RS Components, Ltd.
RS PRO E9600 Emergency Lighting [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lamp Type: LED
- Lighting Fixture Dimensions: 355mm(L)
from RS Components, Ltd.
LEDVANCE 4058075066472 Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lighting Fixture Dimensions: 1.2 m(L)
- Fixture Type: Fluorescent Lights
- Lamp Type: Fluorescent
from RS Components, Ltd.
LEDVANCE 4058075066496 Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lighting Fixture Dimensions: 1.5 m(L)
- Fixture Type: Fluorescent Lights
- Lamp Type: Fluorescent
from RS Components, Ltd.
LEDVANCE 4058075066519 Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lighting Fixture Dimensions: 1.5 m(L)
- Fixture Type: Fluorescent Lights
- Lamp Type: Fluorescent
from RS Components, Ltd.
LEDVANCE 4058075300743 Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lighting Fixture Dimensions: 600 mm(L)
- Fixture Type: Fluorescent Lights
- Lamp Type: Fluorescent
from RS Components, Ltd.
LEDVANCE 4058075300989 Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lighting Fixture Dimensions: 1.8 m(L)
- Fixture Type: Fluorescent Lights
- Lamp Type: Fluorescent
from RS Components, Ltd.
RS PRO BR4112 Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lamp Type: LED
- Lighting Fixture Dimensions: 600 mm(L)
from RS Components, Ltd.
RS PRO BR4114 Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lamp Type: LED
- Lighting Fixture Dimensions: 1200 mm(L)
from RS Components, Ltd.
RS PRO BR4115 Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lamp Type: LED
- Lighting Fixture Dimensions: 1500 mm(L)
from RS Components, Ltd.
RS PRO BR4115T Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lamp Type: LED
- Lighting Fixture Dimensions: 1500 mm(L)
from RS Components, Ltd.
RS PRO BR4116T Batten Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lamp Type: LED
- Lighting Fixture Dimensions: 1800 mm(L)
from RS Components, Ltd.
LEDVANCE 4058075062207 Bulkhead Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lamp Type: LED
from RS Components, Ltd.
Timeguard LED88PIRN Bulkhead Light [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Lamp Type: LED
- Lighting Fixture Dimensions: 108 mm(L)
- Ingress Protection(IP) Rating Against Foreign Objects: 5
from Metaphase Technologies, Inc.
LOW PROFILE/GARAGE. The ARTEMIS Low Profile/Garage luminaire incorporates the latest technology in LED Illumination with excellent thermal management techniques for low maintenance, long life, superior performance, and energy efficiency. Perfect for applications requiring glare-free, wide... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Ceiling Fixtures; Pendants
- Application: Commercial; Industrial
- Voltage: 120 to 277
from Automation24, Inc.
The compact multicolor signal light NE-M1ANB-M from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-M1ANB-M is particularly brightly illuminated. The signal light is easily connected via a 2m PVC... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Voltage: 10 to 30
- Application: Industrial
- Lamp Type: LED
from Rig-A-Lite
FEATURES. Class I, Division 2, Groups A,B,C & D. Class II, Division 2, Groups F & G. Class III. UL1598A Marine Outside Type. IP 65. ETL Listed. LIGHT SOURCE. LED. The HLEX is an edge-lit LED exit sign approved for use in hazardous location environments. Because of its LED light source, it is... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Wall Fixture
- Application: Commercial; Industrial; Marine; Outdoor
- Voltage: 120 to 277
from Juno Lighting Group
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE. BRONZE POLYESTER POWDER COATED FINISH. UL 1598, CSA C22.2 APPROVAL. SLIPFITTER MOUNTING. IP65 ENCLOSURE. NO LAMP INCLUDED. LED LAMP TYPE. 40 W LAMP WATTAGE. DIE CAST ALUMINUM HOUSING MATERIAL. 120 TO 277 V LAMP/BALLAST VOLTAGE. NEMA 6 X 6, WIDE... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Voltage: 120 to 277
- Fixture Type: Flood Lights
- Wattage: 40
from R. STAHL, Inc.
Electronic ballast with integrated emergency light unit for continuous operation. Tests. With weekly functional test. With automatic emergency light duration test. With discharge protection and charging voltage limitation. For fluorescent lamps 8 W. Central locking. Enclosure in powder-coated sheet... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Other; Emergency Lights
- Application: Outdoor
- Voltage: 198 to 254
from Cable & Supplies, Inc.
CSIWP10 series are designed for applications such as hospitals, schools, malls, restaurants and commercial buildings. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Wall Fixture
- Application: Commercial; Industrial; Residential; Outdoor; Security
- Voltage: 120 to 277
from Lumascape USA, Inc.
Suitable for wet locations. LM20 diecast marine grade powdercoated aluminum. Wall mount. Thermal cutout. Toughened frosted glass lens. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Wattage: 35
- Fixture Type: Wall Fixture
- Lamp Type: 35W max MR16 IRC (GU5.3 low voltage lamp)35W max MR16 (GU10 line voltage lamp)
from OSRAM SYLVANIA, Inc.
16 FT SIZE. CSA, UL (CANADA AND US) APPROVAL. INDOOR/OUTDOOR APPLICATION. IP65 ENCLOSURE. YES LAMP INCLUDED. LED STRIP LIGHT FIXTURE. LED LAMP TYPE. 24 W LAMP WATTAGE. 20000 HR LIFE IN HOUR. WET LOCATION AREA CLASSIFICATION. ROHS COMPLIANT. COLOR TEMPERATURE 1900 TO 6500 K. INCLUDES POWER SUPPLY,... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Wattage: 24
- Application: Residential; Outdoor
- Lamp Type: LED
from Metaphase Technologies, Inc.
Metaphase ’s new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown environments.The standard... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Other; Spot Light
- Application: Industrial
- Voltage: 24
from Automation24, Inc.
The compact blue signal light NE-24A-B from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24A-B is particularly brightly illuminated. The signal light is easily connected via spring-loaded... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from Rig-A-Lite
FEATURES. Class I, Division 2, Groups A,B,C & D. Class II, Division 2, Groups F & G. Class III. UL1598A Marine Outside Type. IP 65. ETL Listed. LIGHT SOURCE. LED. The HLS is an edge-lit LED sign light approved for use in hazardous location environments. Because of its LED light source, it is... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Wall Fixture
- Application: Commercial; Industrial; Marine; Outdoor
- Voltage: 120 to 277
from Juno Lighting Group
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE. WHITE POLYESTER POWDER COATED FINISH. UL 1598, CSA C22.2 APPROVAL. SLIPFITTER MOUNTING. IP65 ENCLOSURE. NO LAMP INCLUDED. LED LAMP TYPE. 80 W LAMP WATTAGE. DIE CAST ALUMINUM HOUSING MATERIAL. 120 TO 277 V LAMP/BALLAST VOLTAGE. NEMA 6 X 6, WIDE... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Voltage: 120 to 277
- Fixture Type: Flood Lights
- Wattage: 80
from R. STAHL, Inc.
As pendant light fitting or side entry lamp. Version with 2 lamps: 18 W and 36 W. Central locking. Weekly functional test. Light duration test of the emergency lighting once a year. The lights of the Series EXLUX 6008 and EXLUX 6408 can be used as emergency lighting. *) only ATEX [See More]
- Ingress Protection(IP) Rating Against Moisture: 4; 5
- Fixture Type: Other; Emergency Lights
- Application: Outdoor
- Voltage: 110 to 254
from Cable & Supplies, Inc.
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Other; Canopy
- Application: Commercial; Industrial; Residential; Outdoor; Security
- Voltage: 120 to 480
from OSRAM SYLVANIA, Inc.
48.5 INCH L X 4 INCH W X 3.3 H SIZE. GRAY FINISH. 48 INCH LAMP LENGTH. UL 1598, UL (CANADA AND US), FCC, DLC APPROVAL. ILLUMINATING GARAGE, STAIRWELL, INDUSTRIAL AREA, CANOPY, OUTDOOR WALKWAY APPLICATION. SURFACE/CHAIN MOUNTING. IP65 ENCLOSURE. 10 LAMP(S). VAPORTIGHT LIGHT FIXTURE. LED LAMP TYPE. 50... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Voltage: 120 to 277
- Application: Outdoor
- Wattage: 50
from Automation24, Inc.
The compact white signal light NE-24A-C from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24-C is particularly brightly illuminated. The signal light is easily connected via spring-loaded... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from Rig-A-Lite
FEATURES. NEMA 4, 4X. UL1598 Damp Locations. UL1598 Wet Locations. CUL. IP 65. UL924 Emergency Lighting. Non-Metallic. NSF Enclosure. LIGHT SOURCE. Fluorescent. The NMF2 series fixture is UL listed for wet & damp locations, IP 67 rated, Nema 4X rated for heavy hose down areas, CUL listed and... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Ceiling Fixtures; Fluorescent Lights
- Application: Industrial; Marine
- Voltage: 120 to 277
from R. STAHL, Inc.
For incandescent lamps up to 60 W. Can be supplied with or without fitted connection lead. Hand grip of soft rubber vulcanized around an aluminium reinforcementGlass cover resistant to temperature changes. Series 6147 hand lamp can be used for local working illumination in locations with explosive... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Other; Hand Lamp
- Application: Outdoor
- Voltage: 24 to 230
from Automation24, Inc.
The compact yellow signal light NE-24A-G from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24A-G is particularly brightly illuminated. The signal light is easily connected via spring-loaded... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from Rig-A-Lite
FEATURES. Class I, Division 1, Groups C & D. Class II, Division 1 & 2, Groups E,F & G. Class III. NEMA 4, 4X. Zone 1, Groups IIA & IIB. UL1598A Marine Outside Type. UL844 Hazardous Location. Wet Locations. Paint Spray Booth (100 watt maximum). CUL. IP 65. LIGHT SOURCE. HID. The SXP... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Ceiling Fixtures; Pendants; Wall Fixture
- Application: Industrial; Marine; Outdoor
- Voltage: 120 to 480
from R. STAHL, Inc.
For an operating duration of 1.5 or 3 h. Operating modes. Continuous operation. Continuous operation with switchable emergency light blocking. Weekly functional test. Total discharge protection and charging voltage limitation. Enclosure in powder-coated steel sheet or stainless steel. The emergency... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Fluorescent Lights
- Application: Outdoor
- Voltage: 110 to 254
from Automation24, Inc.
The compact red signal light NE-24A-R from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24A-R is particularly brightly illuminated. The signal light is easily connected via spring-loaded... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from Rig-A-Lite
FEATURES. Class I, Division 1, Groups C & D. Class II, Division 1, Groups E, F & G. Class III. Class I, Zone 1, Groups IIA & IIB. Zone 2, Groups IIA, IIB + H2 & IIC. Marine Outside Type. UL1598A Marine Outside Type. UL8750- LED Safety. UL844 Hazardous Location. UL924 Emergency... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Wall Fixture
- Application: Industrial; Marine; Outdoor
- Voltage: 120 to 277
from R. STAHL, Inc.
As 1-, 2-, 3- or 4-lamp version. Versions. pendant light fittngs. wall-mounting light fittings. recessed light fittings. Powder-coated sheet-steel or stainless steel. Central lock. All-pole disconnection via NC switch in positive opening operation when glass cover is opened (series 6014). Series... [See More]
- Ingress Protection(IP) Rating Against Moisture: 4; 5
- Fixture Type: Fluorescent Lights
- Application: Outdoor
- Voltage: 198 to 254
from Automation24, Inc.
The compact yellow signal light NE-24A-Y from PATLITE is equipped with the latest LED technology. This makes it extremely durable and maintenance-free. Thanks to the innovative prism cut, the NE-24A-Y is particularly brightly illuminated. The signal light is easily connected via spring-loaded... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Voltage: 24
- Application: Industrial
- Lamp Type: LED
from R. STAHL, Inc.
As 2- or 4-lamp version. As recessed light fittings in flat version with 80 mm height. Powder-coated sheet-steel or stainless steel. Central lock. All-pole disconnection via NC switch in positive opening operation when glass cover is opened (Series 6012). The light fittings Series 6012 and 6412 with... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Recessed
- Application: Outdoor
- Voltage: 198 to 240
from R. STAHL, Inc.
For halogen lamps 5 W to 100 W. Mounting options. tilting hinge. mounting bracket. flange collar. Corrosion-resistant light metal enclosure. Connection options. potted connection lead. connection chamber. Series 6122 tank inspection lights are suitable for the illumination of storage tanks, stirring... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Fixture Type: Other; Tank Inspection
- Application: Outdoor
- Voltage: 12 to 240