Portable Lighting Fixtures

3 Results
LED Washdown Spot Light -- FR-SL205
from Metaphase Technologies, Inc.

Metaphase ’s new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown environments.The standard... [See More]

  • Application: Industrial
  • Voltage: 24
  • Fixture Type: Other; Spot Light
  • Lighting Fixture Dimensions: 3.14" x 3.08"
Indoor Lighting
from Cree, Inc.

Cree creates lights for all different applications. These lights are meant to brighten all different areas and come in many different levels of brightness and sizes [See More]

  • Application: Commercial; Residential
  • Features: Bulb Included; Portable; Dimmer
  • Fixture Type: Chandeliers; Flood Lights; Fluorescent Lights; Recessed
Hand Lamp -- 6148
from R. STAHL, Inc.

For incandescent lamps up to 60 W. Can be supplied with or without fitted connection lead. Hand grip of soft rubber vulcanized around an aluminium reinforcementGlass cover resistant to temperature changes. Series 6147 hand lamp can be used for local working illumination in locations with explosive... [See More]

  • Application: Outdoor
  • Voltage: 24 to 230
  • Fixture Type: Other; Hand Lamp
  • Wattage: 60