Teflon® Capacitors

2 Results
Multi Turn PTFE Trimmer Capacitor
from Knowles Precision Devices

Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes. The standard... [See More]

  • Electrostatic Capacitors: Teflon
  • Capacitance Type: Variable
  • Applications: High Voltage Capacitor; High Power
  • Capacitance Range: 1.00E-6 to 9.50E-5
MT1 Series - Teflon - Polytetrafluoroethylene
from Electronic Concepts, Inc.

STANDARD CONFIGURATIONS. Dry Wrap and Fill Construction. The MT1 Series is a new Teflon - polytetrafluoroethylene(PTFE) capacitor developed by Electronic Concepts to meet the ever changing, more demanding requirements of circuit designers. The MT1 Series is a new Teflon -... [See More]

  • Electrostatic Capacitors: Teflon
  • Capacitance Range: 0.0100 to 0.1000
  • Technology: Film Capacitors
  • Capacitance Tolerance: 10