-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Description: 100UF (MICRO FARAD)70MOHM @ 100K
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: 340 FARAD HIGH ENERGY SUPERCAPAC
- Capacitance Range: 340,000,000 microF
- Capacitance Type: Fixed
- Technology: Multilayer
- Features: Other
-
-
Supplier: DigiKey
Description: 100UF (MICRO FARAD)70MOHM @ 100K
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 45 milliohms
-
Supplier: Allied Electronics, Inc.
Description: cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and
-
Supplier: Rochester Electronics
Description: MAX209 +5V RS-232 Transceiver With 0.1Micro Farad External Capacitors
- Package Type: DIP
- Features: Other, RoHS Compliant
- Technology: RS232
- Device Type: Transceiver
-
Supplier: Allied Electronics, Inc.
Description: cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and
-
Supplier: Allied Electronics, Inc.
Description: cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and
-
Supplier: Richardson RFPD
Description: ranging in capacitance from 0.5F (Farad) to 350F, with voltage ratings from 2.7 to 5.5WVDC. ESR varies by part, but is notably lower than capacitors with similar storage capabilities. Operating temperature ranges from -40 to +65°C for extended life performance in countless
- Capacitance Range: 5,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: decoupling capacitors of 0.1 μF or lower value. The resulting PDN also typically has much lower noise resulting in lower EMI. Decreased PCB thickness and weight are also benefits of implementation. Examples: Servers, Routers, Test Equipment
- Thickness: 0.00031496062992125983 to 0.000984251968503937 inches
- Electrical Resistivity: 30,200,000,000,000 to 72,000,000,000,000 ohm-cm
- Temperature Resistance: 125 to 130 C
- Features: Dielectric / Insulating
-
Supplier: ValueTronics International, Inc.
Description: to 999.9 mF Accuracy: 0.5% of full scale ± 1 LSD (least significant digit) on 1000 pF to 100 µF ranges. 1% of full scale ± LSD on 1000 µF to 1000 mF ranges Resolution: 0.1 pF on 1000 pF range; .01% of full scale on all ranges Reading Time: 0.6 SEC max to
-
Supplier: ValueTronics International, Inc.
Description: to +40°C, <80% RH; Storage: -20 to +65°C The 1409 Standard Capacitors are fixed value capacitors with very high stability for use as two, three, or five-terminal laboratory reference standards. Typical capacitors, observed over more than 15 years, have shown random fluctuations
-
Supplier: ValueTronics International, Inc.
Description: your bench Analyzes capacitors for: Value from 1 pF to 20 F Leakage with up to 1 kV applied Dielectric absorption Equivalent series resistance (ESR) Capacitor Value Range: 1.0 pF to 19.99 F fully autoranged Accuracy: ±1% ±1 pF ± 1 digit
-
Supplier: ValueTronics International, Inc.
Description: alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Hz to 300 kHz, 500 kHz, or 1 MHz 0.05% basic accuracy (medium/long) High-resolution 7-digit LCD display 12 ms measurement speed
-
Supplier: DigiKey
Description: 100mF (EDLC) Supercapacitor 5.5V Radial, Can - SMD 45Ohm 1000 Hrs @ 85°C
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 80 (+/- %)
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: SCHURTER Inc
Description: Description Coin Cell Supercapacitor Vertical design THT-terminals Unique Selling Proposition Very compact design High power density Low leakage current Long lifetime Applications Sensors Small mobile devices Smart Meter Computers and peripherals Office equipment Real-time clock backup
- Capacitance Range: 100,000.00000000001 to 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- ESR: 50,000 milliohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, Ceramic Capacitors. This listing supports clearer
- Capacitance Range: 100,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Cornell Dubilier
Description: Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 100,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: A range of MLC chip capacitors in Stable EIA Class II dielectric with special testing for long term reliability. They are designed for optimum reliability; burned in at elevated voltage and temperature, and 100% physically and electrically inspected to ascertain conformance to strict
- Capacitance Range: 0.0068 to 100,000.00000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Film Capacitors. This listing supports
- Capacitance Range: 100,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
- RoHS Compliant: RoHS Compliant
-
Description: Features : ● metallized polyester film, laminated, no outer package ● high pulse capability
- Capacitance Range: 1,000.0000000000001 to 10,000,000 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 63 to 1,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 0.1uF, Ceramic
- Capacitance Range: 100,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -30 to 85 C
- Electrostatic Capacitors: Ceramic
-
Supplier: RS Components, Ltd.
Description: GP Al electrolytic capacitor,100000uF16V
- Capacitance Range: 100,000.00000000001 microF
- Operating Temperature: -40 C
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Voltage Mica Capacitors 100000µF
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: Win Source Electronics
Description: (Equivalent Series Resistance): 7 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: CGS Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 22.5A @ 120Hz Ripple Current - High Frequency: 29.25A @ 10kHz Height - Seated (Maximum):
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 75 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 990747-E36D100LPN104UDA5U Category: Capacitors>Aluminum Electrolytic Capacitors Series: U36D Package: Bulk Applications: General Purpose Height - Seated (Max): 4.125" (104.78mm) Standard Package: 20 Capacitance: 100000 µF Tolerance: -10%, +75% Voltage - Rated:
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 75 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
Supplier: RS Components, Ltd.
Description: RS PRO HESC5R5104Z-V(Z011)
- Capacitance Range: 100,000.00000000001 microF
- Operating Temperature: -40 C
- Applications: Automotive
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1243359-SUP ENG KIT 01 Category: Kits>Capacitor Kits Series: FC Package: Binder Standard Package: 1 Mounting: SMD (SMT) Tolerance: -20%, +80% Voltage - Rated: 3.5V, 5.5V Kit Type: Electric Double Layer Capacitors, Supercaps Capacitance Range: 47mF ~ 1F
- Capacitance Range: 47,000 to 1,000,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 3.5 to 5.5 volts
- AC Rated Voltage (WVAC): 3.5 to 5.5 volts
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications.
- Capacitance Range: 1 to 680,000.0000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 550 volts
- Operating Temperature: -40 to 125 C
-
Supplier: AVX Corporation
Description: molecules. BestCap® is a low ESR pulse super-capacitor based on the non-hazardous proton activated polymer system. It competes directly with devices made with organic electrolytes, but has a far wider voltage range, from 3.6V to 20V (organics are typically limited up to 5V). BestCap® has a
- Capacitance Range: 6,800 to 1,000,000 microF
- DC Rated Voltage Range (WVDC): 3.6 to 20 volts
- ESR: 600 milliohms
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: Yageo USA
Description: General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Applications: General Purpose
-
Supplier: Evans Group
Description: The THQ Series capacitor shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal. THQ series capacitors
- Capacitance Range: 1,100.0000000000002 to 200,000.00000000003 microF
- DC Rated Voltage Range (WVDC): 10 to 125 volts
- Operating Temperature: -55 to 125 C
- Leakage Current: 150 to 500.00000000000006 microamps
-
Supplier: TDK Corporation
Description: Aluminum Electrolytic Capacitors: Screw terminals
- Capacitance Range: 100,000.00000000001 microF
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ODG (Origin Data Global)
Description: CAP 100MF -20% +80% 5V T/H
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 5 volts
- AC Rated Voltage (WVAC): 5 volts
Find Suppliers by Category Top
Featured Products Top
-
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
CR4 - Thread: Welded relay contacts
You need a capacitor resister combination made for this very reason It is 100 Ohm res in series with a 0.1 Micro farad capacitor "Snubber network".
-
CR4 - Thread: Low Pass Filter Design
If the oscillation is on the signal input then a simple low pass filter would filter it out, say a 1kohm resistor with a 0.1 micro farad capacitor to ground - the input impedance of the 3914 is high enough not to …
-
Wirelessly Powered Sensor Networks and Computational RFID
The 0.1 Farad red super capacitor is clearly visible on top of the WISP.
-
http://dspace.mit.edu/bitstream/handle/1721.1/57844/32933270-MIT.pdf?sequence=2
resistor serves as a brake for the motor and the 0.1 micro- farad capacitor outs down the transients across the rectifier that might start it before the next pulse is delivered.
-
Large Format Mcm-D Processing Adaptation of the Hughes Hdmi/sup TM/ Process to Large Format Mcm-D: Options, Problems, Results to Date
Work has been on going to develop a suitable decoupling capacitor dielectric with a high K value, with an eye to the elimination of all discrete 0.1 micro Farad decoupling capacitors currently used.
-
Ac Ammeter Exporters, Ac Ammeter Selling Leads
Sell Coin Farad Capacitor 5.5V 0.1 FC .
-
farad capacitor - offers from farad capacitor manufacturers, suppliers, exporters & wholesalers
Sell Coin Farad Capacitor 5.5V 0.1 FC .
-
Single event burnout sensitivity of embedded field effect transistors
These data were taken with a 0.1 micro- farad bypass capacitor .
-
Uniaxial Compression Tests At Varying Strain Rates On Three Geologic Materials
Thesignalfromtilecrystalwasattenuatedby a 0.1 -•- farad capacitor ,shuntedacrossthe gageto form a voltagedividernet- work.
-
Development of an intelligent controller for power generators
Careful consideration of the trade off between the limited board space, EMC performance and the large number of I/O required, led to the use of surface mount BAV99 clamping diodes, 0.1 micro- farad filtering capacitors and TLP280-P quad opto-couplers …
Indicates content that may require registration and/or purchase.