-
Supplier: Aggreko
Description: 500 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient,
- Cooling Capacity: 1,758.5 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 1,000 to 1,500 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: 1000 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient,
- Cooling Capacity: 3,517 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 950 to 3,400 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Regloplas Corp.
Description: Water chiller with water-cooled condenser and 5.7 ton cooling capacity: RCWE20
- Cooling Capacity: 20.0469 kW
- Fluid Discharge Temperature: 20 to 70 F
- Process Flow: 16 GPM
- Process Pressure: 48 psi
-
-
Supplier: Universal Air & Gas Products Corp.
Description: Multi-Staged) Water Cooled Aftercooler Water Cooled Compressor Block Water Cooled Entirely Water Cooled Intercooler (If Multi-Staged) Capacity 0.25 to 30 tons Compressor Type Hermetic Scroll Coolant Pump 1/4 to 5 hp Applications Air Coils Heat
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Advantage Engineering, Inc.
Description: chiller and then to the process application by an external pump tank station (also located inside the facility). These systems are stationary and require a circulating pump station to distribute water to the processes. Central chillers are offered in capacities from 5 to
- Fluid Discharge Temperature: 20 to 70 F
- Other Features: Indoor
- Application: Industrial, Process
- Condenser Cooling: Water-Cooled
-
Supplier: Regloplas Corp.
Description: Water chiller with air-cooled condenser and 5.3 ton cooling capacity: RC2E20
- Cooling Capacity: 18.6401 kW
- Fluid Discharge Temperature: 20 to 70 F
- Process Flow: 14 GPM
- Process Pressure: 48 psi
-
Supplier: Advantage Engineering, Inc.
Description: 5 to 210 tons. OACS systems are designed to be installed outdoor in most types of climates. The air-cooled condenser is integral to the chiller, reservoir and pumping system and comes as a complete package. Assembled from known reliable and long service life components, WPT
- Cooling Capacity: 17.2 kW
- Fluid Discharge Temperature: 20 to 70 F
- Process Flow: 12 GPM
- Process Pressure: 52 psi
-
Supplier: Aggreko
Description: 230 Ton Chiller Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to
- Cooling Capacity: 808.91 kW
- Fluid Discharge Temperature: 5 to 70 F
- Process Flow: 300 to 800 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: 410 Ton Chiller Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide
- Cooling Capacity: 1,441.97 kW
- Fluid Discharge Temperature: 5 to 65 F
- Process Flow: 400 to 1,250 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Prepackaged indoor coolant chiller for Dedicated Year-Round cooling of mission critical heat generating equipment, like MRIs, X-Ray Machines, Printing Equipment, Industrial Process Equipment & Computer Room Equipment.•Chiller is selected to match the capacity of the load. (ex.
- Power Source: 208-230 / 60 / 1, 460 / 60 / 3
- Other Features: Indoor
- Application: Industrial, Medical, Process
- Features: Other
-
Supplier: INDECK Power Equipment Company
Description: or Off Loaded Water Cooled: 75-1000 Tons 10 to 1 Turndown Flexibility Easy to Operate Microprocessor Controls Heavy Duty Open Drive Industrial Design Low KW/Ton, Many Below 0.6KW/Ton Matched Starters and Disconnects Trailer-Mounted or Off Loaded
- Fluid Discharge Temperature: 38 to 50 F
- Process Flow: 90 to 315 GPM
- Process Pressure: 150 psi
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: MOKON
Description: in air-cooled or water-cooled condensing both with cooling capacities of 1/4 or 1/3 Ton. The air-cooled design utilizes an air-cooled fin and tube condenser and is ideal for applications where cooling water supplies are inadequate or of poor quality. The
- Application: Industrial
-
Supplier: MOKON
Description: Iceman Outdoor Air-Cooled Chillers are available from 1 to 40 Ton chilling capacities and -25 to 105°F ambient temperature ranges. The outdoor chillers feature a scroll compressor, providing superior efficiency, enhanced reliability, and quieter operation. The Iceman OA
- Application: Industrial
-
Supplier: Pfannenberg
Description: Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene
- Cooling Capacity: 1.2 kW
- Fluid Discharge Temperature: 35 to 70 F
- Process Flow: 0.9 GPM
- Process Pressure: 40 psi
-
Supplier: Johnson Controls, Inc.
Description: of ownership over the life of the chiller due to reduced energy and maintenance costs Highly Efficient – designed to achieve real-world energy operation by utilizing industry-leading low entering condenser water temperatures, the YMC2 can offer as low as 0.175 kW/ton at full
- Cooling Capacity: 580 to 3,500 kW
- Application: HVAC, Industrial
- Other Features: Indoor
-
Supplier: Pfannenberg
Description: Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene
- Cooling Capacity: 86.1 kW
- Reservoir Capacity: 93 gallons
- Operating Temperature: 59 to 104 F
- Power Source: 460 / 60 / 3
-
Supplier: Dry Coolers, Inc.
Description: With water bills and sewer charges increasing at a rapid pace with no relief in sight, it's time to consider closing the loop. A low maintenance Omni-Chill packaged water chiller recirculates your water through a refrigerant system to give you inexpensive, reliable heat
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Prepackaged indoor coolant chiller for Dedicated Year-Round cooling of mission critical heat generating equipment, like MRIs, X-Ray Machines, Printing Equipment, Industrial Process Equipment & Computer Room Equipment.•Chiller is selected to match the capacity of the load. (ex.
- Air Volume: 500 SCFM
- Features: Portable
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Advantage Engineering, Inc.
Description: Advantage Cooling Towers and Systems are designed to circulate a fluid medium (typically water or a water-glycol solution) for process application Cooling. Cooling Towers are typically used to supply cooling temperatures between 5°F to 10°F above the ambient web bulb conditions.
- Motor Power: 30 HP
- Cooling Capacity: 540 tons
- Flow Rate: 1,620 GPM
- Operating Weight: 15,000 lbs
-
Supplier: Ambrell Induction Heating Solutions
Description: If there is no plant-wide cooling system, a stand-alone refrigerated chiller is often a good solution for a closed-loop cooling system for your induction heating system and will be an economical solution up to cooling power requirements of 90 kW. Chillers are available from Ambrell for
- Cooling Capacity: 1 to 440 kW
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
Supplier: Titus Company (The)
Description: The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations and ensures a compact system. The innovative evaporator-in tank configuration ensures reduced
- Cooling Capacity: 4.5 to 52.5 kW
- Reservoir Capacity: 36.98408 to 179.108616 gallons
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with seamless copper tubes and plate
- Cooling Capacity: 4.8 to 22.1 kW
- Process Flow: 3,082.0072773 to 15,410.0363865 GPM
- Compressor Motor Horsepower: 1.4742424233931 to 7.90730027092664 HP
- Full Load Amperage: 13.6 to 30.2 amps
-
Description: Thermo Scientific ThermoFlex recirculating chillers deliver a continuous cooling capacity up to 10,000 watts. They are reliable, easy-to-use chillers optimized for the most demanding applications. You can expect years of operation from our NESLAB ThermoFlex recirculating
- Cooling Capacity: 0.75 to 24 kW
- Fluid Discharge Temperature: 41 to 194 F
- Process Flow: 1.7 to 20 GPM
- Process Pressure: 20 to 60 psi
-
Supplier: Saint Clair Systems, Inc.
Description: The TAEevo Tech chillers are compact units designed for use in industry, supplied with hermetic scroll compressors and the innovative finned pack evaporator installed inside the hydraulic storage tank. Two new versions, the HE high efficiency and the dual - frequency, integrate the already
- Cooling Capacity: 5 to 122 kW
- Application: Industrial
-
Supplier: Boyd
Description: Low Temperature Recirculating Chillers are designed to maintain process fluid temperature stability over a wide range of target coolant temperatures from -80°C to 90°C or 4°C to 200°C. Our Low Temperature Chillers can be designed with either magnetically coupled gear pump or turbine
- Cooling Capacity: 0.55 to 7 kW
- Operating Temperature: 41 to 104 F
- Power Source: 208-230 / 60 / 3
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Boyd
Description: controllers and advanced refrigeration control circuits ensure that the chiller maintains ±0.1°C (0.2°F) stability. Our high performance components enable Aavid Recirculating Chillers to meet high reliability standards in even the most demanding applications with standard
- Cooling Capacity: 0.6 to 11 kW
- Process Flow: 1 to 12 GPM
- Pump Rating: 0.05 to 1.5 HP
- Reservoir Capacity: 1.056688 to 6.075956 gallons
Find Suppliers by Category Top
Featured Products Top
-
. The unit is designed to cool process water from 13°C down to 0.5°C at a flow rate of 75 m³/h, delivering consistent low-temperature performance under continuous industrial operation. The falling film design ensures uniform refrigerant distribution, reduced refrigerant charge, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
EXAIR Corporation manufactures stainless steel Vortex Tubes that produce 1/4 ton of refrigeration. Cold air to -50°F (-46°C) from your compressed air supply - with no moving parts! What is a Vortex Tube? A low cost, reliable, maintenance free solution to a (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Chillers Boiler feed Municipal/industrial drainage water treatment Sewage treatment Municipal water supply Seawater desalination Mining water reclamation Fracking water treatment Shut off valve automation (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
temperature in process rather than rebuild the mold by using vortex tubes from Vortec. MELTING MOLDS The part in question was a prototype mold that had been in production for 30 years and didn’t have access to water for cooling. The (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
400 tons of cooling capacity, Closed loop chiller system with up to 210 total tons of chilling capacity, Automatic water management system, Mold Temperature Controllers (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
install, low maintenance package. All HTRD models feature a precooler/reheater, chiller, demister and drain trap. Designed to remove water from your air lines, these dryers help extend tool life and eliminate flaws in paint or finishes. Plus, with better air quality, maintenance (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31.5 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
heating & cooling rates all in a small footprint with a cooling transition rate of 5°C/min. Ideal for testing small electronics, components & assemblies, this product line is designed to meet basic to accelerated temperature cycling requirements and six different models to choose (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Capacities up to 5 tons with lifts up to 20 ft. (other lifts available upon request) Weston-style braking system for positive load control Double-pawl design and American-made hooks with forked latches for added safety Compact and lightweight with a low-headroom design (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Power for Rent
The company plans to offer generators ranging from 5 kW to 1.5 MW, as well as air conditioners up to 50 tons and water -cooled chillers up to 1000 tons.
-
Sustainable On-Site CHP Systems: Design, Construction, and Operations > Thermal Design for CHP
Without the CHP chiller, the facility would require a screw chiller using condenser water from a cooling tower which would have an efficiency of 1.5 kW/ ton .
-
The Sediment Erosion Rate Flume (SERF): A New Testing Device for Measuring Soil Erosion Rate and Shear Stress
• A RT5-603 6 ton Rite-Temp water chiller , a Triton-II com- mercial grade sand filter to protect the chiller, and a 1.5 hp pool pump to supplement the water chiller pump.
-
Operating Chillers In The Max-Cap Range (.pdf)
The chiller kW load decreased 1.5 %, and the cooling capacity increased 11.6% from 1,000 to 1,166 tons as the con- denser water supply decreased from 85° to 55°.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6365/ARCANGELI-THESIS.pdf?sequence=1
The cooling system for the lab consists of a chiller with a cooling capacity of 5275 W ( 1.5 ton , 18000 Btu/h), which cools a loop of single-phase chilled water - ethylene glycol mix (22.8% ethylene glycol).
-
Picatinny Arsenal 3000 Area Laboratory Complex Energy Analysis
The existing water -cooled reciprocating chillers were estimated to consume 1.1 kW/ ton of cooling; the air-cooled chiller, although newer, is inherently less efficient, and was estimated to consume 1.5 kW/ton.
-
FEDS user`s guide: Facility energy screening. Release 2.10
Package Units (cooled air output) Replace with newer more efficient Single Zone Packaged AC Unit ( 1.5 to 20 tons cooling) Replace with newer more efficient Multizone … … more efficient Heat Pump Single Building Electric Chiller (chilled water output) Replace with newer …
-
Energy efficient data centers
… the chillers are 1.1 and 1.3 kW/Ton, respectively.3 The 100-ton chiller is served by the emergency distribution panel (EDP), and is the primary chiller, though the 40 Ton chiller is often run in … … sufficient supply of chilled water . The chilled water pumps are 1.5 hp (hydraulic horsepower; brake horsepower unlisted) pumps, and are variable speed, controlling based upon a differential pressure set point.
Indicates content that may require registration and/or purchase.