-
Supplier: Newark, An Avnet Company
Description: 1/16 DIN TEMPERATURE CONTROLLER
-
Supplier: Newark, An Avnet Company
Description: 1/16 DIN TEMPERATURE CONTROLLER
-
Supplier: Newark, An Avnet Company
Description: 1/16 DIN TEMPERATURE CONTROLLER, 12VDC; Thermocouple Type:J, K, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:12VDC; Output Voltage Min:
-
-
Supplier: OMEGA Engineering, Inc.
Description: The Model 6102 Temperature Controller is one of OMEGA’s lowest cost units with all the features of big controllers. Packaged in a small size to save you space and money, Model 6102 temperature controllers plug into an unbreakable nylon socket which can be mounted
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.4 ±% FS
- Type: DC Voltage Input
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN ROHS COMPLIANT: YES
-
Supplier: Chromalox
Description: Features Easy Three-Step Setup: The 2110 delivers exceptional process temperature control. Your process is up and running after three easy setup steps: 1) Select the sensor and control type, 2) Hook up the system and 3) Select the desired temperature. Full Feature Outputs: A
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: PID Control
-
Supplier: Chromalox
Description: 1/16 DIN 2 or 3 Outputs (SSR Drive/Relay) Extremely Quick Setup Universal Input PID or ON/OFF Control Extremely Large Dual 4-Digit Display Modbus RTU/RS485 Configuration Software Shallow Panel Depth (67mm/2.6") 3 Year Warranty UL, cUL, CE The 20 Series 1/16 and
- Number of Control Outputs: 3 outputs
- Type: DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Chromalox
Description: Description The 3204 control provides full auto-tuning PID control in a compact 1/32 DIN package, making it an excellent choice where panel space is a premium. The large 4-digit display, several temperature and process control options, a rugged design and efficient programming
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: PID Control
-
Supplier: Chromalox
Description: Description Whether you have to manage temperature, flow, valve positioning or pressure, the Chromalox 40 Series Temperature and Process Controllers provide you with a comprehensive feature list and the flexibility to meet your most demanding process needs. Application needs
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: PID Control
-
Supplier: OMEGA Engineering, Inc.
Description: The CN2516 Series is part of a range of new generation of limit controllers that incorporate numerous product specification, communication, display interface and software improvements that surpass competitive limit device offerings in ease of use and programming. By adding more versatile
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: Controller, Temperature, Digital, 1/16 Din Anolog,ON/OFF or PID
-
Supplier: West Control Solutions
Description: The TB40-1 limit controller has been type tested to DIN standards. The TB40-1 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in: All applications where an over
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Gefran
Description: The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: RS Components, Ltd.
Description: Omron EJ1C-EDUA-NFLK Controller
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Form Factor: DIN Rail
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: West Control Solutions
Description: An easy-to-use 1/16DIN analogue time-proportioning temperature controller. Limited configurations available – please check with local sales office for availability. Benefits & Features 1/16 DIN (48 x 48mm) Analogue dial setpoint selection. Main output –
- Number of Control Outputs: 2 outputs
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control, PID Control
-
Supplier: West Control Solutions
Description: An easy-to-use 1/16DIN analogue time-proportioning temperature controller. Limited configurations available – please check with local sales office for availability. Benefits & Features 1/16 DIN (48 x 48mm) Analogue dial setpoint selection. Main output –
- Number of Control Outputs: 2 outputs
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control, PID Control
-
Supplier: OMEGA Engineering, Inc.
Description: The CN1000 Series combines the features of a controller, monitor and temperature limit alarm into one easy-to-use digital meter for applications that require maximum versatility. The CN1001TC is selectable for J, K, T or J DIN thermocouple input with 1° resolution. The
- Number of Inputs: 1 inputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
-
Supplier: OMEGA Engineering, Inc.
Description: The CN740 Series temperature controllers offer accurate temperature measurement and control in a 1.16 DIN package. Designed for direct or reverse acting (cooling or heating) control, the CN740 Series can be programmed for simple ON/OFF or more complex PID
- Accuracy: 0.25 ±% FS
- Interface: Computer Programmable, Digital Front Panel
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
-
Supplier: West Control Solutions
Description: At time of launch, CAL9900 was a pioneering 1/16DIN controller and continues to be used in many temperature control applications to this day. Benefits & Features 1/16 DIN (48 x 48mm) Supports Heat-cool strategy Auto-tune or Push-to-tune at setpoint 5A output
- Number of Control Outputs: 2 outputs
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 1/16 DIN size – 48 mm × 48 mm Short panel depth – only 3-3/8" (86 mm) required Laser trimmed ASIC components On-off or time proportional selections Wide selection of output options Dial/Potentiometer setpoint Sensor break protection Good performance at a very low
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: Dynisco
Description: Features and Benefits Easy to configure, simple to operate Single device for heat control-only, heat/cool control, or indicator-only Universal input Selectable controller or indicator modes Heat only or heat/cool control type Process & loop alarms Available in 1/16 & 1/8
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: Allied Electronics, Inc.
Description: The E5CN has a three color change, 11 segment LCD display allowing operators to determine PV process status from a distance, regardless of viewing angle. An innovative 2-PID control uses a powerfull algorithm that enables the controller to be tuned for optimum disturbance response without
-
Supplier: Allied Electronics, Inc.
Description: The E5CN has a three color change, 11 segment LCD display allowing operators to determine PV process status from a distance, regardless of viewing angle. An innovative 2-PID control uses a powerfull algorithm that enables the controller to be tuned for optimum disturbance response without
-
Description: The TC-3400 temperature controller series simplifies your temperature control requirements. The controller options reduce system complexity and the cost of control loop ownership. The TC-3400 is a high performance PID temperature controller in space-saving,
-
Supplier: OMRON Automation and Safety
Description: This multi-range 1/16 DIN controller with alarm function offers field-selectable PID control or ON/OFF control. The large, single display shows process value, direction of deviation from set point, output and alarm status. All setting field configurable with switches
-
Supplier: Russells Technical Products
Description: The SERIES F4 1⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller’s programming features and proven performance
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input, Serial / Digital Input
- Form Factor: DIN Rail
-
Supplier: Quarktwin Technology Ltd.
Description: Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VDC DIN Rail
- Standards and Compliance: RoHS Compliant
- Features: Temperature Controller
- Temperature: Thermocouple Controller
-
Supplier: ABB Measurement & Analytics
Description: The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Nanmac Corporation
Description: The H34-540 Series is 1/16 DIN or 1/4 DIN temperature controller with auto tuning PID control capabilities. One of four user programmable set points may be selected. For PID control in the form of time proportional relay on/off output, time
- Features: Temperature Controller
-
Supplier: Allied Electronics, Inc.
Description: Controller, Temperature, 1/32 DIN, Single Display, 5VDC Pulse 1A Relay Outputs
-
Supplier: DigiKey
Description: 1/16 DIN TEMPERATURE CONTROLLER,
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Limit / Set Point Control, PID Control
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Red Lion Controls, Inc.
Description: Setpoints, Communication and Retransmitted Analog Output Support for FlexCards, including Second Analog Input, Remote Setpoint, Heater Current Monitor or a 2nd PID Controller Ramp/Soak Capability, up to 16 profiles with 20 steps each Up To 16 Alarms With Boolean Logic
- Features: Alarms
- Input Type: Temperature
-
Digital Panel Meters - PX2CVR - Temperature/Process Profile Controller, 1/8 DIN Vertical -- PX2CVR00Supplier: Red Lion Controls, Inc.
Description: Setpoints, Communication and Retransmitted Analog Output Support for FlexCards, including Second Analog Input, Remote Setpoint, Heater Current Monitor or a 2nd PID Controller Ramp/Soak Capability, up to 16 profiles with 20 steps each Up To 16 Alarms With Boolean Logic
- Features: Alarms
- Input Type: Temperature
-
Supplier: Clark Solutions
Description: The new PXR series controllers are the newest additions to Fuji Electric’s trusted line of temperature and process controllers. They are now packed with features and options and come in several sizes — 1/32 DIN, 1/16DIN, 1/8 DIN and 1/4
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Serial / Digital
-
Supplier: Red Lion Controls, Inc.
Description: PID Control Main Control Output - Relay Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
- Control: PID Control
- Control Signal: Switch / Relay Output
Find Suppliers by Category Top
Featured Products Top
-
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
February 2014 on the harmonization of the laws of the Member States relating to equipment and protective systems intended for use in potentially explosive atmospheres. The DSCA series is designed for data acquisition, test/measurement, and control system applications. It consists of 16 family (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
. Temperature Cycling At E-Labs, we create an accelerated environment where units under test undergo repeated cycles of heating and cooling. The rate of thermal change can be controlled from less than 1° C per minuite to Thermal Shock (less than 5 minutes between thermal extremes (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
High accuracy digital output (Parallel, SSI, A/B pulse) GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
5 seconds. The operating ambient temperature is -25oC to +70oC, -40oC cold start, derating linearly above 50oC to 75% load at 70oC. The DRF series warranty is five years. The DRF960-24-1 is 123.4mm tall, 139mm deep and has a narrow 110 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
$300-$400 Temperature Controllers - Temperature Controls - Grainger Industrial Supply
• Temperature Controller, 4 to 20mA, 1/16DIN Temperature Controller ,4 to 20mA,1/16DIN .
-
Works harder—Runs Cooler
• LDE/LME- 1/16 DIN Temperature Controllers .
-
Patents, software, and hardware for PID control: an overview and analysis of the current art
1/16 DIN temperature controller (Invensys) .
-
Raman Spectroscopy of Conformational Rearrangements at Low Temperatures
…5–4.5mm, minimal bending radius = 6 mm, maximal temperature 450 ◦C Heating controller (I): 3216 temperature controller (Eurotherm) PID controller, accuracy = ±0.1 ◦C (temperature-control of nozzle and saturator) Heating controller (II): E6C 1/16DIN temperature controller (RS Components GmbH) PID…
-
Development of a Low-Cost, Rapid-Cycle Hot Embossing
System for Microscale Parts
Each heater uses a heater controller also provided by Watlow model SD6C-HCUE-AARG 1/16 DIN temperature con- trollers , with the 485 communications option and an additional optional relay.
-
Introduction to Cell and Tissue Culture
Omega 1/16 DIN temperature controller , cat# CN 76133-PV or Whatlow 965 4.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/955/LANGUAN2008.pdf?sequence=1
The heating rate was set at 5°C/min and 25°C/min, and control temperature by 1/16 DIN temperature controller using Intect Wintemp as Windows software.
-
Instrumentation for the future | In-depth | The Engineer
‘For example, using a 1/16 DIN temperature controller to control a heater, an engineer can monitor the temperature, change set points or alarm points, turn the heater on and off, or make other modifications from anywhere on the local network, or anywhere…
-
PID control system analysis, design, and technology
[14] Foxboro, Product Specifications of I/A Series 716C 1/16 DIN Temper- ature Controller , 1996.
-
Temperature / Controllers
48VFL11 - 1/16 DIN Temperature PID Controller with One Relay Output .
Indicates content that may require registration and/or purchase.