-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL TIMER, 4DIGIT, 1/16 DIN; Product Range:B506 Series; Timer Functions:Multifunction; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC
-
Supplier: OMEGA Engineering, Inc.
Description: The PTC-15 timer is a programmable digital timer with five relay outputs, each of which has five selectable operating modes and an external start/reset function. Each output can be programmed either in timed or instantaneous mode, making it a particularly flexible unit for
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 99 hours
- Number of Digits (or Characters): 4
- Operating Temperature: 32 to 122 F
-
Supplier: Altech Corp.
Description: Altech’s AMT-Series of Universal Digital Multi-Timers comprises 4 models featuring 8 or 18 timer functions to offer highest flexibility in controlling operations. The time range is adjustable from 0.1s to 999h. An LCD display shows current Run time information.
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 999 hours
- Number of Digits (or Characters): 3
- Operating Temperature: -4 to 149 F
-
-
Supplier: OMRON Automation and Safety
Description: Digital Timer with LCD Bar Graph Display - 1/16 DIN Solid-State timer with 8 field selectable operation modes or ON-delay only model. Time remaining LCD bar graph and LCD output indicator Selectable no-voltage start, reset, gate and check inputs expand capabilities
-
Supplier: Newark, An Avnet Company
Description: 1/16 DIN DIGITAL TIMER W/LCD BAR GRAPH DISPLAY; Product Range:H3CA Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:9990h; No. of Timing Ranges:7Ranges; No. of Digits:3; Timer Output:Solid State; Supply Voltage Max:24VDC RoHS Compliant: Yes
-
Supplier: Marsh Bellofram Group of Companies
Description: Easy-To-Read High Intensity Green LED Display Timing From .01 Sec. to 999 Hrs in One Unit Switch Selectable Timing Ranges Are Tamper Proof When Panel Mounted Timing LED Indicates Output Relay Status Time Preset Can Be Adjusted While Timing EEPROM memory Option Standard Feature Passes NEMA Showering
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999 hours
- Setting Accuracy: 0.1 ±%
- Number of Digits (or Characters): 3
-
Supplier: OMEGA Engineering, Inc.
Description: The PTC-1A timer is a low power, LCD control product designed to combine a harmonized appearance with simple-to-operate, flexible functions and high reliability. Ideal for frequent user-adjustable applications such as hot foil printing, window sealing and environmental ovens, which often
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 9.99 hours
- Operating Temperature: 32 to 122 F
- Mounting: DIN Rail Mount
-
Supplier: Specialty Product Technologies
Description: The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a
- Minimum Time Setting: 0.010000000000000021 seconds
- Maximum Time Setting: 99 hours
- Setting Accuracy: 0.01 ±%
- Repeatability: 0.01 ±%
-
Supplier: OMEGA Engineering, Inc.
Description: The PTC-13 is a panel-mount programmable timer, packaged in a 1/16 DIN IP65 rated housing. It is an extremely versatile product offering 11 operating modes applied to two timed output relay contacts. When only one of the timers is being used, the other output acts as a
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 99 hours
- Operating Temperature: 32 to 122 F
- Mounting: DIN Rail Mount, Panel / Flange Mount
-
Supplier: Specialty Product Technologies
Description: The C628 Elapsed Timer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the preset value.
- Number of Digits (or Characters): 5
- Mounting: DIN Rail Mount
- Programming: Keypad
- Display Type: LED
-
Supplier: OMEGA Engineering, Inc.
Description: If you are looking to outfit your control panel with timers that have an attractive LED display, consider the new PTC-20 series that deliver functionality at competitive prices. Designed for you to best fit the correct timer to your application, the PTC-20 series is divided into three
- Operating Temperature: 32 to 131 F
- Mounting: DIN Rail Mount
- Functions: Delay Off Timer, Delay On Timer, Interval Delay Timer
- Programming: Keypad
-
Supplier: ABB Inc.
Description: CT-D Range The electronic timers with MDRC design The CT-D range represents a link between industry and the installation types in a 17.5 mm wide MDRC housing. For maximum flexibility in operation, 10 single-function as well as 2 multifunction devices with 7 timing functions are available. The
-
Supplier: Allied Electronics, Inc.
Description: Timer,Digital,1/16 Din,On-Delay,ContactType SPDT relay,8-Pin Round Socket,0.1 t
-
Supplier: Newark, An Avnet Company
Description: TIMER, 8A, DIN RAIL; Product Range:MLR1 Series; Timer Functions:Asymmetrical Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TIMER, 700mA, DIN RAIL; Product Range:MLS2 Series; Timer Functions:Asymmetrical Recycling; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Counter&Timer, 1/16 DIN, 4-Digit,
-
Supplier: Automation24, Inc.
Description: The digital multifunction timer relay 600DT-CU from Selec offers 15 time functions in 8 time ranges. The timer relay 600DT-CU is provided for an easy DIN rail mounting and can be connected quickly via the screw-type terminals. With the extensive time functions that can be
- Operating Temperature: 32 to 122 F
- Mounting: DIN Rail
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The DA200 series timer is a microprocessor based repeat cycle timer housed in a 1/8 DIN style enclosure. Two 4 digit push-button switches on the front of the unit provide exact setting of the ON and OFF time setpoints. Four time ranges from 99.99 seconds to 99
-
Supplier: Heilind Electronics, Inc.
Description: TIMER,MUR1,1X8A,0.1S-100H 20-30VDC/AC,DIN RAIL MT
-
Supplier: Allied Electronics, Inc.
Description: All Models Are Compliant with: UL, cUL, CE. 2 Color Back light LCD with selectable time range from 9.999 sec. to 999.9 hr. and 8 different modes (Power On delay (1) and (2), Signal On delay, Signal Off delay, Pulse One-shot, Pulse On delay, Signal Flicker, Totalizing On delay. Relay (1c) or
-
Supplier: Laurel Electronics LLC
Description: simultaneously, dynamic up-down counting, arithmetic functions The Laureate™ 1/8 DIN Digital Panel Meter, 6-digit digital stopwatch and timer can record single or cumulative events ranging from 1 µs to 999,999 hours, with a timing resolution as precise as
- Number of Digits: 5
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Heilind Electronics, Inc.
Description: TIMER,MUR3,10-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,
-
Supplier: Heilind Electronics, Inc.
Description: TIMER,MAS5,20-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,
-
Supplier: Heilind Electronics, Inc.
Description: TIMER,MAR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT
-
Supplier: Specialty Product Technologies
Description: The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a
- Minimum Time Setting: 0.3499999999999998 seconds
- Maximum Time Setting: 30 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.1 ±%
-
Supplier: Radwell International
Description: SOLID-STATE TIMER, DIN RAIL MOUNT, 8 OPERATION MODES, 0.1 SECONDS - 9990 HOURS, (4) EXTERNAL SIGNAL INPUTS,SPDT TIME-LIMIT / INSTANTANEOUS CONTACT, 24 V DC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Laurel Electronics LLC
Description: interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters,
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow rate Counts up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Specialty Product Technologies
Description: The B856 features a compact 1/16 DIN package, precise digital setting, versatile functionality, and a straightforward button-per-digit interface. It can be easily programmed to perform any standard timing operation: On-Delay, Off-Delay, Interval, or Repeat Cycle. A unique
- Minimum Time Setting: 0.010000000000000021 seconds
- Maximum Time Setting: 9,999 hours
- Repeatability: 0.03 ±%
- Number of Digits (or Characters): 4
-
Supplier: JORC Industrial LLC
Description: The D-LUX is our digital timer and offers superior programming features ranging from 0.1 second to 99 hours in four different time cycle options. The time cycle indication demonstrates the time in a count down mode and a illuminated LED display window.The D-LUX is our
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 99 hours
- Operating Temperature: -40 to 140 F
- Mounting: DIN Rail Mount
-
Supplier: Allied Electronics, Inc.
Description: Features: SPDT Switch Rating: 21 A @ 250 VAC Resistive; 2 HP, 240 V; 1 HP, 120 V Motor Captive Trippers Manual On-Off-Auto Override (Add “H”) Wiring Connections: 1⁄4" Quick Connects Size: 2.36" × 2.36" × 1.25" UL Recognized, CSA Certified MIL Series, A Surface Mount, E
-
Supplier: ABB Inc.
Description: approvals 1 c/o and 2 c/o output in a 17.5 mm wide housing Tool free mounting and demounting on the DIN rail Time setting range from 0.05 s up to 100 h Wide voltage range
-
Supplier: Reid Supply
Description: That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . GraLab
- Minimum Time Setting: 60 seconds
- Maximum Time Setting: 1 hours
-
Supplier: OMRON Automation and Safety
Description: Field adjustable ON/OFF, cycle, and pulse output Utilize timer function in 4 different zones with space saving 72 x 72mm DIN H5S-YB4 Models
Find Suppliers by Category Top
Featured Products Top
-
Altech's AMT33 Series Programmable Digital Multi-Timers provide flexible timing control for a variety of automation applications. With two independently selectable output channels and a compact design, these timers offer convenient programming and (read more)
Browse Digital Timers Datasheets for Altech Corp. -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
High accuracy digital output (Parallel, SSI, A/B pulse) GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
, rear USB, Ethernet, isolated analog (DB15), and optional digital interface modules (CAN, Profibus, Profinet, ModBus TCP, EtherCAT, etc.), ensures safety with comprehensive protections (OVP, OCP, OPP, OT, PF) and meets international safety and EMC standards (EN 61010-1, EN 55011 Class B), and is ideal (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Key Features: Single input channel with or without display. Display has six digit resolution. With display: SCD1 Without display: SC1 Connects (read more)
Browse Signal Conditioners Datasheets for Ametek Solartron Metrology -
Smart modern 19" enclosures for 1U rack mounted electronics METCASE manufactures three ranges of elegant, modern 1U x 19" aluminum rack cases. All three conform to DIN 41494 and IEC 291-1 standards. 1U = 1.75" (44.45 mm). Smart design gives you fast and easy access to (read more)
Browse Industrial Enclosures Datasheets for METCASE -
digital versions Panel mount, plug mount, and DIN rail styles Basic to advanced timing functions Learn More (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Watts Single, dual, triple and multiple DC voltage outputs 1U, 2U, 3U, 4U and 5U (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
Industrial Automation: Hands-On > Components and Hardware
They are usually available in 1/16 DIN, 1/8 DIN, or 1/4 DIN sizes. .... Figure 3.31 shows a 1/16 DIN digital timer .
-
Edwards Signaling & Security Systems - 125LEDFR120A - Sounders & Beacons - Beacons - Allied Electronics
Power Supply;AC-DC;24V@2.1A;85-264V In;Enclosed; DIN Rail Mnt;PFC;DPP Series. .... Timers /Hour Meters > Digital Timers/Hour Meters. .... Meter, Hour, Quartz, Round (2.27 Inch Chrome Bezel),10-80 VDC, 1/4 Inch Blade Ter .
-
Products for control
Additional control and communication peripherals include SCI, SPI, McBSP, PWM, QEP, CAP, and timers as well as .... Digital Temperature Controllers. .... Designed for intuitive operation, the line is UL/CUL recognized and CE marked, and includes digital, program- mable, and limit controllers as well as temperature indicators offered in 1/16 to 1/4 DIN sizes.
-
Floyd Bell Inc. - US-09-628-S - Sounders - Buzzers - Allied Electronics
Fuse Block; 300V; 20A; 12P; 1/4 in QC Term; for 3AB/AG Fuses; UL 94 V-0; Low .... Relay,Monitor;E-Mech;3-Phase Monitor;5A;Ctrl-V 480VAC;250VAC; DIN Rail Mount. .... Timers /Hour Meters > Digital Timers/Hour Meters .
-
OPERATING MANUAL
Model P33 pH/ORP Analyzer (panel-mount 1/4 DIN ). .... and 20 mA VALUES (range expand) time INTERVAL or DURATION countdown for a TIMER re- lay is .... NOTE: When using the HART communication option, a digital signal is encoded onto the 4-20 mA…
-
Orion (Knight Electronics, Inc.) - OA109AP-11-2TBR - Fans, Motors & Thermal Management - Fans - Allied Electronics
Conn; Term Blk; DIN Rail; Feed-Thru; 45x43mm; 22-10 AWG; Orange; 35/40 A; 600 V. .... Timers /Hour Meters > Digital Timers/Hour Meters. .... HOUR METER; 10-300VDC; 20-300VAC; SAE FLUSH ROUND; 1/4 INCH SPADE CONNECTOR .
-
Panel Meters
Typical size: 1.5x3" to 8x16", 1/32 to 1/4 DIN . .... Typical resolution: 3½-5 digits for V/A, 6-9 digits for counter/ timer . .... Digital communication: RS232, RS485 or Ethernet for software setup & networking.
-
Amphenol PCD - RJF21NSCC - Circular Connectors - Circular Connectors - Allied Electronics
DIN Rail; Perforated Steel; Zinc; Perforated; 1 m; DIN 50022, 50035, and 50045. .... Timers /Hour Meters > Digital Timers/Hour Meters. .... Meter, Hour, Quartz, Round (2.27 Inch, Black Bezel), 10-80 VDC, 1/4 Inch Blade Te .
-
Artisan Controls - 438A-24-2 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Socket, Relay; Screw, DIN Rail Snap-Mount; 2; Potter and Brumfield Brand. .... Timers /Hour Meters > Digital Timers/Hour Meters. .... HOUR METER; 10-300VDC; 20-300VAC; THREEHOLE ROUND; 1/4 INCH SPADE CONNECTOR .
-
Mean Well USA - S-320-24 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Timer ;Multi-Function;0.1s-10d;E-Mech;SPDT;15A@240VAC/24VDC;Ctrl-V12-240; DIN Rail. .... Timers/Hour Meters > Digital Timers/Hour Meters. .... HOUR METER; 10-300VDC/20-300VAC MINI FLUSH RECTANGULAR 1/4 INCH SPADE CONNECTOR .
Indicates content that may require registration and/or purchase.