-
Supplier: RYCO Hydraulics, Inc.
Description: inch when subjected to 1000 volts DC. Incorrect storage and use may adversely affect electrical properties. TEMPERATURE RANGE: Air, water, petroleum & lubricating oils: -40°C to +93°C (-40°F to +200°F). Petrol, kerosene, fuel oils: -40°C to +49°C
- Product Form: Hose
- Temperature Range: -40 to 200 F
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Hose Inside Diameter: 0.3750 inch
- Hose Length: 65 ft
- Material Of Construction: Plastic
- Maximum Pressure: 300 psi
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Hose Inside Diameter: 0.3750 inch
- Hose Length: 65 ft
- Material Of Construction: Plastic
- Maximum Pressure: 300 psi
-
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Hose Inside Diameter: 0.3750 inch
- Hose Length: 65 ft
- Material Of Construction: Plastic
- Maximum Pressure: 300 psi
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Hose Inside Diameter: 0.5000 inch
- Hose Length: 65 ft
- Material Of Construction: Plastic
- Maximum Pressure: 300 psi
-
Supplier: Kuriyama of America, Inc.
Description: Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic Welders Water, Oil and Mild Chemical Solutions
- Flame Resistant: Yes
- Inside Diameter: 0.3750 inch
- Outside Diameter: 0.6250 inch
- Product Form: Air Hose / Air Duct
-
Air Hose and Air Duct Hose - Redi-Lock 1 1/32 in. OD 300 Push-On Hose|Master File -- REDI-LOC-12X700Supplier: Kuriyama of America, Inc.
Description: Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic Welders Water, Oil and Mild Chemical Solutions
- Flame Resistant: Yes
- Inside Diameter: 0.7500 inch
- Outside Diameter: 1.03 inch
- Product Form: Air Hose / Air Duct
-
Supplier: Kuriyama of America, Inc.
Description: Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic Welders Water, Oil and Mild Chemical Solutions
- Flame Resistant: Yes
- Inside Diameter: 0.2500 inch
- Outside Diameter: 0.5000 inch
- Product Form: Air Hose / Air Duct
-
Supplier: Kuriyama of America, Inc.
Description: Non-Conductive - Tested to exceed minimum electrical resistance greater than one (1) megohm per inch of hose length at 1000 volts DC. MSHA Approved Flame Resistant Cover. Superior End Retention- no clamps or ferrules required when using Push-On fittings - ends remain
- Flame Resistant: Yes
- Inside Diameter: 1 inch
- Outside Diameter: 1.31 inch
- Product Form: Air Hose / Air Duct
-
Supplier: Novaflex Group
Description: A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air
- Application Type: Air
- Corrugated: Yes
- Inside Diameter: 3 to 12 inch
- Material: Elastomers, Thermoplastics
-
Supplier: Accuris
Description: FITTINGS, AIR-HOSE, SALVAGE; 1 1/4-INCH
-
Supplier: Flexaust
Description: • Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix • Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Insulation; 1-inch fiberglass insulation (R-Value=4
- Application: Aviation / Aerospace, Automotive, Suction / Vacuum
- Construction Options: Reinforced
- Inside Diameter: 8 inch
- Material: Elastomers, Fluoropolymers / Silicone, Other
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
-
Supplier: Hannay Reels
Description: To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction)
- Core Diameter: 10.5 inch
- Flange Diameter: 23 to 31.75 inch
- Hose Inside Diameter: 1.25 to 1.5 inch
- Hose Length: 50 to 150 ft
-
Supplier: Accuris
Description: HOSE ASSEMBLIES; AIR (TYPE I) AND VACUUM (TYPE II) BRAKE 3/8 INCH NOMINAL DIAMETER
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design
- Hose Inside Diameter: 0.5000 inch
- Maximum Pressure: 1000 psi
- Rewind: Spring
-
Supplier: Advanced Technology Products
Description: Coupler, Safety-Slide, Full Flow, 3/8? Body SizeThe Safety-Slide? features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide? eliminates the valve and spring often seen in traditional couplers, providing unrestricted
- Application: Pneumatic Fitting
- English Size: 0.3750 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Mi-T-M Corporation
Description: twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to belts · Convenient lifting handles · Pneumatic tires with tubes and steel hubs Components: Regulator and
- Compressor Technology: Reciprocating Piston
- Flow Capacity: 10.9 to 16.3 SCFM
- Mounting Options: Portable, Skid / Base Plate Mounted, Tank Mounted
- Power Source: Gasoline
-
Supplier: Air Compressors Direct
Description: Smooth Surfaces Quickly & Evenly •6" dry sanding disc covers a wide area efficiently Pistol Grip Body With Palm Trigger •Comfortable grip to work longer with less fatigue 1/4" Air Inlet With Rear Exhaust •Keeps air away from the work surface
-
Supplier: Advanced Technology Products
Description: Coupler, Safety-Slide, Full Flow, 1/4? Body SizeThe Safety-Slide? features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide? eliminates the valve and spring often seen in traditional couplers, providing unrestricted
- Application: Pneumatic Fitting
- English Size: 0.2500 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Advanced Technology Products
Description: Coupler, Safety-Slide, Full Flow, 1/2? Body SizeThe Safety-Slide? features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide? eliminates the valve and spring often seen in traditional couplers, providing unrestricted
- Application: Pneumatic Fitting
- English Size: 0.5000 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Pfannenberg
Description: components. Closed Loop Design Designed to isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or
- Applications: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Other
- Connection Type: Tubular / Tube Fitting
- Gas / Air Flow Rate: 175 SCFM
- Liquid Flow Rate: 2 GPM
-
Supplier: Pfannenberg
Description: components. Closed Loop Design Designed to isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or
- Applications: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Other
- Connection Type: Tubular / Tube Fitting
- Gas / Air Flow Rate: 315 SCFM
- Liquid Flow Rate: 2 GPM
-
Supplier: Pfannenberg
Description: components. Closed Loop Design Designed to isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or
- Applications: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Other
- Connection Type: Tubular / Tube Fitting
- Gas / Air Flow Rate: 175 SCFM
- Liquid Flow Rate: 2 GPM
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 8 Gallons Engine CFM 17 CFM @ 175 PSI This Unit Can Go Where The Big Jobs Are •Higher CFM and air capacity can run
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 17.2 SCFM
- Horse Power: 7.5 HP
-
Supplier: CECOR
Description: is easy to operate. Safety First CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. 1. Pressure Regulator – controls the operating pressure (6 psi) set at factory. 2. Pressure Relief Valve – goes off at
- Application / Industry Use: Heat Transfer Fluids, Other
- Clarifiers: Suction Clarifier
-
Supplier: Campbell Hausfeld
Description: composite design (2.9 lbs.) makes it easy to maneuver around the workspace. Average Air Consumption of 3.1 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a
-
Supplier: InspectorTools
Description: the total leak rate of a system to be quantified 8 Inch Flexible Probe -- enables leak checking in hard-to-reach areas Adjustable Sensitivity Ranges -- enable “nuisance” leaks to be ignored 4 Relay Outputs -- enables external alarm control 4–20 mA Output -- provides remote monitoring 2
-
Supplier: Ralston Instruments, Inc.
Description: 0V Assembly (DV0V) Gauge - 0-30 Inch Hg Vacuum, Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-30HG) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm)
- Body Material: Aluminum
- Operating Temperature: 0.0 to 130 F
-
Supplier: Campbell Hausfeld
Description: . Boasts a durable composite housing material for a longer product life. Anvil length of 3/8 inch, working torque of 0-50 ft. lbs, maximum torque of 75 ft. lbs, impact speed of 1,600, RPM of 320, average air consumption of 1.9 CFM @ 90 PSI, ¼ inch NPT (F)
-
Supplier: RS Components, Ltd.
Description: Industrial air hose pre fitted with BSP swivel unions ready to use straight away. Suitable for general purpose use in garages, workshops and compressed air tool applications Fitted with 1/4 Inch BSP Female Swivel Unions (1/2 Inch for 13mm) . PVC
- Inside Diameter: 0.3150 inch
- Material: Elastomers, Thermoplastics
- Outside Diameter: 0.5906 inch
- Temperature Range: -13 to 149 F
-
Supplier: Mi-T-M Corporation
Description: Kerosene Forced Air Portable Heaters Frame: Rugged steel body · Extension cord wrap · Powder coated hood and fuel tank · Powder coated steel handles for easy lifting · 13-inch pneumatic tires · Spare parts storage system (located on back of unit
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heating Capacity: 20.52 to 176 kW
- Maximum Air Flow: 240 to 3000 SCFM
Find Suppliers by Category Top
Featured Products Top
-
with most competitive equipment in the world. New SAMES Low-Pressure Air hoses are available in 3 diameters: Small (Airmix® guns): 6.5 mm (1/4’’) internal diameter Medium (Airspray guns and tanks, small pumps): 8 (read more)
Browse Air Hose and Air Duct Hose Datasheets for Sames North American Corporation -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-wall version available (1/4" size). One-piece lengths. Hose meets NIOSH(14) requirements for Type C respirator. Phthalate Free! Applications: General Type C air supply lines. Paint spray booths. Indoor, in-plant air service. Outdoor, open air service. (read more)
Browse Air Hose and Air Duct Hose Datasheets for Kuriyama of America, Inc. -
will provide air heaters from 5/8" diameter and up with multiple circuits. Some uses of these units include: quick heat-up, standby circuits for maintenance of low temperatures, providing different wattages when there is a wide variation in thermal loads, and replacing more expensive variable powerstats for wattage control. (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
EXAIR’s 1/2″ Super Air Wipe™ produces a 360° airstream that can blow off, dry, clean or cool the material passing through it. The split design can be clamped around continuously moving material such as wire, cable, pipe, hose and extruded shapes. The 1/2″ Super (read more)
Browse Air Knives Datasheets for EXAIR -
narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller assembly comes standard, while different threads, constant tension and roller positions can be configured (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Vardex® combines the most desirable properties of PVC — resistance to corrosion and abrasion, clarity, rubber-like flexibility, and outstanding flow characteristics — with the strength of steel. The wire reinforcement allows the hose to resist kinking, crushing, and collapse (read more)
Browse Industrial Hose Datasheets for NewAge Industries -
diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Miniature GC for in-situ monitoring of VOC`s within a cone penetrometer. Final report, July 1994--May 1996
Multi-conductor signal/control cable with 1/8 inch compressed air hose .
-
Enhancing the use of coals by gas reburning-sorbent injection. Volume 3, Gas reburning-sorbent injection at Edwards Unit 1, Central Illinois Light Company
The sorbent and transport air are carried by a bulk conveying hose , which is black abrasion-resistant 1/8 inch (3.2 mm) thick static conductive NWSBR (rubber) with a wire helix, to the high and low load splitters.
-
States > California > State > Regulations > Title 13 - Motor Vehicles > Division 2 - Department of the California Highway Patrol > [13 CCR division 2, chapter ...
2) Brake Hose - Air , hydraulic, and vacuum brake hose manufactured on or after September 1, 1974, shall be marked in letters at least 1/8 inch high with "DOT", the hose manufacturer's designation, the month and year of manufacture, and the nominal inside …
-
Federal Motor Vehicle Safety Standard - 49 CFR Part 571 - FMVSS 106 - Brake Hoses.
A plastic air brake tubing assembly designed for use in any other application shall withstand, without separation of the hose from its end fittings, a pull of 35 pounds if it is 1/8 inch , 3 mm, or less in nominal outside diameter …
-
Code of Federal Regulations > Title 49 - Transportation > National Highway Traffic Safety Administration > [49 CFR Part 571] Federal Motor Vehicle Safety Stand...
A plastic air brake tubing assembly designed for use in any other application shall withstand, without separation of the hose from its end fittings, a pull of 35 pounds if it is 1/8 inch , 3 mm, or less in nominal outside diameter …
-
Federal Register > Thursday, May 15, 2003 > [68 FR 26384] Federal Motor Vehicle Safety Standards; Brake Hoses
A plastic air brake tubing assembly designed for use in any other application shall withstand, without separation of the hose from its end fittings, a pull of 35 pounds if it is 1/8 inch or 3 mm or less in nominal outside …