-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE SENSOR, 2-WIRE, M8 X 1; Sensing Range Max:-; Thread Size - Metric:M8 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:4V; Supply Voltage DC Max:200V; Product Range:- RoHS Compliant: Yes
-
Description: LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
-
Supplier: Newark, An Avnet Company
Description: Inductive, Proximity, Sensor, Electrical Output Type 3-Wire DC, Sensing Range 1.5 Millimeter, Supply Voltage 10-60 Volt
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Time Mark Corporation
Description: The Model 160B(R) Voltage Sensor is a single set-point voltage sensor. Input voltages above the set-point cause the output contacts to energize. Input voltages below the set-point cause the output contacts to de-energize. The dead band between pull-in and
- Voltage: 160 to 250 volts
- Frequency: 50 to 400 Hz
- Response Time: 500 ms
- Accuracy: 1 % FS
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.256" (1.5 mm) Diameter Maximum Switching Frequency 5KHz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
- Electrical Output: Voltage
-
Supplier: Micro-Epsilon Group
Description: P60 analog draw-wire sensors can be used universally. Numerous options enable a suitable sensor to be selected for almost any application. Various measuring ranges and analog outputs enable versatile application areas.
- Measurement Range: 39.3701 inch
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Features: Potentiometer
-
Supplier: Allied Electronics, Inc.
Description: Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current
-
Supplier: Comus International
Description: 2 Wires DC Proximity Switch Voltage Range: 6-30 VDC Max Current: 1A
-
Supplier: Allied Electronics, Inc.
Description: 10 To 30 VDC Supply Voltage, 150 mA (Max.) Current Consumption, Inductive Sensors TURCK is a worldwide leader in the fast growing field of proximity sensors. Their high quality product line is the broadest in the industry offering solutions to millions of automation and process
-
Supplier: Micro-Epsilon Group
Description: The MK miniature draw-wire sensors are specially designed for series applications with a large number of pieces. Due to the favorable price and the compact sensor size, new potential designs and cost optimization are the benefits to the user.
- Measurement Range: 118.1103 inch
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Features: Potentiometer
-
Supplier: Comus International
Description: 3 Wires 220V AC Tip-Over Sensing ON/OFF When Vertical NC Break Angle: 15° – 20° (±5°) Differential Angle: 2° ± 1° Operating Voltage: 220-240V AC Max Current: 15A Electrical Connection 3 wires
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • White CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • Red = 660nm CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT •
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only). CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Novotechnik U.S., Inc.
Description: its position information during a power failure, makes the MZ1-2200 with its diameter of only 22 mm an extremely compact real True-Power-On rotary sensor. The sensor operates magnetically and thus contactless allowing an extremely long life. The sensor is able to detect angular
- Maximum Angular Measurement: 15,840 degrees
- Mechanical Range: 15,840 degrees
- Operating Temperature: -40 to 185 F
- Shock Rating: 50 g
-
Supplier: Micro-Epsilon Group
Description: The K100 is specially designed for series use in mobile machines such as telescopic loaders or truck cranes. Its compact and robust housing (IP67/IP69K) made from glass-fiber reinforced plastic and its durable sensor design with separate drum and spring spaces offer increased protection
- Measurement Range: 98.42525 inch
- Operating Temperature: -40 to 185 F
- Output: Current, Voltage
- Features: Potentiometer
-
Supplier: Newark, An Avnet Company
Description: SENSOR, 1 TURN, HALL EFFECT; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Cylindrical; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:-; Product Range:351 RoHS
-
Supplier: Allied Electronics, Inc.
Description: Features: Choice of Barrel with Potted-In or 1⁄2-20 (microfast) Quick-Disconnect Short-Circuit and Overload Protected LEDs Indicate: Output Energized, Short-Circuit and Power-ON (For M12 Only Output Energized) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6,
-
Supplier: Newark, An Avnet Company
Description: LASER SENSOR, 1M, VOLTAGE/NPN/PNP, 30VDC; Sensor Output:Voltage, NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:L-GAGE LE Series RoHS Compliant: Yes
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad
- Operating Temperature: 32 to 122 F
- Output Load: 2-Wire, DC Load
- Features: Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Clairex Technologies, Inc.
Description: IRED(1) - Silicon Sensor High Voltage Optocouplers
- Collector Emitter Breakdown Voltage: 55 volts
- Output: Phototransistor
-
Supplier: Embedded Data Systems
Description: the 1-Wire network. The output is digital, all data conversions are done internally. Therefore, distance to the sensor is unimportant for data integrity and it may be placed up to 1000 feet. In addition all I/O and data communications with the sensor are CRC16 error
- Counter Resolution: 32 bits
- Maximum Count Frequency: 0.05 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: renewable energy systems. In a typical voltage sensing implementation, a resistive voltage divider is used to scale the DC-link voltage to suit the input range of the voltage sensor. A differential output voltage that is proportional to the input
- Bandwidth: 0.1 MHz
- Supply Voltage (VS): 3 to 5.5 volts
- Operating Temperature: -40 to 105 C
- Pin Count: 8
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 1.45PSID 0.19 4.7V
- Working Pressure Range: 1.45 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: Isabellenhutte USA
Description: Three measurements from a single sensor! Intelligent, digital current, voltage and temperature sensors for battery management systems (BMS). Full temperature compensation and calibration over the lifetime of the component. Galvanic isolation 1000V(DC). Amperage and coulomb
- Voltage: 1,000 volts
- Accuracy: 0.5 % FS
- Electrical Output: Analog Current
- Power Requirements: DC Powered
-
Photoelectric Sensors - Sensors, Transducers - Proximity Sensors - Industrial -- 1383205-PR08-1.5DP2Supplier: Win Source Electronics
Description: Win Source Part Number: 1383205-PR08-1.5DP2 Category: Sensors, Transducers>Proximity Sensors - Industrial Series: PR Termination Style: Cable Leads Package: Bag Ingress Protection: IP67 Shielding: Shielded Output Type: PNP-NC, 3-Wire Sensor Type: Inductive Sensing
- Operating Distance: 0.059 inch
- Features: Photoelectric Sensors
-
Pressure Sensors - Sensors, Transducers - Pressure Sensors, Transducers - Industrial -- P356-D1D-E1ASupplier: Acme Chip Technology Co., Limited
Description: SENSOR PRES DIFF -1-1PSI 1/4NPT
- Working Pressure Range: 1 psi
- Operating Temperature: -22 to 212 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: Fargo Controls, Inc.
Description: Linear Voltage Output Inductive.
- Operating Distance: 0.0393701 to 0.1574804 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire PNP, DC Load
- Body Shape: Cylindrical
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Sensors, Transducers Pressure Sensors, Transducers Series: Automotive, AEC-Q100 Product Status: Active Applications: Board Mount Pressure Type: Absolute Voltage - Supply: 4.5V ~ 11V
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Device Category: Sensor
-
Description: AUTOMOTIVE2-WIRE HIGH-VOLTAGE (U
- Input (Supply) Voltage: 2.7 to 38 volts
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Takex America, Inc.
Description: Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desirable, but running wire to both ends in impractical. The PR-1B is a non-reflector type presence sensor which emits an infra-red beam to a distance of 1m. When the Infra-red beam
- Operating Distance: 39.3701 inch
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Electrical Output: Voltage
-
Supplier: Microchip Technology, Inc.
Description: Microchip Technology Inc.’s AT30TS00 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Measurement: Instead of mounting physical sensors such as accelerometers or strain gauges, the Q1 uses laser Doppler vibrometry to measure velocity and displacement from a safe distance. Parallel Scanning Laser Vibrometer: The Q1 can scan large surfaces or multiple points at the same time (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
RSM 2800 Data Sheet F1 Racecar Steering RSM 2800 Series of sensors measures the steering wheel (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Download MZ1 brochure MZ1-2200 Series Non-contacting magnetic encoder series measures up to 44 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output. (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
High accuracy digital output (Parallel, SSI, A/B pulse) GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Gemini Planet Imager: Preliminary Design Report
The temperature, humidity and voltage sensors are strung along a 3 conductor cable carrying the 1 - Wire signal, the 5V power and the reference ground.
-
Slow Control System for a NEXT-TPC prototype
The pair of cables provides the required supply voltage to the device and allows the connection of many other 1 - wire sensors to the bus using the same pair of cables, providing simplicity and extensibility.
-
Battery monitoring
System can not only get the completion of the battery voltage , current, power consumption and temperature detection by using a 1 - wire bus digital sensor DS2438 and DS18B20 but also display on the LCD, storage, PC-upload the measurement data.
-
Wi-sensors: A low power Wi-Fi solution for temperature and humidity measurement
In the case of the Wi- Sensor , the temperature is measured using the DS18S20 1 - Wire digital thermometer or the DHT22 module, which take the voltage drop on an internal diode and convert it to temperature, while humidity levels are read by …
-
Weather Instruments electronic schematics or circuits, Page 3
1a, this design uses a Motorola MPX4115 Silicon Pressure Sensor , a Dallas Semiconductor DS2438 Smart Battery Monitor (to perform 1 - Wire analog to digital conversion), an operational amplifier, two voltage regulators, two diodes, a LED, and several resistors and capacitors. . . .
-
Weather Instruments Electronic Circuits or Schematics, Page 1
1a, this design uses a Motorola MPX4115 Silicon Pressure Sensor , a Dallas Semiconductor DS2438 Smart Battery Monitor (to perform 1 - Wire analog to digital conversion), an operational amplifier, two voltage regulators, two diodes, a LED, and several resistors and capacitors. . . .
-
Electronics for the CMS muon drift tube chambers: the read-out minicrate
Besides, 2.5V and 3.3V voltage levels, current and temperature are monitorized on every ROB, insuring proper operation of the 1 - wire protocol, where there is a unique identification number for each sensor .
-
Wireless sensor network for calibration and deployment of low-cost fluid flow-rate sensors
… data acquisition system to monitor the analog signal at the output of the voltage divider, while for mass calibration and deployment, the voltage divider was interfaced to … … multidrop addressability over a 1 - Wire interface, and assigns a … … serial number to each sensor .
-
Weaving integrated circuits into textiles
These temperature sensors are operated using a 1 - Wire bus protocol and require only two external wires to function: one to simultaneously supply power to the chip and read-out the sensor data and a second wire to supply a ground voltage .
Indicates content that may require registration and/or purchase.