-
Supplier: RS Components, Ltd.
Description: 2/2 way solenoid valve,1/2in bore 24Vdc
- Valve Size: 0.787402 inch
- Pressure Rating: 87.02262 psi
- Number of Ports/Ways: 2
- Features: Other, PVC, Pilot Operated, Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Ideal for process systems requiring an instant on/off actuated valve • Lower coil operating temperatue result in valves that are rated for 100% continuous duty • Built-in 1/2" conduit connection • Normally closed • Includes both socket and NPT(F) conections
- Pressure Rating: 150 psi
- Power: 110 volts
- Flow (Cv): 3.8
- Features: PVC, Solenoid Valves
-
Supplier: Cole-Parmer
Description: PVC body
- Pressure Rating: 14.736 to 140 psi
- Power: 240 volts
- Flow (Cv): 1.1
- Features: PVC, Solenoid Valves
-
-
Supplier: Cole-Parmer
Description: PVC body
- Pressure Rating: 14.736 to 140 psi
- Power: 240 volts
- Flow (Cv): 1.1
- Features: PVC, Solenoid Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EAST for applications requiring a compact, cost effective and high pressure rated valve with extended cycle life featuring PTFE bellows. 1/4″ & 1/2″ sizes in Geon PVC, Natural Polypro, Kynar PVDF.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 60 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.5 to 0.8
-
Supplier: Hayward Flow Control
Description: SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 120 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
-
Supplier: Radwell International
Description: PVC VALVE, 3WAY,1NLET, 2-OUTLETS, 1 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
-
Solenoid Valves - SV10100STV12A/D - Hayward PVC True Union Solenoid Valve, 1", 12 VDC -- GO-01346-11Supplier: Cole-Parmer
Description: • Ideal for process systems requiring an instant on/off actuated valve • Lower coil operating temperatue result in valves that are rated for 100% continuous duty • Built-in 1/2" conduit connection • Normally closed • Includes both socket and NPT(F) conections
- Pressure Rating: 150 psi
- Power: 12 volts
- Flow (Cv): 3.8
- Features: PVC, Solenoid Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EASY-NO for pressure, drain, and vacuum service; designed for applications requiring a valve to remain open when de-energized, or when it would be dangerous for a valve to close during a power failure. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 18 to 70 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.1
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. Pilot valve features PTFE bellows. Sizes from 1/2″ to 3″ in a wide range of
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 70 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.2 to 80
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EASMT/EASYMT PTFE bellows design for pressure, drain, and vacuum service; for all types of aggressive chemicals, salt solutions, acids, caustics, and ultrapure liquids such as deionized water. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. Sizes from
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 8 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.2 to 4.2
-
Supplier: Pepperl+Fuchs SE
Description: Valve connector, Form A, 2+PE, Z diode, PVC cable
-
Supplier: Asahi/America, Inc.
Description: flanging hardware PVC flanged tee sizes 1-1/2"– 6", with valve mating flanges installed Poly-Pro® flanged tee sizes 8" & 12" (mating flanges not included) Standard arrangement permits flow straight through the "run" of the tee when actuator is open and shuts off flow out
- Valve Type: Butterfly Valves
- Actuation: Pneumatic
-
Supplier: Festo Corporation
Description: For pneumatic valves with EB solenoid coil With PVC or PU cable Mounting via central screw
- Cable Length: 16.404208333333333 ft
- Operating Temperature: -20 to 80 C
- Features: Other
-
Supplier: Radwell International
Description: SOLENOID VALVE, 18MM, PVC, 3WIRE, 5-METER, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MENCOM CORDSETS, SOLENOID VALVE CONNECTOR SERIES, DIN FORM A CONNECTION TYPE, FLUING LEADS, 1 VALVE CONNECTOR, 3 WIRES, 250 VAC, PVC, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 250 volts
- Connector Type: DIN Connector
-
Supplier: Radwell International
Description: SOLENOID VALVE CONNECTOR, SERIES 5J, 11MM PIN SPACING, 2+GROUND UP, NO LIGHT, BLACK HOUSING, 6' LONG CABLE/PVC JACKET, POLYURETHANE, IP67. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
-
Supplier: OMEGA Engineering, Inc.
Description: valve and injection valve. In addition, G and K models are equipped with 1.2 m (4') of PVC suction tubing, 2.4 m (8') of P.E. discharge tubing, and bleed valve assembly.
- Maximum Discharge Flow: 0.004033333333333333 to 0.41616666666666663 GPM
- Maximum Discharge Pressure: 30 to 250 psi
- Discharge Size: 0.25 to 0.5 inch
- Media Temperature: 170.6 to 199.4 F
-
Supplier: DynaQuip Controls
Description: Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 1.5 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 104 F
-
Supplier: ASCO
Description: • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 150 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 2.9 to 45
- Pressure Rating: 300 psi
- Media Temperature: -40 to 450 F
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used
- Valve Size: 1.5 inch
- Flow (Cv): 22.5
- Pressure Rating: 5 to 125 psi
- Media Temperature: 180 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Responds to standard plant control signals, throttling flow to meet exact plant requirements. This technology is particularly well suited for emergency applications where a dependable and/or safety-grade pneumatic supply (required for traditional air-operated control valves) can not be
- Valve Size: 1 to 6 inch
- Pressure Rating: 2,500 psi
- Features: Control Valves, Gas, Normally Closed (Closed Center), Normally Open (Open Center), Solenoid Valves, Threaded
- Media: Steam, Water
-
Supplier: Gemu Valves
Description: Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot has provisions for manual operation in the event of power outage.
- Valve Size: 1.25 to 4 inch
- Features: Control Valves, Ductile Iron, Solenoid Valves
-
Supplier: Clark Solutions
Description: hopper from which it is removed. The valves employ a choice of solenoid or pneumatic valve operation. The valves have a high flow rate and fast response time. Model 2073 valves have injected or cast aluminum bodies and a choice of Acrylo-Nitrile or Hytrel diaphragm
- Valve Size: 1.1417329 to 1.574804 inch
- Flow (Cv): 10.18 to 33.93
- Pressure Rating: 145.0377 psi
- Media Temperature: 176 F
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to 2” port sizes with orifice sizes of 1” to 1 ¼”, and
- Valve Size: 1 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 1.5 inch
- Flow (Cv): 36.3
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Watts
Description: Designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle when upstream pressure falls below the adjustable setpoint. The valve also acts as a Solenoid On-Off Control Valve, opening to allow regulating control action or
- Valve Size: 1.25 to 16 inch
- Features: Control Valves, Ductile Iron, Solenoid Valves
-
Description: 200 psi, 2-Way Valves
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 388 F
-
Supplier: OMEGA Engineering, Inc.
Description: Two-way solenoid valves cover most industrial laboratory applications. A two-way valve controls the flow of fluids through a single passage. It has two ports, an inlet (1) and an outlet (2). A normally closed valve does not pass fluid unless it is energized. A
- Valve Size: 0.375 to 2 inch
- Flow (Cv): 4.4 to 38.6
- Pressure Rating: 230 psi
- Media Temperature: 185 F
Find Suppliers by Category Top
Featured Products Top
-
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
instant on/off, which is necessary for precise dosing. To eliminate corrosion problems and premature failures, the valves were selected with Grade 1, Type 1 PVC bodies and FKM seals for use with either chemical; concentration and temperature must be strictly controlled. The solenoid valve design (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
SERIES EASMT/EASYMT PTFE BELLOWS SOLENOID VALVE PREVENTS FUGITIVE EMISSION LEAKS ONE VALVE HANDLES ALL TYPE SOLUTIONS! (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The)
More Information Top
-
A Remote-Real-Time Continuous Move Irrigation Control and Monitoring System
In addition, 3.81 cm ( 1.5 in) solenoid valves were installed at the beginning of each manifold in the first two spans as needed for protection in the case of breakdowns anywhere in the PVC manifolds.
-
Estimating respiration of roots in soil: Interactions with soil CO2 , soil temperature and soil water content
Monterey, CA); Mv, mixing vessels made from 1.5 -m-long PVC pipe (75 mm ID), with a ventilator in … … Re, refrigerator; Ro, rotameter with a nee- dle valve ; Rv, rotating valve (#S2564/1P … … scrubber; Sv, three-way solenoid valves (type 651068, KIP …
-
The combination of flow injection with electrophoresis using capillaries and chips
… EL2, Pos4: water, Pos5: HVI, Pos6: HCl 10 mmol/L, Pos7: NaOH 10 mmol/L, Pos8: S), and V1–V7: solenoid valves with normally closed position … … HC (1: 500 cm, 1.5 mm id, 2: 150 … … id, h and i: PVC tubes 4 cm, 0 …
-
Antagonistically actuated compliant joint: Torque and stiffness control
The pneumatic muscles are supplied with dry air at 4 [bar] through solenoid valves (Matrix, series 821-2/2 NC) mounted on the joint structure. The supply pipe from the source to the valves is a 6 [mm] inner diameter PVC pipe of length 1.5 [m] while the pipes from the valve to the muscle are 0.15 [m] in length.
-
Secondary, Spatially Variable Chemical Application System for Site-Specific Crop Management Using Continuous-Move Irrigation Systems
Chemical mainline outlets were installed at each lateral-move tower to supply two 25 mm (1 in.) diameter PVC chemical application booms suspended below the conventional sprinklers at a height of 1.5 m (5 ft) above ground level. A normally-closed solenoid -actuated diaphragm valve controlled chemical application from each boom.
-
Aim‐then‐shoot anemotaxis involved in the hopping approach of potato tuberworm moth Phthorimaea operculella toward a sex pheromone source
The air was intermittently laden with pheromone odour by switching computer-controlled solenoid -driven valves from bypass to pheromone channel. PVC capsules (30 mL) carrying solvent control and pheromone- laden filter paper strips (3 × 1.5 cm, No. 2; Advantec, Japan) were inserted into the respective channels.
-
Simulation of Variable Water Application with Linear-move Irrigation Systems
Each span is divided into two segments, each with 38-mm-diameter PVC pipe manifolds attached to … Each manifold has 14 drops with sprinkler heads at a 1.5 -m spacing. Water flow to each manifold is controlled by a pilot-operated solenoid valve .
-
Suppliers to the BMW Z4
… Electromechanical] Marquardt Passive Go System [Pgs] Continental Plugs A. Raymond Radio Continental Rain Sensors Kostal Remote Keys Continental Seat Belt Reminder IEE Starter [Share] Denso Sun Sensor Hella Switches [Window, Seat, A Few Others] Delphi Telematic Control Unit [ 1.5 ] Continental Temperature Manifold Air Pressure Sensor Continental Transmission Speed Sensor Continental Variable Valve Timing Sensor Continental Wheel Sensor [Magnet] Continental Window Regulator [Electronic and Sensoric] Brose … … Peguform MISCELLANEOUS Clip Fasteners A. Raymond DC/DC Converter Hella E89 IP und DP PVC Schaumfolie Kunstleder Und Pur … … Sideshafts EuWe Eugen Wexler Single Pivot Support Continental Smart Coolant Pump Kolbenschmidt Pierburg Solenoid Valves Stankiewicz Sound …
-
Modified Pressure System for Imaging Egg Cracks
This was accomplished with the throw of a 3.8 cm ( 1.5 in.) bore × 20.3 cm (8 in.) stroke double-ended air cylinder (model MRS-178-DXPK, Bimba Manufacturing Co., Monee, Ill.). … cm (6 in.) diameter plunger initially positioned near the bottom of a sealed PVC chamber, 39.4 … One input of the four-way solenoid valve (AAA Products International, Dallas, Tex.) was connected to 690 kPa (100 psi) compressed air, and the other input was left open to the atmosphere.
-
Modified Pressure System for Imaging Egg Cracks
This was accomplished with the throw of a 3.8-cm ( 1.5 -in.) bore x 20.3-cm (8-in.) stroke double-ended air cylinder (Model MRS-178-DXPK, Bimba Manufacturing Co., Monee, IL). … cm (6-in.) diameter plunger initially positioned near the bottom of a sealed PVC chamber [39.4 … One input of the 4-way solenoid valve (AAA Products International, Dallas, TX) was connected to 690 kPa (100 psi) compressed air and the other input was left open to the atmosphere.
Indicates content that may require registration and/or purchase.