-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: # 4
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: # 10
-
Supplier: Te-Co, Inc.
Description: Product Information External knife threads provide superior holding power in hard and soft woods, particle board and all wood products. Use wherever field assembly or disassembly could lead to thread erosion or stripping. The long pilot ensures straight driving into a drilled hole. Install with
- Inch: # 10
-
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - 10-32 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping.
- Insert Length: 0.5 inch
- Base Materials: Metal
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: # 10
- Material: Stainless Steel
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 10-32 x 1D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong
- Insert Length: 0.19 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 10-32 x 2D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: Drive Tool for E-Z Hex™ Threaded Inserts (Internal Threads: 10-24, 10-32) E-Z LOK Drive Tools speed the installation of solid threaded inserts for metal, Knife Thread Inserts for hard wood and Hex Drive Thread Inserts for soft wood. A
-
Supplier: Reid Supply
Description: online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . .840 in high Convex Push Pull Knob has a Brass insert. The 1.000 in diameter top surface makes this knob equally good for pushing or pulling applications.
- Diameter / Width: 0.56 inches
- Height: 0.84 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: O'Keefe Controls Co.
Description: Fixed Flow Controls - Ball Type UNF/UNC Threaded Insert - 10-32 UNF
- Orifice Diameter: 0.01 inch
- Maximum Pressure: 1,000 psi
- Media Temperature: 300 F
- Features: Bi-directional Flow, Other
-
Supplier: Cole-Parmer
Description: Metal Quick-Disconnects
- Material: Brass/Bronze
- Fitting Type: Quick Coupler
-
Supplier: Cole-Parmer
Description: Metal Quick-Disconnects
- Material: Brass/Bronze
- Fitting Type: Quick Coupler
-
Supplier: PennEngineering®
Description: Knurls under the head of the insert increase spinout resistance. Works in any thickness over .062”/1.57 mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials
- Inch: # 10
- Base Materials: Metal
- Features: Other
- Material: Steel
-
Supplier: PennEngineering®
Description: Features a low-profile Allows near-flush installations with no need for special hole preparations such as countersinking or dimpling. Additional thread sizes and grip ranges available.
- Inch: # 10
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Material: Steel
-
Supplier: Sherex Fastening Solutions
Description: inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the
- Insert Length: 0.394 inch
- Inch: # 10
- Fastener Standards: ASME / ANSI
- Material: Brass
-
Supplier: Sherex Fastening Solutions
Description: inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the
- Insert Length: 0.394 inch
- Inch: # 10
- Fastener Standards: ASME / ANSI
- Material: Brass
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Size: #10
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a screw locking coil threaded insert. It is made from
- Insert Length: 0.38 inch
- Features: Other
- Material: Stainless Steel
- Installation Method: Threaded Hole
-
Supplier: Reid Supply
Description: hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a free-running coil threaded insert. It is made from
- Insert Length: 0.19 inch
- Features: Other
- Material: Stainless Steel
- Installation Method: Threaded Hole
-
Supplier: PENCOM
Description: No Description Provided
- Size: #10
- Type: Locknut, Nylon Insert Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Features: Knurled or Faceted Head, Threaded
- Material: Nylon / Polyamide
- Shape / Application: Screw Plug
-
Supplier: Allied Electronics, Inc.
Description: Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant
-
Supplier: IDEX Health & Science
Description: have been utilized. This plug is black and has a 10-32 flat-bottom thread port configuration.
- Material: Delrin®
- Features: Knurled or Faceted Head, Other, Threaded
- Shape / Application: Round
-
Supplier: IDEX Health & Science
Description: Our PEEK Plug is biocompatible and offers excellent chemical resistance. It is specifically designed to close off unused ports in valves and multi-port connectors. It has a Standard Knurl Head Style. It is for 10-32 Coned Ports and comes in natural and black.
- Features: Knurled or Faceted Head, Threaded
- Material: Polyetheretherketone (PEEK)
- Shape / Application: Round
-
Supplier: IDEX Health & Science
Description: have been utilized. This plug has a 10-32 coned thread port configuration. It comes in blue, black, red and white.
- Material: Delrin®
- Features: Knurled or Faceted Head, Threaded
- Shape / Application: Round
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.375 inch
- Inch: # 10
- Material: Brass, Plastic
- Base Materials: Metal, Wood
-
Supplier: IDEX Health & Science
Description: phases have been utilized. This plug has a 10-32 coned thread port configuration. It comes in blue, black, green, natural, red and yellow.
- Features: Knurled or Faceted Head, Other, Threaded
- Shape / Application: Round
-
Supplier: MOCAP LLC
Description: Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing,
- Height: 0.80315004 inch
- Length: 5.42913679 inch
- Width / Diameter: 2.22047364 inch
- Container Type: Box / Crate
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.296 inch
- Inch: # 10
- Material: Brass, Plastic
- Base Materials: Metal, Wood
-
Supplier: MOCAP LLC
Description: Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing,
- Height: 0.5511814 inch
- Length: 3.84645877 inch
- Width / Diameter: 1.59055204 inch
- Container Type: Box / Crate
-
Supplier: MOCAP LLC
Description: Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing,
- Height: 0.62204758 inch
- Length: 3.84645877 inch
- Width / Diameter: 1.59055204 inch
- Container Type: Box / Crate
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Diameter / Width: 0.984251968503937 inches
- Height: 0.7480314960629921 inches
- Bore / Insert Diameter: 0.19 inches
- Features: Choice of Colors and/or Finishes
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Height: 1.42 inches
- Handle Length: 2.05 inches
- Bore Diameter: 0.19 inches
- Handle Type: Adjustable Handle
Find Suppliers by Category Top
Featured Products Top
-
10 Thread Forming Self Tapping Inserts are versatile. They can be used in more plastics, including thermoset plastics, while providing the highest, most consistent pullout strength. Except for (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Helps prevent internal condensation Blocks dust, dirt, and contaminants Explosion-proof design for battery safety IP66, IP67, and IP68 protection ratings Low-maintenance alternative to traditional breather plugs Standard M32×1.5 thread (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
reliability. The MIV-32MAEX Battery Pack Vent Valve is designed to balance internal and external pressure while maintaining protection against water, dust, and environmental contaminants. Its breathable structure helps reduce condensation inside battery enclosures and extends seal life by (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
In miniature check valve applications where size and weight are a concern, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient solution. Available in sizes smaller than a penny, they are designed to fit into some other (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
-proof seal. Proof Pressures up to 32,000 psid Sizes from .093" to .656" in Diameter Aluminum, Stainless Steel or Monel Models Available High Pressure Plugs Available (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
and debris to maintain enclosure integrity • Compact M6x1.0 thread design for easy installation These benefits help extend seal life and improve system reliability (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
3-hole cable entry: 4–8 mm 5-hole vent design: 5–6 mm Single cable entry: 10–18 mm Applications (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
SEE A VIDEO DEMO OF SOME APPLICATIONS OF X-TREME TAPE™ Available in 1" and 1-1/2" widths, 10-ft and 36-ft length rolls. Silicone Tape Withstands up to 500F (260C) Remains Flexible to -60F (-50C) Many Sizes and Colors (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
METCASE’s elegant TECHNOMET 19" mini-racks and 10.5" desktop enclosures are now available in traffic white/traffic gray A (RAL 9016/7042) as standard – supplementing the existing anthracite (RAL 7016) and light gray (RAL 7035) options. These premium aluminum enclosures are (read more)
Browse Rack Enclosures Datasheets for METCASE -
conform to almost any pipe configuration - a 36” MULTI-FLEX® plug will also stopper a 10” pipeline! MULTI-FLEX® pipe plugs are built with lightweight high-strength materials that fit through very small openings and easily weave around bends. Inflate with gas or liquid for multi (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
Viscoelastic struts for vibration mitigation of FORTE
Attachment to the bottom and mid decks of the structure was achieved with 10 - 32 threaded inserts in the decks.
-
Viscoelastic struts for vibration mitigation of FORTE
Attachment to the bottom and mid decks of the structure was achieved with 10 - 32 threaded inserts in the decks.
-
Hammond Manufacturing - PJU664LF - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
10 - 32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting .
-
Hammond Manufacturing - PJU1084LF - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
10 - 32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting .
-
Hammond Manufacturing - PJ16148L - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
10 - 32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included .
-
Hammond Manufacturing - PJ14126L - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
10 - 32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included .
-
Hammond Manufacturing - PJ12106H - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
10 - 32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included .
-
Hammond Manufacturing - PJU181610LF - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
10 - 32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting .
-
Hammond Manufacturing - PJU16148LF - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
10 - 32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting .
-
Hammond Manufacturing - PJ12106L - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
10 - 32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included .
Indicates content that may require registration and/or purchase.