-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 50V, Aluminum Electrolytic Capacitors. This
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Capacitor, Ceramic, Chip, General Purpose, 1000pF, 50V, ±10%, X7R, 0402 (1005 mm), 0.024"T, -55º ~ +125ºC, 7" Reel/Paper Tape Product overview: VJ0402Y102KXAAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 150 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: 1000uF 50V ±20% Plugin,D13xL26mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 50V, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 10%, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1000uF 50V ±20% Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 200V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.114ohm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial 1.043" L x 0.335" W (26.50mm x 8.50mm)
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; AL ELECTROLYTIC; CAP 1000UF;TOL +-20%; RADIAL; 50V
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.01µF 1000V
- Capacitance Range: 0.01 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: 0.012µF Film Capacitor 250V 1000V (1kV) Polyester, Metallized Radial
- Capacitance Range: 0.012 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Allied Electronics, Inc.
Description: Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive
-
Supplier: Allied Electronics, Inc.
Description: Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 1 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 1000UF 50V AXIAL
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 150 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Utmel Electronic Limited
Description: 1000uF 50V 12.5mm 25mm Radial Leaded,12.5x25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1000PF 50V 5% NPO 0603 1000pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.035"" (0.90mm) - - Digi-Reel«
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: CAP ALUM 1000UF 20% 50V RADIAL
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1000PF 50V 10% X7R 0402 1000pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1000PF 50V 5% X7R 0402 1000pF 50V ¦5% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 1000pf 50000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 50,000 volts
- AC Rated Voltage (WVAC): 50,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1000PF 50V 10% X7R 1206 1000pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.033"" (0.85mm) - - Digi-Reel«
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric
-
Description: CAP ALUM 1000UF 20% 50V RADIAL
- Capacitance Range: 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 100V 1nF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: YAGEO - CC1206ZKY5V8BB106 - SMD Multilayer Ceramic Capacitor, 10 µF, 25 V, 1206 [3216 Metric], +80%, -20%, Y5V, CC Series
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -30 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1357874-50YXF1000MEFC16X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXF Package: Bulk Product Status: Active Package
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Niobium Oxide Capacitors 8volts 15uF 20% 1000mOhms
-
Supplier: Accuris
Description: CAPACITORS, CERAMIC, MULTILAYER, HIGH VOLTAGE, CG, 1,000 V DC
-
Supplier: Lingto Electronic Limited
Description: SILVER MICA 1000PF / 500V
- Capacitance Range: 0.001 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 50pf 50000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.00005 microF
- DC Rated Voltage Range (WVDC): 50,000 volts
- AC Rated Voltage (WVAC): 50,000 volts
- Operating Temperature: -25 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Range: 0.01 µF to 10 µF with 5% tolerance Voltage Ratings: 50–1000 V DC, suitable for diverse applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
0.1 to 40 µF, at 305 Vac and 50/60Hz. It can operate within a temperature range of -40° C to +110° C. The durable box-style plastic case and epoxy seal are both UL 94V-0 flame retardant. Additionally, the metalized polypropylene-film construction is self-healing, ensuring added (read more)
Browse Capacitors Datasheets for Cornell Dubilier