-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 450V 20%, RADIAL; Capacitance:1000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:18000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 68UF 450V HI-RIPPLE
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 10UF 450V HI-RIPPLE
-
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 15UF 450V HI-RIPPLE
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 22UF 450V HI-RIPPLE
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 450V, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
-
Capacitors - Aluminum Electrolytic Capacitor, 1Uf, 450V, 20%, Radial; Capacitance Rubycon -- 39T8961Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 450V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mmRoHS Compliant:
-
Capacitors - Aluminum Electrolytic Capacitor 1Uf, 450V, 20%, Radial; Capacitance Nichicon -- 55K0017Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 450V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitor 1000UF, 50V, 20%, Radial
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 10uF 450V 20% tol. ELECTROLYTIC
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 1000UF 20% 450V RADIAL
- Capacitance Range: 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -25 to 85 C
- Features: Aluminum Oxide, General Purpose, Other, Polarized
-
Description: CAP ALUM 1000UF 20% 450V SNAP
- Capacitance Range: 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: NICHICON URZ1V102MHD1TN ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, RADIAL
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: NICHICON UHE1V102MHD1TO ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, RADIAL
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 1000mA,
- Capacitance Range: 150 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Utmel Electronic Limited
Description: NICHICON UPW1A102MPD6TD ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 10V, 20%, RADIAL
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 1000V, Film Capacitors. This
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 1000V, Film Capacitors. This listing
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM 47UF 20% 450V RADIAL
- Capacitance Range: 47 microF
- ESR: 7,055 milliohms
- Features: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: CAP ALUM 1000UF 20% 450V SNAP
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 450 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308207-SK2R2M450ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 200 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 450 V Lead
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 450 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Radial Lead Aluminum Electrolytic Capacitors 1000µF 63V
- Capacitance Range: 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 63 volts
- Features: Aluminum Oxide, Other
- Capacitance Type: Fixed
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 47 microF
- Features: Aluminum Oxide
-
Supplier: RS Components, Ltd.
Description: Capacitor Electrolytic 10uF 450V Radial
- Features: Aluminum Oxide, Other
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Radwell International
Description: CAPACITOR, RADIAL ELECTROLYTIC, 33UF 450V 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 33.00000000000001 microF
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Galco Industrial Electronics
Description: CAPACITOR, 1000 MFD, 35VDC, RADIAL
-
Supplier: Radwell International
Description: CAPACITOR, RADIAL, ELECTROLYTIC, 25V, 1000UF, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Trigon Components, Inc.
Description: SERIES CAK DESCRIPTION Bipolar Type CAPACITANCE RANGE 1 to 33uF VOLTAGE RATING 50V MAX. OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 10x20 to 25.4x41 FEATURE •Electrolytic capacitors have not been successfully used for crossover networks due to inadequate than d and flat
- Capacitance Range: 1 to 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Gray Features: 100 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C
Find Suppliers by Category Top
Featured Products Top
-
to V-chip electrolytics, tantalums and board-mounted axials, yet offer much higher bulk-storage energy density. A single THA/THAS capacitor can replace an array of SMT, axial or radial aluminum electrolytic or solid tantalum capacitance arrays. That substitution can allow engineers to (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
100V to 1000V DC • Radial lead pitch options from 7.5mm to 31mm • Packaging options including tray, ammo pack, cut leads, formed leads, or bulk (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
leakage current. The 1000W and 1500W additions are available with 12, 15, 24, 36 and 48V outputs, adjustable up to -15/+15% of nominal. All models accept an 85 to 265Vac input and can operate at full load in -20 to +50oC ambient temperatures, derating linearly to 60% load (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey
More Information Top
-
Triad Magnetics - CST206-1A - Transformers - Transformer - Allied Electronics
Capacitor ; Electrolytic ;Cap 470 uF ;Snap-In;Vol-Rtg 450V ;2 Pin;35X60 mm. .... Capacitor;Ceramic;Cap 0.01 uF;Tol -0, +100%;Vol-Rtg 1000 VDC; Radial ;Z5U .
-
PDF (Revised) - Cisco DPC3848V
Ceramic Disc, Class X1/Y1, Radial , Dipped, 250Vac, 1.5nF, 20%152M, KX250~, X1Y1 HF, 3D Logo 81. .... Capacitor . .... Electrolytic , 450V, 120 uF , 105C, 20%. .... nichicon, 120uF 450v , CS(M), 105C, C13411. .... Electrolytic, 25V, 1000 uF, 105C, 20% .
-
Cornell-Dubilier - 380LX221M450J052 - Passive Components - Capacitors - Allied Electronics
Capacitor ;Al Electrolytic ;100uF;Snap-In;High Cap.; Radial ;20%;Case J02; 450V . .... Capacitor;Polyester Film;Cap 1 uF ;Tol 10%;Vol-Rtg 100 VDC;Radial. .... WIRE, HOOK UP, 18AWG, STRANDED, PVC, 1000 V, MIL-W-76C TYPE MW RED .
-
Bill Of Materials (Revised) - Cisco DPC3848V
Ceramic Disc, Class X1/Y1, Radial , Dipped, 250Vac, 1.5nF, 20%. .... Capacitor . .... Electrolytic , 450V, 120 uF , 105C, 20%. .... nichicon, 120uF 450v , CS(M), 105C, C1341. .... Electrolytic, 25V, 1000 uF, 105C, 20% .
-
Panasonic - ECA2WHG220 - Passive Components - Capacitors - Allied Electronics
Capacitor ; Aluminum Electrolytic ; Cap 22 uF ; Vol-Rtg 450V; Radial ; nHg. .... Endurance: 105°C, 1000 to 2000 Hours. .... Capacitor;Aluminum Electrolytic;Cap 10uF;Vol-Rtg 450V ;Radial;nHg .
-
AVX - 04023C103KAT2A - Passive Components - Capacitors - Allied Electronics
1000 . .... Passive Components > Capacitors . .... Capacitor;Aluminum Electrolytic ;Cap 330uF;Vol-Rtg 450V ;Snap-In;Ts-Ha;2 Pin. .... Capacitor;Tantalum;Cap 4.7 uF ;Tol 10%;Vol-Rtg 35 VDC;SMT;3528;Cut Tape. .... Resistor;Thick Film;Res 10 Megohms;Pwr-Rtg 1 W;Tol 1%; Radial ;Epoxy Coat .
-
Stacked switched capacitor energy buffer architecture
Dipped Radial Lead Mulitilayer Ceramic http://www.chemi-con.co.jp/e/. .... Capacitors catalog/pdf/ce-e/ce-sepa-e/ ce-thd-e-110701.pdf. .... Single electrolytic capacitor. .... surveyed are found in the vicinity of 400 V to 800 V, 600 uF to 1200uF region. .... 2-3), the highest energy storage density capacitors surveyed are located in the 1000 V to 2000 .... #define DAC2 (B0001110)// 450V .
-
Frontiers of Manufacturing Science and Measuring Technology II
…t1 is 100 microseconds, t4 is 10 milliseconds, t5 is 90 milliseconds, pulse amplitude is 450V -600V. .... 1000 . .... Magnetic pole number of active and passive rotor was related with radial dimensions and a single pole .... Electrolytic . .... are discrete, so the transmitter inductor inductance value must match the transmitter resonant capacitor and high-frequency .... 0.1 uF .
-
Power Electronics and Energy Conversion Systems, Volume 1, Fundamentals and Hard-switching Converters
…supply line applications, larger values of inductances can also be found in the radial lead through hole .... 1000 . .... An ultracapacitor, also known as a double-layer capacitor , is an electrochemical device, which, like a bat … devices is that batteries store charges chemically, whereas ultracapacitors store them electrostatically by polarizing an electrolytic solution. .... kV, R201 ¼ 20 MV, C201 ¼ 0.1 pF, C202 ¼ 100 uF , R106 ¼10 MV … around 10 A, Keith proposed using either four electrolytic capacitors Part No. CG241T450V4C 450V /240 mF, with…
-
Electronic Circuits
As electrolytic capacitors have leakage currents that are of the order of microamperes, they cannot be used as integration capacitors. .... 1000 kHz. .... +12/ 450V . .... = uf (t, z) + ur(t, z) It consists of a forward wave uf (t, z) and a … resonator bodies made of barium-titanate with an axial resonator bore and a radial bore for coupling.
Indicates content that may require registration and/or purchase.