-
Supplier: Rantec Power Systems Inc.
Description: input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature
- DC Output Voltage: 16 to 33 volts
- DC Output Power: 150 watts
- Number of Outputs: 3 #
- Features: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature
- DC Output Power: 185.00000000000023 watts
- Number of Outputs: 3 #
- Features: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature
- DC Output Power: 250.00000000000003 watts
- Features: DC Power Supply, DC/DC Converter
-
-
Supplier: Rantec Power Systems Inc.
Description: input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature
- Features: DC Power Supply, DC/DC Converter
-
Supplier: DigiKey
Description: Linear Regulator Replacement DC DC Converter 1 Output 9V 1A 12V - 32V Input
- DC Input Voltage: 12 to 32 volts
- DC Output Current: 1 amps
- Form Factor: Board Mount
- Features: DC/DC Converter, Linear
-
Supplier: Allied Electronics, Inc.
Description: DC-DC Converter, 12V, 0.5A, 17V - 72V Input Range
-
Supplier: Artesyn Embedded Power
Description: The ERM75 series high performance 75 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies with the European EN50155 standard for electronic equipment used on
- DC Input Voltage: 72 to 110 volts
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 15 amps
- DC Output Power: 74.99999999999963 watts
-
Supplier: Artesyn Embedded Power
Description: The ERM50 series high performance 50 watt isolated DC-DC converter modules are designed specifically for railway applications. The low input versions feature a 43 to 101 Vdc input that complies with the European EN50155 standard for electronic equipment used on
- DC Input Voltage: 72 to 110 volts
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 10 amps
- DC Output Power: 50 watts
-
Supplier: Beckhoff Automation LLC
Description: The PS9731-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 36 V DC and 60 V DC. It generates an output voltage of 24 V DC with 10 A. Special features: converts voltages to another voltage level
- Features: DC/DC Converter
-
Supplier: Beckhoff Automation LLC
Description: The PS9711-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 18 V DC and 35 V DC. It generates an output voltage of 24 V DC. Special features: converts voltages to another voltage level refreshes,
- Features: DC/DC Converter
-
Supplier: Beckhoff Automation LLC
Description: The PS9771-2440-0000 DC/DC converter is a voltage converter that operates with input voltages between 475 V DC and 750 V DC. It generates an output voltage of 24 V DC with 40 A. Special features: converts voltages to another voltage level
- Features: DC/DC Converter
-
Supplier: TDK-Lambda Europe GmbH
Description: CHVM high voltage dc-dc converter modules offer output voltages of up to 2kV in compact SIP pcb mount formats. Output power is 1.4W to 3W depending on package and all units accept a nominal 12Vdc input. Remote on/off is standard and the output can be adjusted from 0.5% to
- DC Output Voltage: 1,000 volts
- DC Output Power: 2 watts
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: CUI Inc.
Description: 9 Vdc, 1 A, 9 W, 12~32 Vdc Input Range
- DC Input Voltage: 12 to 32 volts
- DC Output Voltage: 9 volts
- DC Output Current: 1 amps
- DC Output Power: 9 watts
-
Supplier: Artesyn Embedded Power
Description: The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V,
- DC Input Voltage: 9 to 75 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 4 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Artesyn Embedded Power
Description: The AEE series of 15 watt low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V or 24 V supplies. There is a choice of four single output models, offering voltages of 3.3
- DC Input Voltage: 9 to 75 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 4 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Unipower, LLC
Description: Reverse Air Flow Option Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features DC to DC Converter Up to 3000 Watts System Output Remote Output Adjustment Wide Range
- DC Input Voltage: 40 to 60 volts
- DC Output Voltage: 12 volts
- DC Output Power: 650 watts
- Output Frequency: 0.21 MHz
-
Supplier: Analytic Systems
Description: The model VTC1000 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other input or output voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact
- DC Input Voltage: 110 to 300 volts
- DC Input Current: 5.2 to 14.5 amps
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 13.6 to 54.4 amps
-
DC-DC Converters - DC/DC CONVERTER; SINGLE OUTPUT; ISOLATED; 1 WATT; OUTPUT 5V; INPUT 5V -- 70052104Supplier: Allied Electronics, Inc.
Description: The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature of –40°C to +85°C
-
Supplier: PREMIUM S.A.
Description: The CRS-1000 is a reliable 1000W DC/DC converter series with a compact and robust design. It delivers 1000W at 24, 48, 72 and 110V and offers a great variety of input-ouput combinations. This converter series also allows for parallel connection. In addition, it
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 24 to 110 volts
- Number of Outputs: 1 #
- Form Factor: Rack Mount
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 1 volts
- Features: DC/DC Converter, Switching
-
Supplier: Unipower, LLC
Description: Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus Option 12.5 Watts/Cubic
- DC Input Voltage: 20 to 30 volts
- DC Output Voltage: 48 volts
- DC Output Power: 1,000.0000000000001 watts
- Output Frequency: 0.21 MHz
-
Supplier: TDK-Lambda Europe GmbH
Description: The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or
- DC Input Voltage: 43 to 160 volts
- DC Output Voltage: 48 volts
- DC Output Current: 1.1 amps
- DC Output Power: 52.8 watts
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 1W 15V/+-12V, 11515; DC / DC Converter Type:Module; Input Voltage Min:13.5V; Input Voltage Max:16.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:33mA; Output
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 2W 12V/+-12V, 21212; DC / DC Converter Type:Module; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 1W 5V/12V, 10512; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 2W 5V/5V, 20505; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:400mA; Output
-
Supplier: Daburn Electronics & Cable
Description: Type Start Up Time Nominal Vin and Constant Resistive Load Power Up: 25 mS Typ Remote On/Off: 25 mS Typ Remote on/off Negative Logic DC-DC ON: Short or OV
DC-DC OFF: Open or 3.5V DC-DC ON: Open or 3.5V DC-DC - DC Output Power: 50 watts
- Features: DC/DC Converter
-
Supplier: VPT, Inc.
Description: this existing standard case size. Save board size, weight, heat and cost by using a single DVHE to power multiple point of load DC-DC converters instead of deploying multiple isolated DC-DC converters. Features Single outputs of 1.9V, 2.5V, 3.3V, 5V
- DC Input Voltage: 16 to 50 volts
- DC Output Voltage: 1.9 to 5 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 50 watts
-
Supplier: Daburn Electronics & Cable
Description: Nominal Vin and Constant Resistive Load Power Up: 25 mS Typ Remote ON/OFF: 25mS Typ Negative Logic DC-DC ON: Short or OV
DC-DC OFF: Open or 3.5V DC-DC ON: Open or 3.5V DC-DC OFF: Short or OV - DC Input Voltage: 48 volts
- DC Output Voltage: 1.8 to 5 volts
- DC Output Power: 125.00000000000038 watts
- Features: DC/DC Converter
-
Supplier: Texas Instruments
Description: PTQA430033 100-W 48-V Input Isolated DC-DC Converter
-
Supplier: Daburn Electronics & Cable
Description: Filter: L-C Type Start Up Time: Nominal Vin and Constant Resistive Load Power Up: 25 mS Typ Remote ON/OFF: 25 mS Typ Negative Logic DC-DC ON: Short or OV
DC-DC OFF: Open or 3.5V DC-DC ON: Open or 3.5V DC-DC - DC Input Voltage: 48 volts
- DC Output Voltage: 1.8 to 5 volts
- DC Output Power: 100 watts
- Features: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: DC-DC ON: Short or 0V
DC-DC OFF: Open or 3.5V DC-DC ON: Open or 3V DC-DC OFF: Short or 0V DC-DC ON: Open or 3V - DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Features: DC/DC Converter
-
Supplier: GAIA Converter
Description: The MGDI-100 wide input series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them ideal particularly for transportation, railways or high-end industrial
- Output Voltage (Volt): 3.3 to 26 volts
- Input Voltage (VIN): 14 to 140 volts
- Output Current (IOUT): 0.06 to 20 amps
- Output Power: 100 watts
-
Supplier: RS Components, Ltd.
Description: 4.5V to 28V Input DC/DC Converter
- Output Voltage (Volt): 22.4 volts
- Input Voltage (VIN): 28 volts
- Output Current (IOUT): 2 amps
- Output Voltage Type: Adjustable
-
Supplier: XP Power
Description: Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.335 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 2 amps
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' HVT 2K4-1300/24-4U5 is a heavy-duty, high input voltage, industrial quality DC-DC converter (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The PFC 2K-U5512L is a rugged, industrial quality AC-DC power supply designed for industrial applications requiring redundant operation and active power factor correction (PFC). It delivers up to 2000W continuous output power and features a universal input (95V to 264Vac) with active PFC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The PFC 319-F4 universal input AC-DC power supplies deliver up to 500W continuous output power. They use active power factor correction to convert a universal input (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Custom input/output voltages are readily available. An optional built (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable 12V DC output with a 12V to 15V adjustable range, 2.5A rated output current, 30 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
. Comprehensive Protections: An input undervoltage overvoltage overcurrent short-circuit overtemperature protection power supply, with multiple protection modes and automatic recovery. Power Specifications: A 12V/19V/24V/36V/48V single output power supply with 12V output (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Modeling and Analysis of a High-Voltage DC-DC Converter with Vin/3-Voltage Stress on the Primary's Switches
… signal ac models of the power stage including the control-to-output and input -to-output transfer … A 4.8kW, 1000V /48V dc - dc converter prototype has been built and tested for confirming the theoretical predictions.
-
A High-Voltage DC-DC Converter with Low-Voltage Stress and Output Current Tripler
output current capability. voltage stress on each switch is halfofthe input voltage [4]. A 4.8kW, 1000V /48V dc - dc converter prototype has been Dominant stream of research in TLCs is to develop .
-
An Evaluation of Two-Level and Three-Level Zero-Voltage Zero-Current Switching Converters
An important disadvantage of this approach is an increase in the dc-bus voltage for the downstream isolated step-down dc - dc converter . The input to the step-down converter may be 800V~ 1000V , requiring the 2L FB converter to sustain this (relatively-high) dc-bus voltage across the semiconductor switches It is well known that semiconductor devices able to block higher voltages are not …
-
Dual active bridge buck-boost converter
However, DAB3 converter shows only 170.5 A with Vs=600V when the ‘flat top’ condition is satisfied (V2=Vo=Vc= 1000V ). TDR of the DAB3 converter is compared with the DAB converter and an ideal dc / dc converter in TABLE III. The conventional DAB converter has the highest value of TDR, 64.9×Po for the specified input range .
-
Comprehensive analysis of power loss in the output diode of flyback switching converter operating in DCM and CCM
By adding an AC-DC rectifying circuit to the flyback switching DC - DC model introduced in [10], in which all the parasitical parameters, the control … … differential inductance are considered, the complete simulation model of flyback ac-dc converter can be obtained and … … D1: MUR1620, D2: UF4006, D3: 1N4148, R2=100 KΩ/1W, C2=3.3 nF/ 1000V , and Co=1000 … By inputting these parameters into the model and running the model in MATLAB/Simulink surrounding, several analysis results …
-
An Improved Three-Level Soft-Switching DC/DC Converter
… the three-phase boost rectifier, its output voltage must be increased with respect to the input voltage. In fact, its output voltage can be higher more than 800~ 1000V . Automatically, this increase in the output voltage also increases the voltage stress across the devices in the DC / DC step-down second-stage converter .
-
A High Input Voltage Three-Phase ZVZCS DC-DC Converter with Vin /3 Voltage Stress on Primary Switches
A 2.2kW, 1000V /110V dc - dc converter prototype has been built and tested. High input voltage imposes high-voltage stress across the switching devices of DC-DC converters.
-
Calculation of Power Loss in Output Diode of a Flyback Switching DC-DC Converter
The proposed models are applied to calculate the power loss of the output diode in an existing flyback switching DC - DC converter . The major data of the converter include: the input voltage, Vin=102-370 VDC, the nominal output … … D1: MUR1620, D2: UF4006, D3: 1N4148, R2=100 KΩ/1W, C2=3.3 nF/ 1000V , and Co=1000 …
-
Autonomous power supply controller for miniature x-ray and gamma ray sensor in atmosphere-space interactions monitor experiment onboard the International Space...
Figure 8: A picture of HV DC - DC converter from CAEN Aerospace. … adapted in unipolar configuration (0 – 2.5V control for full range of 0 to - 1000V output). … there is a sweep being performed using DAC and FPGA control signals (HOLD input of AD585 [10]).
-
Fairchild Semiconductor - Boost Switch Delivers High Efficiency in High-Frequency Step-Up DC-DC Designs
The FDFME3N311ZT combines a 30V integrated N-Channel PowerTrench MOSFET and Schottky diode for exceptionally low input capacitance (55pF typical) and total gate charge (1nC) to improve efficiency in DC - DC boost designs. … has low reverse leakage current over temperature to prevent a lowering of the converter efficiency as the … This portfolio offers a wide range of breakdown voltages (20V- 1000V ) and cutting-edge packaging technologies to …
Indicates content that may require registration and/or purchase.