Products & Services

See also: Categories | Featured Products | More Information

Supplier Catalog
Go To Website
Download
Datasheet
  • Supplier: VPT, Inc.

    Description: this existing standard case size. Save board size, weight, heat and cost by using a single DVHE to power multiple point of load DC-DC converters instead of deploying multiple isolated DC-DC converters. Features Single outputs of 1.9V, 2.5V, 3.3V, 5V

    • DC Input Voltage: 16 to 50 volts
    • DC Output Voltage: 1.9 to 5 volts
    • DC Output Current: 0 to 10 amps
    • DC Output Power: 50 watts

  • Description: DC-DC ON: Short or 0VDC-DC OFF: Open or 3.5VDC-DC ON: Open or 3VDC-DC OFF: Short or 0VDC-DC ON: Open or 3V

  • DC Input Voltage: 48 volts
  • DC Output Power: 100 watts
  • Number of Outputs: 1 to 2 #
  • Features: DC/DC Converter
  • Supplier Catalog
    Go To Website
  • Description: The MGDI-60 wide input series is a full family of DC/DC power modules designed for use in distributed power architecture where variable input voltage and transient are prevalent making them ideal particularly for transportation, railways or high-end industrial

    • Output Voltage (Volt): 3.3 to 26 volts
    • Input Voltage (VIN): 14 to 140 volts
    • Output Current (IOUT): 0.06 to 15 amps
    • Output Power: 60.00000000000001 watts

  • Description: 4.5V to 28V Input DC/DC Converter

    • Output Voltage (Volt): 22.4 volts
    • Input Voltage (VIN): 28 volts
    • Output Current (IOUT): 2 amps
    • Output Voltage Type: Adjustable

  • Supplier: XP Power

    Description: Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty

    • DC Input Voltage: 9 to 36 volts
    • DC Input Current: 0.335 amps
    • DC Output Voltage: 3.3 volts
    • DC Output Current: 2 amps

  • Find Suppliers by Category Top

    DC-DC Converters (850 Companies)
    Search by Specification | Learn More about DC-DC Converters
    DC-DC Converter Chips (257 Companies)
    Search by Specification | Learn More about DC-DC Converter Chips
    AC-DC Converters (244 Companies)
    Search by Specification | Learn More about AC-DC Converters
    Power Frequency Converters (111 Companies)
    Search by Specification | Learn More about Power Frequency Converters
    Data Input Modules (312 Companies)
    Search by Specification | Learn More about Data Input Modules

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire