-
Supplier: Galco Industrial Electronics
Description: Wire Nut, 1000/BG, Blue Nut
-
Supplier: Weiler Abrasives
Description: The go to for high-performance weld cleaning
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.85 inch
- Width: 5.9 inch
- Length: 5.9 inch
-
Supplier: Weiler Abrasives
Description: Provide heavy-duty brushing action on somewhat irregular surfaces.
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.85 inch
- Width: 3.95 inch
- Length: 3.9 inch
-
-
Supplier: Weiler Abrasives
Description: Provide heavy-duty brushing action on relatively smooth surfaces.
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.65 inch
- Width: 4.05 inch
- Length: 4.05 inch
-
Supplier: Weiler Abrasives
Description: Provide heavy-duty brushing action on somewhat irregular surfaces.
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.85 inch
- Width: 3.85 inch
- Length: 3.85 inch
-
Supplier: Belden Inc.
Description: 7/8" Device Nut Receptacle: Male, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, with THICK Specification pigtails wires
- Current Rating: 8 amps
- Operating Temperature: -25 to 90 C
- Power Type: AC Power Connector, DC Power Connector
- Device Type: Receptacle / Outlet
-
Supplier: Belden Inc.
Description: 7/8" Device Nut Receptacle: Female, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, with THICK Specification pigtails wires
- Current Rating: 8 amps
- Operating Temperature: -25 to 90 C
- Power Type: AC Power Connector, DC Power Connector
- Device Type: Receptacle / Outlet
-
Supplier: Newark, An Avnet Company
Description: Jam Nut Receptacle, Male, with O-ring Seal and End Cap with Individual Rear Wire Seal, 20AWG, 5A/150V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Jam Nut Receptacle, Female, with O-ring Seal and End Cap with Individual Rear Wire Seal, 16AWG, 13A/300V / Bag RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Jam Nut Receptacle, Female, with O-ring Seal and End Cap with Individual Rear Wire Seal, 20AWG, 5A/150V / Bag RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Jam Nut Receptacle, Female, with O-ring Seal and End Cap with Individual Rear Wire Seal, 16AWG, 13A/30V / Bag RoHS Compliant: Yes
-
Supplier: Ideal Industries, Inc.
Description: BLACK COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE
- North American (AWG): 22 AWG
- Material: Copper
- Terminal Type: Wire Connector
-
Supplier: Allied Electronics, Inc.
Description: The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.
-
Supplier: Allied Electronics, Inc.
Description: Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 —
-
Supplier: Allied Electronics, Inc.
Description: Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220,
-
Supplier: Legrand
Description: Toggle Dimmer, Low Voltage 1000va, White FEATURES Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates wire nuts.
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Toggle Dimmer
- Mounting: Wall/Ceiling
-
Supplier: Allied Electronics, Inc.
Description: 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut
-
Supplier: Davies Molding, LLC
Description: V-2. ► Seal Rating: IP 67. ► Operating temperature: -30°C to 120°C Dynamic. ► RoHS and REACH complaint. ► Supplied pre-assembled with security plastic nut and NBR O-ring.
- Opening Diameter: 0.9842525 inch
- Temperature Range: -22 to 248 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Legrand
Description: Short Slide Dimmer 1000watt 1pole White FEATURES Contemporary slide style for toggle opening. Tough, impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive, screw-pressure-plate back wire terminals eliminates
- Lamp Power (Watts): 1,000.0000000000001 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Slide Dimmer
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Interpower
Description: N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : ¼"x1¼" / 5x20mm Ingress
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 250 volts
- Operating Temperature: -40 to 185 F
- Standard Fuse Size Accomodated: 5mm x 20mm
-
Supplier: NSI Industries LLC
Description: CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.682 TO 1.162 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Accuris
Description: Specification for high expansion heat-resisting steel bar and wire for the manufacture of bolts, studs, set screws and nuts (Ni 25.5, Cr 15, Ti 2, Mn 1.5, Mo 1.25, Si 0.7, V 0.3) (limiting ruling section 20 mm)
-
Supplier: Accuris
Description: Specification for high expansion heat-resisting steel bar and wire for the manufacture of bolts, studs, set screws and nuts (Ni 25.5, Cr 15, Ti 2, Mn 1.5, Mo 1.25, Si 0.7, V 0.3) (Limiting ruling section 50 mm)
-
Supplier: Radwell International
Description: MICRO-MINI DC DIN, FEMALE, BRAIDED CABLE, ZINC DIECAST COUPLING NUT, 2 METER CABLE, 300V 4 A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short length to accommodate
- Material: Copper
-
Supplier: Waytek, Inc.
Description: multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short length to accommodate
- Material: Copper
-
Supplier: Waytek, Inc.
Description: blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short
- Material: Copper
-
Supplier: Waytek, Inc.
Description: blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short
- Material: Copper
-
Supplier: Mile-X Equipment, Inc.
Description: operator safety devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and
-
Supplier: TE Connectivity
Description: Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Seal Ring Connector System : Wire-to-Panel, Wire-to-Wire Sealable : Yes
- Voltage Rating: 600 volts
- Number of Contacts: 4 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Remke Industries
Description: sizes from ¼” to 4” in straight, 90º and 45º styles. Features of the RSR Aluminum Cord Grips include: Available in NPT, PG, Metric or ISO threads Available with or without stainless steel wire mesh A unique design with a combination tightening surface that includes both a hex area and knurled
-
Supplier: Radwell International
Description: (PRICE/BOX OF 1000) WIRE-NUT® WIRE CONN, MODEL 71B® GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Compact Tower Light, 70 mm, Surface-Mount with 1/2 in. NPT threaded connector and mounting nut, No Network Option, Stranded Cable, 2 meter, Yellow Jacket, Black, 120V AC, Yellow Flashing LED, No Module, No Module, No Module, No Module
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 3 to 3.2 DC Rated Voltage: 3.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 8 x 20.2 mm Weight: 7.2 g Options: For other options contact factory Min Volt:
- Width or Diameter: 8 mm
- Height: 20.2 mm
- Voltage Rating: 3 to 3.2 volts
- Current Rating: 0.02 amps
Find Suppliers by Category Top
Featured Products Top
-
Radial O-ring feedthroughs provide an efficient and adaptable method for creating hermetic seals around electrical wires and cables as they pass through a housing. The design utilizes one or more O-rings seated in grooves along the outer diameter of the feedthrough housing. When installed, the O (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
V supply connection. The standard wiring arrangement is: Brown wire: positive DC supply (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Shopping In Screw & Nut Drivers - Big Bruin
Universal Wire Stripper, 8 In. … And 3 Phillips Screwdrivers, Black Cordura Case, Protects Against Electrical Shocks Up To 1000v , Standards Insulation According … • Hanson anson Itl Nut Driver Set, USC02295 G8730285 .
-
Popular Products In Video Surveillance - Big Bruin
Back Shell: Hex Nut 19. Insulation Voltage withstanding: 1000v 26. • The Wires Zone 530113 12 Volt 8.5" inch DC Male Plug Power Pigtail for CCTV …
-
Popular Products In Video Surveillance - Big Bruin
Back Shell: Hex Nut 19. Insulation Voltage withstanding: 1000v 26. • The Wires Zone 530113 12 Volt 8.5" inch DC Male Plug Power Pigtail for CCTV …
-
Popular Products In Video Surveillance - Big Bruin
Back Shell: Hex Nut 19. Insulation Voltage withstanding: 1000v 26. The Wires Zone 530113 530113 12 Volt 8.5" inch DC Male Plug Power Pigtail for CCTV …
-
A Range of Kilovoltmeters for High D.C. Voltages
… up to -06%/"C. between 10 and 303 C. and voltage coefficients up to 1000V ./unit of one … … to be threaded through and held in position by bending over the connecting wire and soldering adjacent … T h e lower end-plate is bushed to bring nut the insulated lead for diameter but …
-
Shopping In Measuring - Big Bruin
… Rotating Spindle (yes/no) No, Anvil Material Hardened Steel, Spindle Material Hardened Steel, Lock Nut Type Ring, Features … … Voltage 110 VAC 50/60 Hz, Includes Waterline Controller in NEMA 4x Box, Sensor Wire , Stainless Steel Sensor … … 20 Madc, Current Measurement Range 0 To 30 Madc, Voltage Measurement Range 0 - 1000v Ac/dc, Amps Ac …
-
Voltage Regulation - Electrical - Grainger Industrial Supply
… 150, Voltage Protection Rating 600V(L-N), 700V(L-G), 500(N-G), 1000V (L-L), Short … Surge Protection Device, Hardwired, Location Type Type 1Voltage 120/240, Phase 1S, Wire 3, Number of Poles 2,... … of Protection All modes protected, Mounting Style Panelboard, 3/4" Straight Nipple with Conduit Nut for Mounting Through …
-
Shopping In Measuring - Big Bruin
These flexible yet rigid rods will pull wire across long distances. … Increments 1/8 of a Tank, Gasket Material Duro Nitrile, Bushing Material Aluminum, Assembly Nut Material HDPE Plastic … … 0.025 Percent, Counts 50000, Battery Type Rechargeable Nimh, Safety Rating Cat Iii 1000v , Cat Iv 600v …
-
Measurement of tribo-emission from oxide-covered metals
… rate, were controlled by a variable-speed DC motor coupled to the drive nut through a reducing … Shielded wire was used . H . " On the other hand, a cone bias of + 1000V results in a near- unity detection efficiency for …
-
Shopping In Measuring - Big Bruin
… and has a smooth bearing surfaceHigh-grade steel constructionQuick-adjusting automatic-closing spring nut Rated: 0/10 0 … … Input fuse protection and misconnection warnings with audible and visible signals Data hold freezes display Auto power off Manual range override Relative mode CAT II-600V, CAT III- 1000V CE certified, UL listed … … test lead storage, bead wire temperature probe and 9V …
Indicates content that may require registration and/or purchase.