-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers PMEG100V100ELPD/CFP1 5/REEL 7
- Diode Type: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers PMEG100V100ELPD/CFP1 5/REEL 13
- Diode Type: Schottky Barrier Diodes
-
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and
-
Supplier: ODG (Origin Data Global)
Description: 100V 360mV@5A 5A DO-27 Schottky Diodes ROHS
- Diode Type: Schottky Barrier Diodes
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 890061-PMEG100V100EL PDAZ Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 10A Surface Mount CFP15 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN
- Diode Type: Schottky Barrier Diodes, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 94-106Vz(V) 2Iz(mA) AEC-Q101 Qualified
- Diode Type: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers Schottky Rectifier
- Diode Type: Schottky Barrier Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 100V 10A CFP15
- Diode Type: Schottky Barrier Diodes
- IR: 1.00E-3 mA
- VF: 0.8500 volts
- VR: 100 volts
-
Supplier: ODG (Origin Data Global)
Description: 100V Independent Type 850mV@2A 2A SMBF Schottky Diodes ROHS
- Diode Type: Schottky Barrier Diodes
- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: DO-27 Schottky Diodes ROHS
- Diode Type: Schottky Barrier Diodes
- RoHS Compliant: Yes
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode TVS Single Uni-Dir 100V 5KW 2-Pin Case P-6
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- IR: 0.0100 mA
- Tj: -65 to 175 C
- VR: 100 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and
- Diode Type: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 5A POWERDI 5
- Diode Applications: Other
- Diode Type: Schottky Barrier Diodes, Other
- IF: 120000 mA
- IR: 0.0040 mA
-
Description: DIODE SCHOTTKY 100V 10A CFP15
- Diode Applications: Rectifier Diode
- VF: 0.8500 volts
- VR: 100 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RB088LAM100 is a super low IR schottky barrier diode, suitable for general rectification.
- Diode Type: Schottky Barrier Diodes
- IF: 5000 mA
- RoHS Compliant: Yes
- VF: 0.8700 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±1% Single 250mW 5.04V~5.16V 5.1V SOT-23 Zener Diodes ROHS
- Diode Type: Zener Diodes
- IR: 0.0020 mA
- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The SP2504NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5, 2nd edition (tP=8/20µs) without
- Diode Type: Zener Diodes, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: Yes
- VR: 2.5 volts
-
Supplier: Nexperia B.V.
Description: Bidirectional Zener diode encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM = 30 W Bidirectional configuration Small plastic
- Diode Applications: Voltage Regulation, Protector
- Diode Type: Zener Diodes
- IF: 200 mA
- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 100V 5A POWERDI5
- Diode Applications: Rectifier Diode
- VF: 0.6600 volts
- VR: 100 volts
-
Supplier: DigiKey
Description: 162V Clamp 30.86A Ipp Tvs Diode Through Hole R-6
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- Tj: -55 to 150 C
- VR: 100 volts
-
Supplier: Microchip Technology, Inc.
Description: frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VRRM (V): 700 VF (V): 1.5 Current (A) Tc=80C: 100 Silicon type: SiC
- Diode Type: General Purpose (PN Junction Diodes)
- VF: 1.5 volts
- VR: 700 volts
-
Supplier: Elite Semiconductor Products, Inc.
Description: Single Phase Diode
- Diode Applications: Rectifier Diode
- Diode Type: Other
- Tj: 150 C
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Diode 40-85 Amps
- Configuration: Single
- Diode Applications: Rectifier Diode
- IF: 85000 mA
- Package Type: DO-5
-
Supplier: Nexperia B.V.
Description: : VR = 100 V Low leakage current due to high Schottky barrier technology Low forward voltage High power capability due to clip-bonding technology and heat sink High temperature Tj = 175 °C Small and thin SMD power
- Applications: Rectifier Diode, Switching
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: MDE Semiconductor, Inc.
Description: constructed with our famous low leakage glass passivation process with high-energy absorption capability from 400 watts up to 100 ,000 watts. Breakdown Voltages start at 5.0 voltages up to 400 volts. These TVS diode devices are UL Recognized components.
- Diode Applications: Protector
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: Yes
- VR: 28 to 400 volts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CZRU52C2-HF Surface Mount Device (SMD) Zener Diodes
- Diode Type: RF Diodes
-
Supplier: Rochester Electronics
Description: Trans Voltage Suppressor Diode, 1500W, 85.5V, Unidirectional, DO-201AE
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 6A POWERFLAT
- Diode Type: Schottky Barrier Diodes, Other
- IF: 6000 mA
- IR: 0.0300 mA
- Lead Type: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 810232-SBRT40V100CTE Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Super Barrier Operating Temperature - Junction: -55°C ~ 150°C
- Diode Type: Other
- IR: 0.3000 mA
- Tj: -55 to 150 C
- VF: 0.7300 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1251749-SMF100A Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
-
Supplier: Win Source Electronics
Description: - Reverse Standoff (Typ): 85.5V Current - Peak Pulse (10/1000µs): 11.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC100A Categories: Circuit Protection Minimum Breakdown Voltage: 95V Manufacturer Package:
- Clamping Voltage (VC): 137 volts
- Peak Pulse Power: 1500 watts
- Tj: -55 to 150 C
- VBR: 95 volts
-
Supplier: Microchip Technology, Inc.
Description: Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate
- Transistor Type: MOSFET
Find Suppliers by Category Top
Featured Products Top
-
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. Request a Quote Online or Call Us today (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Key Features: Voltage Rating: 100V Average Rectified Current: 150mA Forward Voltage: 1.25V @ 150mA Reverse Leakage Current: 1µA @ 75V Reverse (read more)
Browse Diodes Datasheets for Win Source Electronics -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Unmatched ESD Protection: TVS Diode ESDA6V1-5W6 Electrostatic discharge (ESD) poses a significant threat to electronic devices, potentially causing malfunction or failure. The ESDA6V1-5W6 TVS diode is designed to address these challenges with advanced features that (read more)
Browse Diodes Datasheets for Win Source Electronics -
Vishay’s VEML4031X00 sets a new standard in ambient light sensing as the industry’s first AEC-Q100 qualified rectangular ALS device. Engineered for modern automotive designs, this compact 4.38 mm × 1.45 mm sensor features a low profile of (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics