-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier,
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE 200 A, 100 V, SILICON, RECTIFIER DIODE, TO-244AB, MODIFIED TO-244AB, 3 PIN, Rectifier Diode Product overview: 203DNQ100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit
- Tj: -55 C
- Features: Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 100V 10A CFP15
- VF: 0.85 volts
- VR: 100 volts
- IR: 0.001 mA
- trr: 14 ns
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, AEC-Q101, SINGLE, 100V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:750mA; Operating Temperature RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: 100V Independent Type 850mV@2A 2A SMBF Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers PMEG100V100ELPD/CFP15/REEL 7
- Features: Other, Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 10A CFP15
- VF: 0.85 volts
- IF: 170,000 mA
- VR: 100 volts
- IR: 0.0008 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 890061-PMEG100V100ELPDAZ Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 10A Surface Mount CFP15 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name:
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SWITCH 100V, SOD-27
-
Description: DIODE SCHOTTKY 100V 10A CFP15
- VF: 0.85 volts
- VR: 100 volts
- Life Cycle Stage: Not Recommended (Declining)
- Features: Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: 500MW 150MA 100V SWITCHING DIODE, DO-35
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 100V 162V DO214AA
- Tj: -65 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 162 volts
- VBR: 111 volts
-
Supplier: DigiKey
Description: DIODE SCHOTTKY 100V 10A CFP15B
- Tj: 175 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 100V DPAK
- VF: 0.8 volts
- IF: 15,000 mA
- VR: 100 volts
- IR: 0.003 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 6A POWERFLAT
- VF: 0.78 volts
- IF: 6,000 mA
- VR: 100 volts
- IR: 0.03 mA
-
Supplier: Allied Electronics, Inc.
Description: Diode, Ultra Fast, 2A, 100V, SOD-57
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1282248-PMEG100V100ELPDZ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage
- VF: 0.85 volts
- VR: 100 volts
- IR: 0.001 mA
- trr: 14 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 810232-SBRT40V100CTE Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Super Barrier Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common
- VF: 0.73 volts
- VR: 100 volts
- IR: 0.3 mA
- Tj: -55 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: The 30BQ100GPbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and very small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and reverse battery
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367110-PMEG100V080ELPDAZ Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status:
- VF: 0.85 volts
- VR: 100 volts
- IR: 0.001 mA
- trr: 10 ns
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 100 volts
- ZZT: 45 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SCHOTT 100V 5A FLATPAK
- VF: 0.75 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
-
Supplier: ROHM Semiconductor GmbH
Description: The UDZLVFH series are comprised in Zener voltages ranging from 51V to 150V. They are also AEC-Q101 compliant and provide superior surge resistance for greater reliability, making them suitable for automotive ECUs.
- VZ: 94 to 106 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MCS 100-K, 104-K, 700-K Accessories, 100-K/104-K/700-K Suppressor Modules, Diode Module, 12...250V, Front Mounted, Shipped In Package Quantities of 1
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: RB168LAM100 is Schottky Barrier Diode for general rectification.
- VF: 0.81 volts
- IF: 1,000 mA
- VR: 100 volts
- VRRM: 100 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RB058LAM100 is Schottky Barrier Diode for general rectification.
- VF: 0.81 volts
- IF: 3,000 mA
- VR: 100 volts
- VRRM: 100 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MCS 100-C, 104-C, 700-CF, 700S-CF Accessories, Surge Suppressor, Diode Module, 12...250VDC
-
Supplier: ROHM Semiconductor GmbH
Description: RB068LAM100 is Schottky Barrier Diode for general rectification.
- VF: 0.81 volts
- IF: 2,000 mA
- VR: 100 volts
- VRRM: 100 volts
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 850 mV Low leakage current: IR ≤ 4 µA Reverse voltage VR ≤ 100 V Low capacitance
- IF: 250 mA
- VR: 100 volts
- IR: 500 mA
- Features: Other, Protector, Schottky Barrier Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100V Single 1A 850mV@1A DO-214AC Schottky Barrier Diodes (SBD) ROHS
- VF: 0.85 volts
- VR: 100 volts
- IR: 0.2 mA
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay’s VEML4031X00 sets a new standard in ambient light sensing as the industry’s first AEC-Q100 qualified rectangular ALS device. Engineered for modern automotive designs, this compact 4.38 mm × 1.45 mm sensor features a low profile of (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.