-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE ZENER 100V 1W SOD123FL Product overview: KDZLVTFTR100 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement
- Tj: 150 C
- VZ: 100 volts
- ZZT: 430 ohms
- PD: 1 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Communication, Control and Measurement Equipment Constant Voltage Regulation / Diode Zener Single 100V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB100 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100mW, Diode and Rectifier, RF
- Features: Rectifier Diode, Schottky Barrier Diodes
-
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTT 100V 100A THINKEY1
- VF: 0.95 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TVS Diode Single Uni-Dir 100V 600W 2-Pin SMB Product overview: SMBJ100 from EIC Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers
- Tj: -55 C
- RoHS Compliant: RoHS Compliant
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: World Star Tech
Description: Overview of WLD-100-685 Laser Diode WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 685 nm
- Laser Power: 100 milliwatts
- Operating Temperature Range: 70 C
- Laser Type: Laser Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 100V 2A SM SCHOTTKY Barrier Rectifier
- Features: Other, Schottky Barrier Diodes
- Package: SOD-123
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: DigiKey
Description: Diode Standard 1200V 100A Through Hole TO-247-2
- Tj: 175 C
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 0.2W, 100V, SOD-123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Forward Surge Current:750mA; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: Diode; 3V; TransilL; 600 W; SMB; 100 A
-
Supplier: Littelfuse, Inc.
Description: The latest additions to the Littelfuse Rectifier Diode family are the new 38mm and 50mm dia die Wespack Rectifier Diodes and the new 96mm large area rectifier diodes. These new designs are constructed using low temperature sintering technology and have an improved package design
- Features: Other, Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: DIODE ARRAY GP 400V 50A TO247
- VF: 1.45 volts
- VR: 400 volts
- IR: 0.025 mA
- trr: 50 ns
-
Supplier: DigiKey
Description: 17V Clamp 11.76A Ipp Tvs Diode Surface Mount SOD-123
- VR: 10 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 17 volts
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 600W, 100V, BIDIR, SMB ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 600W, 100V, UNIDIR, SMB ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 811007-STTH100W06CW Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1
- VF: 1.45 volts
- VR: 600 volts
- IR: 0.02 mA
- trr: 75 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 935636-STTH100W04CW Features: Diode Array 1 Pair Common Cathode Standard 400 V 50A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STTH100 Categories:
- Features: Other
- Package: TO-247
-
Description: DIODE SCHOTTKY 100V 1A SMA
- VF: 0.85 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
- Package: SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1262129-STTH100W04C Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: WeEn Semiconductors Win Source Part Number: 865069-BYC100W-1200PQ Series: EEPP™ Features: Diode Standard 1200 V 100A Through Hole TO-247-2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-2 Package: Tube Mounting: Through Hole Family Name: BYC100 Categories: Discrete
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: KDZLV100 is Zener Diode for voltage regulation.
- VZ: 94 to 106 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV33B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 32.15 to 33.79 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Fast Switching Diodes Diode, Small Signal, 300 mA, 100 V (Min.), 1 V (Max.), 440 mW, 350 K/W, 100 V, Axial leaded Small Signal Switching Diode Silicon Epitaxial Planar Diodes Lead (Pb)-free component Extreme fast switches Case: DO-35 Glass case Weight: approx. 125 mg
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV22B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 21.54 to 22.47 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 100V 20%
- Package: DO-41
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV20B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 19.52 to 20.39 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 2W 100V DO-41 Zener Diodes ROHS
- IR: 0.0005 mA
- VZ: 100 volts
- ZZT: 175 ohms
- PD: 2,000 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 100V 10A CFP15
- VF: 0.85 volts
- VR: 100 volts
- IR: 0.001 mA
- trr: 14 ns
-
Supplier: Skyworks Solutions, Inc.
Description: The SMP1334-084LF is a surface-mountable, low-capacitance silicon PIN diode designed as a series-connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.45 Ω and maximum capacitance at 30 V is
- Features: PIN Diodes
-
Supplier: ODG (Origin Data Global)
Description: 100V 8A 800mV@8A DO-27 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s VEML4031X00 sets a new standard in ambient light sensing as the industry’s first AEC-Q100 qualified rectangular ALS device. Engineered for modern automotive designs, this compact 4.38 mm × 1.45 mm sensor features a low profile of (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech