-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Description: 100UF (MICRO FARAD)70MOHM @ 100K
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: 330UF (MICRO FARAD)25MOHM @ 100K
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
-
Supplier: DigiKey
Description: 100UF (MICRO FARAD)70MOHM @ 100K
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 45 milliohms
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCB BOARD, RELAY BOARD, 10 AMPS, 120 VAC, 28 VDC, 10-RELAY DRY CONTACT, TWO 15-POSITION TERMINAL STRIPS, ONE 12-POSITION TERMINAL STRIP, 100 VOLT/ 1000 MICRO FARAD CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output, DC Output
-
Supplier: ValueTronics International, Inc.
Description: Dissipation (typical): 0.0003 Stability (per year): ±100 ppm Max voltage Peak: 500 V Max Frequency: 10 kHz Terminals: 2 bp's + gnd Capacitor type: Silvered Mica, mechanically stabilized, hermetically sealed Leakage Resistance: 5,000 ohm-Farads or 100 GΩ, whichever is less
-
Supplier: ValueTronics International, Inc.
Description: to 999.9 mF Accuracy: 0.5% of full scale ± 1 LSD (least significant digit) on 1000 pF to 100 µF ranges. 1% of full scale ± LSD on 1000 µF to 1000 mF ranges Resolution: 0.1 pF on 1000 pF range; .01% of full scale on all ranges Reading Time: 0.6 SEC max to 1000 µF, increasing to 35 SEC at 1
-
Supplier: ValueTronics International, Inc.
Description: determined by voltage setting As A Dynamic Ohmmeter Range: 100 ohms to 999 megohms depending on voltage setting Accuracy: ±5% ± 1 digit Capacitor Dielectric Absorption Test Range: 1 to 100% Accuracy: ±5% of reading, ± 1 digit Capacitor Range: 0.01 µF to 19.99 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Polymer 100uF 2.5VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.015 Ohm 2700mA 1000h 105°C T/R Product overview: EEFCD0E101XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 8V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFUE0K101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 8 volts
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEE0JA101SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Tant Polymer 100uF 4VDC C1 CASE 20% (6 X 3.2 X 1.4mm) SMD 6032-15 0.055 Ohm 105°C T/R Product overview: 4TPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 105 C
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 100F 35V 8X8X10MM 105C 5000H
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Cornell Dubilier
Description: Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -25 to 70 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: CAP ALU HYBRID 135C 100F 25V
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 135 C
- ESR: 35 milliohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302751-SCCW45B107SSB Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: Solder Lug Package: Bulk Height - Seated (Max): 1.850" (47.00mm) Standard Package: 100 Capacitance: 100 F Tolerance: -10%,
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Supplier: Richardson RFPD
Description: Maxwell’s Standard Series spans a spectrum of form factors, and our strong cell design engineering experience enables us to produce cells with very low equivalent series resistance (ESR). This translates into increased power density and small system footprint to meet the specific requirements of
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 3 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: VINATech Co LTD Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Package: Box Product Status: Active Capacitance: 100 F Tolerance: -10%, +30% ESR (Equivalent Series Resistance): 6mOhm @ 1kHz
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- Technology: Multilayer
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power supply
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 48V ultracapacitor module product line gives customers in transportation and industrial industries a broad range of choices to meet their energy storage and power delivery requirements. The rugged, environmentally resistant design makes the modules ideal for hybrid mining,
- Capacitance Range: 83,000,000 to 165,000,000 microF
- DC Rated Voltage Range (WVDC): 51 volts
- Rated Current: 1,150 to 1,900 amps
- Leakage Current: 3,000 to 5,200 microamps
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 1,000,000 to 400,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 70 C
- Capacitance Type: Fixed
-
Supplier: Radwell International
Description: (PRICE/TC), TANTALUM CAPACITOR, 100UF 10V 0.7 OHM 20%, 7343-31, CAPACITANCE:100F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 20%, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 100,000,000 microF
- Electrolytic Capacitors: Aluminum Oxide, Tantalum Oxide
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ODG (Origin Data Global)
Description: CAP 100F -10% +30% 2.7V T/H
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP 100F 2.7V SURFACE MNT
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -20 to 70 C
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: CAP, ALU ELEC, AEC-Q200, 100UF, RAD CAN; Capacitance:100 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DOUBLE LAYER CAP, 100F, 2.7V, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Product Range:HL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:70mm; Operating RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAPACITOR 100F -10% +30% 2.7V TH
- Capacitance Range: 100,000,000 microF
- Operating Temperature: -40 to 65 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100F -20%~+80% 110mΩ 3.8V Plugin,P=5mm Lithium-ion Capacitor ROHS
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 3.8 volts
- Operating Temperature: -20 to 65 C
-
Supplier: Newark, An Avnet Company
Description: CAP, 100F, 2.7V, 20%, SUPER CAP, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: CAPACITOR 100F -10% +30% 2.7V TH
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: SUPERCAP, 100F, 2.7V, SNAP-IN; Capacitance:100F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.008ohm RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
The Robosapien Companion
You can’t recharge alkalines, but that surface charge is the equivalent of a 100 - farad capacitor .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8754/ChristopherEldridge2011.pdf?sequence=1
Maxwell BCAP0100T07 2.7 V, 100 Farad super capacitors were found at a US distributor and ordered for a price of $12 each.
-
Dynamic multi-resolution modeling of power super capacitor
1 shows the maximum time steps allowed for each order of a Maxwell 100 Farad super capacitor .
-
An innovative ultra-capacitor driven shape memory alloy actuator with an embedded control system
The ultra- capacitor has 100 farads capacitance and is rated for 48 Volts.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34304/17455811-MIT.pdf?sequence=2
Detection of percent differences of less than 0.5% on 20 to 100 femto- farad capacitors has been successfully demonstrated.
-
CR4 - Thread: Capacitors and Single-Phase Motors
second: i have 100 micro farad dc capacitor 350vdc and its not marked for the polarity, will it work if i connect opposite way or i will hear the boom!
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6944/Li_Qing.pdf?sequence=1
The test is modeled as a pre-charged 100 pico- farad capacitor connected in series with a 1500 ohm resistor.
-
CR4 - Thread: what is the best way to cal. DC motor speed
Capacitor C = 100 farad , Rc = .01 ohm .
-
The use of heat flow apparatus to find polymer transition points
The capacitor is 100 micro farad , 35 volts.
-
http://waset.org/publications/4961/reconfigurable-autonomous-mini-robot-design-using-cpld-s
electromagnetic interference problems if the communicator is not suppressed with capacitor of 100 nano farad 50V/100V disc ceramic capacitor soldered directly across the contacts on the motor will be adequate.
Indicates content that may require registration and/or purchase.