-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 100A, Diode and
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 100A, Diode and
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 100A, Diode and Rectifier, Diode Arrays. This listing supports
- Tj: -40 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 100A, Diode and Rectifier, Bridge Rectifiers. This
- Tj: -40 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 100VWM 162VC SMA
- VR: 100 volts
- Tj: -50 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 162 volts
-
Supplier: ODG (Origin Data Global)
Description: 100V 20A TO-220F Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 100V 200A Fwd Schottky
- Features: Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 100V 1A SMA
- VF: 0.77 volts
- VR: 100 volts
- IR: 0.004 mA
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: A Reverse Voltage: 1 kV Number of Pins: 2 Diameter: 7.2 mm Categories: Schottky Diodes Case / Package: R Alternative Parts (Cross-Reference): 6A20; 6A60; 6A40; 6A801625012; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating
- VF: 1.16 volts
- IF: 6,000 mA
- Tj: -65 C
- IFSM: 250 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 100V 10%
- Package: DO-41
- Features: Other, Zener Diodes
-
Description: DIODE MOD SCHOT 100V 100A SOT227
- VR: 100 volts
- Features: Other, Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: Overvoltage Protection - TVS Diodes - Series: SMTBJ - SMTBJ100A
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100V 770mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
- VF: 0.77 volts
- VR: 100 volts
- IR: 0.004 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1156890-BZB100A Manufacturer Homepage: www.nxp.com Introduction Date: January 28, 2008 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 100V 5A TO220AB
- VF: 0.66 volts
- VR: 100 volts
- IR: 0.05 mA
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1251749-SMF100A Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Meritek Win Source Part Number: 896038-SMDJ100A Series: SMDJ Operating Temperature Range: -55°C ~ 150°C Features: 162V Clamp 18.52A Ipp Tvs Diode Surface Mount Package: Reel - TR Package: DO-214AB (SMC) Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99
- Tj: -55 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: 162V Clamp 3.1A Ipp Tvs Diode Through Hole DO-15
- VR: 100 volts
- Peak Pulse Power: 500.00000000000006 watts
- Clamping Voltage (VC): 162 volts
- IFSM: 3.1 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 100V 1A DIE
- VF: 0.75 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 10A CFP15
- VF: 0.85 volts
- IF: 170,000 mA
- VR: 100 volts
- IR: 0.0008 mA
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 100 volts
- ZZT: 250 ohms
- PD: 1,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: Diode Array 2 Independent Schottky 100V 100A Chassis Mount SOT-227-4, miniBLOC
- Tj: -40 to 150 C
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Littelfuse, Inc.
Description: Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP100A
- VR: 100 volts
- Clamping Voltage (VC): 162 volts
- VBR: 111 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 3000W, 100V, DO-214AB (SMC)
- Peak Pulse Power: 3,000 watts
- VWM: 100 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Direction: Unidirectional
-
Supplier: World Star Tech
Description: Overview of WLD-100-785 Laser Diode WLD-100-785 laser diode has Single mode and narrow wavelength. WLD-100-785 is ideal for Raman Spectroscopy applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 785 nm
- Laser Power: 100 milliwatts
- Operating Temperature Range: 70 C
- Laser Wavelength: Infrared
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY, 100V 160A ISOTOP PKG
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 1A PMDTM
- VF: 0.81 volts
- IF: 1,000 mA
- VR: 100 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 100V, 6A; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Forward Voltage Max:780mV; Forward Surge Current:100A; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: TVS DIODE 100VWM 197VC CASE 5A
- VR: 100 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 100,000 watts
- Clamping Voltage (VC): 197 volts
-
Supplier: Elite Semiconductor Products, Inc.
Description: Single Phase Diode
- Tj: 150 C
- IO: 35 amps
- IFSM: 400 to 420 amps
- Rectifier Configuration / Technology: Bridge
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 100V 6A POWERFLAT
- VF: 0.78 volts
- IF: 6,000 mA
- VR: 100 volts
- IR: 0.03 mA
-
Supplier: Nexperia B.V.
Description: Bidirectional Zener diode encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 30 W Bidirectional configuration Small plastic package suitable for surface-mounted design
- IF: 200 mA
- Tj: 150 C
- VZ: 95 to 105 volts
- PD: 300 milliwatts
-
Supplier: Allied Electronics, Inc.
Description: Diode, Ultra Fast, 2A, 100V, SOD-57
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s VEML4031X00 sets a new standard in ambient light sensing as the industry’s first AEC-Q100 qualified rectangular ALS device. Engineered for modern automotive designs, this compact 4.38 mm × 1.45 mm sensor features a low profile of (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
capabilities. With a maximum DC blocking voltage of 40V and the ability to handle a forward current of 4A, it offers robust performance for various power management needs. Key Features: Type: Schottky Barrier Rectifier Diode (read more)
Browse Diodes Datasheets for Win Source Electronics -
VMI manufactures two 10kV, 5mA diodes – the M100FF3 and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Like all our Design Engineer’s Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of (read more)
Browse Diodes Datasheets for Nexperia B.V. -
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
delivers 10mA of forward current, and a reverse recovery time of 100nS. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.