-
Supplier: Laserglow Technologies
Description: The shortest wavelength available in a laser pointer, the Electra produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The
- Wavelength Range: 405 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 20 to 35 C
- Laser Weight: 0.1 lbs
-
Supplier: Laserglow Technologies
Description: The shortest wavelength available in a portable laser, the Electra Pro produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The
- Wavelength Range: 405 nm
- Laser Power: 5 to 300 milliwatts
- Operating Temperature Range: 20 to 35 C
- Laser Weight: 0.18 lbs
-
Supplier: Laserglow Technologies
Description: this laser to operate three times as long as DPSS blue laser pointers. Both beautiful and practical the Hydra Blue Laser Pointer is sure to impress. Key Features: Output Power: 2 mW - 9 mW (Varies with model) Expected Life: 5000 hours Wavelength: 447 nm (blue) Key
- Wavelength Range: 447 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -5 to 40 C
- Laser Weight: 0.1 lbs
-
-
Supplier: Laserglow Technologies
Description: Libra the brightest Class IIIa red laser pointer available. As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Batteries: 2 x "AAA" (Over 24
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class IIIA
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
Supplier: Traceable® Products
Description: Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries provide
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03515625 lbs
- CDRH Classification: Class IIIa
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode 4
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Traceable® Products
Description: Pointer's brilliant red beam works equally well in daylight and dark. Laser is designed specifically for slide presentations, wall charts, and field use. Beam is at the highly visible 650 nm wavelength with diameter of 3.5 mm. Output is 4 mW with a range of 400 feet. Key chain makes it
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03125 lbs
- CDRH Classification: Class I
-
Supplier: World Star Tech
Description: with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and displays
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Laser Diodes
-
Supplier: World Star Tech
Description: Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications:
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: Sunstone Engineering
Description: Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Transcat, Inc.
Description: To be sure the appropriate object is being measured and to increase accuracy a laser pointer is built-in. Operating temperature: 32 F to 122 F / 0 to +50°C Storage temperature: -4 F to 140 F / -20 to +60°C Humidity: 10 to 90% Display LCD: segment with a backlight Spectral response:
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Sonel Test
Description: measurement and facilitate targeting, the device is equipped with a laser pointer. Infrared radiation Infrared radiation is generated by the movement of electrons inside the atoms of a given material. It is electromagnetic radiation with a wavelength in the range of 780 nm…1 mm. It is
- Features: Digital Front Panel
- Interface Options: Other Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also available HL40071MG, a new single mode 405nm diode from Ushio with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
built-in monitor photodiode for power control and feedback applications. Features Visible red output: 675 nm (typ.) High optical output power: 210 mW (read more)
Browse Diode Lasers Datasheets for World Star Tech -
a compact TO-56 metal can package, this device delivers a peak optical output power of 300 mW at a wavelength of 488 nm, making it ideal for demanding tasks in biomedical diagnostics, instrumentation, and metrology. (read more)
Browse Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
A simple and compact fluorescence detection system for capillary electrophoresis and its application to food analysis
A green or a violet laser diode (applied voltage, +3 V; 100 mW ; wavelength, 532 nm or 405 nm) was removed from the laser pointers , and was used as the excitation light source, controlled by a toggle switch (1MS1T61B11M2QES Q11, Dailywell Electronics …
-
The Physical Chemist's Toolbox Complete Document
FIGURE 10.16 Schematic of a semiconducting pn junction distributed Bragg59 reflector laser diode (or injection laser), such as used in 1- mW laser pointers (HeNe, 633 nm (obsolete); deep red AlGaAs; 650 to … … players (670 nm; “Blue-Ray” InGaN; 405 nm). … reflective ( 95%); the optically flat back surface (not shown here) is highly reflective ( 100 %) and parallel …
-
Light Control of Cellular Processes by Using Photocaged Abscisic Acid
Irradiation at 405 nm was performed by using an Adjustable Focus Violet Purple Laser Pointer (LazerPoint SKU 0733579), with an lex = 405 nm and 1000 mW intensity positioned 8 cm above the bottom of either a 96- or 24-well plate and … … 24-well plates were washed with PBS and lysed with Reporter lysis buffer ( 100 mL, Promega) by …
-
Solution-Deposited Thin Silver Films on Plastic Surfaces for Low-Cost Applications in Plasmon-Coupled Emission Sensors
… were analyzed through non-contact mode atomic force microscopy (AFM) using a XE- 100 SPM (PSIA, Santa … Excitation of the sample was achieved with a 405 - nm , 3 mW laser diode (TE cooled module, Photonics Products) or a 532-nm laser pointer (Instapark, CA, USA), in reverse Kretschmann (RK) configuration [20, 21] as represented in Fig. 1.
-
A Fluorescent Mid-air Screen
We tested also a higher-power UV LED (755 mW of radiation), but even so it was far less powerful than the regular LED light sources or powerful UHP lamps on projec- tors (typically ~ 100 W), and was not sufficient to … A low-cost, common 405 nm violet laser is a viable alter- native to excite the fluorophore and create an image of dif- ferent color. … Fig. 4, where the screen is lit with a 405 nm violet laser pointer from the side …
-
Green Laser - Green Laser Manufacturers, Suppliers (Page 4)
405 nm violet laser pointer GLP-405/0.6~5mW 473 nm blue laser pointer GLP-473/0.6~5mW 532 nm green laser pointer GLP-532/0.6~5mW 593.5 nm yellow laser pointer GLP-593.5/0.6~2mW 808 nm infrared laser... [ Related Keywords : Green laser 60 mW , Green laser, Green laser pointer, Portable green laser ] Order: 100 units, less qty is also accepted .
-
Blue Laser - Blue Laser Manufacturers, Suppliers
[ Related Keywords : Laser pointer, blue laser pointer, laser pen, blue pruple laser pointer ] 405nm 300 mw Blue&Violet Laser Module Purple Laser Diode Price:USD 100 .
-
Photodarkening in Yb-doped Al-silicate fibers: Investigation, modelling and mitigation
Since in many industrial lasers a visible light pointer beam is included in the laser design, we investigated the alternative path of mitigate PD using visible light. High energy photons can bleach high–energy defects and we demonstrated that red photons at 633 nm cannot bleach 100 % defects, and especially are ineffective against defects generated during last part of PD evolution [24,26]. … well known in silica glass for UV light, but we found that even 405 -nm radiation can … As expected, by using about 8 mW of light at 550 nm, we were able to maintain …
-
Lasers in light skin interaction
Some single-mode semiconductor lasers may have beam power on the order of 100mW . Recently, single emitter semiconductor lasers having 8W to 10W optical power at 808 nm , 980nm, or 9xx … excitation of Hoechst stain, Calcium Blue, and other fluorescent dyes in fluorescence microscopy 405 nm Bright blue laser pointers , still very expensive, output of DPSS systems 485 nm .
-
Advances in laser sources for confocal and multiphoton microscopy
Such lasers are now available for use as laser pointers ; however, they suffer from a sig- nificant problem for their use in confocal microscopy. In order to achieve efficient frequency doubling from the near infrared ( 1,064 nm ) to green light … This results in up to 30% fluctuations in the laser intensity on a 100 -kHz timescale. … diodes are now available with discrete emission wavelengths from 430 to 370 nm, providing several mW output. … range of common flurophores that can be excited with a blue laser diode operating at 405 nm .
Indicates content that may require registration and/or purchase.