-
Supplier: Newark, An Avnet Company
Description: Capacitor,Met Polyester (MYLAR),100nF,63VDC,5-% Tol,5+% Tol
-
Supplier: Newark, An Avnet Company
Description: Capacitor,Met Polyester (MYLAR),100nF,63VDC,10-% Tol,10+% Tol
-
Supplier: Utmel Electronic Limited
Description: ±5% 63V 100nF -55℃~+125℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
-
Supplier: Newark, An Avnet Company
Description: Capacitor,Polyester (MYLAR),220nF,63VDC,10-% Tol,10+% Tol
-
Supplier: Newark, An Avnet Company
Description: Capacitor,Polyester (MYLAR),470nF,63VDC,10-% Tol,10+% Tol
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 100nF, Film Capacitors. This
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Utmel Electronic Limited
Description: ±5% 100V 100nF -55℃~+85℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, POLYESTER METALLIZED, RADIAL,3.3UF, 100V,
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 4.7µF 63V
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 63 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance
-
Supplier: Allied Electronics, Inc.
Description: The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning. Capacitance Range: 0.001 μF to 1.0
-
Supplier: Allied Electronics, Inc.
Description: The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance
-
Supplier: Utmel Electronic Limited
Description: ±5% 100V 3.9nF -40℃~+85℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: ±10% 400V 100nF -40℃~+125℃ Metallized Polyester Radial Leaded,P=7.5mm Film Capacitors ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 4.7UF 10% 63VDC RADIAL
- Capacitance Range: 4.7 microF
- AC Rated Voltage (WVAC): 40 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 100nF 100V Polyester Radial Ceramic Capacitor Product overview: R82EC3100DQ70J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 100nF 100V 10% Ceramic Capacitor, 1812 SMD, Polyester Dielectric Product overview: LDEEC3100KA5N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ODG (Origin Data Global)
Description: ±5% 63V 100nF -40℃~+110℃ Metallized Polyester Plugin,P=5mm Film Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 63V 470nF -40°C~+110°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -40 to 110 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 150nF 100V Polyester Film Capacitor, 2416 SMD, 5% Product overview: ECW-U1154JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Film Capacitors Alternative Parts (Cross-Reference): MKS2 0.47UF +/-10% 63V.MKS2 0.47UF +/-10% 63V; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Min Operating Temperature: -55
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: DigiKey
Description: 0.33µF Film Capacitor 220V 630V Polyester, Metallized Axial
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 220 volts
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.022UF 10% 100VDC 2220
- Capacitance Range: 0.022 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .027µf 10% 100V, Metallized Polyester, Axial Lead, Wrap & Fill
- Capacitance Range: 0.027000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Lead Style: Axial Leads
-
Supplier: RS Components, Ltd.
Description: MKT1822 Polyester Cap 220nF 63V
- Operating Temperature: 100 C
- Applications: Automotive
- Technology: Film Capacitors
- Electrostatic Capacitors: Polyester
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 971992-MMK5333K63J01L16.5TR18 Category: Capacitors>Film Capacitors Series: MMK Termination: PC Pins Package: Tape & Reel Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: General Purpose Height - Seated (Max): 0.256" (6.50mm) Standard
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 40 volts
-
Description: Film Capacitor, Polyester, 100V,
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Radwell International
Description: CAPACITOR, FILM MET POLYESTER (MYLAR), 220NF (.22UF), 63VDC, RADIAL, 10X3MM. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 0.22000000000000003 microF
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Richardson RFPD
Description: PHE820; EMI suppressor, class X2, metallized polyester; 0.01 – 2.2 µF, 275/300 VACVAC , +100°C. The capacitors are intended for use as Interference suppressor in X2 and across-the-line applications. Series winding of metallized polyester, encapsulated in self-extinguishing
- Technology: Film Capacitors
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Capacitor bypasses unwanted electromagnetic noise Available with either 0.1µF or 0.33µF capacitor, 50V, Z5U temperature coefficient Open frame allows for more efficient utilization of board space and better cooling Compatible with automatic insertion equipment Side-to-side and
- Current Rating: 3 amps
- Operating Temperature: 125 C
- Number of Contacts: 14 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: ValueTronics International, Inc.
Description: features a DC bias source which allows the meter to apply a DC signal to the device under test to simulate in-circuit conditions. DC biasing is commonly used to measure capacitance of ceramic, MLCC, polyester and other capacitors with high dielectric constants. These type of
-
Description: Features : ● metallized polyester film, non inductive winding structure ● small size and good self-healing ● flame retardant epoxy powder encapsulation
- Capacitance Range: 0.01 to 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 630 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Description: Features : ● specially designed for capacitor step-down circuit connected in series with power supply, such as electricity meter, LED drive module, etc ● metallized polyester film inner string structure ● excellent self-healing performance, able to withstand overvoltage impact ●
- Capacitance Range: 0.1 to 6.800000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Description: Metallized polyester film, laminated, flame retardant epoxy shell, high pulse capability. Widely used in high voltage and high frequency pulse circuits. Maximum operating temperature: 125°C. Applications: Consumer electronics, PFC circuits, small charging power supplies, TV power supplies,
- Capacitance Range: 0.001 to 2.2 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 63 to 700 volts
- Operating Temperature: 125 C
Find Suppliers by Category Top
Featured Products Top
-
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
. Capacitance 330nF 630V Hiteca™ 470nF 2000V X7R 470nF 630V X7T Maximum 330nF at 0V bias 470nF at 0V bias (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
The StackiCap™ range offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium. For example, a standard 150nF chip in a 8060 case size is now available in a much smaller 3640 case size (read more)
Browse Capacitors Datasheets for Knowles -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
small, durable, and reliable under varying voltage conditions. This metallized polyester film capacitor combines a wound film structure with self-healing technology, ensuring stable performance even under electrical stress (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Materials Engineering and Automatic Control
Clock Spring Company uses fiber made from Isophthalic unsaturated polyester and E-glass fiber, dry wrap the … Typically, HEMA (0.3549 g), DMA (2.7022 g) were put into a 100 mL round-bottom … 10 nF … working frequency of switch tube f=100 kHz, electrical inductance L=0.1mH, filter capacitor C=1000uF. 1400uF/ 63V .
-
Bill of Materials - Emerson Network Power R48-3500eR
Logo GXE, 63v , 470uF, 29, a(2), (M)125C Capacitor Flim, Metallized Polyester , Box Type, 100 V, 4.7uF, 10%, w/ 2 Ferrite Bead on Leads Ceramic Disc, Dipped, Class X1/Y1, 250V, 1 nF , 20% .
-
PDF - ABB REF615 Feeder Protection Relay
Rubycon, 63v 22uF, YXF, 3M1144, 105C Capacitor Film - Metallized Polypropylene, Box Type, Class X2, 310V, 100nF , 20% Logo 100n M310V~X2, 336 2 MKP, 250V~, F1117$0.3513 Membrane Switch Assembly - 1 Polyester Top Overlay, Printed, Embossed, 2 Silver Ink Printed Circuit Layers, 20 LEDs …
-
Bill of Materials - ABB REF615 Feeder Protection and Control
Rubycon, 63v 22uF, YXF, 3M1144, 105C Capacitor Film - Metallized Polypropylene, Box Type, Class X2, 310V, 100nF , 20% Membrane Switch Assembly - 1 Polyester Top Overlay, Printed, Embossed, 2 Silver Ink Printed Circuit Layers, 20 LEDs …
-
PDF - Emerson Network Power R48-3500eR
Logo GXE, 63v , 470uF, 29, a(2), (M)125C1 Capacitor Flim, Metallized Polyester , Box Type, 100 V, 4.7uF, 10%, w/ 2 Ferrite Bead on LeadsLogo Z11 0392119 522, 4U7 K 100 C75 CD70ZU2GA102MY Ceramic Disc, Dipped, Class X1/Y1, 250V, 1 nF , 20%CD102M, Approvals, BSI, T4KV~, 250V~, X1Y1, TJS08, 201 .
-
PDF - ABB RER620 Advanced Recloser Protection and Control
Ceramic Disc - Radial, Dipped, Class X1Y2, 250V, 1 nF , 20% Capacitor Regulator - LDO, 5V, 100 mA Rubycon, 63v 22uF, YXF, 3M1144, 105C Film - Metallized Polyester , 100V, 1.5uF, Box Type .
-
Bill of Materials - ABB RER620 Advanced Recloser Protection and Control
Ceramic Disc - Radial, Dipped, Class X1Y2, 250V, 1 nF , 20% Capacitor Regulator - LDO, 5V, 100 mA Rubycon, 63v 22uF, YXF, 3M1144, 105C Film - Metallized Polyester , 100V, 1.5uF, Box Type .
Indicates content that may require registration and/or purchase.