-
Supplier: Airlink Transformers
Description: JA0100 - Japanese 100V Voltage Converters 100VA 230v to 100v 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours
- AC Input Voltage: 230 volts
- AC Output Voltage: 100 volts
- AC Output Current: 1 amps
- AC Output Power: 100 VA
-
Supplier: Accuris
Description: VOLTAGE, CONVERTER: 9360839
-
Supplier: Dataforth Corporation
Description: Each DSCP61 RTD Pt100 Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level current or voltage output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch to cover a range of -150°C to
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 149 F
- Temperature Measurement Range: -150 to 650 F
-
-
Supplier: Airlink Transformers
Description: transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
- AC Input Voltage: 230 volts
- AC Output Voltage: 120 volts
- AC Output Current: 2.5 amps
- AC Output Power: 300 VA
-
Supplier: Airlink Transformers
Description: surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
- AC Input Voltage: 230 volts
- AC Output Voltage: 120 volts
- AC Output Current: 4.17 amps
- AC Output Power: 500 VA
-
Supplier: RS Components, Ltd.
Description: V/F Converter
- Signal Converter Type: Frequency-to-Voltage Converter, Voltage-to-Frequency Converter
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: American Power Design, Inc.
Description: The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models
- DC Input Voltage: 10 to 20 volts
- DC Output Voltage: 100 volts
- DC Output Current: 1 amps
- DC Output Power: 100 watts
-
Supplier: Newark, An Avnet Company
Description: 50V TO 10V ISOLATED VOLTAGE CONVERTER
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 25V TO 100V, SIP; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1W; Output Current Max:10mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Voltage to Frequency Converter, 100 kHz, 1Hz to 100kHz, 0.01 %, 8V to 15V, DIP, 14 RoHS Compliant: Yes
-
Supplier: Encore Electronics, Inc.
Description: Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required
- Maximum Output: 10 volts
- Bandwidth: 25.6 kHz
- Features: AC Voltage Input, Data Acquisition Instrument / System, Frequency-to-Voltage Converter, Other
- User Interface: Front Panel and Display
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 100V, 5000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel Input Ex ia Installation in Zone 2, Div. 2 or safe area Input 0 V ... 10 V Simulation mode for service operations (forcing) Permanently self-monitoring Module can be exchanged under voltage
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to
- DC Input Voltage: 12 volts
- DC Output Voltage: 50 to 100 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100V, 1W, DC-DC Converter IC,
- Input Voltage (VIN): 6.7 volts
- Operating Temperature: -20 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The TC1047A is a linear output temperature sensor whose output voltage is directly proportional to measured temperature. The TC1047A can accurately measure temperature from -40C to +125C. For the TC1047A, the output voltage range is typically 100mV at -40C, 500mV at 0C, 750mV at +25C,
- Features: DC Voltage, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 48V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, 48V, 36V, DC-DC
- Input Voltage (VIN): 36 volts
- Output Current (IOUT): 2.08 amps
- Operating Temperature: -40 C
-
Supplier: ifm efector inc.
Description: Reliable supply of sensors with 24 V DC operating voltage Use in electric systems with a very low operating voltage Industry standard M12 connection for simple wiring From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- DC Input Voltage: 9 to 27 volts
- Number of Outputs: 1 #
- Type: DC Power Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100W, 36V, DC-DC
- Output Voltage (Volt): 8 volts
- Input Voltage (VIN): 36 volts
- Output Current (IOUT): 12.5 amps
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: Voltage Regulators - Switching Regulators 3A 50V 100kHz Buck Converter
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 12 volts
- Switching Frequency (fsw): 100 kHz
-
Supplier: Renesas Electronics Corporation
Description: can also be connected to function as voltage doublers and will generate output voltages up to +18.6V with a +10V input.brbr Contained on the chip are a series DC supply regulator, RC oscillator, voltage level translator, and four output power MOS switches. A unique logic element
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 10 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 24V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100W, 24V, 36V,
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 36 volts
- Output Current (IOUT): 4.17 amps
- Operating Temperature: -40 C
-
Supplier: Kistler Group
Description: The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain
- Analog Input Channels: 1 #
- Accuracy: 2.5 % FS
- Output Impedance: 100 ohms
- Operating Temperature: -65.2 to 212 F
-
Supplier: Renesas Electronics Corporation
Description: The ICL7660S and ICL7660A Super Voltage Converters are monolithic CMOS voltage conversion ICs that guarantee significant performance advantages over other similar devices. They are direct replacements for the industry standard ICL7660 offering an extended operating supply
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 12 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Texas Instruments
Description: 4.2V to 28V Input Voltage, 3A Output Current Synchronous SWIFT Step Down Voltage Converter 10-VSON -40 to 85
- Regulated Output Voltage (Volt): 0.8 to 25 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.0006 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, + 5 V to \xb110 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100kHz V/F SOP-8 Voltage-to-Frequency / Frequency-to-Voltage Converters ROHS
-
Supplier: Pepperl+Fuchs SE
Description: 2-channel isolated barrier 24 V DC supply (bus powered) Current and voltage input Analog current and voltage output Sink and source mode outputs SMART pass-through
-
Supplier: Texas Instruments
Description: SIMPLE SWITCHER? 3.5V to 36V, 3A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
- Regulated Output Voltage (Volt): 1 to 28 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.00003 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Radwell International
Description: VOLTAGE CONVERTER AC/DC 100-240V IN 5V OUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: AC/DC CONVERTER 5V 100W
- DC Output Voltage: 5 volts
- DC Output Current: 20 amps
- DC Output Power: 100 watts
- Type: AC/DC Converter
-
Supplier: Artesyn Embedded Power
Description: The LQS series of quarter-brick isolated DC-DC converters includes 14 models with a wide 2:1 input range of 36 to 75Vdc, designed primarily for use with standard 48 V telecommunications equipment supplies. Offering single output voltages of 1.2 V, 1.5 V, 1.8 V, 3.3 V or 5 V, these
- DC Input Voltage: 48 volts
- DC Input Current: 0.005 to 0.15 amps
- DC Output Voltage: 1.2 to 5 volts
- DC Output Current: 100 amps
-
Supplier: Win Source Electronics
Description: Power (Watts): 100W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 86% Family Name: PAH100S48-12 Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V
- Number of Outputs: 1 #
- Form Factor: Board Mount
-
Supplier: Win Source Electronics
Description: Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 90% Family Name: PAE100 Categories: Power Supplies - Board Mount Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm) Input Voltage MIN: 36V Voltage Input MAX: 76V
- Number of Outputs: 1 #
- Form Factor: Board Mount
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
typical efficiency of 91.5% with a 1.5V output, 12V input and 80% loading. The PMBus™ read-write functionality of the converter provides real-time, precision monitoring of voltage, current and temperature, and allows full programmability (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
output can also be connected in series to generate higher voltage, or multiple outputs. Key Specifications Input: 1000Vdc to 1500Vdc range; Output: 24Vdc/100A, or custom (e.g. 48V, 110V); 2400W continuous output power (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
AD1896AYRSZRL ensures top-tier performance across varying conditions, operating reliably from -40°C to 105°C. Its dual channel design adds further versatility to streamline audio processing. With dual supply voltage compatibility (3.3V or 5V), it simplifies integration into diverse system (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
-chip buffer can be used to provide standard output voltage reference values compatible with modern precision converters. The ADR1001 divider network and output buffer combination is trimmed to within ±0.25% initial accuracy. In addition, a pair of matched resistors is also included on (read more)
Browse Current Sensors Datasheets for DigiKey