-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, Diode and Rectifier, Varicaps, Varactors. This listing supports
- Tj: 125 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Zener Diode Arrays. This listing supports clearer product
- Tj: -55 C
- ZZT: 10 ohms
- PD: 250 milliwatts
- Features: Other, Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 500mW 9.4V~10.6V 10V LL-34 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 10 volts
- ZZT: 15 ohms
- PD: 500 milliwatts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 10V, Diode and
- Tj: -55 C
- IO: 2 amps
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 10 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 10 V,
- Tj: -55 C
- IO: 1 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 9.4V to 10.6V 16mA
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 200mW 9.4V~10.6V 10V SOD-323 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 100V 10A SLIMDPAK
- VF: 0.68 volts
- VR: 100 volts
- IR: 0.15 mA
- Package: DPAK
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 45V 10A 480mV@10A DO-201AD Schottky Barrier Diodes (SBD) ROHS
- VF: 0.48 volts
- VR: 45 volts
- IR: 0.2 mA
- IFSM: 245 amps
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 10V 17V SMA
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 17 volts
- VBR: 11.1 volts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 10V 17V DO214AB
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 17 volts
- VBR: 11.1 volts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 10V 17.85V DO214AC
- Tj: -65 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 17 volts
- VBR: 11.1 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 100V 10A Single Die SMPC (TO-277A)
- Features: Other, Schottky Barrier Diodes
-
Supplier: Littelfuse, Inc.
Description: The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact
- VR: 5 volts
- VBR: 7 volts
- CT: 0.96 pF
- Features: Array, Bidirectional
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029622-CMOZ10V TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm
- VF: 0.9 volts
- IR: 0.0002 mA
- Tj: -65 to 150 C
- VZ: 10 volts
-
Description: DIODE SCHOTTKY 100V 10A TO277A
- VF: 0.75 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 100V 10A TO277A
- VF: 0.75 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER, 10V, 1.0W, POWERDI 123; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:
-
Supplier: DigiKey
Description: Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)
- Tj: -40 to 150 C
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 10A, 40V, 0402; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Forward Voltage Max:460mV; Forward Surge Current:10A; Operating Temperature Max:150°C; No. of Pins:2PinsRoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 10V 5% DO-41
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 10V 500MW MINIMELF
- VF: 1.5 volts
- Tj: -55 to 150 C
- PD: 500 milliwatts
- Package: MELF, SOD-80
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 757928-VDZT2R10B 10V Manufacturer Homepage: www.rohm.com Reference case: 0402 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER 225MW 10V SOT23 PKG
-
Supplier: Allied Electronics, Inc.
Description: Diode, Schottky, 45V 10A, TO-220AC
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 036191-V10P10-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 680mV @ 10A Current - Reverse Leakage @ Vr: 150μA @
- VF: 0.68 volts
- VR: 100 volts
- IR: 0.15 mA
- Tj: -40 to 150 C
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV10 is small mold type zener diode for voltage regulation.
- VZ: 9 to 11 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 10W, 10V, DO-4; Zener Voltage Nom:10V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 10 volts
- ZZT: 1 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: Zener Diode,Single, Two Terminal,200V V(Z),10%,DO-5 RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: BZX84C10VLY is Zener Diode ideal for voltage regulation. Very common package SOT-23 and high productive efficiency help your design better.
- VZ: 9.4 to 10.6 volts
- PD: 250 milliwatts
- Pin Count: 3
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: DIODE; SMB; 1A IF; 0.75V; 50A IFRM; 10 V/NS
Find Suppliers by Category Top
Featured Products Top
-
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics