-
Supplier: Lansdale Semiconductor, Inc.
Description: The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
- Pin Count: 16
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 10
- Operating Temperature: -55 to 125 C
-
Supplier: Quarktwin Technology Ltd.
Description: Shift Shift Register 1 Element 9 Bit 32-QFN (5x5)
- Operating Temperature: -40 to 85 C
- Features: Other
- Register Type: Universal Shift Register
-
Supplier: DigiKey
Description: Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)
- Pin Count: 32
- Operating Temperature: -40 to 85 C
- Features: Other
- Register Type: Universal Shift Register
-
-
Supplier: Lingto Electronic Limited
Description: IC SHIFT REGISTER 8BIT 28-PLCC
- Number of Bits (Stages): 8
- Register Type: Universal Shift Register
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 5V ECL 8-Bit Ripple
-
Supplier: Allied Electronics, Inc.
Description: PDIP, 5 V (Nom.), -40 to +85°C, 8 Bit Parallel Load Shift Registers Outputs can drive up to 10 LSTTL loads ±4 mA output drive at 5 V Low input current of 1 The HC165 devices are 8-bit parallel-load shift registers that, when clocked, shift the
-
Supplier: Nexperia B.V.
Description: The HEF4021B is an 8-bit static shift register (parallel-to-serial converter) with a synchronous serial data input (DS), a clock input (CP), an asynchronous active HIGH parallel load input (PL), eight asynchronous parallel data inputs (D0 to D7) and buffered parallel outputs
- Operating Temperature: 125 C
- Features: ESD Protection, Other
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES
-
Supplier: Acme Chip Technology Co., Limited
Description: SHIFT REGISTER; 4-BIT; WITH 3-ST
-
Description: IC SHIFT REGISTER 9BIT ECL 32QFN
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1257141-SY10E142JI Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 10E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 9
- Operating Temperature: 0 to 85 C
- Features: Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
- Pin Count: 24
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 10
- Operating Temperature: -55 to 125 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package Type: PLCC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SHIFT REGISTER 8BIT 28-PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY10E141JY from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design.
- Operating Temperature: 0 to 85 C
- IC Package Type: Other
-
Supplier: Rochester Electronics
Description: 25S10 - SHIFT REGISTER, 4-BIT, WITH 3-STATE OUTPUTS
- Output Characteristics: 3-State Output
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SHIFT REGISTER 8-BIT 28-PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48) Product overview: SY10E141JZ from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board
- Operating Temperature: 0 to 85 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial,
- Propagation Delay: 0.975 ns
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: Radwell International
Description: IC, SHIFT REGISTER, 4-BIT, 18V, 10MA, 500MW, PDIP-16. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: device consists of six parallel 16-bit shift registers, a 96-bit latch and 96 high-voltage outputs. The shift registers operate at 30 MHz, allowing 180 MHz data rates due to the parallel arrangement. The HV582 is offered in a 169-ball 10 x 10 x
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: device consists of four parallel 32-bit shift registers, a 128-bit latch and 128 high-voltage outputs. The shift registers operate at 40 MHz or up to 25MHz when cascaded in multiple device configuration. The HV583 is offered in a 169-ball 10 x
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: The HV528 is a 200V, 16-channel serial to parallel converter. The high voltage outputs and the backplane driver are designed to source and sink ±1.0mA. The high voltage outputs are controlled by a 16-bit serial shift register, followed by a 16-bit latch. Data is shifted
- Features: Other
-
Supplier: Richardson RFPD
Description: The AD7804/AD7808 are quad/octal 10-bit digital-to-analog converters, with serial load capabilities, while the AD7805/AD7809 are quad/octal 10-bit digital-to-analog converters with parallel load capabilities. These parts operate from a +3.3 V to +5 V (?10%) power
- Resolution: 10 bits
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10E SERIES, 4-BIT RIGHT PARALLEL IN SERIAL OUT SHIFT REGISTER, COMPLEMENTARY OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC10E446FNR2 from onsemi is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
-
Supplier: Microchip Technology, Inc.
Description: The HV6810 is a monolithic integrated circuit designed to drive a dot matrix or segmented vacuum fluorescent display (VFD). These devices feature a serial data output to cascade additional devices for large displays. A 10-bit data word is serially loaded into the shift
- Features: Other
- Package Type: SOIC
Find Suppliers by Category Top
Featured Products Top
-
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, pushbuttons, LEDs, fan control, and more. The NCA9555 contains a set of 8-bit input, output, configuration, and polarity inversion registers. At power-up all IOs (read more)
Browse Serial Cables Datasheets for DigiKey -
architecture, this FPGA enables dual 5-LUT output mode, supporting multifunctional roles such as distributed RAM or shift registers, maximizing resource reuse in compact designs. Its configurable on-chip memory with dual-port operation, optional ECC, byte (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
10 kHz - 625 MHz phase detector frequency integer mode - 250 MHz phase detector frequency fractional mode - 25-bit fixed, 49-bit combined fractional modulus - 4 GHz reference input frequency - Typical −95 dBc PFD spurs APPLICATIONS - Wireless infrastructure - Test and measurement - Aerospace and defense (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
output the origin, it becomes possible to detect the origin. ?absolute encoder Taking a resolution of 10 bits as an example, 10 bits is 2 to the power of 10, which means that 1024 patterns can be assigned to one rotation. In other words, it is possible to (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
workers from any gamma ray emissions. The protective immersion pool is subject to potentially hazardous temperature spikes due to the isotopes. System engineers developed a temperature controlled drain and fill system which requires 10-20 actuated valves to circulate the cooling water (read more)
Browse Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
deposited materials due to the resonance in the pass band, which results in loss of intensity. A filter with a bandwidth of 1nm requires extinction coefficients of less than 10ppm to limit losses to acceptable levels. The plasma PVD (physical vapor deposition) hard-coated filters we make routinely have (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing all of the wire and cable sold (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
/N AE5500SSH6558 has a Cut Off Frequency of 5.5GHz and a Pass Band Frequency of 5.5?23GHz. The Pass Band Insertion Loss is ≤2.0dB @ 5.5?5.8GHz ≤1.0dB @ 5.8?23GHz. High Pass (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Fundamentals of GPS Receivers
10 BIT SHIFT REGISTER .
-
VCSEL-based free-space optoelectronic ATM router
The PD array chip must also have either a 1024 serial to parallel shift register or a 10 bit shift register with a decode circuit.
-
A network architecture for Petaflops supercomputers.
10 bit shift register .
-
A 10-bit column-parallel cyclic ADC for high-speed CMOS image sensors
When fully cus- tomized, two 10 bit shift registers may be utilized to store the data output by the sub-ADC in every clock period.
-
Analogue and digital sensor interfaces for impedance spectroscopy
In order to obtain a clear indication of a zero crossing the FPGA samples the comparator output into a 10 bit shift register S for pattern recognition.
-
Time and frequency distribution using satellites
The C/A codes are synthesized by combining the outputs of two 10 bit shift registers using an exclusive-or operation.
-
Development and analysis of C/A code generation of GPS receiver in FPGA and DSP
The C/A code uses two 10 bit shift registers G1 and G2.
-
A versatile FH/DS hybrid spread spectrum signal generator based on SOPC
For example, a 10-stages m sequence is generated by using a 10 bit shift register .
-
A multi-bit binary arithmetic coding technique
Context is a 10bit shift register .
-
Periodic PN sequence delay estimation using phase spectrum data
23) Using the techniques and data found in [4], we define the number of times the RASE estimator will be allowed to reload a 10 bit shift register as x=L/O.
Indicates content that may require registration and/or purchase.