-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1431637-LENOVO 4XC0F28724 - ThinkServer OCe14102-NX 10Gbps Dual Port Ethernet Adapter by Emulex Manufacturer: Lenovo
-
Supplier: Acromag, Inc.
Description: Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC612: Front, four SFP ports. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction. XMC Compliance Complies with ANSI/VITA 42.0 specification for XMC module mechanicals
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Microchip Technology, Inc.
Description: with IEEE 802.3-2012 and SFF-8431 electrical (SFI) specifications 9.95 Gbps WAN and 10.3 Gbps LAN operation, as well as 1.25 Gbps Ethernet support Standard SFP+ and QSFP+ applications 10GBASE-KR (IEEE 802.3-2012) for 10G backplanes, including 1.25 Gbps and
- Features: Other
- Package Type: Surface Mount
-
-
Supplier: Intel Corporation
Description: The Intel® 82598 10 gigabit Ethernet controller is a PCI Express* 2.0 (2.5 Gbps) controller with balanced features and energy-efficient design that meets the throughput and latency requirement of bandwidth-hungry applications. The Intel 82598 10 gigabit Ethernet
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: BladeEngine® 3 (BE3) is a single-chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10GbE wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The BE3 Controller has two 10GbE interfaces that support XAUI, CX-4,
- Data Rate: 10,000,000 kbps
- Operating System: Linux
- Features: Other
-
Supplier: QLogic Corporation
Description: Access (RDMA) over converged Ethernet (RoCE), iSCSI, Fibre Channel over Ethernet (FCoE), and data center bridging (DCB). They also support PCI Express (PCIe) Gen 3, along with embedded virtual bridging and other switching technologies for virtual machine (VM)-to-VM switching. FastLinQ
- Data Rate: 10,000,000 to 25,000,000 kbps
- Protocol / Network: Gigabit Ethernet
-
Supplier: QLogic Corporation
Description: The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for server and network
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: Cisco
Description: feature set, and enhanced hardware, the 5000 Series offers superior bandwidth and capacity. Options include: 24 Gbps Ethernet (1 GE) ports (12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based) plus four 10-Gbps (10 GE) ports (SFP+) 24
- Number of Ports: 36 to 40 #
- Data Rate: 1 to 10 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Hewlett Packard Enterprise
Description: Memory and processor Intel Atom C2538 quad-core x86 processor @ 2.4 GHz 8 GB DDR3 SDRAM Packet buffer size: 12 MB 16 GB SD Card Latency 40 Gbps Latency: > 0.6 µs Throughput 1 Bpps Maximum
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.0 to Gigabit Ethernet Adapter Connects You to a Wired 10/100/1000 Mbps NetworkThis USB 3.0 Gigabit Ethernet NIC network adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook or Chromebook to a 10/100/1000 Mbps network through a USB
- Data Rate: 1 Gbps
- Network Equipment: Other
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.0 to Gigabit Ethernet Adapter Connects You to a Wired 10/100/1000 Mbps NetworkThis USB 3.0 Gigabit Ethernet NIC network adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook or Chromebook to a 10/100/1000 Mbps network through a USB
- Data Rate: 1 Gbps
- Network Equipment: Other
-
Supplier: L-com, Inc.
Description: The PT-ENW-9801 is a PCI Express 10Gbps Ethernet Adapter designed to meet high-performance system application requirements. With the innovative PCI Express Bus Architecture, the PT-ENW-9801 provides superior performance over 32/64bit PCI architecture network cards. It provides the best
- Form Factor: Board
-
Supplier: Hewlett Packard Enterprise
Description: µs 10 Gbps Latency: < 1.8 µs 40 Gbps Latency: < 1.5 µs
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Acromag, Inc.
Description: approach to system assembly. These modules provide a single port Ethernet which is capable of speeds of 10, 100 or 1000 Mbps data rates. The AP580E-POE-LF offers an option which makes the AP580E a power sourcing equipment device (PSE) that provides 52V DC up to 10 watts of power
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: L-com, Inc.
Description: have molded fingers that grip the cables as the lid is attached. The metal enclosure has screw down clamps for maximum cable retention. In the unlikely event of surge protection self sacrifice, the individual protection cards will fail short to disrupt communication. The protection
- Features: Dataline and DC Signal
-
Supplier: GL Communications, Inc.
Description: application truly takes confusion out of Ethernet testing at all protocol layers - from raw Ethernet frames to IP/UDP packets. PacketCheck™ makes use of PC's network interface card (NIC) to transmit and receive Ethernet or IP packets over the network. The application
-
Supplier: WINSYSTEMS, INC.
Description: The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon the
- Number of ports: 2
- Other Products: Network Module
- Technology: PC/104, PC/104Plus
-
Supplier: Acromag, Inc.
Description: approach to system assembly. These modules provide a single port Ethernet which is capable of speeds of 10, 100 or 1000 Mbps data rates. The AP580E-POE-LF offers an option which makes the AP580E a power sourcing equipment device (PSE) that provides 52V DC up to 10 watts of power
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Advantech
Description: ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet SFP Connector for SFP modules up to 10 Gbp TPM 2.0 RS232, RS485, CAN BUS, 2× DI, 2× DO, USB Host Micro SD Card Robust metal
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Router
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's U336-002-GB USB 3.0 to Dual Gigabit Ethernet Adapter allows you to quickly add two Gigabit Ethernet ports to your computer through a single USB 3.0 port - no need to open up your computer case to add an internal Ethernet card. Ideal for network administrators
-
Supplier: Advantech
Description: ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, Wi-Fi, SFP, USB, SD, Without Accessories Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet, 4× POE+ PSE (PoE use is limited – see the ICR-4401 user manual) Dual-Band Wi-Fi SFP Connector for SFP modules up to 10
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Advantech
Description: ICR-4434 user manual) SFP Connector for SFP modules up to 10 Gbps RS232, RS485, CAN BUS, GNSS Receiver, 2× DI, 2× DO, USB Host, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (-40 to +75 °C)
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
-
Description: Ethernet ports Four 1000BASE-T Ethernet ports One front panel optical Ethernet port (optional) (default speed 10 Gbps, contact factory for 1 Gbps configuration) IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed
- Features: Ruggedized
- Network Equipment: Switch
-
Supplier: Advantech
Description: see the ICR-4461 user manual) SFP Connector for SFP modules up to 10 Gbps RS232, RS485, CAN BUS, GNSS Receiver, 2× DI, 2× DO, USB Host, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: ELMA Electronic Inc.
Description: 6U VPX 10Gb Ethernet Switch with Layer 2 and Layer 3 full routing management capability Model T4340a Extended and conduction cooled 2 x 10 Gig E Base CX 4 front panel copper ports 4 x 1000SX (fiber) or BT (copper) front panel ports 2 x XAUI rear panel ports 20 x 1000KX rear panel ports
- Number of Ports: 2 to 20
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: ASA Computers, Inc.
Description: 1280W Redundant Platinum Level (95%) Digital Power Supplies • 1x PCI-E 3.0 x16 (Low-profile) via riser card • Dual LAN ports via Intel® i350 Gigabit Ethernet controller • Server Management with Onboard IPMI 2.0 through Dedicated LAN Port
- Supported RAM: 512,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: ASA Computers, Inc.
Description: 4x 1620W Redundant Platinum Level (94%+) Power Supplies 1x PCI-E 3.0 x16 (Low-profile) via riser card and 1x Micro-LP PCI-E 3.0 x8 Expansion Slot Dual LAN ports via Intel® i350 Gigabit Ethernet controller Server Management with Onboard IPMI 2.0 through Dedicated LAN Port
- Supported RAM: 512,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: Acromag, Inc.
Description: TCP offload engine (TOE processor) Dual XAUI ports PCIe 2.0 x8 host interface Acromag’s XMC-6260 provides a 10-gigabit Ethernet (10GbE) interface solution for data-intensive real-time embedded computing systems. Ultra-high performance is achieved using a hardware-based TCP/IP offload
- Number of Ports: 2
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Tripp Lite by Eaton
Description: true 10/100/1000 Mbps Ethernet speeds for fast data transfers. Features Turn Your Device’s USB-C Port into a Multiport Workstation Ideal for adding USB peripherals, powering a mobile device and connecting to a Gigabit Ethernet network simultaneously Plug-and-play operation with
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Network Equipment: Hub
-
Supplier: QLogic Corporation
Description: The 8200 Series 10GbE Converged Network Adapters support concurrent LAN (TCP/IP) and SAN (FCoE, iSCSI) traffic over a shared 10Gbps Ethernet (GbE) link. The adapters showcase industry-leading LAN networking performance, full hardware offload for FCoE and iSCSI protocol processing, and an
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Supermicro Computer, Inc.
Description: Controller; RAID 0, 1, 5, 6, 10, 50, 60 6. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 7. Left Side 1 (x16) PCI-E 2.0 by riser card Right Side 1 (x4) PCI-E 2.0 by riser card (in x16 slot) For 2U configuration, Please go to UIO Riser Cards page 8. Integrated
-
Supplier: Supermicro Computer, Inc.
Description: 2108 8-Port 6Gbps SAS Hardware RAID Controller; RAID 0, 1, 5, 6, 10, 50, 60 6. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 7. Left Side 1 (x16) PCI-E 2.0 by riser card Right Side 1 (x4) PCI-E 2.0 by riser card (in x16 slot) For 2U configuration, Please go to UIO Riser
-
Supplier: Supermicro Computer, Inc.
Description: 2108 8-Port 6Gbps SAS Hardware RAID Controller; RAID 0, 1, 5, 6, 10, 50, 60 6. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 7. Left Side 1 (x16) PCI-E 2.0 by riser card Right Side 1 (x4) PCI-E 2.0 by riser card (in x16 slot) For 2U configuration, Please go to UIO Riser
-
Supplier: Supermicro Computer, Inc.
Description: Dual-Port Gigabit Ethernet Controller 5. LSI 2108 8-Port 6Gbps SAS Hardware RAID Controller; RAID 0, 1, 5, 6, 10, 50, 60 6. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 7. Left Side 1 (x16) PCI-E 2.0 by riser card Right Side 1 (x4) PCI-E 2.0 by riser card (in x16
-
Supplier: Cisco
Description: switches offer 928 Gbps of wired and wireless converged access per system. Features Industry-leading modular access switching Catalyst 4500E switches with Supervisor 9-E, 8-E, or 8L-E offer exceptional scalability and features to meet current and future network demands. Get up to
- Number of Ports: 240 to 384 #
- Data Rate: 136 to 928 Gbps
- Area Network Type: Campus Area Network (CAN)
- Features: Power-over-Ethernet (PoE) Ready
Find Suppliers by Category Top
Featured Products Top
-
seamlessly handles 10 Gbps video and sensor transport over flexible Copper Cat 6A Ethernet cabling for distances up to 100 meters. GigE Vision 2.0 compliance streamlines interoperability in multi-vendor imaging systems and applications. Pleora’s unique Image Management Database (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Interface supports 2.5 Gbps transmission of uncompressed images over a standard Cat 5e Ethernet cable for distances up to 100 meters. The compact hardware solution is easily embedded into flat-panel X-ray detectors, imaging systems, and cameras. The product supports the IEEE 1588 Precision Time Protocol (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Video Interface supports 5 Gbps transmission of uncompressed images over a standard Cat 5e Ethernet cable for distances up to 100 meters. The compact hardware solution is easily embedded into x-ray flat panel detectors (FPDs), imaging systems, and cameras. The product supports the IEEE 1588 (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
AWG - Hot plug swappable / Optimized NEXT & Return Loss - EEPROM for cable signature and system communications - Innovative EMI solution Applications - Switches / Routers / HBA / Base station Networks / Storage Devices / ATM / SDH / SONET Fiber Channel / Infiniband SDR / DDR / QDR 10G / 40G/ 100G/ 200G/ 400G bps Ethernet / Data Center Networking (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
Transmit video seamlessly at 10 Gbps over Ethernet Pleora’s iPORT™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
Ethernet networks, including GPON, xPON, and 10/100/1000BASE-T. • High-Resolution Display: Features a clear and easy-to-read screen for intuitive operation. • Comprehensive Testing: Supports various tests, including OTDR, power meter, light source, and (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
. High-Speed Connectivity: 16 GTX transceivers (up to 12.5 Gbps per lane) enable fast serial communication for CPRI/eCPRI boards, optical modules, and switch cards (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics
More Information Top
-
http://pos.sissa.it/archive/conferences/082/083/EXPReS09_083.pdf
The right-hand panel shows a possible new configuration for the Mark V units with the existing Conduant boards + a new 10 Gbps Ethernet card and a RAID disk controller.
-
On-demand Overlay Networks for Large Scientific Data Transfers
Achieving good performance from 10Gbps Ethernet cards requires tuning on each card and machine to enable enhancements such as interrupt coalescing.
-
Sync-TCP: A new approach to high speed congestion control
Three high end Dell PowerEdge T300 servers (SENDER, EMULATOR, and SINK), which are equipped with Myricom 10Gbps ethernet cards , are connected to the HP Procurve’s four 10Gbps ports.
-
Shopping In Network Adapters - Big Bruin
Dell 1K3N3 - Broadcom Dual Port 10GBASE-T 10 Gigabit Ethernet PCIe Network Interface Card The Broadcom BCM957810A1008G from Dell is a dual-port 10Gbps Ethernet network interface card (NIC) with x8 PCI Express host interface.
-
Survey of Network Metrology Platforms
Available: http://www.netinst.com/products/observer/gigabit.html [6] IS4320E- Network 10 Gbps Ethernet Packet Capture Card , SYSMATE CO LTD. [Online].
-
Improving Virtualized Windows Network Performance by Delegating Network Processing
Each ma- chine has two 10Gbps Ethernet network interface cards (NICs), all connected directly to each other without a network switch.
-
Performance analysis of high-speed multi-rail data transmission on SMP based architecture
Currently, 10Gbps Ethernet devises (interface cards and switches) are on the market [1].
-
Congestion Control and Sizing Router Buffers in the Internet
With the recent introduction of 10 Gbps Routers and Ethernet cards , buffer requirements as dictated by the bandwidth-delay rule become extremely large.
-
Algorithms and Architectures for Parallel Processing
… NodeName.IP and NodeName.MAC, the InfiniBand link layer address—Lid are represented with x, y, z for node A, B and C, storage gateways are equipped with one 40 Gbps Infiniband HCA card and two 10 Gbps Ethernet NICs, IB address and …
-
Network and System Security
For high-speed I/O, the card includes two 10 GBps Ethernet XAUI interfaces.
Indicates content that may require registration and/or purchase.