-
Supplier: DigiKey
Description: 250 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
- Resistance Range: 250 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Small size power type resistor Coated with UL 94 V-0 equivalent flameproof material Suitable for automatic machine insertion Surface mount style "N" forming is suitable for automatic mounting Various types of formings are available High reliability Products meet EU-RoHS requirements
- Resistance Range: 100 to 100,000 ohms
- Power Rating: 0.5 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
-
Supplier: DigiKey
Description: Wirewound Resistor Kit 1 ~ 2k Ohm ±1%, ±5% 1/2W, 1W, 2W, 3W Surface Mount 12 Pieces (12 Values - 1 Each)
- Resistance Range: 1 to 2,000 ohms
- Tolerance: 1 to 5 +/- %
- Power Rating: 0.5 watts
- Category / Application: Current Sensing Resistor, General Use
-
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Fixed metal film resistor available (specify "SPRX") Flameproof silicone coating equivalent to (UL 94 V-0) High reliability Suitable for automatic machine insertion Products meet EU RoHS requirements Automatic mounting machine is applicable by surface mounted device style lead
- Resistance Range: 100 to 110,000 ohms
- Power Rating: 0.25 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
-
Supplier: DigiKey
Description: 250OHMS 0.1% 0.5W 5PPM
- Resistance Range: 250 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 5 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: TE Connectivity
Description: Value (OHM) : 250 Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature
- Resistance Range: 250 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Resistors meeting MIL-R-26E (U and V characteristics) and surface temperature (hot spot) 350°C max. Resistors with a wide range of 0.1Ω ~ 62kΩ, covering applications from precision to power RW□N type resistors are non-inductive wound and can be used in high frequency
- Resistance Range: 100 to 62,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): -90 to 400 ±ppm/°C
- Power Rating: 0.5 to 14.000000000000002 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Flameproof silicone coating equivalent (UL 94 V-0) CWH resistors meet MIL-PRF-26 (U characteristics) CWH high precision resistors with T.C.R. less than ±20x10-6/K Suitable for automatic machine insertion Excellent in long time stability Products with lead-free terminations
- Resistance Range: 10 to 3,000 ohms
- Tolerance: 0.25 to 10 +/- %
- Temperature Coefficient (TCR): 20 to 500 ±ppm/°C
- Power Rating: 0.25 to 5 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 1Ohm to 10MOhms Power Rating 0.05 to 0.25Watt Resistance Tolerances to +/- 0.5% TCR's to +/- 50 ppm/K Non-Magnetic (contact PtAg) Suitable for Glueing or Soldering Sizes: 0402 / 0504 / 0603 / 0805 / 1206 Special HT Version to 300C
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 250 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.
- Resistance Range: 1 to 1,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: RCD Components, Inc.
Description: PRECISION THIN FILM SIP NETWORKS Unsurpassed performance levels! RCD’s CP Series conformal coated SIPs were developed to offer performance levels unattainable in thick film networks. Series CP networks meet the need for ultra-precision require- ments when product reliability is a must. Pricing
- Resistance Range: 100 to 100,000 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 5 ±ppm/°C
- Power Rating: 0.30000000000000004 to 0.9000000000000016 watts
-
Supplier: RCD Components, Inc.
Description: MINIATURE AXIAL Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film
- Resistance Range: 0.1 to 1,000,000 ohms
- Power Rating: 0.5 to 1 watts
- Operating DC Voltage: 500 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: RCD Components, Inc.
Description: World’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and windings of premium
- Resistance Range: 0.005 to 2,000,000 ohms
- Current Rating: 30 amps
- Power Rating: 0.5 to 50 watts
- Operating DC Voltage: 1,500 volts
-
Supplier: Trigon Components, Inc.
Description: SERIES RMCR DESCRIPTION Carbon Film RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/8 to 1/4W OPERATING TEMPERATURE -50 to +125 Deg C PACKAGE SMD 0603 to 1206
- Resistance Range: 10 to 1,000,000 ohms
- Power Rating: 0.12499999999999964 to 0.5 watts
- Operating Temperature: -50 to 125 C
- Mounting / Packaging: 0603, 0805, 1206, Surface Mount (SMT / SMD)
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: RCD Components, Inc.
Description: Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low profile models feature a non-inductive metal plate element. The power
- Resistance Range: 0.0005 to 1,000,000 ohms
- Power Rating: 0.5 to 5 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: Bourns, Inc.
Description: Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to meet
- Resistance Range: 0.001 to 1,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 20 to 600 ±ppm/°C
- Power Rating: 0.12499999999999964 to 11.999999999999972 watts
-
Supplier: EBG RESISTORS LLC
Description: These are the low cost high voltage resistors that provide high density packaging in large volume applications.
- Resistance Range: 200 to 2,000,000,000 ohms
- Power Rating: 0.5 watts
- Operating DC Voltage: 4,000 volts
- Operating Temperature: 225 C
-
Supplier: ROHM Semiconductor GmbH
Description: Superior power rating. ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge. This product is suitable for high-reliability sets and circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )
- Resistance Range: 0.1 to 51,000 ohms
- Current Rating: 25 amps
- Power Rating: 0.5 to 5 watts
- Operating DC Voltage: 500 volts
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite offers the Mini Macro Chip (MMC) series in Thick Film construction for High Voltage applications. The MMC series is available in multiple sizes ranging from 0603 up to 2512 surfacemount packages. These economically priced surfacemount resistor chips provide wraparound terminals for
- Resistance Range: 47 to 51,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: EBG RESISTORS LLC
Description: These are the low cost high voltage resistors that provide high density packaging in large volume applications.
- Resistance Range: 200 to 2,000,000,000 ohms
- Power Rating: 0.5 watts
- Operating DC Voltage: 4,000 volts
- Operating Temperature: 225 C
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Resistance Range: 4.7 to 10,000,000 ohms
- Tolerance: 0.5 to 2 +/- %
- Temperature Coefficient (TCR): 0 to 500 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Bourns, Inc.
Description: Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to meet
- Resistance Range: 0.01 to 100,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Power Rating: 0.030000000000000002 to 2 watts
- Standards and Certifications: RoHS Compliant
-
Supplier: Ohmite Manufacturing Co.
Description: tolerances ranging from 1% to 10% depending on construction type. This series also includes two mounting designs to accommodate different soldering processes. With so many options, it is easy to see why so many engineers choose this surface mount series from Ohmite. Surface Mount Power Power
- Resistance Range: 0.005 to 1,000,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 400 ±ppm/°C
- Power Rating: 0.25 to 3.5000000000000004 watts
-
Supplier: Samsung Electro-Mechanics
Description: between both terminals of a resistor. It is necessary to use sulfur-resistant resistors for sets, which should ensure reliability for a long period of time even in an adverse working environment. The antisulfur chip resistors of SEMCO are developed based on the company’s own
- Resistance Range: 1 to 10,000,000 ohms
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.05 to 1 watts
- Operating DC Voltage: 25 to 200 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: Chip resistors are highly reliable due to metal-glaze resistive element. They are long-seller in the market for needs from consumer electronics to industrial/automotive. The packages are available from the ultra-compact size best matching mobile communication appliances and portable
- Resistance Range: 1 to 560,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Little Demon® Carbon Composition Molded Ohmite’s Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small
- Resistance Range: 2.2 to 20,000,000 ohms
- Tolerance: 5 to 10 +/- %
- Power Rating: 0.25 to 1 watts
- Operating DC Voltage: 250 to 500 volts
-
Supplier: Newark, An Avnet Company
Description: RES, WIREWOUND, 250 OHM, 0.5W, 1%; Resistance:250ohm; Product Range:WH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes
-
Description: POT 250 OHM 1/2W PLASTIC LINEAR
- Resistance Range: 250 ohms
- Tolerance: 10 +/- %
- Power Rating: 0.5 watts
-
Supplier: Allied Electronics, Inc.
Description: The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 250 OHM 1/2W PLASTIC LINEAR
- Resistance Range: 250 ohms
- Tolerance: 10 +/- %
- Power Rating: 0.5 watts
-
Supplier: Ohmite Manufacturing Co.
Description: The HPW wirewound series of resistors are produced for high precision applications. The HPW series can be produced below 0.1% on request with Temperature Coefficients matching to 1ppm. The HPW is ideal for high precision high stability applications. Both the bobbin and the final encapsulation
- Resistance Range: 0.1 to 43,000,000 ohms
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Power Rating: 0.05 to 0.5 watts
- Operating DC Voltage: 150 to 1,200 volts
-
Supplier: Bourns, Inc.
Description: Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to meet
- Resistance Range: 0.01 to 1,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 20 to 300 ±ppm/°C
- Power Rating: 0.25 to 10 watts
Find Suppliers by Category Top
Featured Products Top
-
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Characterization of a Large Conductance, Cation-selective Channel from Sea Urchin Eggs that is Sensitive to Sulfhydryl Reducing Agents
Currents were measured using a standard patch clamp am- plifier (Hamill et al., 1981) with a 10 - giga - ohm feedback resistor (Eltec Instrument).
-
Design and performance analysis of transmission line-based nanosecond pulse multiplier
To avoid node-listing problems in PSPICE simulation open-ended transmission lines have been terminated through high value resistors in the range of giga ohms (Rossie et al 2003b). … PSPICE schematics decides the pulse rise and fall times, which is of the order of 10 ns.
-
Feeding behaviour of a virus‐vector leafhopper on host and non‐host plants characterised by electrical penetration graphs
For the EPG recordings, we used a GIGA-4 DC EPG device (EPG Sys- tems) with 1 Giga Ohm input resistor (Tjallingii, 1978), together with a DI-158U USB A/D converter (Dataq Instruments, Akron, OH, USA) to write data to a PC … The EPG recordings consisted of 6-h long sessions ( 10 replicates) on barley to characterise and categorise …
-
Linear low-frequency filter using on-chip giga-ohm resistance
Filters based on the OTA-C technique or the use of MOS transistors as pseudo- resistors have been reported [7- 10 ]. A giga - ohm active resistor is presented in this paper which realizes a filter having a low cut-off frequency of 41 Hz.
-
Robot Building for Beginners
10,000,000 = 0.01 billion = 0.01 giga = 0.01 G 10,000,000 = 0.01 G = 10 M = 10,000 k Usually the entire number is written out only if it helps make a point: “Install a 10,000,000- ohm resistor , not 10,000 ohm!” .
-
Correlation considerations: Real HBM to TLP and HBM testers
The volunteers held a 1 Giga ohm resistor in one hand to momentarily connect to an adjustable HV supply and charge themselves. … way resistive divider has a voltage division ratio of two to one, with a 10 GHz bandwidth.
-
Equivalent circuit approximation of transformer insulation by using PDC measurement
… dc resistance R0 can be calculated and the values of the parallel branch resistors and capacitors Ri … R0 and Ri values are given in giga - ohm and C50 Hz and Ci values are given in nano-farad. 10 0 10 1 10 2 10 3 10 4 .
-
Motion Perception Using Analog VLSI
As the highest capacitance available in CMOS VLSI is in the pico-Farad range, even when using a double-poly process, the resistor should be in the order of a few giga - Ohm . The feedforward circuit of Figure 10 -a presents the disadvantage that the offset voltage is amplified, and …
-
http://waset.org/publications/16648/low-power-capacitance-to-voltage-converter-for-magnetometer-interface-ic
02 10 This suggests that the bias resistor should be in the order of tens of giga ohm .
-
ELECTRONICS UPGRADE FOR THE SAVANNAH RIVER NATIONAL LABORATORY COULOMETER FOR PLUTONIUM AND NEPTUNIUM ACCOUNTABILITY AND CRM VALIDATION INMM JULY 2011
… multiplexer card (Agilent™ 34921A) is used to monitor the voltage across the calibration resistor , the cell voltage … To ensure an accurate calibration, the Agilent™ 34980A internal DVM must be set to 10 Mega- ohms vs. 10 Giga -ohms.
Indicates content that may require registration and/or purchase.