-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 23 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical pumps offer
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections • High-strength resin impeller reduces axial thrust resulting in longer
- Horsepower: 1 HP
- Maximum Discharge Flow: 52 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
-
Supplier: Cole-Parmer
Description: that these economical pumps offer when compared to other pumps. Models are available with inlets up to 6" contact our Application Specialists for assistance in sizing the proper pump for your system.
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 105 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to 6500 GPM and heads to 400 feet. Bronze-fitted construction with a maximum working
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.3 HP
- Maximum Discharge Flow: 31 GPM
- Power Source: AC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53 FT. TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal • Centrifugal - quiet, vibration-free • Standard models provide non-overloading full flow with liquids to
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Centrifugal - quiet, vibration-free • In or out-of-tank installation • Choice of 12" or 18" column • NPT or BSP connections Specifications The Series 'EH' Sump Pump features a cantilevered, sleeved, SS shaft with vapor seal between the rotating shaft and the support column to further
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO 1'
- Features: Centrifugal Pumps
-
Supplier: Radwell International
Description: IMMERSION PUMP, 10 GPM, 1/8 HP, 230/460 V, 3 PHASE VOLTAGE, 11.813 INCH OAL CENTRIFUGAL PUMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53' TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal Carbon/ceramic or silicon carbide EPDM or FKM elastomers • Centrifugal - quiet, vibration-free • Standard
- Features: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate shallow well adapter. Back
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling and exhaust/recycling section) are centrifugal type. • Fans (Condensing
-
Supplier: Godwin, a xylem brand
Description: The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Stainless Steel, Trash Pumps
- Pump Type: Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Radwell International
Description: PUMP CENTRIFUGAL, MOTOR DRIVEN, 3470RPM, 3PHASE, 208-230/460V, 3.20-3.10/1.55AMP, 1HP, 60HZ, E56J FRAME. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FLSmidth
Description: major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient
-
Supplier: Gusher Pumps
Description: coolant systems. • Available with standard NEMA foot mounted motors • Baffles and Chip Baskets Available • Casters or legs available to facilitate portability Gusher Rumaco Pumps – Some Gusher-Rumaco centrifugal, open impeller type pumps can be equipped with self adjusting seals
-
Supplier: FLSmidth
Description: reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even faster. Our
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access to Wiring Corrosion Resistant Protected
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 31 CFM @ 175 PSI Heavy Duty 4 Cylinder Cast Iron Kellogg Pump •Engineered & built for rugged use Continuous Industrial Duty •Designed to provide a minimum of 8000+ hours performance High Efficiency TEFC
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Allied Electronics, Inc.
Description: The essential connection between you and your pump and fan applications The Telemecanique® brand Altivar® 21 variable speed AC drive controller offers just the right features for centrifugal pump and fan applications. Offering unmatched value in installed cost and functionality
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling and exhaust/recycling section) are centrifugal type. • Fans (Condensing
- Cooling Capacity: 34.5 to 112.7 kW
- Compressor Motor Horsepower: 15.9486225803436 to 44.7633608557542 HP
- Full Load Amperage: 20.43 to 67.7 amps
- Application: HVAC, Industrial
-
Supplier: Caterpillar Oil & Gas
Description: control system Customer interface harness available as optional attachment Cooling System Thermostats and housing — outlet LH vertical orientation Jacket water pump — gear-driven, centrifugal, RH Exhaust System Exhaust manifold, water-cooled Dual turbo, rear turbo exhaust, full marmon
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Gorman-Rupp Pumps
Description: SFEV4C Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFV4C-X Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFEV4E-X Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFEV3A-X Submersible Pump
- Discharge Size: 3 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps
-
Supplier: Haight Pumps
Description: Centrifugal Pumps designed for industrial non-sanitary applications. Multiple construction materials available and flow rates to 1600 gpm. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement
- Discharge Size: 1.5 to 4 inch
- Horsepower: 0.25 to 75 HP
- Features: Centrifugal Pumps, Stainless Steel
- Power Source: DC Powered
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the
- Horsepower: 5.36088153961128 to 14.742424233931 HP
- Maximum Discharge Flow: 92.4602 to 387.4522666666666 GPM
- Pump Type: Cantilever Pumps, Sump Pumps
- Features: Centrifugal Pumps, Plastic
-
Supplier: Lowara
Description: The Lowara e-SH series is a single impeller centrifugal pump made in AISI 316 stainless steel making it the right pump for moving water and aggressive liquids in a vast number of applications where high chemical resistance is needed.
- Horsepower: 0.335055096225705 to 100.516528867712 HP
- Maximum Discharge Flow: 1,056.6879999999999 GPM
- Media Temperature: 14 to 248 F
- Features: Centrifugal Pumps, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The ROSS Model PDDM-10 Planetary Dual Disperser is a near-universal pilot scale mixer designed to deliver high shear and controlled planetary agitation under vacuum, enabling rapid solids dispersion and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc.
More Information Top
-
Underbalanced Drilling Challenges and Benefits in a Marginal High-Pour-Point Oil Reservoir in Sepanjang Island, Indonesia
… 50 ft Flare Stack 4 units 400 bbls Enclosed Storage Tank with Heating Coil 2 units 400 bbls Enclosed Storage Tank (No Heating Coil) 1 unit Double Pump Skid for Sparging with 2 x 10 HP Centrifugal Pump 1 unit Centrifugal Pump …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/804/EvraamGorgy2008.pdf?sequence=1
10HP Centrifugal Pump .
-
Remote Arctic Drilling Operations in Russia, Case History of Ardalin Field Operations, Timan Pechora Basin
2- 10 hp centrifugal pumps .
-
http://dspace.mit.edu/bitstream/handle/1721.1/70434/785721101-MIT.pdf?sequence=2
hose or to a 10 hp centrifugal pump .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/11995/EvraamGorgy2011.pdf?sequence=3
A 10 HP centrifugal pump draws the glycol from a reservoir, and heat is drawn from the reservoir using an 81 kW (23 Ton Refrigeration) reciprocating compressor chiller.
-
Design of a brushless doubly-fed induction motor for adjustable speed drive applications
To illustrate t!e pros and cons of ~ k cSDFIM drive in comparison with the base-line squirrel-cage induction motor drive, systems comparison is made for an application of a 10 HP centrifugal pump , rated at 1800 rpm with 70% …
-
FULL SCALE TESTING TECHNOLOGY MATURATION OF A THIN FILM EVAPORATOR FOR HIGH-LEVEL LIQUID WASTE MANAGEMENT AT HANFORD - 12125
Goulds 3/4 HP Centrifugal Pump ( 10 gpm maximum flow) Off Gas Analyzers .
-
Optimization of oxygen transfer through venturi‐based systems applied to the biological sweetening of biogas
Regarding the upgrading costs of the industrial BTF, the main investment cost is related to the substitution of the current centrifugal pump ( 10 hp , supplying 10 m3 h−1) by a higher capacity pump.
-
Design and Development of Integrated Compact Multiphase Separation System (CMSS)
- Variable Speed Centrifugal Pump ( 10Hp & 25Hp .
-
Drag Coefficients for Reactor Loose Parts
The system is driven by a 10 - Hp centrifugal pump , with flow rate adjusted by a valve on the main pipe leading from the pump discharge to the acceleration tube.
Indicates content that may require registration and/or purchase.