-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR,-10 TO 10mBAR, 1; Operating Pressure Max:10mbar; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Radial; Supply Current:1.6mA; Product Range:TruStability HSC Series RoHS Compliant: Yes
-
Pressure Sensors - Pressure Sensor, Diff, 10Mbar, 5Vdc; Operating Pressure Max Honeywell -- 64AH1842Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DIFF, 10MBAR, 5VDC; Operating Pressure Max:10mbar; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:2.7mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Pressure Sensor, Barometric, 10 mbar, 1200 mbar, QFN, 8, -40 C RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DIFF, 10MBAR, 3.3VDC; Operating Pressure Max:10mbar; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: High Acc. Diff pressure sensor,10mbar
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 10 to 1200 mbarPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 2 FSSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier TE Connectivity
- Working Pressure Range: 162.442224 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
-
Supplier: TE Connectivity
Description: 14.5 Pressure : 1000 MBAR [401.46 INH2O ] Pressure (MMHG) : 750.06 Proof Pressure Range : 10 bar Resolution : .012 Other Options : Transparent Gel with High Endurance Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product
- Working Pressure Range: 14.5 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: ValueTronics International, Inc.
Description: The 700G10 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses.
- Pressure Measurement: Absolute, Gauge
- Features: Digital
-
Supplier: Richardson RFPD
Description: pins. The gel protection of the sensor provides a water protection sufficient for 100 m waterproof watches without any additional protection. Features 10 - 1100 mbar absolute pressure range 6 coefficients for software compensation stored onchip Piezoresistive silicon
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: 10000 MBAR [4018.65 INH2O ] Pressure (MMHG) : 7500.62 Proof Pressure Range : 550 mbar Resolution : 12 Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Package Style : Single Sideport Product Type
- Working Pressure Range: 145.03 psi
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Endress + Hauser – Sensors & Components
Description: The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level, volume or mass
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: All Sensors Corp.
Description: The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package stress
- Working Pressure Range: 0.36127 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: DigiKey
Description: 10MBAR GAUGE SENSOR
- Working Pressure Range: 0.29 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 221 F
- Measurement Type: Gauge
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow across an orifice,
- Working Pressure Range: 0 to 0.36 psi
- Operating Temperature: -40 to 175 F
- Signal Output: Analog Voltage
- Measurement Type: Compound, Differential, Gauge, Negative Pressure Output
-
Supplier: Transcat, Inc.
Description: use. To reach the best performance, every silicon pressure sensor in our gauges is specially aged, tested and screened before assembly. At Additel, fully temperature compensated accuracy means every sensor is pressure tested at several environmental temperatures from
- Working Pressure Range: 0.36259425 psi
- Type: Gauge
-
Supplier: Merit Sensor Systems
Description: The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers. Features Pressure 0.15 to 1 psi (10 to 68.95 mbar; 1 to 6.89 KPa) Temperature -40 to 150 °C Configuration Gage or differential Media Clean,
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 150 C
- Pressure Range: 0.15 to 1 psi
- Applications: Automotive, Industrial
-
Supplier: Honeywell Sensing & IoT
Description: Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides accurate, repeatable flow sensing.
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: board the package and must be supplied in the application. The differential amplifier is a useful interface for the sensing bridge. It can be used to introduce gain and to voltage offsets to the sensor output. CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: The ABP Series are piezoresistive silicon pressure sensors offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. They are calibrated and temperature compensated for sensor offset,
- Working Pressure Range: 0 to 8.702262 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Keller America, Inc.
Description: The Series 10 pressure transducers cover all pressure ranges from 100 mbar to 1000 bar. They have been produced for over 30 years and are the premium product of the KELLER OEM-line. They are delivered with engraved serial number and electrical lead outs. Several million
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Differential, Gauge, Sealed
-
Supplier: Transcat, Inc.
Description: psi to +16 psi, -0.97 bar to 1.1 bar Sensor 2 range: 0 psi to +1500 psi, 0.00 bar to 103.4 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: 0.1 psi, 0.001 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.025 % of full scale
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: psi to +16 psi, -0.97 bar to 1.1 bar Sensor 2 range: 0 psi to +5000 psi, 0.00 bar to 345 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: 0.1 psi, 0.01 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.035 % of full scale
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: psi to +36 psi, -0.97 bar to 2.48 bar Sensor 2 range: 0 psi to +1500 psi, 0.00 bar to 103.4 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: 0.1 psi, 0.01 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.025 % of full scale
- Environmental Properties: Pressure / Vacuum
-
Supplier: Trafag Inc.
Description: Main Features Low pressure ranges (to 100 mbar) Media temperature to 150°c EMC Protection, iec 61000 Option: lightning protection (IEC 61000-4-5); 10ka (8/20 µs)
- Working Pressure Range: 0 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Current
-
Supplier: Honeywell Sensing & IoT
Description: The SEK001 has sockets to receive the following Honeywell pressure sensors. All sensors are sold separately. Only one sensor may be evaluated at a time. RSC Series TruStability͐2; Board Mount Pressure Sensors High resolution, high accuracy,
- Category: Development Suite / Kit
- Supported System: Sensors
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Micro Sensor Co., Ltd.
Description: Differential pressure transmitter is for low range pressure measurement for air and gases. The low-pressure range can be 10 mbar, the best accuracy of the differential pressure transmitter can be ±0.075%FS. It can be widely used in the chemical, gas and oil
- Working Pressure Range: 0 to 507.63195 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: -22 to 176 F
- Pressure Measurement: Differential
-
Supplier: Trafag Inc.
Description: allow application in the zones 0, 1, 2 (II 1G Ex ia IIC T4/T6 Ga) and in mining (I M1 Ex ia I Ma). The submersible pressure transmitter EXL sets itself apart through the cost-effective thick film-on-ceramic sensor technology in the pressure ranges from 0…200 mbar to 0…25
- Working Pressure Range: 0 to 362.59425 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: -4 to 158 F
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: SensorsONE, Ltd.
Description: 10 and 100 mbar and 5 times for the 300 mbar pressure ranges. The analogue output signal can be adjusted by the user via the optional computer interface cable and configuration software. The 41 X high precision low pressure sensor uses a 16 bit resolution
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1000...100 mbar to 1 x 10-3 mbar, 750...75 Torr to 1 x 10-3 Torr The VSP841 and VSP842 Pirani half bridges measure absolute pressure in the fine vacuum range. The robust heat conduction sensor is compact, pre-adjusted and temperature
- Vacuum Range: 0.0009999999989638293 to 750 torr
- Operating Temperature: 50 to 104 F
- Device Category: Sensor
-
Supplier: Bronkhorst USA
Description: well-proven compact thru-flow design and include a diaphragm type piezo-resistive pressure sensor for pressure measurement/control from the lowest ranges (2 ... 100 mbar absolute or gauge) up to the highest ranges (8 ... 400 bar absolute or gauge). The pc-board of an
- Working Pressure Range: 29.00754 to 2,900.754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Measurement Type: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
supplied with one, two or no pressure connectors. The minimum measuring range is 0…10 mbar and the maximum 7 bar, for absolute, positive, negative or differential pressure. Typical uses are those in medical technology, for heating, ventilation, air-conditioning and process measuring systems, for leakage measurements, and in pneumatics. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
vacuum configurations, the AT7 series offers a variety of pressure ranges from 0–250 mbar to 10 bar with an impressive accuracy of 1.5% FS across a compensated temperature range of 0 to 85°C. Need even greater accuracy? Tailored solutions are available on request. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. PHPSU-4502 is designed for constant voltage excitation for pressure ranges from 4” H2O to 150 psi (10 mbar up to 10bar). Features include (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
including 10 bar. The sensors are used in medical and industrial engineering, e.g. in medical measuring devices, the positioning of hospital beds, pump-control systems, and as pressure switches. The attractively priced sensor is also ideally suited for consumer products. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
pneumatic tubes or can be customized for integration into end customer housings with straight pressure ports. Different pressure ranges are available for this group starting from 1 mbar up to 10 bar. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
measurement range is 0 to 2 mbar and the greatest is 10 bar for absolute pressure, overpressure, underpressure or differential pressure. Customer-specific measurement ranges are possible even for smaller lot sizes. Typical applications of this intelligent CCD54 pressure sensor can (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/35/50 bar Materials Body regulator and valves? see (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50/100 bar Materials Body regulator and valves? see ordering info Valve (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
& Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 100 bar Outlet pressure P2: 2/4/10/20/50 bar Materials (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Adsorption measurements of n‐Alkanen on 5 A‐Zeolith
An absolute pressure sensor Baratron of MKS was used for measurements in the pressure range up to 10 mbar .
-
Gravimetric measurements of transport coefficient of n‐Alkanen on 5 A‐Zeolith
An absolute pressure sensor Baratron of MKS was used for measurements in the pressure range up to 10 mbar .
-
Products and method
There are differential pressure sensors of 0-10 mbar until 0-250 mbar the Fur gasformige mediums in the low pressure range.
-
A low-pressure encapsulated deep reactive ion etched resonant
pressure sensor electrically excited and detected using `burst'
technology
…a Cr and Au mask, patterning integrated electrodes on the outside of the glass (40 nm Cr plus 400 nm Au); and (7) low-pressure anodically bonding the glass wafers to the silicon pressure sensor ( 10 −6 mbar , . 400 ◦ C, 800…
-
PDF - Lava XOLO X900 Mobile Handset
Pressure Sensor - 10 to 1200 mbar Operating Range, Embedded 24-bit ADC, SPI/I2CMEAS, 560702BA03, 617486Z .
-
Bill of Materials - Lava XOLO X900
Pressure Sensor - 10 to 1200 mbar Operating Range, Embedded 24-bit ADC, SPI/I2C .
-
ADI Releases MEMS iSensor IMU with 10-Degrees-of-Freedom
The digital pressure sensor is rated at 10 mbar to 1200 mbar.
-
Honeywell Expand TruStability Board Mount Pressure Sensor Platform
These new products join the TruStability® low-to mid-pressure product line (60 mbar to 10 bar [1 psi to 150 psi]) originally launched in 2009, and the TruStability® Uncompensated/Unamplified Pressure Sensors (60 mbar to 10 bar [1 psi to 150 psi…
-
Biomedical Simulation
…of the holo- graphic system with no face muscle contractions, while the second in the same position, but with a tube inserted between the lips and blowing into it with a relative pressure of approximately 10 mbar (measured with a pressure sensor ).
-
The patented inventions of Wolfgang Gaede of the time of 1905 to 1945
The end 1944 up to its death in June 1945 employed Wolfgang Gaede a further invention: a membrane-pressure meter for pressures between 1 mbar and 10 mbar , sensor membrane of which the pressure against a generated only impermanently measures the very…
Indicates content that may require registration and/or purchase.