-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.2 to 1.2 amps
- Continuous Torque: 0.0000346902654867257 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Encoder,Driver. The brushless dc motor (BLDC)
- Other DC Voltage: 4.5 VDC
- Other Output Power: 0.00938154269431974 HP
- Continuous Current: 0.35 amps
- Continuous Torque: 0.0132743362831858 In-lbs
-
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Inductance:2mHRoHS Compliant: Yes
-
Supplier: Constar Motion Co., Ltd
Description: 12v DC Brushless Motor With Hall Sensor Diameter: 12mm Length: 33mm Voltage: 12v Max. output power : 10W Speed: 20000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.15 amps
- Continuous Torque: 0.00973451327433628 In-lbs
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Inductance:2mHRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR W/ 200 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Product Range:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, Wire Leaded, Brushless Motor, Ball, 2004KL Series, 12 VDC, 50 mm, 10 mm, 10.2 cu.ft/min RoHS Compliant: Yes
-
Supplier: maxon
Description: Thanks to their flat design, the brushless EC flat motors are exactly the right drive for many applications. The well-conceived, simple engineering allows mainly automated production which results in a favorable price.
- Operating Temperature: -20 to 85 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: The flat design of the brushless EC flat motors makes them the perfect solution for many applications. The thought-through, simple design makes it possible to largely automate the manufacturing—this is reflected by the economical price.
- Operating Temperature: -20 to 85 C
- Motor / System: DC Brushless Motor
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated 4-pole design Easy to use Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 12 VDC
- Torque Constant: 2.49216 in-oz/amp
- Gearbox Efficiency: 95 %
- Shaft Speed: 6,650 rpm
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Maximum Air Flow: 5.65 SCFM
- Maximum Static Pressure: 0.092 in H2O
- Maximum Sound Level: 21 dbA
- Motor Voltage: 4.2 to 5.7 volts
-
Supplier: DigiKey
Description: 10 V BRUSHLESS DC MOTOR, 45MM
- Other DC Voltage: 8 to 21 VDC
- Other Output Power: 0.2573223139013414 HP
- Continuous Torque: 0.66375 In-lbs
- Shaft Speed: 24,400 rpm
-
Supplier: maxon
Description: The brushless ECX FLAT motor series is optimized for high torques. Innovative winding technology and high-performance magnets give the ECX FLAT a unique ratio of torque to size, making it ideal for applications involving confined spaces.
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: maxon
Description: The brushless ECX FLAT motor series is optimized for high torques. Innovative winding technology and high-performance magnets give the ECX FLAT a unique ratio of torque to size, making it ideal for applications involving confined spaces.
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: Portescap
Description: 22ECA60 Small/Medium Bone Surgical Motor 22ECA60 Autoclavable Slotless Brushless DC Motor The 22ECA60 autoclavable brushless DC slotless motor features a 22mm diameter and has been optimized specifically for small and medium bone drill and saw applications; this
- Other DC Voltage: 24 VDC
- Torque Constant: 0.93456 in-oz/amp
- Continuous Current: 7.8 amps
- Continuous Torque: 0.4513274336283184 In-lbs
-
Supplier: Radwell International
Description: AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 150 WINDING CODE, 10 NM, 8 AMP, 2400 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Pelonis Technologies, Inc.
Description: 10 x 4 mm (0.39 x 0.16 in). Axially Grooved Bearings. 3V (2.8~3.3V range). Brushless Commutation for long life operation. RoHS Compliant.
- Other DC Voltage: 2.8 to 3.3 VDC
- Continuous Current: 0.048 amps
- Shaft Speed: 7,000 to 9,000 rpm
- Diameter / Width: 0.393701 inch
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitation) Design Vapo Bearing High PQ Performance Low Power Consumption Low Acoustic Noise Level High-Temperature Endurance Longer Life Span
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitation) Design Vapo Bearing High PQ Performance Low Power Consumption Low Acoustic Noise Level High-Temperature Endurance Longer Life Span
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated 4-pole design Easy to use Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 6 VDC
- Torque Constant: 1.28148 in-oz/amp
- Rotor Inertia: 0.000114696 oz-in-sec²
- Gearbox Efficiency: 78 %
-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.30808 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features Motor torque
- Continuous Current: 0.4 to 3 amps
- Continuous Torque: 15.625 to 93.75 In-lbs
- Rotor Inertia: 0.1243234764 to 0.4972939056 oz-in-sec²
- Shaft Size: 0.3750002025 to 0.6250003375 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 5000 RPM, Resolver. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC
- Motor Type: AC Servomotor, DC Servomotor
- Features: Brushless
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 5000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick
- Motor Type: AC Servomotor, DC Servomotor
- Features: Brushless
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is
- Torque Range: 0.51622418879056 to 2.06489675516224 Ft-lbs
- Rated Free Speed: 630 to 960 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Constar Motion Co., Ltd
Description: Compact ESC For Sensorless BLDC motor Size: 28.5*20*6.1mm Voltage: 7-60V Contant current: 2\10\15A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 7 to 15 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 3 amps
- Motor / System: DC Brushless Motor
-
Supplier: ElectroCraft
Description: High torque density brushless motor with integrated single-stage planetary gearbox and wheel-drive assembly, ideal for mobile platform traction systems such as automated guided vehicles and autonomous mobile robots. Size: 52mm brushless motor, 28mm x 80mm wheel mount,
- Continuous Torque: 35.39823008849557 In-lbs
- Features: Brushless, Geared
- Motor Shape: Cylindrical Body
- Motor Type: DC Motor
-
Supplier: Kollmorgen Corporation
Description: motors and linear positioners to provide a single, high-performance solution for a wide variety of applications. Features CE, UL, cUL Operation directly from grounded 115 to 480 VAC, 3-phase, 50-60 Hz lines Output current: 1.5 to 10 Amps RMS/phase, continuous With integral AC line
- Continuous Output Current: 1.5 to 10 amps
- Supply Voltage (AC): 115 to 480 volts
- Frequency: 50 Hz, 60 Hz
- Features: Brake Output, Digital, Other, Sinusoidal
-
Supplier: ASG, Division of Jergens, Inc.
Description: ESD Safe Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is
- Torque Range: 0.51622418879056 to 2.5811209439528 Ft-lbs
- Rated Free Speed: 500 to 700 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-05010BHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life
- Maximum Air Flow: 10.3 SCFM
- Maximum Static Pressure: 0.1 in H2O
- Maximum Sound Level: 27.5 dbA
- Operating Current: 0.22 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-05010BBHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life
- Maximum Air Flow: 10.3 SCFM
- Maximum Static Pressure: 0.1 in H2O
- Maximum Sound Level: 27.5 dbA
- Operating Current: 0.22 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-05010CBHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life
- Maximum Air Flow: 10.3 SCFM
- Maximum Static Pressure: 0.1 in H2O
- Maximum Sound Level: 27.5 dbA
- Operating Current: 0.12 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-05010CHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life
- Maximum Air Flow: 10.3 SCFM
- Maximum Static Pressure: 0.1 in H2O
- Maximum Sound Level: 27.5 dbA
- Operating Current: 0.12 amps
Find Suppliers by Category Top
Featured Products Top
-
MICROMO introduces the new 8 and 10 mm brushless motors from the FAULHABER Group. The 0824 and 1028 motors offer (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
MICROMO launches the new generation of metal brush commutated motors, the FAULHABER 1024 SR series with a diameter of 10 mm. In combination with a gearhead, its output torque can achieve 300 mNm, twice that of similar products on the market. Thanks to a superior torque/speed ratio (flat slope (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO is proud to expand the compact DC motors family by launching the newest addition to the FAULHABER SR series: the 1016 SR. At only 10 mm in diameter and 16 mm in length, the 1016 SR series delivers over 24% more torque per watt than competitive motors of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
When reliability and efficiency matter, the 76mm-10 DC micro motor stands out for its exceptional performance in household appliances and power tools. Engineers often face the challenge of integrating powerful (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions: • PKP CS Geared 28mm & 60mm • PKP 28mm High Resolution (0.9°) type The CS (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
FAULHABER Group continues its success story in the field of micro motors and expands its family of stepper motors in the 6 to 22 mm diameter range. With a holding torque rating of 0.25 mNm and a dynamic (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
High torque density brushless motor with integrated single-stage planetary gearbox and wheel-drive assembly, ideal for mobile platform traction systems such as automated guided vehicles and autonomous mobile robots. Size: 52mm brushless motor, 28 (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
• Controllability – Force is proportional to applied current, and is uniform through a displacement that can be several 10’s of mm or several 10’s of degrees rotation (read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc.
More Information Top
-
Electric Clutch Used on Gas Engine for Sawmill
Micromo 8 & 10mm Brushless Motors .
-
CMOS or CCD for Machine Vision
Micromo 8 & 10mm Brushless Motors .
-
Lowdown on Downloads: Many Sites are Making it Easy and Fast for Engineers to Incorporate CAD Models into their Designs
Micromo 8 & 10mm Brushless Motors .
-
Motion Control :: NASA Tech Briefs
Nidoc Copal USA Corp. (Torrance, CA) offers the LVB10 line of brushless vibration motors measuring 10 mm outside diameter and 3.4 mm axial length.
-
Features :: NASA Tech Briefs
Nidoc Copal USA Corp. (Torrance, CA) offers the LVB10 line of brushless vibration motors measuring 10 mm outside diameter and 3.4 mm axial length.
-
Features :: NASA Tech Briefs
Nidoc Copal USA Corp. (Torrance, CA) offers the LVB10 line of brushless vibration motors measuring 10 mm outside diameter and 3.4 mm axial length.
-
Motion Control :: NASA Tech Briefs
Nidoc Copal USA Corp. (Torrance, CA) offers the LVB10 line of brushless vibration motors measuring 10 mm outside diameter and 3.4 mm axial length.
-
Features :: NASA Tech Briefs
Nidoc Copal USA Corp. (Torrance, CA) offers the LVB10 line of brushless vibration motors measuring 10 mm outside diameter and 3.4 mm axial length.
-
Brushless Vibration Motors - Nasa Tech Briefs :: NASA Tech Briefs
Nidoc Copal USA Corp. (Torrance, CA) offers the LVB10 line of brushless vibration motors measuring 10 mm outside diameter and 3.4 mm axial length.
-
Home :: NASA Tech Briefs
Nidoc Copal USA Corp. (Torrance, CA) offers the LVB10 line of brushless vibration motors measuring 10 mm outside diameter and 3.4 mm axial length.
Indicates content that may require registration and/or purchase.