-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 10/100 PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH-10/100 PSI
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-10 psi, medium pressure option standard High & Low Latching Circuits. Dwyer
- Pressure Measurement: Gauge
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 10-50 PSI CE
-
Supplier: Waytek, Inc.
Description: Nason SQ1 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points.
- Working Pressure Range: 0 to 7,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Compound, Gauge
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-10R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason SQ2 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason SQ3 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Transcat, Inc.
Description: Product Highlights Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensation ensures accuracy in field applications External pressure module connection supports all BETA Port-P pressure modules (29 ranges) for even more measurement
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution %
- Working Pressure Range: 10 psi
- Type: Gauge
-
Supplier: Gems Sensors & Controls
Description: 10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can
- Working Pressure Range: 10 to 5,000 psi
- Switch Point Range: 10 to 5,000 psi
- Deadband: 3.5 to 140 psi
- Accuracy: 2 to 4 ±% FS
-
Supplier: ASCO
Description: single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted
- Switch Point Range: 13 to 300 psi
- Deadband: 10 psi
- Operating Temperature: -4 to 140 F
- Switched Current: 15 amps
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure measurement uncertainty: ADT 672-02: 0.025%FS, ADT 672-05: 0.05%FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test Hart
- Environmental Properties: Pressure / Vacuum
-
Supplier: Wasco, Inc.
Description: Wasco offers many pressure switch series to meet multiple applications. Wasco's Pressure Switch Highlights: Brass Fittings or Stainless Steel Fitting From Vacuum to 4000 psi High Overpressure (P250) High Ra Finish to <5Ra (UHP150) Highly Corrosion Resistant Materials Helium Leak
- Switch Point Range: 0 to 4,000 psi
- Pressure Measurement: Gauge
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Delta Controls Ltd.
Description: Technical Data Field set point adjustment against a reference scale. SPDT or DPDT switching. Terminal block for easy field wiring. Hermetically sealed microswitch options. Optional gold alloy contacts. NACE MR-01-75 compatibility. Maximum working pressure up to 250 bar (3500 psi).
- Pressure Measurement: Absolute
-
Supplier: Air Logic
Description: The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90 is
- Switch Point Range: 0.0180635 to 0.541905 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
-
Supplier: PressureParts.Com
Description: Red Pressure Switch All stainless steel construction 5800 PSI 640 PSI switching pressure 195 deg. F 3/8" male inlet 15 Amp Weight: 10oz 250 volts
- Pressure Measurement: Absolute
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: switches. It can measure pressure precisely with a built-in pressure sensor, read the current or mV output produced by the transducer, and supply an excitation voltage to power sensors or transmitters during calibration. This unit is ideal for in-line pressure calibration
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
- Display: Video Display Terminal
-
Supplier: Cole-Parmer
Description: • Measure eight pressure ranges in a single unit • Choose models with LCD for on-site indication of pressure These feature-rich, multiconfigurable wet-to-wet differential pressure transducers provides you with field-accessible pressure ranging, choice of output, and
- Working Pressure Range: 10 psi
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: Barksdale Control Products
Description: Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 2 amps
-
Supplier: Automation24, Inc.
Description: The PK6524 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-145 psi (0-10 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset
- Working Pressure Range: 0 to 145 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6224 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-145 psi (0-10 bar) for liquid and gas media. The two easy-to-read adjustment rings allow easy and accurate
- Working Pressure Range: 0 to 145 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Pressure Washers Direct
Description: •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: OMEGA Engineering, Inc.
Description: • All Stainless Steel Wetted Parts • Sensing Element Capsule, Electron Beam Welded • Helium Leak Tested 4 x 10-9 STD CC/sec • External Pressure Scale and Pointer For Easy Set Point Adjustment • Available with 1/4 VCR Male or 1/8-27 NPT Male Fittings • NEMA 4 Enclosure • Available with
- Switch Point Range: 0.8 to 500 psi
- Deadband: 0.5 to 15 psi
- Vacuum Switch Set point Range: 719.36 to 43.72000000000036 torr
- Vacuum Deadband: 732.06 to 729.52 torr
-
Supplier: Pressure Washers Direct
Description: water SGP-403537E Shark Hot Water Pressure Washer •13 HP Honda pushes 3.5GPM @ 3500 PSI; cleans quickly & thoroughly •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel •Easliy
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Working Pressure Range: 10.15 psi
- Deadband: 6 psi
- Pressure Measurement: Absolute, Gauge, Sealed
- Material: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Working Pressure Range: 10.15 psi
- Deadband: 6 psi
- Pressure Measurement: Absolute, Gauge, Sealed
- Material: Gas, Liquid
-
Supplier: Pressure Washers Direct
Description: water Shark BR-353237 Belt Drive Pressure Washer •3.2 GPM at 3500 PSI cleans quickly and thoroughly •13 HP Honda GX engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex Plunger Pump With Ceramic
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Working Pressure Range: 13.05 psi
- Deadband: 6 psi
- Pressure Measurement: Absolute, Gauge, Sealed
- Material: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Working Pressure Range: 13.05 psi
- Deadband: 6 psi
- Pressure Measurement: Absolute, Gauge, Sealed
- Material: Gas, Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For those users needing a pressure gauge with switching capability and
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
-
Supplier: Orange Research, Inc.
Description: they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to heavy duty diaphragm models. This can
- Working Pressure Range: 0 to 10 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
Find Suppliers by Category Top
Featured Products Top
-
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
UE’s rugged 10 Series, was customized to solve the hydraulic brake problem caused by freezing temperatures. It was also able to safely operate under high vibration and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
1/4” ID down to 1/16” ID. The maximum pressure rating is 100 psi (6.89 bar) when used with the appropriately sized polyurethane tubing. With a clamp installed, the burst pressure of the tubing becomes the limiting factor. The barb fitting can be ordered in either 303 stainless steel or (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
10 Reasons Why Military & Defense Chooses ZAGO High-Tech Sealing Solutions & Components Manufactures in the U.S.A. Sources (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The)
More Information Top
-
Compressed Air Systems Technical Data
Diaphragm-Type Unloading Pressure Switch 10 -100 psi .
-
States > Minnesota > State > Regulations > Plumbing Board‚ Minnesota > [MNR 4715] 4715 - Plumbing Code
When a booster pump is used on a water pressure booster system, it shall be supplied through a surge tank or if supplied through a direct connection, a low pressure cutoff switch ( 10 psi ) and a vacuum relief valve or tank shall …
-
Honeywell - 76576-00000100-01 - Instrumentation - Pressure/Vacuum Switches - Allied Electronics
Switch , Pressure ; 10 PSI ; 15, 8, 4 A (Resistive), 1, 0.5 A (Inductive .
-
Amphenol Industrial - 97-3100A-14S-5S - Circular Connectors - Circular Connectors - Allied Electronics
Switch , Pressure ; 10 PSI ; 15, 8, 4 A (Resistive), 1, 0.5 A (Inductive .
-
Silonex - NSL-7910 - Emitters and Detectors - Photoconductive Cells - Allied Electronics
Switch , Pressure ; 10 PSI ; 15, 8, 4 A (Resistive), 1, 0.5 A (Inductive .
-
Microchip Technology Inc. - PIC18F6680-I/L - Processors & Microcontrollers - Microcontrollers - Allied Electronics
Switch , Pressure ; 10 PSI ; 15, 8, 4 A (Resistive), 1, 0.5 A (Inductive .
Indicates content that may require registration and/or purchase.