-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER,PRECISION,1-TURN CP, 10 KILOHM, +/-10%,
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER,PRECISION, 22MM, 1-TURN, 10 KILOHMS, 10%
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER,PRECISION,1-TURN CP, 1 KILOHM, +/-10%,
-
-
Potentiometers, Rheostats, and Trimmers - Dial/Potentiometer, 10 Turn, 2 Watts, 10K Ohms -- 70089292Supplier: Allied Electronics, Inc.
Description: Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND PRECISION MULTI-TURN POTENTIOMETER, MW22, BUSHING MOUNT, 10 TURNS, 25 OHM RESISTANCE VALUE
-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3313 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER 10KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER, 10KOHM, 10%, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for
- Mechanical Range: 3,600 degrees
- Operating Temperature: -67 to 257 F
- Technology: Multi-turn Capability, Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for
- Mechanical Range: 3,600 degrees
- Operating Temperature: -67 to 257 F
- Technology: Multi-turn Capability, Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for
- Mechanical Range: 1,080 degrees
- Operating Temperature: -67 to 257 F
- Technology: Multi-turn Capability, Potentiometer
- Output: Resistance
-
Supplier: Utmel Electronic Limited
Description: BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD
- Resistance Range: 10 ohms
- Tolerance: 10 +/- %
- Operating Temperature: -65 to 150 C
- Temperature Coefficient (TCR): 100 ±ppm/°C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379525-PT10LV10-104A2020 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 60 pct. Mfr: Amphenol Piher Sensing Systems Series: PT-10 Package: Bulk Product Status: Active Mounting Type: Through Hole
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Potentiometer Type: Digital Potentiometer
- Mounting / Packaging: Through Hole
-
Supplier: Acme Chip Technology Co., Limited
Description: POTENTIOMETER 10K OHM 1 TURN
-
Supplier: DigiKey
Description: Trimmer Potentiometer Turn
- Potentiometer Type: Standard Potentiometer, Trimmer
-
Supplier: Utmel Electronic Limited
Description: BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear
- Resistance Range: 10,000 ohms
- Tolerance: 3 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: RS Components, Ltd.
Description: Precision Potentiometer single turn 10K
- Resistance Range: 10,000 ohms
- Features: Other
- Standards and Certifications: RoHS Compliant
- Configuration: Single Turn
-
Description: Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for this type of potentiometer. Relates only to single-turn rotary type of power potentiometers with a rated power dissipation
-
Supplier: CSA Group
Description: Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for this type of potentiometer. Relates only to single-turn rotary type of power potentiometers with a rated power dissipation
-
Supplier: ASAP Semiconductor LLC
Description: MULTI TURN TRIM POT,10,10%,TUBE
- Tolerance: 10 +/- %
-
Supplier: Utmel Electronic Limited
Description: BOURNS - 3224W-1-201E - Trimmer Potentiometer, 200 ohm, 12 Turns, Surface Mount Device, Trimpot 3224 Series, 250 mW, ± 10%
- Resistance Range: 200 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: ODG (Origin Data Global)
Description: TRIMMER 10K OHM 0.5W PC PIN TOP
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
- Features: Other
-
Description: Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10 W. Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for
-
Supplier: Radwell International
Description: POTENTIOMETER, WIRE WOUND, 1000OHM, 10% +/-TOL, 15 TURN(S). FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 1,000 ohms
- Tolerance: 10 +/- %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Res POT 10K Ohm 20% 3/20W Turn 10mm Thru-Hole Product overview: PT10LV10-103A2020 from Amphenol Piher Sensing Systems is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 200 volts
- Operating Temperature: -25 to 70 C
-
Supplier: ASAP Semiconductor LLC
Description: MULTI TURN TRIM POT
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY / CITEC 3142W203P Trimmer Potentiometer, 20 kohm, 10 mW,25%, 3142W Series, 1 Turns, Surface Mount Device
- Voltage Rating: 50 volts
-
Supplier: ASAP Semiconductor LLC
Description: MULTI TURN TRIM POT SF DIV
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 150mW 10kΩ - Variable Resistors/Potentiometers ROHS
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Standards and Certifications: RoHS Compliant
- Configuration: Single Turn
-
Description: This publication also bears the number QC 410300 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VISHAY 140B00103 Rotary Potentiometer, Wirewound, 140 Series, 10 kohm, Linear, 1 Turns, 2 W, Panel Product overview: 140B00103 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Resistance Range: 10,000 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: SEALED,CERMET,1/4IN,15TURNS,250K,10%,TOP
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
-
Supplier: TE Connectivity
Description: (WATT) : .25 Resistance Class : 1kΩ - 1MΩ Resistance Value (OHM) : 10K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature
- Resistance Range: 10,000 ohms
- Tolerance: 0.2 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 10W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic
- Resistance Range: 200 ohms
- Tolerance: 25 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (read more)
Browse Brake Controllers Datasheets for Placid Industries -
currents. Although there are appropriate devices available on the market, development of own design was pursued due to their high price point. The output voltage of C9619 is regulated by adjusting the control voltage on pin 3 of the module using a precision 10-turn (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Novotechnik U.S. announces the MB1-3600 Series of non-contacting multi-turn magnetic sensors for industrial and mobile machinery, including a heavy-duty model. The sensors measure up to 44 turns, or 15,840 degrees, and continue counting turns while unpowered. They maintain position accuracy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
L Series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
An analogue model of the luminosity-channel in the vertebrate cone retina
The magnitude of negative feedback (fdb) was controlled with a 10 turn potentiometer (see Fig. 3) and the settings were the same for negative feedback with and without electrical coupling.
-
Unique Optical System For Conversion Of Existing Photometers Into Scanning Microphotometers
The leadscrew is also rigidly coupled to a high precision, 10 turn potentiometer , which is used to provide an electrical indication of position for a x -y .
-
PORTABLE GAMMA SPECTROMETER FOR SAFEGUARDS USE.
0 to 1 MeV with original energy alignment and adjusted with 10 turn potentiometer (noise level approximately 25 keV).
-
An analogue simulation of the luminosity-channel in the vertebrate cone retina
The magnitude of negative feedback (fdb) from the HC to the PCs was determined by the setting of a 10 turn potentiometer and these settings are indicated under fdb in Table 1.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/General_Information/1/supelco-1-hplc.pdf
10 turn potentiometer .
-
Product news
Some of the features included in this single width NIM module are: 1OOO:l dynamic range, exceptional threshold stability (0.0O5%/Cu), stan- dard 10 turn potentiometers for precise threshold discrimination of the lower and upper level discriminators.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50346/39053881-MIT.pdf?sequence=2
10 Turn Potentiometer .
-
AIAA Journal > A color video display technique for flowfield surveys
A 10 turn potentiometer on the opposite end monitors the location of the carriage.
-
$ 0.03/Pixel: The UV Enhanced Double Density RCA CCD
The Camera Head unit contains a temperature controller that allows the setpoint of the dewar to be adjusted via a 10 turn potentiometer .
-
Wavelength Prograimable Spectrophotometer For Individual Plant Studies
A 10 turn potentiometer is attached to the stepping motor which provides a 0 to 1 V analog output or 1 mV /nm.
Indicates content that may require registration and/or purchase.