-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 400watts 3.24ohm 10%
- Resistance Range: 3.24 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/10watt .1ohms 5% 400ppm
- Resistance Range: 0.1 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/20watt 9.1ohms 5% 400ppm
- Resistance Range: 9.1 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/10watt .22ohms 5% 400ppm Learn More
- Resistance Range: 0.22 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 12.5watt 400ohm 1% MKD 10watt Product overview: RH010400R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 400 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Allied Electronics, Inc.
Description: alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1052867-CPR10R1500KE10 Category: Resistors>Through Hole Resistors Series: CPR Features: Flame Proof, Safety Package: Bulk Height - Seated (Max): 0.360" (9.14mm) Standard Package: 10 Tolerance: ±10% Temperature Coefficient: ±400ppm/°C Power
- Resistance Range: 0.15 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Radwell International
Description: RESISTOR, 280 SERIES, 6 VOLTS, 300 WATTS, 1.6 OHMS, 10 PRECENT TOLERANCE, 400 PPM/C, 25-400 DEGREE C, SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 1.6 ohms
-
Supplier: Win Source Electronics
Description: Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) Alternative
- Resistance Range: 10 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Allied Electronics, Inc.
Description: 0.75 W, +⁄- 1%, 400 V (Max.), Case B, Type MK Precision Power Film Radial Leaded Resistors Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 5 Ohm to 5 Meg: ±50 ppm/°C 10 Meg to 100 Meg: ±80 ppm/°C 1 Ohm to 4.99 Ohm: ±200 ppm/°C
-
Supplier: Allied Electronics, Inc.
Description: 0.75 W, +⁄- 1%, 400 V (Max.), Case B, Type MK Precision Power Film Radial Leaded Resistors Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 5 Ohm to 5 Meg: ±50 ppm/°C 10 Meg to 100 Meg: ±80 ppm/°C 1 Ohm to 4.99 Ohm: ±200 ppm/°C
-
Supplier: Allied Electronics, Inc.
Description: 0.75 W, +⁄- 1%, 400 V (Max.), Case B, Type MK Precision Power Film Radial Leaded Resistors Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 5 Ohm to 5 Meg: ±50 ppm/°C 10 Meg to 100 Meg: ±80 ppm/°C 1 Ohm to 4.99 Ohm: ±200 ppm/°C
-
Supplier: Daburn Electronics & Cable
Description: mAp-p max 24V input (10μF): 380 mAp-p max 48V input (10μF): 170 mAp-p max Start up time Nominal Vin and constant resistor load: 1mS typ. Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 3 ~ 6mA max. via 1KΩ Remote OFF Input current Nominal
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Win Source Electronics
Description: Product Number: JC10-000 Mounting Type: Panel Mount HTSUS: 8533.40.8070 Tolerance: ±20% ECCN: EAR99 Temperature Coefficient: ±400ppm/°C Power (Watts): 0.125W, 1/8W Actuator Type: Slotted Termination Style: PC Pins Resistance (Ohms): 5k Number of Turns: 1 Adjustment Type: Top Adjustment
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Potentiometer Type: Digital Potentiometer
-
Supplier: Daburn Electronics & Cable
Description: Meet EN55022 classes B recommend circuit with external L-C at input (The SWA3 Series requires (Not required) external filter to meet ENS5022 class B.) 5V input: 100μF and 10μH 12V input: 100μF and 10μH 24V input: 100μF and 120μH 48V input: 10μF and 120μH
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1036181-25WA010 Category: Resistors>Chassis Mount Resistors Package: Bag Standard Package: 1 Tolerance: ±10% Temperature Coefficient: ±400ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Brackets (not included) Composition:
- Resistance Range: 10 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 25 watts
-
Supplier: TE Connectivity
Description: Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 50 x 9 x 10 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 11 Resistance Class : Up to 1kΩ
- Resistance Range: 10 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 11 watts
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 400 x 61 x 59 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 800 Resistance Class : Up to 1kΩ Resistance Value (OHM) : 10 Voltage
- Resistance Range: 10 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 800 watts
-
Supplier: Richardson RFPD
Description: Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant
- Resistance Range: 15 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2.5 watts
-
Supplier: Ohmite Manufacturing Co.
Description: improve durability. Corrib resistors are hollow-core units which can be securely fastened to chassis surfaces with thru bolts and brackets. Custom Terminal available Mounting hardware available Power rating 35-2000 watts Resistance range 0.02-358 ohms 10% Tolerance std.;
- Resistance Range: 0.02 to 10 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 300 watts
-
Supplier: Radwell International
Description: RESISTOR-DIODE NETWORK, KICK-BACK DIODE, 200 VDC OR LOWER VOLTAGE, 1A @ 400V DIODE WITH 1,000 PIV, 10 OHM 0.5 WATT RESISTOR, 6" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET DRB-1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: American High Voltage, Inc.
Description: resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 KOhm resistor will set the output voltage to 50%. Zero ?
- DC Output Voltage: 0 to 1,000 volts
- DC Output Current: 0 to 0.02 amps
- DC Output Power: 20 watts
-
Supplier: TE Connectivity
Description: Height : 29.9 MM [1.177 INCH ] Product Length : 29.9 MM [1.177 INCH ] Product Width : 36.6 MM [1.441 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.5 Coil Resistance (OHM) : 41.6 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Limiting
- Maximum DC Switching Voltage: 450 volts
- DC Coil Voltage: 12 volts
- Coil Resistance: 41.6 ohms
- Coil Nominal DC Power: 3.5 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High Power Resistor Use flame-retardant insulated ceramic case Products meet EU RoHS requirements. Excellent with anti-pulse and inrush current
- Resistance Range: 100 to 56,000 ohms
- Power Rating: 1 to 40 watts
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Resistance Range: 1 to 56,000 ohms
- Power Rating: 3 to 60.00000000000001 watts
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
-
Supplier: DigiKey
Description: 400 Ohms ±1% 10W Through Hole Resistor Axial Wirewound
- Resistance Range: 400 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Resistors meeting MIL-R-26E (U and V characteristics) and surface temperature (hot spot) 350°C max. Resistors with a wide range of 0.1Ω ~ 62kΩ, covering applications from precision to power RW□N type resistors are non-inductive wound and can be used in high frequency
- Resistance Range: 100 to 62,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): -90 to 400 ±ppm/°C
- Power Rating: 0.5 to 14.000000000000002 watts
-
Supplier: DigiKey
Description: 400 Ohms ±1% 10W Wirewound Chassis Mount Resistor
- Resistance Range: 400 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Resistance range 0.1-100K ohms 5% Tol. over 1 ohm, 10% under 1 ohm TCR down to 260ppm Self-supporting terminal mounting design Rugged, flame-resist. Vitreous coating Custom Core available Mounting hardware available RoHS Compliant
- Resistance Range: 0.08 to 100,000 ohms
- Power Rating: 5.250000000000004 to 20 watts
- Operating DC Voltage: 187 to 750 volts
- Operating Temperature: 25 to 350 C
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
- Resistance Range: 0.1 to 20,000,000 ohms
- Power Rating: 10 watts
- Operating DC Voltage: 4,500 volts
- Operating Temperature: 275 C
-
Supplier: RCD Components, Inc.
Description: protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard
- Resistance Range: 0.0005 to 200,000 ohms
- Current Rating: 15 to 40 amps
- Power Rating: 2 to 20 watts
- Operating DC Voltage: 600 volts
-
Supplier: HVR Advanced Power Components, Inc.
Description: The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming and fast crowbars. Typical uses are in high voltage test equipment and cardiac defibrillators.
- Resistance Range: 5 to 3,500 ohms
- Power Rating: 10 watts
- Tolerance: 5 to 20 +/- %
- Features: Air Cooled, Non-Inductive
-
Supplier: Riedon, Inc.
Description: Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
- Resistance Range: 0.02 to 100,000 ohms
- Power Rating: 1.5 to 30.000000000000004 watts
- Operating DC Voltage: 10 to 1,000 volts
- Operating Temperature: -40 to 155 C
-
Supplier: RCD Components, Inc.
Description: VERTICAL MOUNT POWER MINI Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin
- Resistance Range: 0.005 to 1,000,000 ohms
- Current Rating: 14 to 32 amps
- Power Rating: 2 to 10 watts
- Operating DC Voltage: 500 volts
Find Suppliers by Category Top
Featured Products Top
-
current of approx. 310 A is very well suited for 12 V applications. The BSX with a resistance value of 25 µOhm is designed for continuous loads of 1,340 A, which makes it ideal for use in a 400 V or 800 V battery pack. If a customer wants to use a smaller sensor and has slightly lower continuous (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
Biological effects of high strength electric fields on small laboratory animals. Annual report, April 1977--March 1978
A 10 - ohm , 400 - watt resistor , chosen for critical damping, was placed in .
-
ROEDERSTEI 681K0-0805-100-1% - Loadparts Search Engine Results
… "http://www.loadparts.com/search.php?crossPartNumber=681K OHM 1/8 WATT RESISTOR " title="Electronic Component … … td> 681K OHM 1/8W 1%
400   … … 10   … - SVG 680-0001-401 - Loadparts Search Engine Results
… "http://www.loadparts.com/search.php?datasheet=680 MF 10V 10X13 2LS" title="Datasheet">Datasheet680 OHM 0125W 50PPM 1 … /b>
680 OHM 0125W 50PPM 1
680 OHM 0125W 50PPM 1% M/F
680OHM0125W50PPM1MF2000+ 400   … … b>680 OHM 1 WATT RESISTOR
680 OHM …- CR4 - Thread: Polar-Mohr Guillotine
With this resistor burnt out, the backgauge would overrun its marks. I put a 400ohm 10watt in there and it seems to work just fine.- Speed control of induction machinery
The external rotor circuit con- sisted per phase of two 400 - watt "Osira" lamp chokes in parallel, a series resistor of 2- 5 ohms , and an equivalent capacitance of 480 fi¥ per phase (actually three 160/xF banks connected in delta). … the chokes began to saturate at a current equivalent to a torque of 10 lb-ft and … - SVG 680-0001-401 - Loadparts Search Engine Results
Indicates content that may require registration and/or purchase.