-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, Diode and Rectifier, Single Diodes. This listing supports
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10A 1kV 1V@10A R-6 Diodes - General Purpose ROHS
- VF: 1 volts
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: R-6 1000V 10.0A Diodes Rectifi
- Features: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 45V, 10A; Diode Configuration:Single; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Forward Voltage Max:630mV; Forward Surge Current:75A; Operating Temperature Max:175°C RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 10A 1.1V@10A 1kV R-6 Diodes - General Purpose ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1000mW Pd SOD-128 PMDTM 10Vz(V) Min
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1167232-DFLT10A Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Bytes Win Source Part Number: 1121010-10A10 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 1KV 10A R-6
- VF: 1.1 volts
- VR: 1,000 volts
- Features: Other, Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 10 Amps 60V
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1251236-SMAJ10A-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 847012-6A10 Features: Diode 1000 V Package: Reel - TR Part Status: Obsolete Family Name: 6A10 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status:
- Features: Other
-
Supplier: DigiKey
Description: 17V Clamp 88A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
- VR: 10 volts
- Tj: -65 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 17 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 45V 10A CFP15
- VF: 0.54 volts
- IF: 10,000 mA
- VR: 45 volts
- IR: 0.5 mA
-
Supplier: World Star Tech
Description: Overview of CMDFB10xxA Laser Diode CMDFB10xxA laser diode has . CMDFB10xxA is ideal for applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 1,030 to 1,064 nm
- Laser Power: 800 milliwatts
- Operating Temperature Range: 75 C
- Laser Type: Laser Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 100V 10A TO277A
- VF: 0.68 volts
- IF: 10,000 mA
- VR: 100 volts
- IR: 0.15 mA
-
Supplier: Littelfuse, Inc.
Description: The SRV05-4HTG-D integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb 10A surge current per IEC 61000-4- 5 (tP=8/20μs) without performance degradation and a
- VR: 5 volts
- VBR: 6 volts
- CT: 1 pF
- Features: Array, Bidirectional, Unidirectional
-
Supplier: ROHM Semiconductor USA, LLC
Description: RBR10NS60A is Schottky Barrier Diode for general rectification.
- VF: 0.7 volts
- IF: 5,000 mA
- VR: 60 volts
- Tj: -55 to 150 C
-
Supplier: DigiKey
Description: Diode Standard 600V 1A Through Hole
- Tj: -40 to 150 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: DIODE SCHOTTKY 60V 10A TO220AC
- VF: 0.73 volts
- VR: 60 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 10 volts
- ZZT: 5 ohms
- PD: 1,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: RBQ10BGE10A is a high reliability schottky barrier diode with low IR for switching power supply.
- VF: 0.77 volts
- IF: 5,000 mA
- VR: 100 volts
- VRRM: 100 volts
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 1A, 10V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:10V; Average Forward Current:1A; Forward Voltage Max:580mV; Forward Surge Current:17A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 600W, 10V, DO-214AA (SMB)
- Peak Pulse Power: 600 watts
- VWM: 10 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 1KV 10A D2PAK
- VF: 1.33 volts
- IF: 155,000 mA
- VR: 1,000 volts
- IR: 0.1 mA
-
Supplier: PUI - Projections Unlimited, Inc.
Description: This MOSFET has been designed to minimize the on-state resistance (RDS(on)) and yet maintain superior switching performance, making it ideal for high efficiency power management applications.
- Features: Other, RF Diodes
-
Supplier: Allied Electronics, Inc.
Description: Diode, Schottky, 45V 10A, TO-220AC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.4V@30A 35ns Single 30A 1kV TO-247AD-2 Fast recovery/high efficiency diode ROHS
- VF: 2.4 volts
- VR: 1,000 volts
- trr: 35 ns
- Tj: -40 to 150 C
-
Supplier: Elite Semiconductor Products, Inc.
Description: Single Phase Diode
- Tj: 150 C
- IO: 25 amps
- IFSM: 335 to 350 amps
- Rectifier Configuration / Technology: Bridge
Find Suppliers by Category Top
Featured Products Top
-
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Key Features: Low Forward Voltage: Typical forward voltage drop of just 0.32V at 10mA ensures high efficiency in power-sensitive applications. Fast Switching Speed: Designed for quick operation, crucial for high (read more)
Browse Diodes Datasheets for Win Source Electronics -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
delivers 10mA of forward current, and a reverse recovery time of 100nS. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
Connecting Power Supplies in Series
breakdown voltage rating of the supplies. So, for example, don't connect the outputs of three 200 volt supplies in series if their output breakdown voltage rating is 600 volts or less. Second, the output connections for each power supply should have a reverse biased diode wired across them (see