-
Description: Genesys™ 10kW, up to 1,500V, up to 1,000A. The Genesys™ 3U Full-Rack (GEN-3U) series of 10kW DC Programmable Power Supplies provides high power density (up to 10.2kW) with a complete set of user-friendly interfaces within a 3U profile. This series offers Output
- DC Output Voltage: 0 to 1,500 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 10,200.000000000027 watts
- Type: DC Power Supply, Programmable Power Supply
-
Description: The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 10,000.000000000002 to 15,000 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for
- DC Output Voltage: 12 volts
- DC Output Current: 0.9 amps
- DC Output Power: 5 to 25 watts
- AC Input Voltage: 85 to 265 volts
-
-
Supplier: Advanced Energy Industries, Inc.
Description: superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight
- DC Output Power: 500.00000000000006 to 2,000.0000000000002 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- Type: DC Power Supply, Plasma Power Supply
-
Supplier: AMETEK Programmable Power
Description: Supply Models will accept 200*/230 VAC single phase and 200*/208 VAC three phase input power. The 4 kW DC Supply Models will accept 200*/208 VAC, three-phase, or optional 400 or 480 VAC three-phase input power. *Operating temperature below 40°C Features and
- DC Output Current: 5 to 450 amps
- DC Output Power: 3,000 to 4,000.0000000000005 watts
- AC Output Voltage: 5 to 600 volts
- AC Output Current: 5 to 450 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight
- DC Output Voltage: 500 to 1,300 volts
- DC Output Power: 1,000.0000000000001 to 1,500 watts
- AC Input Voltage: 115 to 220 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Advanced Energy Industries, Inc.
Description: 370 to 1000 VDC The Advanced Energy Pinnacle 3000 DC power supply provides extremely high efficiency and power factor, which results in low operating and install costs. Pinnacle process consistency and control significantly reduce variation and enable higher yields in
- DC Output Voltage: 370 to 1,000 volts
- DC Output Power: 3,000 watts
- AC Input Voltage: 400 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 12V, 1KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1kW; Output Voltage - Output 1:12V; Output Current - Output 1:84A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 48V, 1KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1kW; Output Voltage - Output 1:48V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 36V, 1KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1kW; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY, AC-DC, 24V, 1KW; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1kW; Output Voltage - Output 1:24V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: The MSK10-10M is a DC Power Supply from Kepco. The MSK10-10M is a DC Power Supply from Kepco.
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Description: EMHP Series - 20kW, 30kW, 60kW, 90kW. The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90 kW. Based on a regulated SCR phase control topology the EMHP is ideally suited to applications where raw bulk
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 3,000 amps
- DC Output Power: 20,000.000000000004 to 90,000.00000000016 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: SEC America, LLC
Description: The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat sink. The advantage of such construction is a smaller mounting surface than other units of comparable
- DC Output Voltage: 13 volts
- DC Output Current: 7 amps
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
-
Supplier: Process Technology
Description: The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled through a
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- DC Output Power: 119.9999999999997 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: Block USA, Inc.
Description: Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor
dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC - DC Output Voltage: 24 volts
- AC Input Voltage: 230 volts
- AC Output Current: 10 amps
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC power testing in 1.7, 3.4, 5.0 & 10kW. The new single-channel programmable DC power
- DC Output Power: 1,700 to 10,000.000000000002 watts
- AC Output Voltage: 40 volts
- Type: DC Power Supply
-
Supplier: Lumina Power, Inc.
Description: The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common
- DC Output Voltage: 5 to 200 volts
- DC Output Current: 250 amps
- DC Output Power: 10,000.000000000002 to 13,500.000000000022 watts
- AC Input Voltage: 200 to 440 volts
-
Supplier: AMETEK Programmable Power
Description: The Sorensen SGX Series modular DC power supplies represent the next generation of high-power programmable DC power supplies. The SGX Series DC power supply is designed for exceptional load transient response, low noise, and the highest
- DC Output Power: 5,000.000000000001 to 30,000 watts
- AC Output Voltage: 10 to 1,000 volts
- Type: DC Power Supply
-
Description: DC DC CONVERTER 5V 30W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 5V 50W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: XP Power
Description: • 400-2400 Watts • Extra Power Available at High Line • Configurable for Fast Time to Market • SEMI F47 Compliant • Flexible Series & Parallel Capability • 3 Year Warranty
- DC Output Voltage: 1 to 14 volts
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 85 to 264 volts
- Input Frequency: 47 to 400 Hz
-
Supplier: Tradeport Electronics Group
Description: 0~35V/10A DC Power Supply
- Type: DC Power Supply
-
Description: Spellman’s new MPS series are a family of high voltage 10 Watt modules that provide output voltages ranging from 1kV to 30kV. The MPS series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with
- DC Input Voltage: 2 to 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.001 amps
- DC Output Power: 10 watts
-
Supplier: XP Power
Description: • High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
- DC Output Voltage: 15 volts
- DC Output Current: 0.67 amps
- DC Output Power: 10 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: The XLN series of programmable DC power supplies delivers up to 1440 watts of clean power on a single output. The compact 1U high 19 inch wide supplies were designed to meet the needs of both system integrators and bench top users. Fast average command processing times of less
-
Supplier: Allied Electronics, Inc.
Description: The XLN series of programmable DC power supplies delivers up to 1440 watts of clean power on a single output. The compact 1U high 19 inch wide supplies were designed to meet the needs of both system integrators and bench top users. Fast average command processing times of less
-
Supplier: TDK-Lambda Europe GmbH
Description: The TPF45000-385 non-isolated AC-DC power supply was developed for use in distributed power architectures (DPA). The 98% efficient, 45kW rated TPF45000 provides a regulated 385Vdc output with an output current of up to 117A. The very low internal losses enable the use of
- DC Output Voltage: 385 volts
- DC Output Current: 110 amps
- DC Output Power: 45,000 watts
- AC Input Voltage: 400 to 480 volts
-
Description: AC/DC CONVERTER 12V 10W
- Type: DC Power Supply
- Technology: Switching
-
Supplier: PCB Piezotronics, Inc.
Description: Universal AC power adapter, 100-240 VAC/ 50-60 Hz input, 33 VDC output, 6-pin mini DIN (for models 480B21), line cord
- DC Output Voltage: 32 volts
- DC Output Current: 0.54 amps
- Type: DC Power Supply
-
Supplier: Tektronix, Inc.
Description: DC power supplies with a wide range of voltage, current, and power outputs: Single- and multiple-output power supplies for education, research, design, and automated testing Power levels up to 1080W with voltages up 10kV and currents up to 108A Specialized
- Number of Outputs: 1 to 3 #
- DC Output Voltage: 5 to 10,000 volts
- DC Output Current: 0 to 6 amps
- DC Output Power: 119.9999999999997 to 1,080.0000000000032 watts
-
Supplier: XP Power
Description: • 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
- DC Output Voltage: 3.3 volts
- DC Output Current: 2.6 to 3.38 amps
- DC Output Power: 10 watts
- AC Input Voltage: 85 to 264 volts
-
Description: OWP-H Series High Power DC Power Supply · 2U/3U standard embedded height · High output resolution 1mV / 0.1mA · Constant power output, and wider output voltage, current range · SCOPE display mode to read voltage / current / power curve directly · CV / CC
- DC Output Voltage: 45 to 1,500 volts
- DC Output Current: 4 to 100 amps
- DC Output Power: 1,000.0000000000001 to 8,000.000000000001 watts
- Output Frequency: 50 to 60 MHz
-
Supplier: PHOENIX CONTACT USA
Description: Primary-switched TRIO POWER power supply for DIN rail mounting, input: 1-phase, output: 5 V DC/10 A
- DC Output Voltage: 5 volts
- DC Output Current: 10 amps
- DC Output Power: 50 watts
- AC Input Voltage: 85 to 264 volts
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPF45000-385 non-isolated modular AC-DC power supply. Developed for use in distributed power architectures (DPA) and DC Microgrids, the 98% highly efficient TPF45000 provides a regulated 385Vdc output with a current of (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
UDP4303S Programmable DC Power Supply: The Cutting-edge Performance to your Workspace (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
UDP4303S 4Ch Precision Linear DC Power Supply The latest Uni-T Linear DC Power (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian Power Supplies manufactures custom DC power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC Power Supplies Datasheets for Triad Magnetics -
input. Available outputs include any fixed voltage 300V … 600Vdc. The PFHI5K-3U7 units are equipped a built-in redundancy diode, which allows for several 5kW power supplies to be configured in parallel to create a 10kW, 15kW, 20kW or higher DC-power solution. The units (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' PFC 3KR-E/110-3U3 rugged AC-DC power supply is designed for 3kW railway trackside applications that require redundant operation and power factor correction (PFC). This power supply employs active power factor correction to convert 230 (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power
More Information Top
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
ENI DCG-100 10kw DC Power Supply .
-
A Proven, Industrial Magnetron Sputtering System With Excellent Expansion And Scale-Up Capabilities
A switchable, solid state, 10 kw DC power supply , designed especially for magnetron sputtering, is used on the ILS -1600 and has proven to be extremely reliable under numerous process conditions.
-
Study on Discontinuous Current Mode of Phase-Shifted Full-Bridge Zero-Voltage-Switching PWM Converter
The device that we developed is 10kW DC power supply .
-
TiO2 /SiO2 multilayer as an antireflective and protective coating deposited by microwave assisted magnetron sputtering
System was equipped with a 120 mm ´ 372 mm high purity (> 99.99%) Ti and Si targets, 10 kW dc power supply and a 3 kW plasma source.
-
Investigation into the development of a bus electrical cooling fan system
The electric voltage and current were supplied to the driver through a 10 KW DC power supply ; the input/output power was measured through a power meter (YOKOGAWA WT1600).
-
Splat Morphology of Yttria-Stabilized Zirconia Droplet Deposited Via Hybrid Plasma Spraying
Figure 1 shows the schematic diagram of the experi- mental apparatus, which consists of a 4 MHz-50 kW rf power supply, a 10 kW dc power supply , a dc-rf hybrid plasma torch, an airtight chamber, a powder feeder, a gas …
-
Properties of DLC and Nitrogen‐Doped DLC Films Deposited by DC Magnetron Sputtering
10 kW DC power supply (Advanced Energy Industries, Fort Collins, CO, USA) in power regulation mode.
-
Microwave-assisted reactive sputtering of aluminum oxynitrides
In this work, a MicroDyn® 40000 equipped with a 127 mm x 380 mm high-purity aluminium target (>99.99%), 10 kW dc power supply (Advanced Energy MDX 10 with Spark-le V arc controller) and a 3kW plasma source was used.
-
Large-area triple-junction a-Si alloy production scaleup. Annual subcontract report, 17 March 1993--18 March 1994
The AC/DC combiner adds the output of a 10kW DC power supply to the output of a 2.5 kW RF supply.
-
Superhard nanophase cutter materials for rock drilling applications
We installed also Lambda EM1 10 kW DC power supply .
Indicates content that may require registration and/or purchase.