Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: DEMO BOARD, 2KW POWER INVERTER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STGIPS20K60; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INVERTER/CHARGER, 1KW, 120V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1kW; Product Range:RV Series; Length:412.8mm; Width:266.7mm; Height:177.8mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INVERTER/CHARGER, 3KW, 120V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:RV Series; Length:425.5mm; Width:292.1mm; Height:247.7mm RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: INVERTER, DC/AC, 120V, 1KW; Power Supply Approvals:ITE; Input Voltage Max:16VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:1kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outlets:2 RoHS Compliant: NA
-
Supplier: DigiKey
Description: 24VDC Voltage Input 3kW Power Output Continuous Inverter, UPS 1 AC Outlets Europe
- DC Input Voltage: 24 volts
- AC Output Voltage: 230 volts
- Type: DC Power Supply, DC/AC Inverter
-
Supplier: TelephoneStuff.com
Description: 10 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V AC, 60 Hz. Output: 13.8V DC - General
- Signal Converter Type: Voltage Converter / Inverter
-
Description: The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 10,000.000000000002 to 15,000 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Dynapower Corporation
Description: The MPS®-125 EHV is a transformerless, air-cooled compact 125kW energy storage inverter that has been optimized for behind-the-meter energy storage applications. Featuring a highly efficient three-level topology, the MPS®-125 EHV is easily integrated into customer supplied battery storage
- DC Input Voltage: 740 to 1,475 volts
- DC Input Current: 139 amps
- AC Output Voltage: 480 to 600 volts
- AC Output Current: 150 amps
-
Description: be configured by the user to suit their particular requirements. Power >100kW’s can be provided by configuring additional chassis in parallel. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters
- AC Input Voltage: 264 to 528 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 1.2 amps
- DC Output Power: 11,999.99999999997 to 100,000 watts
-
Description: Spellman’s STA Series of 4kW high voltage power supplies are available in positive or negative polarities in 15 different models with outputs ranging from 1kV to 70kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehensive remote
- AC Input Voltage: 264 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.4 amps
- DC Output Power: 4,000.0000000000005 watts
-
Supplier: Dynapower Corporation
Description: GEN 4: LOWER COST. BETTER PERFORMANCE UTILITY-SCALE ENERGY STORAGE INVERTER Theis CPS®-3000 is a cost-effective, reliable, and efficient utility-scale energy storage inverters offered in both indoor and outdoor configurations. Featuring a highly-efficient three-level topology, Dynapower’s
- DC Input Voltage: 740 to 1,500 volts
- DC Input Current: 4,000 amps
- AC Output Voltage: 480 to 600 volts
- AC Output Current: 2,888 amps
-
Supplier: Dynapower Corporation
Description: For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-1000, a 1000 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 1,420 amps
- AC Output Voltage: 480 volts
- AC Output Current: 1,202 amps
-
Supplier: Dynapower Corporation
Description: For 480 VAC class grid-connected energy storage applications, Dynapower offers the patent-pending MPS-250 800V, a 250 kW inverter from the Micro Power Systems™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower’s flexible and modular MPS-250
- DC Input Voltage: 580 to 830 volts
- DC Input Current: 450 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Tripp Lite by Eaton
Description: Features Power Cable Kit Connects a Battery to Your Medical Power ModuleThis cable is designed to work with Tripp Lite medical power modules, including HC150SL, HCINT150SL, HC350SNR, HC350SR and HCINT350SNR. It includes a quick-release Anderson plug for easy connection to the
- Type: DC/AC Inverter
-
Description: Spellman’s SL2KW Series of 2kW high voltage power supplies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides faultfree operation in extreme transient and
- AC Input Voltage: 208 to 220 volts
- DC Output Voltage: 500 to 50,000 volts
- DC Output Power: 2,000.0000000000002 watts
- Type: High Voltage Power Supply
-
Supplier: Nexperia B.V.
Description: The 74AUP1G04 is a single inverter. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This device ensures a very low static and dynamic power consumption across the entire VCC range from
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: UL Standards & Engagement
Description: for Panelboards, UL 67. Power converter systems and power inverter systems also employ circuitry as described in 4 and 5. 1.8 A power-converter or power-inverter system provided with more than three line-voltage branch circuits, not including the main
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER INVERTER, 1200 V, 5 A, 3 PHRASE DC TO AC POWER CONVERSION, 0.2 KW ~ 0.4 KW. FREE 2 YEAR RADWELL WARRANTY
- Type: DC/AC Inverter
-
Supplier: TelephoneStuff.com
Description: 2400 Watt 24V APS PowerVerter-Inverter/Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control, and auto sensing and switching from
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Nova Electric
Description: Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Transit Applications
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: Features Heavy-Duty Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 3000W
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- Output Frequency: 0.00006 MHz
- DC Output Power: 3,000 watts
-
Supplier: LTI Power Systems, Inc.
Description: The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases turbine output, while
- AC Output Voltage: 230 to 400 volts
- Output Frequency: 50 to 60 MHz
- AC Input Voltage: 480 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: Features Mobile Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 1000W
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: Features Mobile Power Inverter Charges and Powers Multiple Electronic Devices in Your VehicleYou don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 750W
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- AC Output Power: 750 VA
-
Supplier: Littelfuse, Inc.
Description: The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated XPT igbts in combination with fast switching SONIC free wheeling diodes.
- VCES: 1,200 volts
- Features: IGBT, Other
-
Supplier: Nova Electric
Description: are powered by our inverters! Trolley Applications: Nova has supplied specialized inverters for many custom Trolley Applications. In addition to our other custom designs, we have designed and built special inverters modified to accept 900 VDC continuous input at the customer's
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller
- Maximum Output Voltage: 10 volts
- Supply Voltage (AC): 220 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: TelephoneStuff.com
Description: Harness your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 750 watts of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Supplies up to 1500 watts of peak surge
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Infineon Technologies AG
Description: optimize 3L-ANPC systems for industrial motor drives and photovoltaic string inverters. Summary of Features Test platform for 3L-ANPC topology 3-phase, 3-level ANPC power board Isolated power supply: AUX power supply XMC4400 Drive card interface High precision coreless
- Category: Development Board
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: allows easy setup of the unit and provides to the user many useful information of the main production parameters: String by string voltage, current and power, output voltage, current and power, energy yield, inner and heatsink temperature, error and status messages. The 3 LEDs on the
- DC Output Power: 2,000.0000000000002 to 5,000.000000000001 watts
- Output Frequency: 59.3 to 60.5 MHz
- DC Input Voltage: 150 to 500 volts
- DC Input Current: 14.6 to 22 amps
-
Supplier: Nova Electric
Description: Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications
- AC Output Voltage: 115 volts
- Output Frequency: 0.0004 MHz
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 3- Phase sinusoidal output voltage Filtered input/output Cooling by high quality internal fans 19” rack or chassis-mount Full electronic protection Rugged, field-proven design Cost-effective design This rugged modular DC/AC inverter system uses microprocessor controlled, field-proven
- DC Input Voltage: 48 to 250 volts
- AC Output Voltage: 380 to 400 volts
- AC Output Power: 10,000 VA
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Allied Electronics, Inc.
Description: Features: True Sine Wave Output (THD <3%) High Surge Power Up to 400 W High Efficiency Up to 88% Fanless Design, Cooling By Free Air Convention Built-In Remote ON-OFF Control Front Panel Indicator for Operation Status Power ON-OFF Switch Battery Low Alarm and Shutdown Protection Over
-
Supplier: Allied Electronics, Inc.
Description: Features: True Sine Wave Output (THD <3%) High Surge Power Up to 400 W High Efficiency Up to 88% Fanless Design, Cooling By Free Air Convention Built-In Remote ON-OFF Control Front Panel Indicator for Operation Status Power ON-OFF Switch Battery Low Alarm and Shutdown Protection Over
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Power electronics systems such as inverters and motor drives require capacitors that deliver stable DC support, low losses, and long-term reliability under electrical and thermal stress. The WLM series DC-Link film (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
A1 Series 3~10A MINIATURE POWER RELAY Features: Outline dimension (18.2mm×10.2mm×14.9mm) 1 Form A?SPST?contact arrangement Designed to (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
High Reach Container Dumpers (HRDP) 10 Year/250,000 Cycle Warranty These units have been designed for applications that require lifting a container to a high elevation and (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
High Reach Container Dumpers (HRDP) 10 Year/250,000 Cycle Warranty These units have been designed for applications that require lifting a container to a high elevation and (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Wolfspeed has added a new family of 2300 V WolfPACKTM baseplate-less silicon carbide power modules which enable utility-scale grid-tied 1500 V inverters ranging from > 250 kW to 10 mW+. Utility-scale, grid-tied Inverters are more efficient and reliable with (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
The VICFUSE VC10 (1000V series) is a fast-acting, full-range fuse used in the protection of inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Built in a compact 10×38mm cartridge format, the VC10 is designed according to IEC 60269-4 and is (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
A 10kW 3 level UPS Inverter utilizing a full SiC module solution to achieve high efficiency and reduce size and weight
This article intends to describe the application of full SiC module in a 10 kW UPS inverter. 5-10kW is a widely used power rating for UPS and is also common for power modules. A module has been used to optimize the inverter system with respect to stray inductance and in order to use the full
More Information Top
-
Development of a cloud-based renewable energy monitoring platform
The size of installations is more or less evenly spaced between small private installations of less than 10kW inverter power (53,2% of total installed power) and large industrial installations (46,8%).
-
Solar Commercial Virtual Power Plant
The total power of installations is more or less evenly spread between small private installations of less than 10kW inverter power (53,2% of total installed power) and large industrial installations (46,8%).
-
The sliding mode control for air plasma cutting inverter power source
Finally a 10kW cutting inverter power source is developed, and experiment results prove the validity of the control algorithm.
-
A 120 °C Ambient Temperature Forced Air-Cooled Normally-off SiC JFET Automotive Inverter System
120 ◦ C ambient temperature and to drive electrical machines, both PMSM and induction machines (IMs), with the rated in- verter power of 10 kW .
-
Asymptotic rejection of sinusoidal disturbances based voltage balance control in back‐to‐back power converters
10 kW Inverter instantaneous reactive power reference qi .
-
Wide area measurement system for smart grid applications involving hybrid energy sources
6 kW ( 10 :1) Inverter power rating .
-
Design of fuzzy PID control algorithm for series resonant inverter power supply based on DSP
… control principle is analyzed,the control circuit based on DSP TMS320F2406 is designed to achive the Fuzzy PID control for inverter power supply system In addition, the experimental results of a 5 kW / 10 kHz inverter power supply demonstrate the effectiveness …
-
Combined operation of unified power-quality conditioner with distributed generation
It is assumed that the shunt inverter and the main source provide 20-kW power to the load in the forward-flow mode, and the shunt inverter provide 10 - kW power to the main source and 10-kW power to the load …
-
A photovoltaic generation system with standby power
According to theoretical analysis and simulation results, we built a set of photovoltaic power generation system with backup power in laboratory, the load is 5KW, the maximum output power of inverter is 10KW , and the maximum rated power of backup power …
-
Comparison of SVPWM and HCC control techniques in grid connected three phase inverters
In the simulations, inverter power is selected 10kW and L filter is connected between inverter and grid.
Indicates content that may require registration and/or purchase.