-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 16 MFD, 330VAC
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 40.00 MFD-1, 5.000 MFD-2, 440 VAC
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 30 MFD, 370VAC, + 3%
-
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 17.50 MFD, 350 VAC
-
Supplier: Utmel Electronic Limited
Description: 680pF ±10% -25℃~+125℃ 400VAC Radial Leaded,P=10mm Suppression Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 1nF ±20% Y1 400VAC Radial Leaded,P=10mm Suppression Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal
-
Supplier: ODG (Origin Data Global)
Description: 1nF ±20% Y1 400V Plugin,P=10mm Safety Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 2.2nF ±20% -25℃~+125℃ 400VAC Radial Leaded Suppression Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1nF ±20% Y1 400V Plugin,P=10mm Suppression Capacitors ROHS
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 400 volts
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250 to 850 VDC Voltage,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 10UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
- Operating Temperature: -25 to 105 C
-
Supplier: Utmel Electronic Limited
Description: 10nF 220VAC -55℃~+105℃ ±10% 400V Radial Leaded,P=5.08mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: -55 to +105°C Operating Temperature, 40L Series, Snubber and High Current Capacitors The 40L series are high performance dry, axial-leaded capacitors specifically designed for demanding electronic applications. They are commonly used in
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250 to 850 VDC Voltage,
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 400V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -25 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 400V, 64mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 400V, 64mA, Aluminum Electrolytic
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 10uF 400V 20% (10 X 20mm) Radial 5mm 280mA 5000h 105°C Bulk Product overview: 400CFX10MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -25 to 105 C
-
Description: CAP ALUM 10UF 20% 400V RADIAL
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 10UF 20% 400V RADIAL
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor 1mF 400V 20% Snap-In 5A 85C Product overview: ALC10C102EL400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: DigiKey
Description: 10µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -25 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Win Source Electronics
Description: Manufacturer: Rubycon Win Source Part Number: 1329088-400BXC10MEFC10X16 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1,000 Mounting:
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 911313-ALC10C471EE400 Series: ALC10 Operating Temperature Range: -40°C ~ 85°C Features: Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 258mOhm @ 100Hz 18000 Hrs @ 85°C Package: Box Package: Radial, Can - Snap-In - 4 Lead Mounting:
- Operating Temperature: -40 to 85 C
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 10UF 10% 50V 2917
- Capacitance Range: 10.000000000000002 microF
- ESR: 400 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Galco Industrial Electronics
Description: Capacitor, 400-480 MFD, 110/125VAC,
- Features: AC Motor Starter
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Snap In 400V 470uF 20% 85C 18000Hrs
-
Supplier: Richardson RFPD
Description: The ALC10 series of snap-in capacitors cover a wide range of case sizes and voltage ratings featuring high ripple current and surge voltage capability and very long life performance.|Applications|They are ideally suited for industrial and commercial applications demanding high reliability and
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 958723-SMR15104J400B10L16.5CBULK Category: Capacitors>Film Capacitors Series: SMR Features: High Temperature Termination: PC Pins Package: Bulk Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.492"
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.1UF 5% 400VDC RADIAL
- Capacitance Range: 0.1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polypropylene Film Capacitors 10µF 400V
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Yageo USA
Description: General Features
- Capacitance Range: 10,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Powell Electronics, Inc.
Description: Capacitor MLP 1.0uF 400V thru-hole
-
Supplier: Radwell International
Description: CAPACITOR, MOTOR START CAPACITOR, 400-480 8MFD, 110/125VAC. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 8,000.000000000001 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Galco Industrial Electronics
Description: CAPACITOR, 4900 MFD, 400VDC, CAN
Find Suppliers by Category Top
Featured Products Top
-
The W42 (MKP, THB series) metallized polypropylene film interference suppression capacitor is designed for demanding environments requiring high reliability and stability. With Class X2 certification and THB performance of 85%RH at 85°C, it ensures long (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
transient conditions. With operating temperatures up to 125°C, voltage resistance up to 4000VAC, and THB IIIB reliability performance, Weidy ceramic capacitors provide long service life and stable operation in power adapters, switching power supplies, and smart electronic equipment (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
X1: 500VAC Y1: 250/300/400/500VAC Operating Temperature: -40°C to +125°C (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
: 300–600 Vdc Capacitance Range: 33–60 μF Capacitance Tolerance: ±5%, ±10% Withstand Voltage: 5UN / 3000 Vac (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
FlexiCap™ Polymer termination) 2211YA250392KETSP (2211, 250Vac Class Y2/X1 safety rated (5kV impulse) with TUV & UL certification. 3.9nF ±10%A X7R (2R1) to AEC-Q200 – With FlexiCap™ Polymer termination) 2220YA250103KETB16 (2220, 250Vac Class Y2/X1 safety (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
. Long Life & Stability: Passes 85°C / 85% RH 265VAC tests with <10% capacitance variation after 1000 hours, ensuring consistent performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
or ±10% Withstand voltage: 1.5UN / 3000 Vac; compliant with IEC 61071 (GB/T 17702) Full electrical specifications and dimensional drawings are available on our website — visit weidy.net for complete details. For outdoor or severe-humidity applications, the THB (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
capacitors support rated voltages up to 310 VAC and capacitance values from 0.001 μF to 10 μF. Backed by precision capacitor manufacturing, strict quality control, and custom engineering support, Weidy Industrial provides reliable capacitor solutions that improve (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
97F6526 - GE - General Electric - Lighting Capacitors | Galco Industrial Electronics
97F6526, GE - General Electric, Capacitors, Lighting Capacitors, Capacitor , 10 MFD , 400VAC , Can, HID Lighting, Round Case "P", 1.75"Dia x 2.88"H .
-
Shopping Cart
R2E250-AL03- 10 . .... Impeller Backward Curved 230 VAC 60Hz 315W 7 MFD 400 VAC Capacitor Required .
-
GE CAPACITORS - GE CAPACITOR(99)
CAPACITOR , 400 KVAR, 480 VAC . .... CAPACITOR, 10 MFD , 400VDC, AXIAL, METALLIZED POLYPROPYLENE, +-10% TOL .
-
MSC125V400 - NTE Electronics - Motor Start Capacitors | Galco Industrial Electronics
Capacitor , 400 -480 MFD , 110/125 VAC , Motor Start, Quick Connect Terminals 1.810"x3.38"x0.63". .... 10 - 99: .
-
CR4 - Thread: Simple DC Charging Circuit
@V(R) (V)(Test Condition) : 400 . .... 2) I am assuming the capacitor serves a smoothing function but I have no idea what its .... a) I salvaged a 10 mfd 660 VAC out of a 12 volt converter will it work?
-
MALLORY - NACC-MALLORY CAPACITOR(85)
CAPACITOR , 6400 MFD , 400 VDC, CAN. .... CAPACITOR, 640000 MFD, 16VDC, CAN ALUMINUM ELECTROLYTIC, - 10 /+75% TOL COMPUTER GRADE, 3.000" DIA X .... CAPACITOR, 650 MFD, 450 VAC , SHORT .
-
MALLORY - NACC-MALLORY CAPACITOR(143)
CAPACITOR , 88-106 MFD , 165 VAC , CAN FILM COMPOSITION MOTOR START, 1-7/16"DIA X 3-3/8"HGT. .... CAPACITOR, 0.1 MFD, 1000VDC, RADIAL POLYESTER FILM, +- 10 % TOLERANCE. .... CAPACITOR, 0.1 MFD, 400 V, RADIAL FILM .
-
11035-MAPL | Product Catalog Search Results | Galco Industrial Electronics
Capacitor . .... 233-292 MFD 165V. .... Amps: 16, Volts AC: 400 , Class: gF, Characteristic: General Purpose, Package Type: Cartridge, Interrupt Rating: 20KA @ 400V, Approvals: IEC, NFC, UNE .... 10 days. .... Filterfan, 115 VAC , Black Grill (RAL9011), PF 4000 (215 CFM2), 3rd Generation .
-
Cornell-Dubilier | Catalog Search Results | Galco Industrial Electronics
Phase: Single Phase, Resistance: 150 Ohms, Capacitance: 0.1 MicroFarads, Watts: 0.5, Connection Type: Solid Wire, Voltage: 125 VAC , Cap. .... Tolerance (+/-): 10 Percent, Mounting: PC Mount, Lead Length: 0.85 Inches, Lead Spacing: 0.82 Inches. .... Capacitor . .... CAPACITOR, 220 MFD , 10VDC, RADIAL. .... Capacitor, 6800 Mfd, 400 Vdc, Can 3" X 6.125" .
-
Need help identifying welder and finding parts : update
Results 1 to 10 of 10 . .... The two capacitors on my machine that are more than likely bad are 40 MFD power factor correction capacitors. .... I'm guessing somewhere around 400 to 600 vac capacitors.
Indicates content that may require registration and/or purchase.