-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SILVER MICA, 1000PF, 1000V; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR, 390PF, 1000V; Capacitance:390pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; Product Width:4.1mm RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SILVER MICA, 1000PF, 1000V 5%; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm; Product Range:- RoHS Compliant: No
-
Supplier: Lingto Electronic Limited
Description: SILVER MICA 1000PF / 500V
- Capacitance Range: 0.001 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO CA1D 10PF/1PF/500V Mica Capacitor
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Technology: Multilayer
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: MC12 Series 500 V 10 pF ±0.5 pF Surface Mount Mica Film Capacitor
- Capacitance Range: 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 C
- Packing Method: Bulk Pack
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mica Capacitors, Standard Dipped 500V
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Mica Capacitors 75pF 5% 500V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Mica and PTFE Capacitors. This listing supports clearer
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 1000V, Mica and PTFE
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: CAP MICA 5PF 1PF 300V RADIAL
- Capacitance Range: 0.0000049999999999999996 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 C
- Packing Method: Bulk Pack, Tape Reel
-
Supplier: Utmel Electronic Limited
Description: CAP MICA 8PF 0.5PF 500V RADIAL
- Capacitance Range: 0.000008 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP MICA 10PF 1PF 500V RADIAL
- Capacitance Range: 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: CAP MICA 12PF 0.5PF 300V RADIAL
- Capacitance Range: 0.000012 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 C
- Packing Method: Bulk Pack, Tape Reel
-
Supplier: DigiKey
Description: 10pF Mica Capacitor 500V Radial
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
- Applications: General Purpose
- Configuration / Form Factor: Leaded Capacitor
-
Description: CAP MICA 10PF 0.5PF 500V RADIAL
- Capacitance Range: 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: ODG (Origin Data Global)
Description: CAP MICA 5PF 0.5PF 500V RADIAL
- Capacitance Range: 0.0000049999999999999996 microF
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Qualitrol Company, LLC
Description: IEEE 1434 for PD sensors Options Four different voltage rated EMCs are available – 6.9 kV, 16 kV, 25 kV and 28 kV EMC kits with installation material according to IEEE 323-1983 for nuclear power generating stations are available Applications The durable Iris Power Epoxy Mica Capacitors
- Capacitance Range: 0.00007999999999999999 microF
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300pF, 300V, Mica and PTFE Capacitors. This
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Ideal for snubber and RF applications, CDV16 mica capacitors now handle dV/dts up to 275,000 V/µs and they assure controlled, resonance-free performance through 1 GHz. CDV16/CD16 mica capacitors excel in both snubber applications and high-frequency applications like RF
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 220pF Mica Capacitor 500V Product overview: CM05FD from Littelfuse is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Capacitance Range: 0.00022 microF
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: Mica Capacitor Kit 5pF ~ 1000pF 100 ~ 1000V (1kV) Through Hole 240 Pieces (48 Values - 5 Each)
-
Supplier: Win Source Electronics
Description: Dielectric Material: Mica Family Name: CD10 Categories: Capacitors Dimension: 0.360" L x 0.189" W (9.15mm x 4.80mm) Height - Seated (Maximum): 0.331" (8.40mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD10CD100CO3F; CD10CD100JO3-F; CD10CD100JO3; CD10CD100DO3F;
- Capacitance Range: 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
- Capacitance Range: 0.000003 microF
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1004454-MCM01-034ED102K-F Category: Capacitors>Mica and PTFE Capacitors Series: MCM01 Features: RF, High Frequency Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 500 V Dielectric Material:
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Radwell International
Description: SILVER MICA CAPACITOR; CAPACITANCE:1000PF; CAPACITANCE TOLERANCE:± 5%; SERIES:CD19; VOLTAGE RATING:500V; CAPACITOR DIELECTRIC MATERIAL:MICA; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 750 pF Voltage DC: 300V Tolerance: -5%/+5% Min Temp: -55°C Max Temp: 125°C Length: 0.39 in. Height: 0.38 in. Thickness: 0.22 in. Lead Spacing: 0.14 in.
- Capacitance Range: 0.00075 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Qualitrol Company, LLC
Description: The TGA-B is a portable instrument to monitor PD in 50/60 Hz motors equipped with Iris Power Epoxy Mica Capacitor Couplers Features Reliably identify loose, contaminated, overheated or poorly impregnated stator windings to aid in assessing the risk of stator winding failure. Easily
-
Supplier: TE Connectivity
Description: Electrical Characteristics Current Rating (Max) (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP40 UL Flammability Rating : UL 94V-0
- Rated Current: 10 amps
- Standards and Certifications: RoHS Compliant
-
Supplier: Qualitrol Company, LLC
Description: steps 200-3 400 mV in 200 mV steps Application Reliably identify loose, contaminated, overheated or poorly impregnated stator windings to aid in assessing the risk of stator winding failure. Easily connected to test with permanently installed Iris Power 80 pF Epoxy Mica CapacitorsTM (EMCs)
Find Suppliers by Category Top
Featured Products Top
-
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
. Key Features X1 / Y1 Safety Capacitor Certification THB IIIB High Reliability Performance Operating Temperature up to 125°C 4000VAC Voltage Proof Capability UL / VDE / ENEC / CQC / KC Certified UL94 V-0 Flame (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Current Level: up to 250 kA • Inductance: <10 nH (Custom Designs) • Energy Density: 2.75 J/cc • Pulse Life (Nominal): 100 to 1 x 109 Cycles • Rep Rate: .01 to 1000 Hz (read more)
Browse Power Capacitors Datasheets for Knowles -
100V to 1000V DC • Radial lead pitch options from 7.5mm to 31mm • Packaging options including tray, ammo pack, cut leads, formed leads, or bulk (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
rise Negative capacitance temperature coefficient (NTC) Excellent flame retardancy High current handling capability Highlight Specifications Rated voltage options: 250V, 400V, 630V, 1000V, 1600V, 2000V Capacitance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Range: 0.01 µF to 10 µF with 5% tolerance Voltage Ratings: 50–1000 V DC, suitable for diverse applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Landolt-Börnstein
~ 1000V 10110 10 < 1.l with inorganic Fi.illstoffen: micas C19, Pf!4 … b, Normalqualităt, hard paper, specific Hochspannungsqualităt (super-Resocel, manufacturer: Micaftl, Switzerland) (zurn comparison), capacitor paper (of cellulose .
-
Encyclopedia of Microfluidics and Nanofluidics
SPRT sensing elements are typically made of platinum wire of diameters from 10 to 100 μm, gently wound on an insulating support such as mica or quartz. Hao PF , He F, Zhu KQ A blocking capacitor is placed in series with the target so that it is negatively biased during … Operation conditions: injection voltage, + 1000V ; injection time, 2s; running buffer, 20mM boric acid-20mM TRIS (pH 8 …
-
Vie path manual electrical engineering
-1000V … be often set V / DIV in the steps 1-2-5 of 10 mV / DIV … In the switching building AC of the input coupling, a capacitor is switched to series to the … … sources, a load of about 1 MΩ (re), in parallel too about 50 pF (Ce) (image III … The collector cuts, scrape the mica insulation, clean collector .
-
Encyclopedia of Lubricants and Lubrication
ILs as electrochemical double-layer capacitors with enhanced capacitance offer high power and energy density by taking … … of phosphoric acid are known to provide good AW performance in water-based metal working fluids [ 10 ]. Inorganics such as graphite and mica These have the following strengths and weaknesses: Knp ¼ ap Á pF v=0.43 1000v =0.29 500v=0.14 .
-
Advanced Materials Engineering and Technology
Effect of Mica Surface Treatment in Mechanical Properties of Mica -Flake- … the application of these two materials in the transformer core has also been much investigated [9- 10 ]. … TrFE were largely contribute to the races for multifunctional device’s miniaturization such as capacitors , transistors, electromechanicals and … … N BNCs was examined using Keithley 246 High Voltage Supply from range between 10 to 1000V /cm. Usage the Polypropylene Fibre (denoted as PF ) in this investigation examined contribution of PF on strength of …
-
Manual mechanical engineering
Mica Paper impregnated for capacitors AS 8,86 10 … the result of the simulation of the active spring, that curve identified by PF the simulation of … 1000v .
-
Passive electronic components
Alumina holds high electric field strengths stood (about 1000V=m). 8 capacitors … because the pores in the anode through its inert behavior are "switched off" > 10 kHzes at frequencies … Are however only capacities 100 pF feasible for place reasons in the order of magnitude bis. As dielectric for mica -capacitors, i. becomes .
-
Mechatronics and Intelligent Materials II
… S13 = −7.22e −12 m 2 / N ; E = 109Gpa; µ = 0.326; E z = 1000V /mm Calculating by equation (11), it can be achieved: ∆h = 1.44 × 10 −5 m . Besides, a decoupling capacitor and a 120 Ω match resistance were respectively added to the power inlet … 22 pF For instance, for Mica node developed by University of California, Berkeley, the transmission rate of preamble sequence …
-
Frontiers of Manufacturing and Design Science III
In the past, the dielectric constant (K) of, for example, a paper capacitor or mica capacitor was about 10 . PF 1 … calculation, this novel IR detector has good properties of high responsivity (larger than 1000V /W) and detectivity …
-
Technological Innovation for Sustainability
Mica supports IEEE, Los Alamitos (2006) 10 . … other CMFB circuitry, depending on the application, can be used (e.g., switched- capacitor CMFB, differential difference … … result is summarized in Table 1 (the passive elements sizing is: CL = 4 pF , Ca-b = 0 … The M3 C controller uses the third (½ Udc= 1000V ) and the fourth level (¾ Udc =1500V …
Indicates content that may require registration and/or purchase.