-
Supplier: OMEGA Engineering, Inc.
Description: • Thermostat for Reliable Operation • Incoloy Sheath for Compatibility with Most Industrial Fluids • 240 and 480 V Models with 3 Phase Power • 3 to 18 kW • 46 to 51 W/in2
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 51 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure • Premium Quality Stainless Steel Screw Plug • 240 and 480V, 3 Phase • 3 to 18 kW • Incoloy Sheath Provides Excellent Corrosion Resistance for Solution Water Applications
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Ideal For Clean Liquids within pH 6 to pH 8 Range • Quality Construction with Copper Sheath • Models Available with 120V, 208V, 240V, or 480V, 1 Phase Power • Integral Thermostat
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 120 to 490 volts
- kWatts: 1.5 to 15 kW
- Watt Density: 46 to 53 W/in²
-
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Wetted Construction • 120, 208, 240, 480V 1 and 3 Phase Power • Reliable Heater Design • General Purpose Enclosure, NEMA-1 Rated and UL Listed
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties
- AC Voltage Required: 110 volts
- kWatts: 0.42 kW
- Thickness of Heated Area: 0.1574804 inch
- Heating Capacity: 0.42 kW
-
Supplier: DBK USA, Inc.
Description: heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular heating
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Chromalox
Description: 2 1/2" NPT Steel Screw Plug INCOLOY Sheath Elements (2 to 80 W/In² Water) (2 to 23 W/In² Oil) Field Adjustable kWs and Voltage Ratings 0.5 - 40kW Water, 0.5 - 10 kW Oil Integral Thermocouple 120, 208, 240, and 480V 1 Phase. 208, 240, and 480V 3 Phase General Purpose Terminal Enclosure
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 40 kW
- Watt Density: 2 to 80 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: to protect the heater element terminations and prebussed circuitry. Standard enclosures allow the customer to locate conduit knock-outs as required for field wiring. Flanged heaters are easily installed by direct mounting to a tank, pipe or vessel through a mating flanged nozzle. Each
- AC Voltage Required: 240 to 480 volts
- kWatts: 110 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 21 inch
-
Supplier: Radwell International
Description: HEATER ELEMENT WATER 120V 1650WATT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chromalox
Description: STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions,
- AC Voltage Required: 240 to 600 volts
- kWatts: 1 to 25 kW
- Watt Density: 5 to 40 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: Pelonis Technologies, Inc.
Description: not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature
- AC Voltage Required: 110 volts
- Features: Immersion Heater
-
Supplier: Pelonis Technologies, Inc.
Description: not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature
- AC Voltage Required: 110 volts
- Features: Immersion Heater
-
Supplier: Chromalox
Description: Copper Sheath Elements (40 W/In²) 304 Stainless Steel Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW 3 Element 3 - 18 kW Third-party certifications: UL Listed, CSA
- AC Voltage Required: 120 to 480 volts
- kWatts: 12 to 18 kW
- Watt Density: 40 W/in²
- Heating Capacity: 12 to 18 kW
-
Supplier: Backer Hotwatt Inc.
Description: inch) High watt density (4000w - 240v - 32 watts per square inch) for heating water and water based solutions.
- Maximum Operating (Sheath) Temperature: 60 to 250 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 4 kW
- Watt Density: 8 to 32 W/in²
-
Supplier: CSA Group
Description: with the Rules of the Canadian Electrical Code, Part I. *For convenience only, the shorter term "water heater" is used herein. 1.2 This Standard applies to water heaters that provide for the storage of hot water. The water shall be heated by immersion
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 240 to 480 volts
- kWatts: 110 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 4 inch
-
Supplier: DigiKey
Description: IMMERSION HEATER, CLEAN WATER, 8
- AC Voltage Required: 480 volts
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 240 to 480 volts
- kWatts: 110 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 4 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the tank. The NEMA 4
- AC Voltage Required: 120 to 600 volts
- kWatts: 110 kW
- Watt Density: 4 W/in²
- Flange or Thread Diameter: 18 inch
-
Description: Deals with the safety of fixed immersion heaters for household and similar purposes intended for installation in a water tank for heating water to a temperature below its boiling-point. The rated voltage is not more than 250 V for single-phase immersion
-
Description: Deals with the safety of fixed electric immersion heaters intended for installation in a water tank for heating water to temperature below its boiling point. The rated voltage is not more than 250 V for single-phase and 480 V for other appliances.
-
Supplier: CSA Group
Description: Deals with the safety of fixed electric immersion heaters intended for installation in a water tank for heating water to temperature below its boiling point. The rated voltage is not more than 250 V for single-phase and 480 V for other appliances.
-
Supplier: Proceco Ltd.
Description: a custom-engineered Proceco fixture. The SI parts washer comes complete with fully recirculated immersion wash and rinse. At the beginning of every wet-process stage, the rotating basket fixture is power-sprayed by V-jet spray nozzles filling the immersion tank. Basket rotation in
- Features: Immersion Systems - Agitated / Scrub
-
Supplier: CSA Group
Description: IEC 60335-2-21:2012 deals with the safety of electric storage water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.
-
Description: IEC 60335-2-21:2012 deals with the safety of electric storage water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.
-
Supplier: Thermax Inc. - MA
Description: Thermax Electric Water Bath Vaporizers offer an extremely reliable and high flow vaporizer option. A stainless steel tube bundle is submerged in a bath of hot water. The water is maintained to a set point by immersion heaters. The cryogen is vaporized and
-
Supplier: Proceco Ltd.
Description: a custom-engineered Proceco fixture. The SI parts washer comes complete with fully recirculated immersion wash and rinse. At the beginning of every wet-process stage, the rotating basket fixture is power-sprayed by V-jet spray nozzles filling the immersion tank. Basket rotation in
- Temperature: 140 F
- Wash Tank Capacity: 140 gallons
- Internal Length: 18 to 45 inch
- Internal Width: 12 to 21 inch
-
Supplier: Backer Hotwatt Inc.
Description: Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 200 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: Proceco Ltd.
Description: a custom-engineered Proceco fixture. The SI parts washer comes complete with fully recirculated immersion wash and rinse. At the beginning of every wet-process stage, the rotating basket fixture is power-sprayed by V-jet spray nozzles filling the immersion tank. Basket rotation in
- Temperature: 140 F
- Wash Tank Capacity: 75 gallons
- Internal Length: 18 inch
- Internal Width: 12 to 18 inch
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: Sussman Electric Boilers
Description: Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercial Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Oil-Rite Corp.
Description: immersion type heaters. The heaters are mounted to the reservoir and housed in Nema 4 enclosures. Each heater has an integral thermostat adjustable from 60° to 250 ° F. This system also features (2) liquid cooled heat exchangers to help maintain a constant oil supply
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Backer Hotwatt Inc.
Description: Features: Ratings and sizes other than those listed above are available. Brass, steel, or stainless steel screw plugs in 1", 1 1 ⁄ 4 ", 2", and 2 1 ⁄ 2 " sizes. Element supports in multiple element units for proper element spacing as required. Steel, stainless steel, copper, or incoloy sheathed
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.35 to 18 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 1 to 2.5 inch
-
Description: response time down to 2 s · Voltage isolation up to 1500V a.c. · Accurate temperature measurement · Water resistant · Metal housing Typical applications include instantaneous water heaters, electric water showers and other systems where fast, accurate control is required.
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
-
Supplier: Alpine Technical Services
Description: is fully compliant with ANSI Z358.1 2009 Standards for safety showers and eyewashes. This all-electric model includes an effective immersion heater to maintain the temperature of the water in the tank above the ANSI minimum temperature of 16°C (60°F). Water pressure is
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Features: Portable, Self-Contained
Find Suppliers by Category Top
Featured Products Top
-
temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large petrochemical containers as well as large water containers that require fast heat up time (read more)
Browse Immersion Heaters Datasheets for WATTCO -
White paper: Immersion heaters for water purification Water purification is important for both residential and industrial processes Medical, pharmacological, chemical and other industrial applications all require clean, potable water (read more)
Browse Immersion Heaters Datasheets for WATTCO -
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
Food Packager Turns to Immersion Heater for Maintaining Liquid Temperature Innovative food packaging company known for sustainable processing and packaging of solid and liquid products relies on Tempco's flanged immersion heater for large volume water processing applications. Learn more at (read more)
Browse Immersion Heaters Datasheets for Tempco Electric Heater Corporation -
. An immersion heater can help produce the steam needed to clean these filters. Screw plug immersion heaters for water vessels are ideal for this steam cleaning and can help keep microbial contamination in labs to a minimum. As an added side benefit, they can reduce the need to replace (read more)
Browse Immersion Heaters Datasheets for WATTCO -
with an integrated heating circuit, allowing the heater to fit directly into a compact water-flow module. It is suitable for applications that require fast heating, electrical insulation and limited installation space. Voltage: 110–120 V (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
a fold back shape (four legs). On our heaters we typically design to be within a tolerance range of a watt density with a value of two hundred on the water heater sheath. Depending on the wattage requirements and the immersion length requirements the heater will fall into (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield -
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and (read more)
Browse Immersion Heaters Datasheets for WATTCO