-
Supplier: PressureParts.Com
Description: Karcher Original Part - 6.685-210.0 Solenoid Valve Replaces 6685845,
- Features: Solenoid Valves
-
Supplier: Enting Water Conditioning, Inc.
Description: 1" Solenoid Valve (brass),110v
-
Supplier: Radwell International
Description: SOLENOID VALVE 3/POSITION VALVE 110/120V COIL. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
-
Supplier: First Sensor AG
Description: The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing
- Valve Size: 0.125 inch
- Flow (Cv): 0.017 to 0.035
- Pressure Rating: 6 to 100 psi
- Number of Ports/Ways: 2 to 3
-
Supplier: RS Components, Ltd.
Description: RS PRO PX3F04114V0 Solenoid Valve
- Number of Ports/Ways: 2
- Features: Solenoid Valves
-
Supplier: Enting Water Conditioning, Inc.
Description: 3/4" Solenoid Valve (brass),110v
-
Supplier: Powell Electronics, Inc.
Description: Pilot solenoid valve, 110 VAC, wire lead
- Features: Solenoid Valves
-
Supplier: PressureParts.Com
Description: Valve, Solenoid 1/2" N/C 110v Br 150
- Features: Solenoid Valves
-
Supplier: Festo Corporation
Description: Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Pressure Rating: 21.755655 to 116.03016 psi
- Media Temperature: 122 to 23 F
- Power: 110 volts
- Media: Air, Compressed Air
-
Supplier: DeZURIK, Inc.
Description: 3V and 4V solenoid valves feature rugged, epoxy-encapsulated coils that are resistant to water, dust and corrosion. This epoxy-molded solenoid provides extra levels of safety and protection at no extra cost. In addition, solenoids are designed for long-term operation at
- Features: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: 120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 150 PSI PRESSURE RATING DIRECT MOUNT MOUNTING DETAILS OIL MEDIA HANDLED 1/8 INCH THREADED X
- Pressure Rating: 150 psi
- Media Temperature: 32 to 115 F
- Features: Aluminum, Solenoid Valves
- Media: Gasoline / Diesel Fuel
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 110 volts
- Features: Solenoid Valves
-
Supplier: CEME
Description: Main Application: Coffee Espresso
- Flow (Cv): 0.07
- Media: Air, Water
- Features: Other, Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: Solenoid Valve Manifold 24V DC Din Connection
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: TE Connectivity
Description: Supply Voltage Range (VAC) : 24 - 250 Operation/Application Operational Use Specification : Explosion Proof Valve Type : NAMUR
- Power: 24 to 250 volts
- Features: Solenoid Valves
-
Supplier: Allied Electronics, Inc.
Description: Pneumatic, Miniature Solenoid Valve, Manual Overdrive, 24V
-
Supplier: Oil-Rite Corp.
Description: This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 110V/50Hz or 120V/60Hz. For additional voltages and frequencies, please consult factory. Air-Operated PurgeX systems require that the 3-Way Air Solenoid be wired to a Programmable Cycle Timer. The Cycle
- Power: 110 volts
- Features: Solenoid Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 5
- Media Temperature: 20 to 120 F
-
Supplier: ASCO
Description: • Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 5
- Media Temperature: 180 F
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.49
- Pressure Rating: 60 to 85 psi
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket.
- Valve Size: 0.375 inch
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: Newark, An Avnet Company
Description: SOLENOID VALVE 110/120V 50/60HZ
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
- Flow (Cv): 11
-
Supplier: Valcor Engineering Corporation
Description: Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Princess Auto Limited
Description: 12V DC Pneumatic Solenoid Valve
- Valve Size: 0.5 inch
- Pressure Rating: 215 psi
- Primary Material: Brass / Bronze
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 750 psi
- Media Temperature: -65 to 350 F
- Media: Gas (general)
- Valve Type: Shut Off Valves, Single Solenoid
-
Supplier: PressureParts.Com
Description: Valve, Solenoid 3/8" N/C 110vt Br 150
- Features: Solenoid Valves
-
Supplier: PressureParts.Com
Description: Valve, Solenoid 1" N/C 110vt Br 150 psi
- Features: Solenoid Valves
-
Supplier: Hayward Flow Control
Description: SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC Continuous or 100%
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 120 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: JORC Industrial LLC
Description: Specifications Pipe Size 1/4 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: Enting Water Conditioning, Inc.
Description: 1" Solenoid Valve (brass),240v
-
Supplier: Allied Electronics, Inc.
Description: SOLENOID VALVE, 5 PORT, BASE MOUNT, 2 POSIT CLOSED CENTER, 110VAC, CV 0.8
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
Find Suppliers by Category Top
Featured Products Top
-
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Management: Switch power supplies on and off, useful for conserving battery power or protecting circuits. Switching: Control various loads like lights, LEDs, or solenoid valves. Other Applications: Can be used to build simple voltage regulators or (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
FET Protection Ultra-compact footprint with one of the industry’s highest power densities, 18kW in 2U Anti-Condensation: Fully integrated temperature control circuit and solenoid valve Standard LabWindows and LabVIEW Drivers and SCPI Command Set RoHS 3 Compliant View Product Spotlight Video for PLW Series. (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
oxide varistor offers protection from ESD (electrostatic discharge) and EMI (electromagnetic interference) for electronic devices. It also provides surge protection for motors, relays, and solenoid valves. The NV73S varistor series meets EU-RoHS requirements. Lead time is 10 weeks. Samples are available upon request. (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
hammer when closing an EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Instrumentation for Variable-Rate Lateral Irrigation System
The pneumatic valves in each section are controlled by Asco 110V -actuated air control solenoid valves (Figure 2-C), and pressurized air is supplied using an air compressor and a reservoir tank (Campbell-Hausfield, Figure 2-D).
-
solenoid switch manufacturers & suppliers ( Page 8 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
Product info: product name: solenoid valve Voltage.: 220V, 110V ,24V price: USD10-USD60 packing: Neutral packing & original Packing & our packing ...
-
REDHAT Solenoid Valve,2/2,1In,NC,120/110V,Brass - Air, Oil and Water Solenoid Valves - 4ELF5|SC8210G054 - Grainger Industrial Supply
• Solenoid Valve ,2/2,1In,NC,120/ 110V ,Brass .
-
REDHAT Solenoid Valve,2/2,1In,NC,120/110V,Brass - Air, Oil and Water Solenoid Valves - 6DYL5|8210G004MO - Grainger Industrial Supply
• Solenoid Valve ,2/2,1In,NC,120/ 110V ,Brass .
-
Air, Oil and Water Solenoid Valves - Grainger Industrial Supply
• Solenoid Valve , 2/2,3/8 In, NC, 120/110VSolenoid Valve,2/2,3/8 In,NC,120/ 110V .
-
Materials Evaluation Test Series (METS) 04, 05, and 06
Type TBD, likely 24v AC, or 110v AC solenoid • 2 globe valves , one at the exit of the pipe into the chamber, the other at the …
-
110v Plug Exporters, 110v Plug Selling Leads
110v plug Sell Solenoid Valve Coil .
-
MAINTENANCE WORK ZONE SAFETY DEVICES DEVELOPMENT AND EVALUATION
The tow vehicle supplies 110v AC power to the actuator, and the remote control knob adjusts a … Special circuitry has been designed for a single knob control of both the electronically variable air pressure regulator and the solenoid direction valves .
-
A three point bend tester for strong fibres
This was achieved by using a solenoid , the armature of which was restrained by specially designed disk … The electromagnet used was a modified 110v a.c. electro- magnetic valve .
-
Shopping In Other - Big Bruin
Power Team Hydraulic Electric Pumps PE30TWPE110 - Power Team Hydraulic/Electric 110V /50Hz, 13 Amp Torque Wrench Pump PE30TWP … Retract side internal relief valve . … Stapler - Black Pick up the pace with the optical trip fire device and solenoid drive system that …
Indicates content that may require registration and/or purchase.