-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS
- Holding Force: 55 to 1,000 lbs
- Lead Length: 0.375 inch
- Weight: 0.31 to 18 lbs
- Width: 1.5 to 4 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. ROUND ELECTROMAGNETS Round
- Holding Force: 6 to 325 lbs
- Lead Length: 0.25 to 0.375 inch
- Weight: 0.2 to 9 lbs
- Width: 1.25 to 3 inch
-
Supplier: Monroe Engineering
Description: Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC
- Holding Force: 75 lbs
- Lead Length: 0.375 inch
- Weight: 1 lbs
- Length: 1.625 inch
-
-
Supplier: Monroe Engineering
Description: Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC
- Holding Force: 200 lbs
- Lead Length: 0.375 inch
- Weight: 2 lbs
- Width: 2.5 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. PARALLEL POLE
- Holding Force: 40 to 465 lbs
- Lead Length: 0.25 to 1 inch
- Weight: 0.22 to 8 lbs
- Width: 1 to 2 inch
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, 120 AMPERES, 115/200 V AC, 400 HZ, 3PDT, CENTER OFF MAIN CONTACTS, 6PDT AUXILIARY CONTACTS, LATCHING, HERMETICALLY SEALED
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, EMI SUPPRESSED, 2 PDT, 5 AMPERES, 230 V AC, SOCKET MOUNTING
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, EMI SUPPRESSED, 4 PDT, 5 AMPERES, 230 V AC, SOCKET MOUNTING
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, EMI SUPPRESSED, 3 PST, 10 AMPERES, 230/400 V AC, SCREW TERMINALS
-
Supplier: Allied Electronics, Inc.
Description: buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Rated Voltage 30-120Vdc; 80-95dB; 2900Hz; AC/DC; Panel
-
Supplier: Allied Electronics, Inc.
Description: buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Rated Voltage 6-28Vdc; 30-120dB; 2900Hz; AC/DC; Panel
-
Supplier: Newark, An Avnet Company
Description: ELECTROMAGNET INTERLOCK, 0.05A, 24V; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DC Max:50mA; SVHC:No RoHS Compliant: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: range, as well as a precision sensor for measurements in the milli Gauss and micro-Tesla range. The Electromagnetic Radiation Detector sensors have automatic temperature compensation. The Electromagnetic Radiation Detector can be used for measurements of DC and AC magnetic fields. The
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: Hager Companies
Description: (CSFM) - City of New York MEA approved - Factory Mutual Material: - Zinc alloy Voltages: - Standard dual voltage AC or DC inputs of 12&24V, 24V&120V, 24&220V models
-
Supplier: Hager Companies
Description: Certifications: - UL/ULC listed - Meets ANSI 156.15 for C00011 - California State Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mutual Materials: - Zinc alloy Voltages: - Standard dual voltage AC or DC inputs f 12&24V, 24&120V, 24&220V models
-
Supplier: Hager Companies
Description: Certifications: - UL/ULC listed - Meets ANSI 156.15 for C00011 - California Sate Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mutual Materials: - Zinc alloy Voltages: - Standard dual voltage AC or DC inputs of 12&24V, 24&120V, 24&220V models
-
Supplier: Hager Companies
Description: Certifications: - UL/ULS listed - Meets ANSI 156.15 for C00011 - California State Fire Marshall listed (CSFM) - City of New York MEA approved - Factory Mutual Materials: - Zinc alloy Voltages: - Standard dual voltage AC or DC inputs of 12&24V, 24&120V, 24&220V models
-
Supplier: Tripp Lite by Eaton
Description: electromagnetic and radio interference. Just connect the space-saving NEMA 5-15P right-angle plug with 7-foot cord to an AC power source, and plug up to four devices into the NEMA 5-15R outlets. You can monitor AC power, incoming voltage level and AC line status using the seven
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 4
- Protection: Surge
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market.
- DC Output Voltage: 32 volts
- DC Output Current: 3.75 amps
- DC Output Power: 119.9999999999997 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Tripp Lite by Eaton
Description: radio interference. Just connect the NEMA 5-15P plug with 6-foot cord to an AC power source, and plug up to six devices into the outlets. Four NEMA 5-15R and two NEMA 5-20R outlets accommodate a variety of connected components. You can monitor AC power, incoming voltage level and
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: Tripp Lite by Eaton
Description: and radio interference. Just connect the space-saving NEMA 5-15P right-angle plug with 7-foot cord to an AC power source, and plug up to six devices into the NEMA 5-15R rear outlets. You can monitor AC power, incoming voltage level and AC line status using the seven diagnostic
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: Tripp Lite by Eaton
Description: The LS606M 600W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) offers two levels of voltage stabilization that correct undervoltages as low as 85V and
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: CSA Group
Description: Performance requirements for electromagnetic relays and contactors for use in nominal 28 V d.c. or 115 V/200 V 3-phase, 400 Hz, a.c. systems having the characteristics specified in ISO 1540. Contains the performance requirements for relays and contactors having nominal contact ratings of 5 A a.c.,
-
Description: Performance requirements for electromagnetic relays and contactors for use in nominal 28 V d.c. or 115 V/200 V 3-phase, 400 Hz, a.c. systems having the characteristics specified in ISO 1540. Contains the performance requirements for relays and contactors having nominal contact ratings of 5 A a.c.,
-
Supplier: Allied Electronics, Inc.
Description: buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Rated Voltage 10-48Vdc; 68-80dB; 2900Hz; AC/DC; Panel
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Description: CISPR 35:2016 applies to multimedia equipment (MME) having a rated AC or DC supply voltage not exceeding 600 V. The objectives of this document are: - to establish requirements which provide an adequate level of intrinsic immunity so that the MME will operate as intended in its environment in
-
Description: CISPR 32:2015 applies to multimedia equipment (MME) as defined in 3.1.24 and having a rated r.m.s. AC or DC supply voltage not exceeding 600 V. This publication covers two classes of MME (Class A and Class B). The MME classes are specified in Clause 4. The objectives of this publication are:
-
Supplier: Transtector Systems, Inc.
Description: EMP protector (also known as HEMP/NEMP protector) HT-AI-IMAX-120S from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environ-ment from MIL-STD-188-125. This EMP
- Maximum Surge Current: 20,000 amps
- Operating Temperature: -40 to 185 F
- Features: Other, SPD, Silicon Avalanche Diode, UL 1449 Fourth Edition
- Standards: UL
-
Supplier: CSA Group
Description: CISPR 32:2015 is available as CISPR 32:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. CISPR 32:2015 applies to multimedia equipment (MME) as defined in 3.1.24 and having a rated r.m.s.
-
Supplier: Littelfuse, Inc.
Description: no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible
-
Supplier: CSA Group
Description: official IEC Standard, only the current version of the standard is to be considered the official document. CISPR 32:2015 applies to multimedia equipment (MME) as defined in 3.1.24 and having a rated r.m.s. AC or DC supply voltage not exceeding 600 V. This publication covers two classes of MME
-
Description: IEC 61204-3:2016 specifies the electromagnetic compatibility (EMC) requirements for switch mode power supply (SMPS) units supplied by source voltages up to 1 000 V AC or 1 500 V DC providing AC and/or DC output(s), except inverter output(s) establishing AC mains. This edition
-
Supplier: CSA Group
Description: applies to free standing operation a.c. static transfer systems (STS) intended to ensure the continuity of load supply through controlled transfer, with or without interruption of power, from two or more independent a.c. sources.includes requirements for the switching elements, their control and
-
Supplier: DigiKey
Description: ELECTROMAGNETIC 120N HAPTIC ACTU
- Operating Temperature: -40 to 221 F
- Units: English
Find Suppliers by Category Top
Featured Products Top
-
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
protection. Maximum peak current and sizes for the new NV73S are 400 to 800A (1210), 500 to 1,200A (1812), and 1,500 to 6,000A (2220) with a working voltage range of 6 to 95V (ac) and 9 to 127V (dc). The varistor voltage range for the NV73S series is 12 to 150V. The new NV73S series metal (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
Modifications: EMC shielding Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
E+ Functions Allocation of power to various ports on hourly or weekly schedule to enable or disable connected devices. Redundant Power System Powered simultaneously with two different power sources, e.g. SDR-480P-48 power supply and IRA-120/IRA-160 DIN-rail mountable AC to DC power adapter (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Integration Supports AC and 24V/48V DC input Compatible with multiple gearbox types (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
supply, ensuring protection from common mode disturbances, electromagnetic interference (EMI), and temperature variations. With up to 4800 V of isolation and the ability to monitor voltages from ±50 V to ±4200 V AC/DC, Knick’s VPD is a trusted solution for safeguarding personnel (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
signals. Signal channels adopt twisted pair design, further suppressing common-mode interference and electromagnetic radiation. 3.4 Wide Voltage and Multiple Current Ratings Supports 0~28V AC/DC power supply (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.