-
Supplier: Richardson RFPD
Description: 120W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 120.00000000000001 watts
-
Supplier: Richardson RFPD
Description: 120W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg
- Output Voltage (Volt): 48 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 120.00000000000001 watts
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, OPEN FRAME, 3 O/P, 120W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):120W; Input Voltage VAC:90V AC to 264V AC; Height:39.2mmRoHS
-
-
Supplier: Newark, An Avnet Company
Description: AC/DC TO DC 12V REGULATED POWER CONVERTER 2A
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, OPEN FRAME, 3 O/P, 110W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):110W @ 25CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant:
-
Supplier: SFCable.com
Description: PC1500 is a 24V AC to 12V DC regulated voltage converter that is capable of powering the large IR cameras, PTZ cameras or other devices requiring 12V DC where only 24V AC is available. This converters' small size allows it to fit
- DC Output Voltage: 12 volts
- DC Output Current: 1.5 amps
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Input Voltage: 90 to 305 volts
- Output Voltage: 39 volts
- Output Current: 3,070 milliamps
- Form Factor: Enclosed
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 6 to 14 volts
- DC Output Voltage: 0.8 to 5 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 80.0000000000003 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: The i7C series of non-isolated step-up / step-down converters are ideal for generating additional DC output voltage rails up to 300 W from a single output 12V, 24V or 48V AC-DC power supply. The highly efficient i7C series accepts a very wide DC input
- DC Input Voltage: 9 to 36 volts
- DC Output Voltage: 8 to 24 volts
- DC Output Current: 20 amps
- DC Output Power: 300 watts
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: 13.8 VDC +⁄- 0.5 VDC Output Voltage, 120 VAC Input Voltage, Precision Regulated AC to DC Converters Tripp Lite DC Power Supplies efficiently convert 120 VAC to 13.8 DC for CBs, ham radios, land-mobile operations and lab or maintenance bench use.
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 1056037-LNK6773V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault
- Output Power: 25 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 1056024-LNK6666V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault
- Output Power: 34 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 1056025-LNK6763V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault
- Output Power: 25 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 1056033-LNK6767V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault
- Output Power: 41 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
-
Supplier: Utmel Electronic Limited
Description: AC/DC Converters 700V NonIso Off Line Regltr Up to 280mA
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOT23
-
Supplier: Rantec Power Systems Inc.
Description: Features: 400 Hz three-phase or 270 VDC input Overcurrent foldback / assessment High efficiency Bus Bar output electrical interface Tri-Service qualified 300-watt output Overvoltage protection MIL-C-24308 I/O connectors 95°C baseplate operating temperature FULL-MIL components MTBF to 350,000
- DC Output Power: 300 watts
- Type: AC/DC Converter, DC Power Supply
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Accuris
Description: Safety requirements for power electronic converter systems and equipment Part 2: Power electronic converters from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC
-
Supplier: Accuris
Description: Safety requirements for power electronic converter systems and equipment \x96 Part 2: Power electronic converters from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- DC Output Power: 28.000000000000032 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Mode PWM Controller 0V to 30V 200mA 500kHz 8-Pin PDIP Tube Product overview: TL3844P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 30 volts
- Output Current (IOUT): 0.2 amps
- Quiescent Current (IQ): 0.011 amps
- Operating Temperature: 0 C
-
Supplier: Accuris
Description: Safety Requirements for Power Electronic Converter Systems and Equipment \x96 Part 2: Power Electronic Converters from 1000 V AC or 1500 V DC up to 36 kV AC. or 54 kV DC
-
Supplier: Allied Electronics, Inc.
Description: Triple Output Industrial Power Supplies, JWT Series Power factor corrected Universal input Assists system compliance Five Year Warranty Power Factor Corrected Universal Input (85-265 VAC) UL 1950, CSA, EN60950 and CE Mark
-
Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency
-
Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies, 85 to 264 VAC⁄120 to 370 VDC Input Voltage Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low 5 High 12, 24
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Economy single ended 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, -40-85C 8-SOIC -40 to 85 Product overview: TL2844DR-8 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Output Voltage (Volt): 30 volts
- Output Current (IOUT): 0.2 amps
- Quiescent Current (IQ): 0.011 amps
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 20V, 1-A, BiCMOS Low current 8 pin PWM current mode controller 8-VSSOP -40 to 105 Product overview: UCC28C42DGKR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Output Voltage (Volt): 18 volts
- Output Current (IOUT): 0.2 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- DC Output Power: 15.000000000000002 to 100 watts
- AC Input Voltage: 340 to 575 volts
-
Description: MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 120 volts
- DC Output Power: 119.9999999999997 watts
- Type: AC/DC Converter
-
Supplier: TelephoneStuff.com
Description: 12 Amp AC-to-DC Power Inverter. Power Inverter Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, and CB radios, test bench supplies, tape players and amplifiers - Voltage input:
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Lingto Electronic Limited
Description: IC AC RMS TO DC CONV 5V 8-SOIC
- Input Voltage (VIN): 16.5 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: CSA Group
Description: power, with rated system voltages from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC. This document can also be used as a reference standard for product committees producing product standards for adjustable speed electric power drive systems (PDS), standalone
-
Description: power, with rated system voltages from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC. This document can also be used as a reference standard for product committees producing product standards for adjustable speed electric power drive systems (PDS), standalone
Find Suppliers by Category Top
Featured Products Top
-
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TPS-AWD1023S12 12W AC-DC Modular Power Supply The TPS-AWD1023S12 is a robust and efficient modular power supply and AC-DC converter, designed to reliably convert AC to DC power for a wide range of industrial applications; as the TPS-AWD1023S12 12W model, it accepts a (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS75-PMD12S 75W Isolated DC-DC Power Module The TPS75-PMD12S is a high-efficiency 75W isolated DC-DC power module from the TPS030-150W series. It is engineered to deliver robust and reliable power conversion for a wide range of industrial and communication applications (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
encapsulated AC-DC power supplies use field-proven topology to deliver up to 150W output power. The power supplies deliver a single regulated output of 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom, and accept a universal input of 95Vac-264Vac. DC-input options are available on request. Regulation is better than 1 (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway rolling stock applications. The DC-DC converters have an input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Integrated photovoltaic-battery converter design for dc power system
A 12V /28W solar panel was used in the design. As the open circuit voltage of the PV panel is at around 22 V , a 24V battery … As proven in [7], common electronic devices can be powered by dc voltage ranges from 120 Vdc to 380Vdc through their switching ac adaptors which are isolated step-down ac/dc converters , a 130Vdc bus voltage has been selected in this design.
-
Design of a Single-Stage Single-Switch Power-Factor-Corrected (S4-PFC) AC/DC Converter
PROTOTYPE CIRCUIT DESIGN In this section the design of a S4-PFC AC / DC converter is illustrated. The converter has the following specifications: VU,mAC = 220Vrms10%, fin,AC = 50Hz, VO= 12V , AVO = 5% of … … an input bridge rectifier, giving the full-wave sinusoidal voltage, Vu,, as an input to the converter. Vu,1 is ranged from 198 V to 242V in terms of an RMS value, or 280V … The converter's output power (Pou,t) is ranged from 12W to 120 W.
-
CR4 - Thread: Transformers for Tube Amps
I have not seen any body use DC for heaters except + 12V in series with a 12AX7 audiophile preamp using DC /DC converter for filament and plate (no transformers) except for the hand made 2 winding coil for the DC/DC converter which … … wave rectifier and RC does this drop the 6.3 VDC voltage due to voltage drop across … … maybe the fillament voltage is not so critical to be exactly 6.3 V like the DC/DC … … and I checked my tube manual for 6.3 V fillament can be AC or DC but … Funny, with transistors you get white noise and tubes hum 60Hz and 120 Hz (from the plate …
-
Popular Products In Audio Components - Big Bruin
Supersonic SC58 - iKonvert SC-58 Digital DTV Converter Box with Full ATSC Compliant iKonvert Digital DTV Converter Box with Full ATSC CompliantModel: SC-58FeaturesCoverts Over the Air … … HDMI, RCAAccessories: Remote Control (batteries included) & AV CablesNOTE: Shipments to all international destinations as … • Pyle PINV22 Power Inverter - Input Voltage: 12 V DC - Output Voltage: 120 V AC - Continuous Power: 100 W … V DC - Output Voltage: 120 V AC - Continuous Power: 100 W 100 Watt 12v DC to 115 …
-
Power recycler for DC power supplies burn-in test: design and experimentation
As the output of the boost converter is connected to the + 12V output of the microcomputer power supply, its output voltage is imposed. Using a set of ten microcomputer power supplies, the series connection results in a 120V voltage bus. The latter one is a AC / DC converter which drains from the utility a high power factor sinusoidal current.
-
Implementation of a 2-in-1 transformer combined with a PFC inductor and an LLC transformer for PSUs
Control IC 90–264VAC 24V/4A, 12V /2A 120 W 62.5–360.5kHz 251.9kHz 6.8nF STD13NM60N STD10NM60N (b) Fig. 10: Experimental waveforms for input voltage of 90 V and load variation of (a) 60W … The figures includes the waveforms of voltage VQ1 and current IT1 at the both ends of switching element of the PFC AC / DC converter , and voltage VQ2 and current IT2 of the LLC resonant converter. … larger coupling coefficient than PT2, IT2 appears to be unstable and oscillating due to the mutual coupling …
-
Fault-tolerant isolated converter in low-voltage technology for automotive AC auxiliary power
It is very difficult to produce a 12V - to - 200’s V voltage increase in a single step. A first stage boost converter is increasing the DC level, a high-frequency inverter produces a symmetrical train of pulses onto a high … … are rectified into another DC voltage and a final semiconductor inverter produces the desired 120 V or 220V voltage. Fig. 1 Conventional architecture for auxiliary AC power generation .
-
Shopping In Receivers - Big Bruin
Direct channel access for digital TVs and converter boxes with dedicated navigation controls for menu functions. • Pyle PINV22 Power Inverter - Input Voltage: 12 V DC - Output Voltage: 120 V AC - Continuous Power: 100 W Pyle PINV22 - PINV22 Power Inverter - Input Voltage: 12 V DC - Output Voltage: 120 V AC - Continuous Power: 100 W 100 Watt 12v DC to 115 Volt AC Power Inverter w/ Modified Sine Wave & 5 Volt USB Outlet Rated: 0/10 0 Reviews .
-
Popular Products In Audio Components - Big Bruin
Pyle PINV22 - PINV22 Power Inverter - Input Voltage: 12 V DC - Output Voltage: 120 V AC - Continuous Power: 100 W 100 Watt 12v DC to 115 Volt AC Power Inverter w/ Modified Sine Wave & 5 Volt USB Outlet Rated: 0/10 0 Reviews • Supersonic Digital Converter Box .
Indicates content that may require registration and/or purchase.