-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for
- Other DC Voltage: 10.8 to 13.2 VDC
- Continuous Current: 0.18 to 0.8 amps
- Continuous Torque: 0.43375 to 2.4375 In-lbs
- Gearbox Ratio: 120 : 1
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for
- Other DC Voltage: 10.8 to 13.2 VDC
- Continuous Current: 0.35 to 1.5 amps
- Continuous Torque: 3.46875 to 13 In-lbs
- Gearbox Ratio: 120 : 1
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for
- Other DC Voltage: 5.4 to 6.6 VDC
- Continuous Current: 0.36 to 1.1 amps
- Continuous Torque: 0.52 to 2.05 In-lbs
- Gearbox Ratio: 120 : 1
-
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for
- Other DC Voltage: 10.8 to 13.2 VDC
- Continuous Current: 0.13 to 0.8 amps
- Continuous Torque: 0.216875 to 3.09375 In-lbs
- Gearbox Ratio: 120 : 1
-
Supplier: Milwaukee Electric Tool Corporation
Description: 21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 15 AMP CURRENT RATING 4.2 HP POWER RATING ELECTRIC GRINDER 6000 RPM SPEED RATING LARGE ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 OR 9 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER
- Rotary Speed: 6,000 rpm
- Power: 4.2 HP
- Current: 15 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Description: The 120 Volt 6000 series electric wire wrapping and unwrapping tools have been designed for production and field service operations where wire sizes 18 to 32 AWG are used. The lightweight Lexan housing and the design of the handle greatly reduce problems normally experienced in
-
Supplier: Precision Surfacing Solutions
Description: plate 84” in diameter approximately 5” think. Also, four 35” O.D. x 32” I.D. 7” high non-hardened cast alloy conditioning ring assemblies with serrated and lapped conditioning surfaces. One (1) Main Drive Motor, 40 H.P., 230/460 Volt, 60 cycle, 3 phase. Special high torque gear
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: International Thermal Systems LLC.
Description: Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric Natural Gas (direct, indirect or pulse fired) Material Handling Options Powered or Manual Car Hearth Construction Specifications Heavy
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: International Thermal Systems LLC.
Description: Applications Aerospace Automotive Power Transmission Equipment Recreational Vehicles Temperature Ranges up to 1800°F (982°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources
- Temperature Range: 1,800 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
sector all tools have to meet very high standards of reliability and performance, the drives on such sewer robots have to be extremely robust. Modern bell-type armature DC motors satisfy the exacting requirements for use inside of the pipe system (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
operations and more. Features: Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 (read more)
Browse Cable Reels Datasheets for Hannay Reels -
suspended in a fixed location or they can be trolley mounted by means of a top hook or mounting lug. Trolleys can be rigid or articulating. Trolley traverse can be plain (push type), hand geared or motor-driven. See below for examples of typical chain hoist suspension types. Choosing (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
reduce the risk of serious injury due to electric shock, most electric hoist controls do not run on the full line voltage that is supplied to the hoist motors. Instead, they utilize transformers to step down the control voltage to 120v or 24v. The majority of hoists in the U.S. feature 120v controls (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
polyurethane paint Two (2) 1/2" NPT conduit entries Self-locking, high allow steel gear train Reversing Motors, Thermal Overload Protection, 30% Duty rated long life Four (4) Limit switches for Motor Control and Remote Indication of End of Travel Adjustable (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
100-N technical manual. Volume 2A: Systems descriptions
Electric power f o r the gear motors is provided from the 480 volt Emergency Power P v l e l "E", switch No. 17. nect switch, magnetic starter and 120 volt control transformer. are vertically mounted and located adjacent t o…
-
Simple electrical Kymographionantrieb with resistance regulation of the speed
As drive, a small alternating current motor , kind M 7, is used on reason of sorgfi~ltiger vergleiehender … Drake-Billancourt 1), shows the indications following weleher: 1/10 PS, 120 volts , 4590 revolutions per minute … as optimum with reduction gear 1:23, 6 t9…
-
ISOTOPES DEVELOPMENT PROGRAMS RESEARCH AND DEVELOPMENT: 1971. Progress Reports on Sponsored Work.
an ah electric output hybrid engine that powers a motor that m turn, mechanically actuates … 24 W(e) at 15 volts The thermoelectric system, after … dc motor that is geared down to drive a rotary cam at 120 rpm The rotary motion…
-
Downhole Blowout Preventer
The electric motor has nominal voltage of 24 volt and an output power of 120 watt at the nominal speed of 3350 rpm. .... Using a three-stage planetary gear with reduction ratio 92.8:1 increases output torque.
-
Shopping In Saws - Big Bruin
Cutting Depth in. 5, Amps 15, Speed RPM 5,000, Volts 120 , Arbor Size in. 1, Cutting Length in. 14. .... 15 Amp/1500 Watt/120V electric motor 5000 RPM Elgard feature indicates machine overload Softstart and Smartstart features provide smooth cutting in hard materials Quick-lock spindle allows easy blade changes Large miter gear provides durability, minimal power loss and low noise levels 1…
-
Shopping In Saws - Big Bruin
Cutting Depth in. 5, Amps 15, Speed RPM 5,000, Volts 120 , Arbor Size in. 1, Cutting Length in. 14. .... 15 Amp/1500 Watt/120V electric motor 5000 RPM Elgard feature indicates machine overload Softstart and Smartstart features provide smooth cutting in hard materials Quick-lock spindle allows easy blade changes Large miter gear provides durability, minimal power loss and low noise levels 1…
-
Interactive compute-control of a six-legged robot vehicle with optimization of stability, terrain adaptibility and energy
wound electric motor driving aworm gear . .... Power to the motor is from a standard 120 volt ,60hr.
-
The optical projection of the tracks of alpha-particles
The piston is driven by a one-eighth horse-power electric motor through a pinion of five leaves and a gear of 120 teeth giving a maximum of 70 strokes a minute, which of course can be reduced by a rheostat in .... A difference of potential of zoo volts between these surfaces is used to remove the clouds after…
-
Hybrid vehicles
Novelty comprised chains, differentials etc. in the removal of all intermediate gears like toothed wheels, belt, i.e. in the production of the first transmissionslosen car. .... That was reached through the installation of electric motors in the hubs of front wheels that became drive and steering wheels with it at the same time, see Abb. 1.7. .... The wheel hub electric motors of (ever 2 ½ PS by 120 rpms) the first cars had as current source accumulators with 60-80 volts terminal voltage and a capacity of 170 to 300Ah.
-
Hybrid electric vehicles (EVS-13 Osaka)
The energy storage concept is also unusual and includes. capacitor battery energy storage, 42 farads at 120 volts for a capacity of 302 kWs, and, a sealed PbAcid battery with an energy storage capacityof 5.7 kwh. .... The 302 kWs, 0302 MJ capacitor, electric double layer capacitor (EDLC)J rrrtppe & Blmk 1992, battery .... Consequently, the capacitor battery can more readily supply motor demand when large instantaneous current is required for .... In electric mode, with the fixed 2 8 to 1 gear ratio coupling with the propeller shaft…
Indicates content that may require registration and/or purchase.